Storm Manufacturing Group, Inc. Control Valve 296-2-LT

Description
CONTROL VALVES,1/4 - AIR CONTROL VALVE (LOW FLOW SIDE PORT). FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVES,1/4 - AIR CONTROL VALVE (LOW FLOW SIDE PORT). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 37863024 - Radwell International
Willingboro, NJ, United States
Control Valve
37863024
Control Valve 37863024
CONTROL VALVES,1/4 - AIR CONTROL VALVE (LOW FLOW SIDE PORT). FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVES,1/4 - AIR CONTROL VALVE (LOW FLOW SIDE PORT). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37863024
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Globe
Media Steam; Air
Valve Size 2.00 to 20.00 inch (50.80 to 508.00 mm)
View Details
Full Port Brass Ball Valve - 253N-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
BIFOLD - Fire Safe Valves, SXX-FVMB -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
Flow (Cv) 2.40
View Details