Humphrey Products Company Control Valve 250-4AA

Description
VALVE AIR PILOTED 4WAY 1/4IN 20-125PSI. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE AIR PILOTED 4WAY 1/4IN 20-125PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 47494452 - Radwell International
Willingboro, NJ, United States
Control Valve
47494452
Control Valve 47494452
VALVE AIR PILOTED 4WAY 1/4IN 20-125PSI. FREE 2 YEAR RADWELL WARRANTY

VALVE AIR PILOTED 4WAY 1/4IN 20-125PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 47494452
Product Name Control Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-100-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Pneumatic Control Valves - DFT® LSV-100™ - DFT Inc.
Specs
Valve Type Control Valve; Globe
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details