Ingersoll-Rand Company Limited Valve Repair Kit 30217673

Description
COMPRESSOR REPLACEMENT 3/4IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY
Description
COMPRESSOR REPLACEMENT 3/4IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 35897037 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
35897037
Valve Repair Kit 35897037
COMPRESSOR REPLACEMENT 3/4IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY

COMPRESSOR REPLACEMENT 3/4IN BORE DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 35897037
Product Name Valve Repair Kit
Valve Type Compressor Valves
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007281-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - BP-038-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details