Ross Controls Poppet Valve 2776B4011Z

Description
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Poppet Valve - 34180269 - Radwell International
Willingboro, NJ, United States
Poppet Valve
34180269
Poppet Valve 34180269
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 4-WAY 2-POS, SPRING RETURN, NPT THREADS, 1/2" PORT 1+2+4, 1/2" PORT 3, BODY SIZE 3/8, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34180269
Product Name Poppet Valve
Valve Type Control Valve; Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port Brass Ball Valve - 161N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details