Bosch Tool Corporation Control Valve 2611091400

Description
PNEUMATIC DIRECTIONAL VALVE, V261-5/3EC-DO-24VDC- E-ISO1. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC DIRECTIONAL VALVE, V261-5/3EC-DO-24VDC- E-ISO1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 71325268 - Radwell International
Willingboro, NJ, United States
Control Valve
71325268
Control Valve 71325268
PNEUMATIC DIRECTIONAL VALVE, V261-5/3EC-DO-24VDC- E-ISO1. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC DIRECTIONAL VALVE, V261-5/3EC-DO-24VDC-E-ISO1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 71325268
Product Name Control Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-050-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details