Ross Controls Pneumatic Valve 2751A4902

Description
PRESSURE CONTROL VALVE, 1-10 BAR, NORMALLY CLOSED . FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE CONTROL VALVE, 1-10 BAR, NORMALLY CLOSED . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 34195766 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
34195766
Pneumatic Valve 34195766
PRESSURE CONTROL VALVE, 1-10 BAR, NORMALLY CLOSED . FREE 2 YEAR RADWELL WARRANTY

PRESSURE CONTROL VALVE, 1-10 BAR, NORMALLY CLOSED . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34195766
Product Name Pneumatic Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL MS-E - 31-333EB03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Air solenoid valve - CPE14-M1BH-3OLS-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details