Ross Controls Poppet Valve 277K87

Description
27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, CV2 MESP PARTS KIT DET. FREE 2 YEAR RADWELL WARRANTY
Description
27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, CV2 MESP PARTS KIT DET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Poppet Valve - 34199777 - Radwell International
Willingboro, NJ, United States
Poppet Valve
34199777
Poppet Valve 34199777
27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, CV2 MESP PARTS KIT DET. FREE 2 YEAR RADWELL WARRANTY

27 SERIES, DIRECTIONAL CONTROL HEADLINE VALVE, SOLENOID PILOT, CV2 MESP PARTS KIT DET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34199777
Product Name Poppet Valve
Valve Type Control Valve; Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Air solenoid valve - CDVI5.0-MT2H-1X3GLS-EXT - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details