Invensys PLC Control Valve 2581-008

Description
DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 97286690 - Radwell International
Willingboro, NJ, United States
Control Valve
97286690
Control Valve 97286690
DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VALVE, DIAPHRAGM CONTROL, 3/4 INCH NPT, 3-10 PSIG, RIGHT ANGLE, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 97286690
Product Name Control Valve
Valve Type Control Valve; Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
8mm CHIPPROP - 14-216CA06021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.02 inch (0.60 mm)
View Details
Air solenoid valve - CPE18-M3H-3GLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details