Siemens Analytical Products Solenoid Valve 269-062

Description
POWERS CONTROLS™, VALVE,PR269 ACCESSORY, SENSING TUBE. FREE 2 YEAR RADWELL WARRANTY
Description
POWERS CONTROLS™, VALVE,PR269 ACCESSORY, SENSING TUBE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 59637656 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
59637656
Solenoid Valve 59637656
POWERS CONTROLS™, VALVE,PR269 ACCESSORY, SENSING TUBE. FREE 2 YEAR RADWELL WARRANTY

POWERS CONTROLS™, VALVE,PR269 ACCESSORY, SENSING TUBE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 59637656
Product Name Solenoid Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Foot valve with detent - FPB-3-1/4 - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O)
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details