MAC Valves, Inc. USA Solenoid Valve 257B-110BAAA

Description
SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, UNIVERSAL VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, UNIVERSAL VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 154124465 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
154124465
Solenoid Valve 154124465
SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, UNIVERSAL VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 200 SERIES, 1/4 INCH NPTF, UNIVERSAL VALVE, 110-120 V AC, 50/60 HZ, 24 V DC (6.0 W), NON-LOCKING MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 154124465
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details