NOSHOK, Inc. Hydraulic Pressure Regulator & Gauge & Transmitter 25-200-100-INH2O-VAC

Description
DIAPHRAGM PRESSURE GAUGE, LOW PRESSURE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, -100 INH20 TO 0 INH20 PRESSURE RANGE, 1/4 IN NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY
Description
DIAPHRAGM PRESSURE GAUGE, LOW PRESSURE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, -100 INH20 TO 0 INH20 PRESSURE RANGE, 1/4 IN NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pressure Regulator & Gauge & Transmitter - 91267268 - Radwell International
Willingboro, NJ, United States
Hydraulic Pressure Regulator & Gauge & Transmitter
91267268
Hydraulic Pressure Regulator & Gauge & Transmitter 91267268
DIAPHRAGM PRESSURE GAUGE, LOW PRESSURE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, -100 INH20 TO 0 INH20 PRESSURE RANGE, 1/4 IN NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY

DIAPHRAGM PRESSURE GAUGE, LOW PRESSURE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, -100 INH20 TO 0 INH20 PRESSURE RANGE, 1/4 IN NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 91267268
Product Name Hydraulic Pressure Regulator & Gauge & Transmitter
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Molded Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
3 pc. Stainless Steel Standard Port Instrumentation Ball Valve - 1300-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Valves - 5000011405-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details