Cashco, Inc. Pneumatic Regulator 2B3-AS47-13000000B

Description
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 3/8 IN NPT, 300/400 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 3/8 IN NPT, 300/400 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 126664009 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
126664009
Pneumatic Regulator 126664009
DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 3/8 IN NPT, 300/400 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING REGULATOR, 3/8 IN NPT, 300/400 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 126664009
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Air Actuated Ball Valve - TABV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 1.50 inch (12.70 to 38.10 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 2X4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details