Ross Controls Poppet Valve 2773B4011Z

Description
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2+3, 3/8 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2+3, 3/8 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Poppet Valve - 34172083 - Radwell International
Willingboro, NJ, United States
Poppet Valve
34172083
Poppet Valve 34172083
DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2+3, 3/8 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, NPT THREADS, NORMALLY CLOSED, 1/2" PORT 1+2+3, 3/8 BODY, 110-120 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Poppet Valve -  - Radwell International
Willingboro, NJ, United States
Poppet Valve
Poppet Valve
ROSS CONTROLS Valves 2773B4011Z

ROSS CONTROLS Valves 2773B4011Z

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 34172083
Product Name Poppet Valve Poppet Valve
Valve Type Control Valve; Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL - 01-211P204-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Air solenoid valve - CPE18-M2H-5/3ES-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details