ASCO Solenoid Valve 252SA400M000061

Description
SOLENOID VALVE, MK25 SERIES, 24 VDC, 2.5 AMP, 150 MAX PSIG, SINGLE POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK25 SERIES, 24 VDC, 2.5 AMP, 150 MAX PSIG, SINGLE POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11415751 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11415751
Solenoid Valve 11415751
SOLENOID VALVE, MK25 SERIES, 24 VDC, 2.5 AMP, 150 MAX PSIG, SINGLE POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK25 SERIES, 24 VDC, 2.5 AMP, 150 MAX PSIG, SINGLE POSITION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11415751
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
22mm MINISOL - 09-321-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details