Generant Co. Needle Valve 3000-1B

Description
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/8 INCH X 1/8 INCH PORT, FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/8 INCH X 1/8 INCH PORT, FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 223857128 - Radwell International
Willingboro, NJ, United States
Needle Valve
223857128
Needle Valve 223857128
DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/8 INCH X 1/8 INCH PORT, FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/8 INCH X 1/8 INCH PORT, FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 223857128
Product Name Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
Zero-Leak 2-Way Polyimide Seat Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543093 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details