Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1" 3PC COMBO 40M/0-250 AUTDRN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 THREAD BRASS HYDRAULIC HOSE MPT FITTING 2,000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" NPT DS 3P 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 THREAD BRASS HYDRAULIC HOSE VALVED COUPLER 2,250 PSI, 8 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" DS 3P 120V. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, CARBON STEEL STANDARD BALL VALVE INLINE - TWO WAY FLOW, SAE X SAE ENDS, LEVER HANDLE, 7,500 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4", 3-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, AIR RETURN, 2.4" HIGH X 5.29" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| 10001-25,PRESSURE RELIEF VALVE, AIR VALVE INLINE CHECK, BRASS, 2000 PSI, FREE FLOWS IN ONE DIRECTION, BLOCKED IN OPPOSITE DIRECTION, 1/4" FEMALE PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| 10001-28, CHECK VALVE, 2000 PSI, 3/8 INCH, FEMALE-TO-FEMALE, PIPE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| 10001-48, CHECK VALVE, STEEL, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 10001-49,IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 12 DC VOLT, SOLENOID COIL 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| 120 VOLT, 18 COIL LEAD LENGTH, CLASS H, SOLENOID COIL 11.0 WATT, NEMA 4X ENCLOSURE, USE WITH PARKER SKINNER GOLD RING SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| 3-PORTS 2-POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" PIPE, CARBON STEEL STANDARD BALL VALVE INLINE - TWO WAY FLOW, FNPT X FNPT ENDS, LEVER HANDLE, 6,000 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 S SOL 2-POS VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8"SS2P 120V. FREE 2 YEAR RADWELL WARRANTY | |
| 4 WAY VALVE, IEM BAR MANIFOLD, 1/4IN NPT, PILOT ACTUATOR, AIR WITH SPRING ASSIST RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| 5/2 ISO3 SPO.SOL/BIST.AMPL.SE RV.. FREE 2 YEAR RADWELL WARRANTY | |
| 5X00B8032 FILTER W GAGE &. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESSORY AND SPARE PART FOR ASCO SERIES 374 SET&&FOR NF DC JMX WITHOUT MANUAL OVERRIDE NBR&&CORE/DISC SET + SPRING + GASKET + CLIP. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, BAYONET STYLE, DRY DISCONNECT, FEMALE NPT, 3INCH, BRASS . FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/2 MONOSTABLE VALVE FUNCTION, 24 VDC, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 8 BAR PILOT PRESSURE, 650 L/MIN STANDARD NOMINAL FLOW RATE, PNEUMATIC SPRING RESET... | |
| AIRMATIC ALLIED , C341604, SOLENOID VALVE, 120V, 60HZ, 11W. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTAC Pneumatics BFR20002T | |
| AIRTAC Pneumatics BL2000 | |
| AMPLIFIER, 5/2, ISO2, SPO.SOL/BIST.AMPL. FREE 2 YEAR RADWELL WARRANTY | |
| ANGLE SAMPLE VALVE. 1/2IN CLAMP, 3/8IN BARB, 316L SS. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics C14D-01DG | |
| ATLANTIC VALVES Valves BVB-4CV-XR22 | |
| AUTOMATIC VALVE Valves B7136-050 | |
| B7X FILTER/REGULATOR,PNE UMATIC FILTER REGUALTOR. FREE 2 YEAR RADWELL WARRANTY | |
| BALANCING VALVE 1/2INCH VENTURI CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4IN NPT BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1/4NPT IN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1IN SIZE MODEL SS 1000PCI CWP. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/8LONG BSPP FM/FM LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE BRONZE SS BALL/STEM 1/2IN 600PSI WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT - VALVE TYPE: BALL VALVE, RED, POLYPROPYLENE, 0.5-2.5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE LOCKOUT, RED, POLYPROPYLENE, 6 PADLOCK MAX, FITS 2 TO 8 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE STEM SEAL KIT, (2) SEAT RETAINER FLUOROCARBON RUBBER O-RING SEAL, (2) END CONNECTOR FLUOROCARBON RUBBER O-RING SEAL, (2) STEM SEAL WASHER, (2) STEM SEAL NITRILE RUBBER O-RING, (2)... | |
| BALL VALVE, 1-1/4INCH NPT, 6000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2 WAY, 2 POSITION, CARBON STEEL, TWO WAY FLOW, #16 SAE X SAE ENDS, LEVER HANDLE, 6000 WOG, INLINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2-PIECE, 3WAY, 2INCH PIPE, 1000PSI MAX, LOCKING LEVER, PTFE, 20-450 DEGREE F, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BLOCK BODY, 1/2IN NPT, CARBON STEEL, DELRIN, BUNA-N. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, RED HANDLE, 3/4 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, LOW PRESSURE, 1-1/4IN BSPP, 400PSI, ALUMINUM, BRASS BALL AND SPINDLE, PTFE TEFLON, BUNA, ALUMINUM HANDLE, W/LIMIT SWITCH BRACKET SINGLE, SINGLE LIMIT SWITCH BRACKET MOUNTING HOLES. FREE 2 YEAR... | |
| BALL VALVE, LOW PRESSURE, 1-1/4IN BSPP, 400PSI, ALUMINUM, BRASS BALL AND SPINDLE, PTFE TEFLON, VITON O-RING, SINGLE LIMIT SWITCH BRACKET MOUNTING HOLES, ALUMINUM HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, MULTI-WAY, 3/8IN BSPP, L-BORE, CARBON STEEL, DELRIN, VITON O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, TRUNNION TYPE, MULTI-WAY, 1/4 INCH PORT, SAE ORB IMPERIAL THREAD, L-BORE BALL PATTERN, CARBON STEEL BODY, CARBON STEELBALL AND SPINDLE, DELRIN BALL SEAL, BUNA-N O-RING, 6000 PSI, . | |
| BALL VALVE, TWO-PIECE, BRONZE, 600 WOG, SOLDER ENDS, 2 INCH PORT SIZE, THREADED CONNECTION, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,1-1/2IN FNPT,THREADED ENDS,BRASS,600PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE,FULL PORT,1/4IN FPT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BB35-2-1/M *. FREE 2 YEAR RADWELL WARRANTY | |
| BLEED VALVE, BODY VENT SERIES, 2-WAY/2-POSITION, 1/4 INCH PORT, NPT CONNECTION, MANUAL RETURN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| BLEED VALVE, BREATHER, BRASS, MANUAL BLEED BUTTON, AIR/INERT GAS, 0-200 PSI, 0-13.8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BOLT KIT 4-1/4IN LONG FOR MANAPAK CHECK VALVE 4/PK. FREE 2 YEAR RADWELL WARRANTY | |
| BOLT KIT 4XM16X55 SHCS. FREE 2 YEAR RADWELL WARRANTY | |
| BOLT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS 3-PIECE 60 SERIES BALL VALVE, REINFORCED PTFE SEATS, 1/2 IN. SWAGELOK TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS INLINE ELECTRIC VALVE KITS, 10 WATT SOLENOID, NEW STYLE, 1 1/2" DIAPHRAGM KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS INSTRUMENTATION QUICK-CONNECT STEM WITH VALVE, 1.3 CV, 1/2 IN. FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS INSTRUMENTATION, QUICK-CONNECT STEM W/O VALVE, 0.9 CV, 1/4 INCH FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZ BGF SERIES BALL VALVES, 29" HG-600PSI WOG, COLD NON SHOCK, BRASS FULL PORT BALL VALVE, 3/8" NPT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, 2 INCH PORTS, ANSI/PRESSURE RATING 600 WOG, 150 SWP, SOLDER END CONNECTION, THREE PIECE BODY STYLE, FULL PORT, CHROME PLATED BALL, LEVEL HANDLE OPERATOR. FREE 2 YEAR... | |
| BULLET VALVE, 0-200PSI, 12VDC, 6W. FREE 2 YEAR RADWELL WARRANTY | |
| BULLET VALVE, BV SERIES, 24 VDC, 4 W, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BULLET VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 3,000 PSI PRESSURE RANGE, 1.81 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 5,500 PSI PRESSURE RANGE, 1.81 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 7,500 PSI PRESSURE RANGE, 1.81 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 8,500 PSI PRESSURE RANGE, 6 INCH... | |
| BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 9,500 PSI PRESSURE RANGE, 6 INCH... | |
| BUTTERFLY VALVE, BU575 SERIES, SIZE 3 IN., SEAL EPDM, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, BU575 SERIES, SIZE 3 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, BU575 SERIES, SIZE 4 IN., SEAL EPDM, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, BU575 SERIES, SIZE 4 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, BU575 SERIES, SIZE 6 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, BU575 SERIES, SIZE 8 IN., SEAL VITON, CONNECTION NO CONNECTION, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| BYPASS VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CA SERIES, RIGHT ANGLE CHECK VALVE IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND FLEX TOP BLACK NYLON 1/2" NPT CABLE RANGE .20 - .35" (5 - 9 MM) 1.293.1201.71. FREE 2 YEAR RADWELL WARRANTY | |
| CAMOZZI Valves CFB-D22G-W1 | |
| CARTRIDGE CHECK VALVE, 5000 PSI, 3/4 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, 3:1 PILOT RATIO, STANDARD CAPACITY, COUNTERBALANCE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,3:1 PILOT RATIO, SEMI-RESTRICTIVE COUNTERBALANCE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,3:1 PILOT RATIO, VENTED COUNTERBALANCE VALVE - ATMOSPHERICALLY REFERENCED. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGES, 3:1 PILOT RATIO, STANDARD CAPACITY COUNTERBALANCE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CASH ACME Valves 09564-0125 | |
| CH SERIES, 316SS, 6000 PSIG (413 BAR) CHECK VALVE, 1/2 IN. DUOLOK TUBE FITTING, 1/3 PSIG (0.03 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE 1/8 NPT (F) X 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE CARTRIDGE, 400-1500PSI, 30GPM,3:1 PILOT RATIO, STANDARD CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 1/2 INCH CONNECTION SIZE, 5 PSI CRACKING PRESSURE, 5000 PSI MAX PRESSURE, 15 GPM FLOW RATE, STEEL BODY MATERIAL, IN-LINE MOUNT, MECHANICAL ACTUATION, FREE FLOW IN ONE DIRECTION. | |
| CHECK VALVE, 1/4INCH NPT, 1.5GPM, BRASS, 10001-19. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 1/8 NPT (F) X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 10-32 INPUT, 0 TO 125 PSI, RANGES FROM 2.5 TO 9.5 SCFM AT 125 PSI, DURABLE BRASS CONSTRUCTION, ELECTROLESS NICKEL PLATED FOR CORROSION RESISTANCE. FREE 2 YEAR RADWELL... | |
| CHECK VALVE, 3/8 INCH NPT, 2000 PSI, 138 BAR MAX, 8 GPM, 30 LPM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 5 PSI CRACK PRESSURE, 3000 PSI MAX PRESSURE, 40 GPM MAX FLOW RATE, INLINE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 5000 PSI MAX PRESSURE, FREE FLOW ONE DIRECTION, 3/4 INCH CONNECTION, 10 PSI CRANK PRESSURE, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, CH SERIES, 316SS, 3/8 INCHDUOLOK TUBE FITTING, 1 PSIG (0.07 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, COLORFLOW, C SERIES, IN-LINE MOUNTING, SAE CONNECTION, STEEL, NITRILE SEAL, FREE FLOW, MECHANICAL ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, D03 SIZE, 13.0 GPM MAX FLOW, 5000 PSI MAX PRESSURE RATING, CAST IRON BODY MATERIAL, 43 PSI CRACKING PRESSURE, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY... | |
| CHECK VALVE, SAE PORTS, COLORFLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK/SHUTTLE VALVE, BACK-TO-BACK, WITH SIGNAL AT PORT 3, SERIES: 1, MAX OP PRESSURE: 5000 PSI, MAX VALVE LEAK AT 110 SUS (24 CST): 5 DROPS/MIN, VALVE HEAT SIZE: 7/8 INCH,... | |
| CIRCUIT BAR, 3 PORT, CIRCUIT BAR ONLY, LESS VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, FLEXIBLE DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/8" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/4" PORT, FLEXIBLE DRAIN, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY... | |
| COIL CONNECTOR, SOLENOID, 24 VDC, FOR 1/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| COIL REPLACEMENT, FOR PNEUMATIC VALVE, 24VDC, 2LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 1/2NPT CONDUIT 24/60AC 10WATT CLASS H. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 1/2NPT CONDUIT W/ GL 120/60AC 10WATT CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24 VDC, 6 W, 2 WIRE, 6 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 8 WATTS, 110/120 VAC, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, REPLACEMENT, SOLENOID, 24 VAC, 60 HZ, 22 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID VALVE, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COMBO F-R-L 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, SOLENOID COIL, PREWIRED, 3-WIRE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT, CSA-4/0, INLET: 5/16-24, 4MM TUBE, OUTLET: 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, C2 SERIES, MECHANICAL AIR, 5/2-WAY, MANUALLY ACTUATED, 5 X 1/4" NPT THREADED FEMALE PNEUMATIC PILOT PORTS, RATED FOR 0-120PSI, 5 PORT, 2 POSITION, ROD LEVER OPERATED. FREE 2... | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 1/8 NPT INPUT 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 10-32 FULLY PORTED 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 10-32 FULLY PORTED 3 WAY NORMALLY CLOSED, NYLON BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, BARBED 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, METAL MOMENTARY TOGGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, NYLON BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, DETENTED NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE NORMALLY CLOSED, METAL DETENTED TOGGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, STANDARD 3 WAY NORMALLY CLOSED, DETENTED NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, STANDARD 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTERBALANCE VALVE, 10:1 PILOT RATIO, STANDARD CAPACITY, 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTERBALANCE VALVE, 30 GPM, 3:1 PILOT RATIO, 3075 PSI, 1-1/8 INCH HEX, 5 DROPS/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTERBALANCE VALVE, 3:1RATIO, SEMI-RESTRICTIVE, 10 GPM, 3075 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTERBALANCE VALVE, 4.5:1 PILOT RATIO, 15 GPM CAPACITY, T-11A CAVITY, 7/8 INCH HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTERBALANCE VALVE, STANDARD CAPACITY, 3:1 PILOT RATIO, 15 GPM CAPACITY, 3075 PSI MAX LOAD PRESSURE, 4000 PSI MAX SETTING, 3.75 ADJUSTMENT/CCW, 7/8 IN VALVE HEX SIZE, 9/16 IN LOCKNUT HEX... | |
| COUNTERBALANCE VALVE, STANDARD CAPACITY, WITHOUT PILOT ASSIST. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLING, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CU CSA-3/0. FREE 2 YEAR RADWELL WARRANTY | |
| CYL CTRL VLV 3WNC 10-32 F X 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER KIT, CA1 / CA2 TIE-ROD CYLINDER REPLACEMENT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DBL SOLENOID VALVE 1/8INCH 20-150PSI 24VDC 3.7W. FREE 2 YEAR RADWELL WARRANTY | |
| DELTROL FLUID PRODUCTS Hydraulics C20S | |
| DELTROL FLUID PRODUCTS Hydraulics C30SS | |
| DIRECTIONAL VALVE, PNEUMATIC, FOUR WAY, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISC VALVE, VD SERIES, FULL FLOW BOTTOM OUTLET, 600PRESS, 450DEGREE F MAX, 316BODY, 316PISTON, 316CAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTER, VALVE COIL, 24 VDC, 18 W, 2-WIRE, 18 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, COIL, REPLACEMENT, SOLENOID, 24 VDC, 22 WATTS, MOLDED COIL.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 120 VOLT, MOLDED COIL,14 WATT, REPLACED BY C225H02A18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3/8" NPT FEMALE CONNECTION, LESS COIL, USE MKC - 1 COIL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE LOCKOUT,B-SAFE, RED, POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 3/8IN TUBE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 400 PSI, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS, 3/4 INCH THREADED NPT, 3/8 INCH VALVE DIAMETER, 600 PSI MAX PRESSURE, PLASITC COATED HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, ROUND BODY, 1.5INCH PORT SIZE, BSPP, CARBON STEEL, 6000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL, 1-3/4 INCH OPENING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BGF-NP BALL VALL, NICKEL PLATED BRASS, 600 PSI WOG, BLOWOUT-PROOF STEM WITH ADJUSTABLE PACKING, PTFE SEATS, 150 PSIG WSP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRASS INSTRUMENTATION, QUICK CONNECT STEM WITH VALVE, SERIES QC8, EP O-RING, 1.3 CV, 1/2 INCH FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BULLET VALVE, BV214 SERIES, CARTRIDGE TYPE, DC OPERATED, W/ FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BURST PLUG, BP420 MODEL, 304 STAINLESS STEEL, 7500 PSIG MAX, 300F-750F DEGREE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, -20 DEGREES F TO +212 DEGREES F, 5000PSIG MAX, 3/4 INCH-FNPT, P INLET/OUTLET 1-1/2 INCH, WRENCHING HEX SIZE D, 3-5/8INCH LENGTH. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, COLORFLOW CHECK VALVE, C SERIES, 5000 PSI, NOT CONNECTION, IN-LINE, 1 INCH VALVE DIAMETER, 35 PSI CRACKING PRESSURE, STEEL, FREE FLOW IN ONE DIRECTION. FREE... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/2" PORT, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 3/8" PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 3/8" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.01 MICRON ULTRA FINE COALESCER, NPTF THREADS, 1/2" PORT, AUTO DRAIN, GAUGE, 0-25 PSIG OUTPUT, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/2 INCH PORT, AUTO DRAIN, CIRCLEVISION BOWL, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, COIL 1/2 INCH CONDUIT, CLASS F, 90VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT, SOLENOID, 24 VDC, 10 WATTS, MOLDED COIL. . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID APPLICATION, 240 VAC @ 60 HZ, 220 VAC @ 50 HZ, SIZE C300, CLASS F, MOLDED BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 3 WAY NORMALLY CLOSED, METAL BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTERBALANCE VALVE, STANDARD CAPACITY, 3:1 PILOT RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, PLASTIC, 1/2 INCH PIPE, 2/2-WAY BODY, FLARE CONNECTION WITH PVDF UNION NUT, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, HI-CYCLIC VALVE LINE, MECHANICALLY OPERATED, AIR: 150 PSI MAX, BRASS ALLOY 360, CAM ACUTATOR- 303 SS, SECONDARY SPRING ACTUATOR, 2 POSITION, SPRING RETURN, 1/2... | |
| DISCONTINUED BY MANUFACTURER, EXPANSION VALVE, THERMOSTATIC, NC/3/4-1-1/2 REF/22, ITEM #: 100446. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEMALE TERMINATION FUSIBLE LINK, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR/LUB RICATOR, 0-125PSI, 20 MICRON FILTER, 1/4 FNPT PORTS, POLY BOWL, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLUID CONTROL VALVE, 120V/60HZ, 1/8IN ORIFICE, 3/32W, 50PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FRONT BLOCK MOUNT CYLINDER, 1.5" BORE, 1.5" STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HD-GLUE 4 NOZZLE, F/SEALER, 240V, 585WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLINE AIR FILTER, 250 PSIG, 7 FL OZ ALUMINIUM BOWL, PUSH-TO-LOCK ADJUSTMENT KNOB, LEFT-TO-RIGHT FLOW, ZINC HOUSING, WITHOUT YOKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INSTRUMENTATION QUICK CONNECT STEM, 0.9 CV, 1/4 IN MALE NPT, W/O VALVE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 10-32 LO, INPUT PORT, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OLYMPIAN PLUS FILTER/REGULATOR, 0.3-10 BAR, 40M FILTER ELEMENT, WITHOUT GAUGE/ YOKE, REPLACED BY B64G-NNK-AD3-RMN-25. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC PUSHBUTTON VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 150PSI, 3/8 PTF, SS, NO, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, RIGHT-SIDE ROLLER LEVER, 3-WAY, 13/32 INCH PORT, 2-BOLT BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 10 BAR, 145 PSI, ORANGE/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS STEM VALVE, 8IN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, 1/4-3/8 INCH NPT, 0.7-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR TENSION, 125 VAC, 500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY SOLENOID ROD 20.5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT-OFF VALVE, 1/4INCH, PVC, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUTTLE VALVE, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMC CYL, COMPACT, SGL ACT, SPR RET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENIOD VALVE, 3 POSITION, 1/4IN NPT INLINE PORT, INTERNAL PILOT SOURCE PORT-1, 110/120 V AC, 50/60 HZ, PILOT EXHAUST TAPPED M5, LOCKING OVERRIDE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SAFETY VALVE, FOR PROPANE, 0/0.4 PSI, 9 VDC, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, REPLACEMENT PART, 110/120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 6.6/5.7W, 30-150PSI, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 0.125NPT, 0.125 ORIFICE, 90PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 125V DC,16 W, 72 INCH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 130 PSI, 110/120 VAC 50/60 HZ, 8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 16 MM ORIFICE, 16.7 WATT, 240 VOLTS COIL, 50 HZ, 0.35-20 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 18VDC, BISTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-150PSI, 138-1034KPA, 110/120VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20-150PSI, 138-1034KPA, 110/120VAC, 50/60HZ, 2.6/3.0W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 POSITION, CLOSED CENTER, 22/24 V AC, 50/60 HZ, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 48V 50/60HZ, 24VDC 4.4W, 10BAR 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, B6 SERIES, 3/8 INCH NPT PORTS, FLUSH NON-LOCKING, 110/120 VAC, 50/60 HZ, 1.6 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE, BBI TYPE, 7/8IN, BRASS BODY, DIRECT CROSS: V36640. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 12 VDC, PRESSURE: 15-150 PSI, PILOT: 15-150 PSI, TEMPERATURE RANGE: 14-140 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 240V, 60HZ, 90PSI, 8W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3 WAY, 40 MM, 9.5 M/H, 0.2 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DN 215, 0,63 KVS, M3/H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DN15, 1.00 KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DN15, 1.60 KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DN15, 2.50 KVS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, EXPANSION VALVE, THERMOSTATIC, INLET: 3/8 INCH FLARE, OUTLET, 1/2 INCH FLARE, TUBING: 5 FOOT, CHARGE C, 2 1/2 FOOT CAPILLARY, REFRIGERANT-12. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, VALVE, FOOT OPERATED, 2 POSITION, 2/3 WAY, N.O. / N.C., 3/8 INCH NPT, BASE MOUNTED, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, MIDGET POPPET, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, MIDGET POPPET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE REGULATING, ELECTRIC, WITH INLET PRESSURE TAP, 20 FOOT CABLE, STRIPPED AND TINNED CABLE ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID OPERATED, 120V, 50/60 HZ, W/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVES - VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VENTED PLUG VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VALVE, 2ND STAGE FOR AIR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 3POS, 3/8IN PORT, INLINE, B5 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DYNISCO Valves BP420-1/2-12.5M-6 | |
| DYNISCO Valves BP420-1/2-7.5M-6-1/4 NPT | |
| DYNISCO Valves BP420-1/2-7.5M-6 | |
| DYNISCO Valves BP420-1/2-9.5M-6 | |
| EMEDCO, BVL250-YL, BVL250YL, BALLVALVE L/O 1.5" TO 2.5" YLWYELLOW 1-1/2 IN TO 2-1/2 IN . FREE 2 YEAR RADWELL WARRANTY | |
| ES SERIES VALVE WIRE LEAD CONNECTOR, 18". FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION VALVE, THERMOSTATIC, 3/8 INCH ID, 1/2 INCH OD, 30 INCH TUBING, 3 PORTS, REFRIGERANT TYPE R12, BUILT IN CHECK VALVE, BALANCED. FREE 2 YEAR RADWELL WARRANTY | |
| FAIRVIEW, BV4103-C, BV4103C, BALL VALVE, 3/8 INCH, CLASS 125, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Valves CDVI5.0-MT2H-5LS | |
| FILTER / REGULATOR, 3/8 INCH NPT, 40 MICRON, 0-125 PSI, POLYETHYLENE FILTER ELEMENT, POLYURETHANE BOWL, MANUAL DRAIN, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, W/ GAUGE, 3/8 INCH PORT SIZE, 125 PSI, 5 MICRON FILTRATION, MANUAL DRAIN, POLYCARBONATE, PLASTIC BOWL, BOWL GUARD, QUICK DISCONNECT, BALANCED VALVE. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER REGULATED LUB GAUGE, 125PSI, 1/4INCH . FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR LUBRICATOR, PNEUMATIC, 1/2 INCH NPT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR PIGGYBACK 1/4IN W/0-160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 72 SERIES, 150 PSI, 1/4 NPT PORTS, 1/4 IN MANUAL DRAIN, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, B72G SERIES, 3/8 INCH NPT PORT,250 PSIG MAX INLET PRESSURE, 5-150 PSIG OUTLET RANGE, MANUAL DRAIN, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, B73G SERIES, 3/8 INCH NPTF THREAD, 5-150 PSI ADJUSTMENT RANGE, 40 MICROMETER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, EXCELON SERIES, 0.25 INCH PORT SIZE, 0.25 INCH GAUGE PORT SIZE, 5-150 PSI RANGE, 5 MICRON FILTER RATING, PTF THREAD TYPE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER REGULATOR, INCH, 20 SCFM, KNOB ADJUSTMENT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REPAIR KIT, B64G OLYMPIAN, FOR MANUFACTURER SERIES B64G. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR, OLYMPIAN, 64 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/2 INCH PORT SIZE, WITH BOWL GUARD, QUICK-DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 3/8" PTF, METAL BOWL, AUTO DRAIN, 10-250 PSI, 40UM, B73G SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B72G SERIES, 1/4 NPTF PORT, AUTO DRAIN, 5-150 PSI PRESSURE RANGE, 1/8" PTF GAUGE PORT, 80 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B7X SERIES, MANUAL DRAIN FILTER REGULATOR, G1/4" BSP EXCELON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, MANUAL FLEXED DRAIN, QUICK DISCONNECT BOWL, BALANCED VALVE, INTEGRAL PLASTIC BOWL/BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, PNEUMATIC, METAL BOWL W/ SIGHT, 40 MICRON ELEMENT, MANUAL DRAIN, 3 POSITION, 1/4 INCH NPT, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR/LUB RICATOR, COMBO, 3/8 INCH NPT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, BNJO 10-32 X 5/32 PI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW RITE Valves BA-C10-21-6P | |
| FLUID POWER DIVISION Valves CF4C05 | |
| G1/4"SS2PNC24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING, 9.64 INCH, 20LBS, FOR FULL SIZE CAP DOORS. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING, NO END FITTINGS, 12". FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING, VALVE, OPENING. FREE 2 YEAR RADWELL WARRANTY | |
| GAS VALVE WITH REGULATOR, 3 INCH TO 6 INCH, ADJ. RANGE 1/2 INCH X 3/4 INCH, NPT UNIVERSAL, INTERNALLY VENTED, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE BRONZE DISC 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE BRONZE PLUG TYPE 3/8IN. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE, RED, NYLON MATERIAL, 2-WAY / 3-WAY CONFIGURATION TYPE, B8 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE RELIEF VALVE 1500-3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Valves C42E1-12VDC | |
| HYDRAULIC PUMPS DIVISION Hydraulics CAP-024-D | |
| HYDRAULIC PUMPS DIVISION Hydraulics CCP115D | |
| HYDRAULIC RELIEF VALVE, 125-1000 PSI, INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE CARTRIDGE BODY, FOR PRESSURE/FLOW/DIRECT IONAL/LOAD CONTROL, 11 BODY OPTIONS, STANDARD D03 MOUNT, FOR MOUNTING WITH PARKER D1 SERIES DIRECTIONAL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE REGULATOR, HIGH-CAPACITY SERIES, G THREADS, 0-100 PSIG (0-6.9 BAR), 1-1/4" PORT SIZE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND , CDW-30-G, CDW30G, SOLENOID COIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND , CHL-120-G, CHL120G, SOLENOID COIL CONNECTOR, W/MOLDED WIRE LEAD TYPE, 120VAC, 36IN LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED SOLENOID COIL, 1/2 INCH NPT CONDUIT CONNECTION, 18 INCH LEADS, VOLTAGE: 480/60-440/50 VAC, 10 WATTS, CLASS F COIL. FREE 2 YEAR RADWELL WARRANTY | |
| INTL PURCH PARTS % VALVE PART / V. FREE 2 YEAR RADWELL WARRANTY | |
| JAMESBURY Valves 1/2-9FB-2236-XTB | |
| JAMESBURY Valves 152M | |
| JAMESBURY Valves 3/4-9FB-2236-XTB | |
| JAMESBURY Valves 4C2236XTB1 | |
| JAMESBURY Valves VPVL100SR6BD | |
| LOGIC CONTROL BASE, 1/8IN NPT, 2PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Pneumatics BV309A-CD1-00-BGEA-C TA9 | |
| MAC VALVES INC Valves BV214A-CB0-00-BCE0-C PC | |
| MAC VALVES INC Valves BV310A-CD1-00-BHEA-C TA | |
| MAC VALVES INC Valves C1-59AA | |
| MANIFOLD SINGLE SOLENOID VALVE, 1254-TYNAMYTE SERIES, 4 WAY, 1/4" NPT, 120 V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1-1/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 3 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 3 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 3/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, BT645 SERIES, SIZE 4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, SERIES BT645, 4 IN., VITON SEAL, SOCKET CONNECTION, PVC BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| MEAD Valves C2-7 | |
| MECHANICAL SEAL KIT 1.875IN. FREE 2 YEAR RADWELL WARRANTY | |
| METERING VALVE, SINGLE ACTING, 3200 PSI, 7/16-20 UNF, MOUNTING ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE FILTER/REGULATOR, BB3 SERIES, BRASS, 1/4" NPT, MANUAL DRAIN, RELIEVING, 2 TO 125 PSI, NO BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR REGULATOR, FULL-SIZE SERIES, G THREADS, 0-125 PSIG (0-8.6 BAR), 3/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| MU FJB-3/0. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT LO. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PRECISION PNEUMATIC REGULATOR, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), 0-30 PSI ADJUSTABLE RANGE.. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics B72G-2GK-QT3-RMN | |
| NORGREN Pneumatics B72G-3AK-AL1-RMG | |
| NORGREN Pneumatics B92G-2GK-AT1-RMG | |
| NORGREN Valves B64G-KITA40R | |
| PARKER Valves B8-HANDLE-BLACK | |
| PARKER Valves CCP-024-D | |
| PARKER, B6H2BC553A ,PNEUMATIC SOLENOID VALVE, 2 POS, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, SCHRADER BELLOWS, B942200140, 1/4 VLV B531 SINGLE ELEC 01260. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED CHECK VALVE, D05 SIZE, CONTROL PORTS = A & B PORTS, MAX PRESSURE = 5000 PSI, MAX FLOW = 32 GPM, CRACKING PRESSURE = 30 PSI, BUNA SEALS... | |
| PILOT VALVE,CAPSULA,5 PORT,2 POSITION,4 WAY,120 PSI MAX,1/4IN FNPT PORTS,DUAL PILOT,. FREE 2 YEAR RADWELL WARRANTY | |
| PISCO PNEUMATICS Valves BVM20-0808 | |
| PNEUFIT C FITTINGS,HAND VALVE TUBE TO TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMADYNE Pneumatics C030625 | |
| PNEUMADYNE Pneumatics C032321 | |
| PNEUMADYNE Valves C032401 | |
| PNEUMATIC FILTER AND REGULATOR . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 1/4IN, 0/125PSI, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC POPPET VALVE 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR W/GAUGE, F/R PISTON, 1/4, MTL BWL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOT, 0-15 PSI RANGE, 150 PSI MAX, 1/8 IN PORT, ADJUSTABLE, 125 DEGREE F, POLYCARBONATE BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SPECIAL AIR VALVE, PILOT CONTROL BODY, 145 PSI, 1034 KPA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CHECK VALVE, CKD, CHV SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE,3-WAY AIR CONTROL VALVE 2 POSITIONS NO-AIR RETURN/SPRING ASSIST, SINGLE PILOT CONTROL VALVE, PILOT REMOTE CONTROL VALVE: M5 OR LESS 15 MM. SOLENOID, 3/8" NPT INLINE PORT. FREE 2... | |
| POPPET VALVE PRODUCT LINE, VALVE, LOCKOUT, 1-1/2"PTF, W/MUF. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE PRODUCT LINE,LOCKOUT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE PRODUCT LINE,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| POPPETT VALVE, 1 INCH BASIC SIZE, 1 INCH PORTS, 0 - 300 PSIG, SINGLE AIR PILOT OPERATED SPRING RETURN INLINE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION PNEUMATIC REGULATOR, 1/4IN FEMALE NPT INLET, 1/4IN FEMALE NPT OUTLET, 0-60 PSI ADJUSTABLE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE 0-10VDC 125VAC 300PSIG ALUM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR VALVE 10-130PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELEASE 15-223PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 7/8 IN, 400 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRINZING BALL VALVE LOCKOUT DEVICE, COLLORED PIPE, DIA 2-8", POLYPROPYLENE, RED. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 1/8 NPT (F) X 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REDUNDANT DUAL ELECTRIC SOLENOID GAS VALVE, 120VAC, 50/60HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 0-160PSIG, 125F MAX TEMP,1/4 NPTF,KNOB,25 SCFM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4" PORTS, METAL W/O SIGHT GAUGE, 5 MICRON, 0-125PSIG, AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 72 SERIES, FILTER, COPRESSED AIT OR NEUTRAL GASES, 1/4 INCH PTF PORT, 1/8 INCH PTF GAUGE PORT, 80 SCFM FLOW RATE, 38 DM3/S FLOW, 5 TO 150 PSI RANGE... | |
| REGULATOR, FILTER,3/8IN NPT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, SERIES 3, 60 GPM CAPACITY, 4000 PSI MAX PRESSURE, 1-1/4 INCH HEX SIZE, 150 - 160 LBF FT INSTALLATION TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 1/4 & 3/8, SNGL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 1/4 VALVE, ALL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SOLENOID VALVE DIAPHRAGM, REPLACEMENT PARTS, INCLUDES SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SAE THERMOSTATIC EXPANSION VALVE, . FREE 2 YEAR RADWELL WARRANTY | |
| SAPVE L PILOT VALVE, 1/4 IN 115 VAC, 60 HZ, 150 PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics B75-03WJC | |
| SCHRADER BELLOWS Pneumatics C5A00041 | |
| SCHRADER BELLOWS Pneumatics CCJ137B01 | |
| SCHRADER BELLOWS Valves B551ACH53C | |
| SCHRADER BELLOWS Valves B552ACB53C | |
| SCHRADER BELLOWS Valves B592000XXC | |
| SCHRADER BELLOWS Valves B5C00098 | |
| SCHRADER BELLOWS Valves B5E2ADH53C | |
| SCHRADER BELLOWS Valves B5F1000XXC | |
| SCHRADER BELLOWS Valves B5H1ADG47C | |
| SCHRADER BELLOWS Valves B5H1BCA49C | |
| SCHRADER BELLOWS Valves B5J1ADG47C | |
| SCHRADER BELLOWS Valves B5X1000XXC | |
| SCHRADER BELLOWS Valves B612ADH53A | |
| SCHRADER BELLOWS Valves B612BB553A | |
| SCHRADER BELLOWS Valves B713BB553A | |
| SCHRADER BELLOWS Valves B834000XXA | |
| SEQUENCING CUMULATOR, PROPORTIONAL, 1:1 RATIO, 1-9 PSIG ADJ OFFSET, 0-20 PSIG INPUT PRESSURE, 6 SCIM MAX AIR, 200 SCIM OUTPUT FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES BT645, MANUAL BALL VALVE, 3/4 IN., EPDM SEAL, SOCKET CONNECTION, PVC BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SHARKBITE Valves 22222-0000 | |
| SKINNER Valves B-NM22-0511 | |
| SKINNER Valves C2LB1132 | |
| SOLENOID COIL 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 0.79 AMP, 24 VDC, 19 WATT, 30.3 OHM RESISTANCE, 1/2" SUPER COIL FUNCTION, DIN CONNECTION, IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110/120 VOLT, 50/60HZ, 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 208VAC, 60HZ, 11W, COIL ONLY, PARKER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, CLASS H, 120V 60HZ, 110V 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONNECTOR, 3 WIRE, GREEN / WHITE / BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROLLED RELIEF VALVE W/ SUB-PLATE MOUNT, MAX FLOW = 52.8 GPM (200 LPM), MAX PRESSURE = 3630 PSI (25 MPA), VENT TYPE = CONNECTED TO PORT # B, 24... | |
| SOLENOID PILOTED CONTROL VALVE, NAMUR MOUNT, SPRING RETURN, 1/4 INCH NPT PORTS, 25-150PSIG, 1.8-10.3 BAR, 7.2 WATT, 24VDC, SERIES C-316, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE (INLINE VALVE), DOUBLE SOLENOID, 2 POSITION, 1/2 INCH NPT INLINE, OVER RIDES = EXTENDED - NON LOCKING, 30 MM SQUARE 3 PIN ISO 4400 (MALE ONLY), 120 VAC... | |
| SOLENOID VALVE 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 175PSI 8W 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 240VAC 4WAY 3/8INCH SS 2P. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3/POSITION VALVE 110/120V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 125 VDC, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 220-240VAC, 50/60HZ, FLYING LEADS 18 IN,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 ", S.AIR, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 5-115PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 1/8IN ORIFICE, 8WATT, 50PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12 VDC, 3-WAY, 2 POSITIONS, B5 SERIES, 1/4 INCH PORT SIZE, 1.4 CV FLOW, EXRENDED-NON-LOCKING OVERRIDE, BUNA-N, DOUBLE, VACUUM TO 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15-115V, PSI, 4-WAY, ALUM, 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 3/8 INCH NPT, 120 VAC, 50 / 60 HZ, PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 3 - 10BAR, SUBBASE TYPE, 300L/MIN, 2X3/2 CLOSED MONOSTABLE VALVE, 5MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4INCH NPT, 3W, 2POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8 INCH, D. AIR, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8 INCH, VOLTAGE: 53-120/110VAC, NON-LOCKING OVERRIDES, B5 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8" D.SOL, 3P, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8" S.SOL/SPG 24VDC,150PSI, 4 WAY / 2 POSITION, 3/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8IN, 120 V AC, 60HZ, 13.8 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8IN, 3 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY SINGLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 2-POSITION, 1/2-INCH, 120 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3 WAY, PRESSURIZED, 650 L/MIN, PILOT ACTUATED, REVERSIBLE FLOW, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, B SERIES, 1/4" NPT, SINGLE SOLENOID, 2 POSITION VALVE, 4 WAY, FLUSH LOCKING OVERRIDE, INLINE BODY STYLE, 12 VDC, BUNA N SPOOL SEAL. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, B SERIES, 4-WAY 2 POSITION, MAX PRESSURE 145 PSI, SOLENOID VOLTAGE 120VAC, 1/2 NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, B5 SERIES, SINGLE SOLENOID, 2-POSITION, AIR RETURN / SPRING ASSIST, 3-WAY, 3/8 INCH NPT PORTS, FLUSH-NON-LOCKING OVERRIDE, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CAT SERIES, 3 WAY, 2 POSITION, 24 VDC, 15 W, NO/NC, 0 TO 150 PSI, VALVE ACTUATOR, 1/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE ELECTRIC IMPULSE, MIXED SYSTEM, 5/2 BIST, BORE 8 MM, 10 BAR (MAX), FLOW RATE (NI/MIN): 1480, SIZE: 1, EL/EL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MATERIAL NO.: 196651, 5/3 WAY, CLOSED, 650 L/MIN, 24 VDC, REVERSIBLE FLOW, PILOTED, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 1/4INCH NPT, 3 WAY, 2 POSITION, NORMALLY CLOSED, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 3-WAY, 2-POSTION, NC, 24VDC, 120VAC, 3/8IN, 2.7CV. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,120 VAC, 60 HZ, 13.8 W, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 1/2 IN, 19 WATT,115 V. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, BALANCED, DIRECTIONAL, SOLENOID-PILOT, FOUR-WAY, 2 POSITION, 0.75 WATT COIL, 24 VDC, 1/4 INCH BODY SIZE, INTERNAL PILOT, PG GRIP CORD CONNECTION, DIN INTERFACE, SUBPLATE MOUNTING. FREE 2 YEAR... | |
| STAINLESS STEEL BALL CHECK ,COMPONENTS KIT (PACK OF 2). FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BASED VALVE, ISO 5599/1, 5/2 MONO. EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BASED VALVE, ISO 5599/1, 5/2 MONO. ISO 1 EL/MP SPOLA | EL/PS SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BASED VALVE, ISO 5599/1, 5/3 C.A. EL/EL, O.C. EL/EL. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD BASED VALVE, ISO 5599/1, 5/3 C.C. EL/EL. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD CAPACITY COUNTERBALANCE VALVE, 3:1 PILOT RATIO, 150 TORQUE, 160LB/FT, 217NM. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL HYDRAULIC CONTROL VALVE, 40 GPM, 1 INLET, 1 - 11-1/2 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| STENNER PUMP Hydraulics BCV14TVH | |
| SUBSTITUTE FOR SWAGELOK B-8CPA2-150, BRASS, 1-PIECE POPPET CHECK VALVE, ADJUSTABLE PRESSURE, 1/2 IN. MNPT, 150 TO 350 PSIG (10.4 TO 24.2 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK B-8CPA2-3, BRASS, 1-PIECE POPPET CHECK VALVE, ADJUSTABLE PRESSURE, 1/2 IN. MNPT, 3 TO 50 PSIG (0.21 TO 3.5 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DANFOSS CG-06-C-50, VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE... | |
| SUN HYDRAULICS Hydraulics CBBALHN | |
| SUN HYDRAULICS Hydraulics CBCA-LHN | |
| SUN HYDRAULICS Hydraulics CBCA-LIN | |
| SUN HYDRAULICS Hydraulics CBCALAN | |
| SUN HYDRAULICS Hydraulics CBCALBV | |
| SUN HYDRAULICS Hydraulics CBCH-LJN | |
| SUN HYDRAULICS Hydraulics CBDC-LHN | |
| SUN HYDRAULICS Hydraulics CBEA-LAN | |
| SUN HYDRAULICS Hydraulics CBEA-LBN | |
| SUN HYDRAULICS Hydraulics CBEALHN | |
| SUN HYDRAULICS Hydraulics CBGA-LHN | |
| SUPERLOK Valves SBV 210-S6 | |
| SUSPA Valves C16-14896 | |
| SUSPA Valves C1618816 | |
| TAC ELECTRIC, 4-WAY VALVE, SINGLE SOLENOID, 1/4" NPT PORTS, 12VDC, REPLACES 42E1-12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TGW Valves 1114947 | |
| THERMOSTATIC EXPANSION VALVE, 3/8 X 1/2 SAE FLARE, 30 INCH TUBE, 3/4 - 1-1/2 TON CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, BALANCED PORT, 3/8 INCH FLARE INLET, 1/2 INCH FALRE OUTLET,450 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, BALANCED PORT, 3/8 MFL INLET, 1/2 MFL OUTLET, 30". FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, BALANCED PORT, R22 FAMILY, 450 PSI, 3/8 INCH MFL INLET, 1/2 INCH MFL OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 3 POSITION, 2 WAY, S/R, 1/8 NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| TWO WAY VALVES,BBV SERIES (VITON SEALS),SAE 3/4”. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVER GROUP Pneumatics BE-3940 | |
| UNIVER GROUP Valves BE-3000 | |
| UNIVER GROUP Valves BE-3020 | |
| UNIVER GROUP Valves BE-4720D | |
| VALVE ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BLOCK MANIFOLD, 3 VALVE, STAINLESS STEEL BODY, 2 ISOLATING VALVES, 1 EQUALIZING VALVE, 6000 PSI, 464 F MAX TEMP, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BOLT KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BUTTERFLY, BUTTERBALL 1-1/2IN W/MEMORY STOP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, COUNTER BALANCE, T-2A, 3:1 PILOT RATIO, STANDARD CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, COUNTERBALANCE VALVE T-11A CAVITY, 2:1 PILOT RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, COUNTERBALANCE, 3:1 RATIO, PILOT, 400-1500PSI, 15GPM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 14VDC 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 2FT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 708-832OHMS 2WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL KIT, 208 VAC, 60 HZ, CLASS-H, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 110/120 VAC, 50/60 HZ, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 12 W, 24 VDC, 2 PRONG, 0.500/SHI/D. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 24 VDC, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE KIT, 8290 SERIES, DUAL SEALS, WITH WASHERS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ROTARY UNION 1/2IN NPT RH MONO. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE STACK ASSEMBLY, MAX PRESSURE 300 PSIG, 1/4IN OD TUBE, 3800CC/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/4 INCH, 3P, 24 VDC, 150 PSI, MAX 1034KPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/8" NO COIL, 3-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 12 VDC, 175 PSI, ORIFICE 3/64, 8 WATTS, 3 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 WAY, NORMALLY CLOSED, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 WAY, WITHOUT BUTTON GUARD, NOT PANEL MOUNTING, NORMALLY CLOSED, BUTTON IS 3/16 INCH ABOVE VALVE BODY, PNEUMATIC VACUUM TO 200 PSI/14 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4INCH, SS, 2P, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/8 INCH, REMOTE PRESSURE, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/8IN PTF, DS, 3 POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4-WAY, BODY PORTED/IEM BAR, MANIFOLD MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 400 SERIES, SIDE PORTED, 3 WAY/2 POSITION, 125 PSI PRESSURE RATING, 1/8 FNPT PORTS, 1/2 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, B6 SERIES, 3/8" NPT NAMUR MOUNT, SINGLE SOLENOID, 2-POSITION - AIR RETURN, INTERNAL - PORT #1 / TAPPED M5, 30MM SQUARE 3-PIN, ISO 4400 FORM A (MALE ONLY), 120/110... | |
| VALVE, BALL VALVE, 2 PIECE, BRONZE, SS TRIM, LEVER HANDLE, 600 WOG - 150 SWP, 2-1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, COUNTERBALANCE,15GPM ,3:1 PILOT RATIO,T-21A CAVITY,1000-4000PSI, BUNA-N. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PALM BUTTON, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SIDE, 3 WAY, NORMALLY CLOSED, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SS, AIR, 120/110 VAC, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 3/8" NPT INLINE, INTERNAL - PORT #1 / TAPPED M5, EXTENDED OVERRIDE NON-LOCKING, 30MM SQUARE 3-PIN, ISO 4400 FORM... | |
| VALVE, WITH 12VDC, GM103F134. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,2 POSITION,3/8 SS AIR 24VDC,INTERNAL PILOT SUPPLY - PORT 1,4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, CH SERIES, 316SS, CHECK VALVE, 1/8 IN. MNPT, 1/3 PSIG (0.03 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, CH SERIES, 316SS, CHECK VALVE, 3/4 IN. DUOLOK TUBE FITTING, 1 PSIG (0.07 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| VERSA VALVES Pneumatics BIK-3209 | |
| VERSA VALVES Pneumatics CGS-4232-NB2-228L-A1 20 | |
| VERSA VALVES Valves BC-3 | |
| VERSA VALVES Valves CGS-4232-NB1-228L-A1 20 | |
| VERSA VALVES Valves CGS-4232-NB3-228L-A1 20 | |
| VERSA VALVES Valves CGS-4232-NB3-228L-D0 24 | |
| WATTS FLUIDAIR Pneumatics B75-03BJC | |
| WELD GATE VALVE, 3/4IN BODY, 1975PSI, 1/2IN GATE. FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON FILTERS Pneumatics CB6-02-000 | |
| WILKERSON FILTERS Pneumatics CB6-03-000 | |
| WILKERSON PNEUMATIC Pneumatics C28-06-FKG0B | |
| Y-STRAINER, THREADED, LEAD-FREE WIRE MESH, WOG400, WORKING STEAM PRESSURE FOR PUMPS CONTROL, 1-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |