ASCO Pneumatic Filter Regulator C32CG04ADG

Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter Regulator - 11373662 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter Regulator
11373662
Pneumatic Filter Regulator 11373662
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11373662
Product Name Pneumatic Filter Regulator
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86727 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.25 inch (31.75 mm)
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details