Norgren LLC Pneumatic Filter Regulator B72G-2AK-QD1-RFG

Description
FILTER REGULATOR, EXCELON SERIES, 0.25 INCH PORT SIZE, 0.25 INCH GAUGE PORT SIZE, 5-150 PSI RANGE, 5 MICRON FILTER RATING, PTF THREAD TYPE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER REGULATOR, EXCELON SERIES, 0.25 INCH PORT SIZE, 0.25 INCH GAUGE PORT SIZE, 5-150 PSI RANGE, 5 MICRON FILTER RATING, PTF THREAD TYPE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter Regulator - 92477083 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter Regulator
92477083
Pneumatic Filter Regulator 92477083
FILTER REGULATOR, EXCELON SERIES, 0.25 INCH PORT SIZE, 0.25 INCH GAUGE PORT SIZE, 5-150 PSI RANGE, 5 MICRON FILTER RATING, PTF THREAD TYPE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, EXCELON SERIES, 0.25 INCH PORT SIZE, 0.25 INCH GAUGE PORT SIZE, 5-150 PSI RANGE, 5 MICRON FILTER RATING, PTF THREAD TYPE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 92477083
Product Name Pneumatic Filter Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details
Ball Check Valve - 1208010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details