Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-11 SECOND RANGE DELAYED AIR TIMER, NORMALLY CLOSED, 0.12 CV RATE, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 2000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3NOI SOL 0-140 120/60. FREE 2 YEAR RADWELL WARRANTY | |
| 3NOX JIC 0-140 120/60. FREE 2 YEAR RADWELL WARRANTY | |
| 501 EP VERT 8PF STD KT. FREE 2 YEAR RADWELL WARRANTY | |
| 503 EP VERT 3/8PF DRM KT. FREE 2 YEAR RADWELL WARRANTY | |
| 503 PRO MANF 3/8PF SGL KT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 200 VALVES, PNEUMATIC VALVE WITHOUT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, DIRECTIONAL, HAND OPERATED / MANUAL RELEASE ONLY, DOUBLE FLIPPER STYLE, 3 POSITION, TWO 1/4 INCH NPT SUPPLY PORT, TWO 1/8 INCH NPT DELIVERY PORT, PANEL MOUNT. FREE... | |
| AIR SOLENOID VALVE, 5/2 BISTABLE, 24 VDC, 27 W, 2-10 BAR, 1200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4, M12 X 1 ELECTRICAL CONNECTION, PISTON GATE, IP65, DIE-CAST ALUMINIUM, -10 TO... | |
| AIR SOLENOID VALVE, 5/2-WAY, G1/4 PNEUMATIC CONNECTION, 1.5-8 BAR OPERATING PRESSURE, 25 HZ SWITCHING FREQUENCY, 1100 L/MIN FLOW RATE, PILOT-CONTROLLED, DIE-CAST ALUMINIUM, IP65, (10410). FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, ELECTRIC, 5/2 DOUBLE SOLENOID VALVE FUNCTION, 2 TO 10 BAR,1,00 L/MIN, G1/8 PNEUMATIC PORT, M5 PILOT EXHAUST PORT, NON REVERSIBLE, PILOT ACTUATED, -40 TO +60 DEGREE C,... | |
| AIR TIMER, 0.75-6 SECOND RANGE DELAYED, NORMALLY OPEN, 0.12 CV RATE, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR TIMER, DELAYED, 1-11 SECOND RANGE, 150 PSI MAX, 0.12 CV RATE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, 1/2 INLET NPT, 1/2 OUTLET, 4-WAY, 3-POSITION, LEVER ACTUATOR/SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, 3 WAY, 3/8" PORT, 24 VDC, PNEUMATIC, DIRECT SOLENOID VALVE, SPRING RETURN, NPT THREAD TYPE, 150 PSIG, FLOW RATE 60 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| AQUAMATIC Valves K521-X200-1400 | |
| ASCO ,JKF8215-G10B-110/12 0DC , JKF8215G10B110120DC, SOLENOID VALVE 110/120VDC COIL 3/8IN NPT 10.1W. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Valves L01SA4592000030 | |
| ASCO NUMATICS Valves L01SA4592015Z30 | |
| ASCO NUMATICS Valves L01SA4594000060 | |
| ASCO NUMATICS Valves L01SA4594000061 | |
| ASCO NUMATICS Valves L01SA4594G00061 | |
| ASCO NUMATICS Valves L01SA459B000061 | |
| ASCO NUMATICS Valves L01SA459B062Q60 | |
| ASCO NUMATICS Valves L01SA4872000030 | |
| ASCO NUMATICS Valves L01SA4874000061 | |
| ASCO NUMATICS Valves L01SA487B000061 | |
| ASCO NUMATICS Valves L01SS4592000030 | |
| AUTOMATIC VALVE Valves K0200GAXR-AA | |
| AUTOMATIC VALVE Valves KL20SGL | |
| AUTOMATIC VALVE Valves L0502AAWR-AA | |
| AUTOMATIC VALVE Valves L0502AAWR-AAG | |
| AUTOMATIC VALVE, SOLENOID VALVE, 69VDC, 2.0WATT, 110VAC, 50/60HZ, 2.6VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL JOINT SUITABLE FOR DAMPER CRANK ARM KH8. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 100BAR. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2 WAY, BLOCK HOUSING, SIZE 20, 3/4 INCH, FLANGE DASH SIZE= -12, STANDARD PRESSURE SERIES, CARBON STEEL, FPM O-RING, HANDLE IS OFFSET ALUMINUM . FREE 2 YEAR RADWELL... | |
| BALL VALVE, 3WAY DIVERTER, MANUALLY OPERATED, 5000PSI MAX, STRAIGHT HANDLE. 3/4 NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| BIMBA Valves KBFO02 | |
| C.I. FLANGE KIT, FOR 2IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CAMOZZI Valves K8000-303-K23 | |
| CHECK VALVE REPAIR KIT, 1 PSI CRACKING, FLUOROCARBON RUBBER SEAT, FOR C4 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, DIRECT OR PILOTED, POPPET TYPE, PILOT OPERATED, DOUBLE CONTROL ACTING ON PORT A AND B. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, DIRECT MOUNT, 3 PORT, PORT 1 CYLINDER 1/4 INCH NPT, PORT 2 INPUT 1/8 INCH NPT, PORT 2 AUXILIARY # 10-32 THD PLUGGED, PORT 3 PILOT... | |
| CHICAGO PNEUMATIC INDUSTRIAL TOOLS Pneumatics KF140134 | |
| CLIPPARD Valves JFC-3BRP08 | |
| CLIPPARD Valves JSV-2WWW | |
| COIL 120VAC W/LAMP W/MOV. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 24V-60 W/19 LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL VALVE, 115V, 50/60HZ, 16WATT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24V-DC, S R PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24VAC/60HZ OR, 6VDC DUAL, SCH. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR L-PILOT OPERATED VALVES, 24 VDC, 19 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, VOLTAGE 60HZ:, VOLTAGE 50HZ:, VOLTAGE DC: 120, COIL: 19" LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL,115V-60. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ELECTRO-PNEUMATIC REGULATOR, 2000 TYPE, 0.5 MPA PRESSURE RANGE, 24 VDC, 0-10 VDC VOLTAGE INPUT, ANALOG OUTPUT 1-5 VDC, 3/8 INCH, G TYPE THREAD, WITHOUT CABLE CONNECTOR, KG/CM2 DISPLAY. FREE... | |
| CONTROL VALVE LEVER, DETENT ACTUATED, NUGGET 200 SERIES, 5/3 APB LEVER, 3/8 INCH NPT PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 150 PSIG, 160 DEGREE F, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, POPTOP VALVE ASSEMBLY, 2-WAY, 2-POSITION, NORMALLY OPEN, 24 V, 50/60 HZ, 6.5 WATTS, 3/4 INCH NPT, 3.5 CV, MOPD, 25 PSI, MAX 15 PSI STEAM, MAX 300 PSI... | |
| CONTROL VALVE, SOLENOID OPERATED, DIRECTIONAL, 100 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DAIKIN INDUSTRIES Hydraulics KSO-G02-2DA-30-EN | |
| DAIKIN INDUSTRIES Hydraulics KSO-G02-4CP-30 | |
| DAIKIN INDUSTRIES Valves KS0-G02-2CA-30-EN | |
| DIAPHRAGM KIT 1/2INCH AND 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT ACTING SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT SOLENOID VALVE, NUGGET 200 VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, HIGH PRESSURE LARGE FLOW RATE: 35MPA, 100 L/MIN, CONNECTION TYPE: TERMINAL BOX, 100-110 VAC, RC 1/4 INCH NOMINAL DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2021, NUGGET 200 VALVE,PNEUMATIC VALVE, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 12/2001, SOLENOID VALVE, 5/2 WAY, 26.6 IN HG TO 150PSI, 0.5 CV, (159453). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/1/2015, THERMOSTATIC ELEMENT KIT, REPLACED BY 180499. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, A4141 EXC SPECIAL WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATED VALVE ASSEMBLY, J ELECTRIC ZONE VALVE SERIES, TWO-WAY, 0.75IN PIPE, CV4 FLOW CAPACITY, THREADED, 25-300PSI, BRASS, 32-200DEGF, 20-30VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ANGLE FLOW CONTROL, 1/2 INCH TUBE OD, 3/8 NPT PIPE,150 PSI, AQ TUBE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 11 WATT, 208-240VAC, 50/60 CYCLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110-120 V, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 120V/60HZ, 6.3W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 110 VAC, 60 HZ, WIRED CONNECTION, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL: 110 VDC, 0.334. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDER REPAIR KIT, 8 PIECIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT SOLENOID ACTUATED POPPET VALVE, 96000 SERIES, 12V, 883MA, 10.6W, 3M CABLE, MODEL 0290. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOUBLE SOLENOID VALVE, ELECTRICAL ACTUATION, OPERATING PRESSURE: 2-8 BAR, FLUID: AIR, PLUG DIAMETER: 8 MM, PNEUMATIC CONNECTION: G 1/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOUBLE SOLENOID VALVE, JMF SERIES, PNEUMATIC, W/MANUAL OVERRIDE, 116 PSI, 4/2-WAY ELECTRICALLY-ACTUATE D, INDIRECTLY ACTUATED FLAT SLIDE VALVE, 4556. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELEMENT KIT, FOR THERMOSTATIC EXPANSION VALVE, 60 IN CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION VALVE ELEMENT, 60IN CAPLILARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXPANSION VALVE ELEMENT, REPLACEMENT THERMOSTATIC ELEMENT, TYPE 63, 60 INCH CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3/8IN TUBE DIA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, G 1/4 PNEUMATIC REGULATOR, 0.005MPA - 0.5MPA, 1MPA MAX INPUT, MIN/MAX OPERATING TEMP - 0°C-50°C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS VALVE, SOLENOID VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE, HIGH PRESSURE, LARGE FLOW RATE, VOLTAGE AC200 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, PROPORTIONAL, 210-350BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL GAS VALVE, COMPONENT, VISUAL POSITION INDICATOR FOR V4297A, AMBIENT TEMPERATURE RANGE: -40 TO +130 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IT4000/ITV3000 E/P REGULATOR -IT4000 1/4 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MEDIUM PRESSURE VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NUGGET 200 VALVES, VALVE, 5/3 APB INL, MECH OPER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT VALVE, DOUBLE, 4/2-WAY, 0-10BAR, 0-145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 12 BIT, .005-.5MPA, 168233. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 24VDC 3BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, IN: 0-10VDC, OUT: 0.005-0.5MPA, REPLACED BY ITV2030-31F3N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, PUSH TO CONNECT, FLOW CONTROL, 1/4" TUBE TO TUBE, REPLACED BY JSMU1/4 (DIFFERENT MOUNTING HOLE DIMENSION). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, SOLENOID PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROPORTIONAL 2-STAGE DIRECTIONAL VALVE, WITH INTEGRAL AMPLIFIER, 857AN00037A, SOLENOID CONTROLLED, PILOT OPERATED, SPRING CENTERED, DUAL SOLENOID, 24V DC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPAIR KIT, VZ3000 SOLENOID VALVE SERIES, 4/5 PORT, 4 SCREWS, GASKET, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID 5/2 VALVE WITH INTERNAL AIR & SPRING G1/8, 2.5/9 PRESS BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 VAC, 50/60 HZ, 6.3 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2-WIRE, 110/120V 50/60HZ, 6.3W, 1.5FT WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 2-WAY, NC, 120V, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1.5-8 BAR, G1/8 20-120PSI, 24VDC, 1.5W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC COIL, 4-WAY, 1/2" NPT PIPE, 10-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, 2 WATTS, 120 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 28-114 PSI, 1.8WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, 28-114PSI, 1.8W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-10BAR, 30-145PSI, ISOCODE 155, (184495). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V, 3.7 W, PRESSURE 0.15-0.8 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.9-10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2-8 BAR, NORMAL BORE, 170 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2350 BAR. 210 BAR, 5075 PSI, 3045 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-8 BAR, 43.5-116 PSI, 24 VOLT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-175PSIG, 2.1-12BAR, 6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6/10 BAR, 87/145 PSI, 0.95 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 650L/MIN, 8 BAR, 24 VDC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY OPEN, BRASS BODY, 18 INCH LEADS, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 125 V DC, SCREW-TYPE MANUAL OPERATOR. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL: 110 - 120 VAC 50/60 HZ, 1/4 INCH PIPE SIZE, AIR/GAS 140 PSI, WATER 165 PSI, LIGHT OIL 90 PSI, 6 WATT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE PILOT, FLAT SIDE, 4 MM, 330 L/MIN, 0-10 BAR, G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 0.9-10 BAR, 5/2-WAY VALVE, (159453). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS VALVE, 110/120 VAC COIL, 50/60 HZ, 2 WAY, 2 INCH PIPE SIZE, REPLACED BY JB8214280CSA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, JMEH SERIES, 5/2 FUNCTION, 1.5 - 8 BAR OPERATING PRESSURE, 700 LITER PER MINUTE FLOW RATE, 2 COIL, 24 VDC COIL VOLTAGE, IP65 ENCLOSURE PROTECTION,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8210 SERIES, GENERAL SERVICE, 2-WAY, BRASS BODY, 1/4 INCH PORTS, 110-120 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED-HAT II SERIES, 2 WAY, 1/8 IN NPT, 120 VAC, NC, PANEL MOUNT JUNCTION BOX, W/SPADE TERMINAL COIL REQUIRED, WATT RATING/INSULATION:, 6.1/F/-10.1/F - AC, 10.6/F-11/6/F... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 8214, RED HAT, 2 WAY INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 20W, 5PSI FUEL GAS, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPOOL VALVE, REPLACEMENT VALVE, PRESSURE MIN 45 PSI, PRESSURE MAX 120 PSI, TEMPERATURE 15 TO 120 DEG FAHRENHEIT, FOR VP61 PUMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEM TIP KIT, FOR VALVE, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE, 30 IN CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, UNION KIT - SWEAT, SIZE: 1/2 INCH, FOR VALVE SERIES V5012 & V5013, CONSISTS OF NUT AND SWEAT TAILPIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CAP, 1/4 IN . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CARTRIDGE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 1/MANIFOLD GASKET, 1/SPRING, 1/O-RING SEAL, 1/VALVE SHAFT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 206CA SERIES, FOR GS926 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, 260CA SERIES, FOR GS211 SERIES SOLENOID VALES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, INCLUDES; ENCLOSING TUBE, PLUNGER AND SPRING ASSEMBLY, GASKET, O-RINGAND COOLAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, NO BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, SOLENOID ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR PACK, 2WAY, NORMALLY CLOSED, 25DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE UNIT, 1/2 INCH NPT, 2.0 CV TO 6.0 CV FLOW, VACUUM TO 150 PSIG MAX DIFF/MAX OPER PRESSURE, 24/DC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE UNIT, 1/2 X 1/2 4 ALUMIN11.6/F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 150PSI MAX, S SS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SKINNER, 100PSI, 0.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SKINNER, 60HZ, 120VAC, 28-114 PSI, 1.8WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,EXPANSI ON VALVE ELEMENT,TUBING 5 FT,REFRIGERANT-12,TH ERMOSTATIC ELEMENT KIT FOR TYPE G/X VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE VALVE CROSSFLOW SIZE 12. FREE 2 YEAR RADWELL WARRANTY | |
| DRUM FAUCET MANUAL CLOSE PLASTIC 2INCHES. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, -IT4000, 1/2 INCNPT VERSION, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, 0.9 MPA, 24 VDC, FLAT BRACKET, PSI PRESSURE DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, ELECTRO-PNEUMATIC, INSTRUMENTATION, IT2000/TV2000, 1/4 INCNPT VERSION, INPUT 0-10VDC, OUTPUT 0.7-70PSI, VOLTAGE DC24V, CLASS 2, ITV SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, INCPT VERSION REGULATOR, ELECTRO-PNEUMATIC, 0-10 VDC, 0.005 - 0.9 MPA, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| E/P REGULATOR, PRE-SET, CONTROLS AIR PRESSURE, AVAILABLE IN MPA/BAR/PSI AND KPA UNITS, PRESSURE RANGE OF 0.005 TO 0.9MPA, AVAILABLE PORT SIZES 1/4 INCH AND 3/8 INCH, MOUNTING BRACKET OPTION, 3-DIGIT... | |
| E/P REGULATOR, RED LED DISPLAY, 4000 L/MIN, 24 VDC, PRESSURE RANGE: 0.005~0.9MPA, SINK TYPE, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR , IT2000/ITV2000 SERIES,3/8 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, 1/4 IN NPT, 0.9 MPA, SUPPLY 24 VDC, INPUT 10-30 VDC, OUTPUT ANALOG 1-5 VDC, W/ CABLE 3 M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, 1/4 INCPT, PRESSURE RANGE OF 0.005 TO 0.9MPA, CONTROLS AIR PRESSURE IN PROPORTION TO AN ELECTRIC SIGNAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, 2000 SIZE, LED DISPLAY, 3 BUTTON INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, IT2000/ITV2000, 3/8 INCH NPT VERSION, WITH LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, ITV SERIES, 2000 TYPE, 0.9 MPA PRESSURE RANGE, 24 VDC, INPUT: VOLTAGE TYPE 0 TO 10 VDC, SWITCH OUTPUT/PNP OUTPUT, NPT THREAD TYPE, 1/4" THREAD TYPE, FLAT BRACKET,... | |
| ELECTRO-PNEUMATIC REGULATOR, ITV2050 SERIES, 24 VDC, 0.7-130 PSI RANGE,0.75 INCH NPT PORT, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, FLAT BRACKET, RIGHT ANGLE TYPE CABLE CONNECTOR TYPE. FREE 2... | |
| ELECTRO-PNEUMATIC REGULATOR, ITV3000 TYPE, 0.9 MPA, 24 VDC POWER SUPPLY, 0-10 VDC INPUT SIGNAL, ANALOG OUTPUT 1-5VDC MONITOR, 1/4 NPT, W/OUT BRACKET, RIGHT ANGLE TYPE 3M CABLE CONNECTOR, PSI PRESSURE... | |
| ELECTRO-PNEUMATIC REGULATOR, MODEL: 1500 L/MIN, PRESSURE RANGE: 0.005~0.5MPA, 24 VDC POWER VOLTAGE, NPT THREAD, INPUT SIGNAL: VOLTAGE STYLE 0~10VDC, MONITOR OUTPUT: ANALOG OUTPUT 1~5VDC, PORT SIZE: 1000;2000;3000, WITHOUT CABLE CONNECTOR. | |
| ELECTRO-PNEUMATIC REGULATOR, TYPE 2000, 0.5 MPA, 24VDC, G 1/4 PORTS, M3 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO-PNEUMATIC REGULATOR, WITH 3 DIGIT DISPLAY INPUT: 0 ~ 10 VDC, OUTPUT: 0.005 ~ 0.9MPA, VOLTAGE24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC VACUUM REGULATOR, 24 VDC, -1.3 TO -80 KPA, 1/4 INCH RC THREADED PORT, 0-5 VDC INPUT, 1-5 VDC ANALOG SIGNAL OUTPUT, L-BRACKET, RIGHT ANGLE TYPE CONNECTION, 3 METER CABLE... | |
| END CONNECTOR KIT, 1-1/2 INCH ASTM, EP SEALS, PVC UNION. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE, 503 SERIES, 26 MM, 3/8 INCH PUSH-IN CONNECTION, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION VALVE ELEMENT, 60 INCH CAPPILARY TUBE, (180092). FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics J-5-1/8-B | |
| FESTO Pneumatics J-5-PK-3 | |
| FESTO Pneumatics JH-5-1/4-NPT | |
| FESTO Valves JMEH-5/2-1/8-P-B | |
| FESTO Valves JMEH-5/2-5,0-B | |
| FESTO Valves JMFH-5-1/8-B | |
| FESTO Valves JMFH-5/2-D-1-S-C | |
| FESTO Valves JMN1H-5/2-D-1-C | |
| FESTO Valves JMT2H-5/2-4,0-S-VI-B | |
| FESTO Valves JMTH-5/2-7.0-S-VI | |
| FLOATING BALL VALVE, K-BALL, F120 SERIES, DN20, 3/4IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CHECK VALVE, RECESSED NEEDLE, 3/8 IN NPT, FEMALE TO MALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, KLF SERIES, BRASS BODY, PISTON CHECK STYLE, 1/4 NPT FEMALE, 0.156IN ORIFICE DIA, 0.32CV FREE FLOW, 0.23CV CONTROLLED FLOW, 10 PSIG CRACKING PRESSURE. FREE 2 YEAR RADWELL... | |
| FLOW CONTROL VALVE, METER IN, ADJUSTABLE, KNURLED KNOB, METER IN, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, KLF SERIES, 1/8 INCH NPT, 11 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| G.W. LISK CO INC Valves K16-488-66 | |
| GC VALVES Valves KS201AF02N5GJ2 | |
| GC VALVES Valves KS211AF02N5GJ2 | |
| GC VALVES Valves KS211AF02T2FG9BA | |
| HORIZONTAL END PLATES KIT, 503 SERIES 23MM, 3/8-INCH PUSH IN CONNECTIONS, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| HUMIDIFIER FILL VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE FILTER VALVE REPAIR KIT, 50 MICRON, NITRILE RUBBER SEAT FOR F16 SERIES, INSTRUMENTATION IN-LINE FILTER VALVE, USED ON ITEM PART NO:16A-F16L. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE FILTER VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE VALVE, 3/8" NPT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE VALVE, 4 WAY, SOLENOID & SPRING, 24VDC, 3/8NPT, 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE, 1/8 IN PORT, 2 POSITION, 4 WAY, SINGLE DIRECT SOLENOID, SPRING RETURN, WITH FLUSH NON-LOCKING OVERRIDE, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN, NPTF, 24 VDC, 0-150 PSI OPERATIONAL PRESSURE... | |
| ISO-1/ -2/ -3/ -4, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000 E/P REGULATOR -IT2000 1/4 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| IT2000/ITV2000 E/P REGULATOR, -IT2000 1/4 INCNPT VERSION, -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| IT4000/ITV3000 E/P REGULATOR -IT4000 1/2 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| IT4000/ITV3000 E/P REGULATOR -IT4000 3/8 INCNPT VERSION -E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| J-SERIES SHUTTLE VALVE, 1/4 FEMALE OUT, (2) 1/4 FEMALE INS, BRASS BODY, STAINLESS STEEL SHUTTLE, NITRILE SEALS, MAX FLOW 30 SCFM @ 50 PSIG; 50 PSIG @ 100 PSIG. FREE... | |
| KINGSTON VALVE Valves KSV25-2-270 | |
| KINGSTON VALVE Valves KTD-S-B-24 | |
| KOGANEI Valves JA10AA | |
| LIQUID SOLENOID VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING SOLENOID VALVE, SPRING RETURN, 120V, 5/2, 3/8NPT, 60 CFM, 5 PORTS, 150 PSIG, 3/8" PORT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| LOW PROFILE SAFETY VALVE, VENT TO ATMOSPHERE, 1/4 IN NOMINAL, NPT CONNECTION, 226 SCFM, 400 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves K-00015C | |
| MAC VALVES INC Valves K-58010 | |
| MAC VALVES INC Valves K-62002C | |
| MAC VALVES INC Valves K-63016 | |
| MAC VALVES INC Valves K-65010 | |
| MAC VALVES INC Valves K-82002 | |
| MAINTENANCE KIT, AMR REGULATOR, MIST SEPARATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MAINTENANCE KIT, BOOSTER REGULATOR KIT, FOR VBA SERIES, THESE KITS INCLUDE; PISTON SEAL, GOVERNOR ASSEMBLY, CHECK VALVE, GASKET, ROD SEAL, MOUNTING SCREWS, COVER C' ASSEMBLY AND GREASE PACK.. FREE 2... | |
| MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, REPLACES NAMR4000-1R. FREE 2 YEAR RADWELL WARRANTY... | |
| MAINTENANCE KIT, FOR AW FILTER AND REGULATOR ASSEMBLY, ELEMENT, DIAPHRAGM ASSEMBLY, VALVE ASSEMBLY, VALVE GUIDE, BAFFLE. FREE 2 YEAR RADWELL WARRANTY | |
| MAINTENANCE KIT, FOR REGULATOR W/MIST SEPARATOR, 1 IN BODY SIZE, NO AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD SUBBASE, PUSH-IN FITTINGS, 503 SERIES, 25 MM VALVE, 2 STATION, 1/4 IN TUBE SIDE PORTS, NON-PLUG-IN, ISO 15407/3 INTERFACE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL SPOOL VALVE, NUGGET 200 SERIES, 3/8 INCH NPT, 1/8 INCH PILOT PORT, 10-150HG, 15-150 PILOT PRESSURE, BLACK PALM BUTTON OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| METER OUT ADJUSTABLE FLOW CONTROL VALVE, 1/4" PQ. FREE 2 YEAR RADWELL WARRANTY | |
| METER OUT ADJUSTABLE FLOW CONTROL VALVE, ARROW IN BODY SHOWS DIRECTION OF CONTROLLED FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| MONITEUR DEVICES Valves KIT-IND-BY | |
| NEEDLE VALVE, 1/8 INCH FEMALE NPT, 10-32 THREADS, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics K41DA00 | |
| NORGREN Pneumatics K41DA00KC0KB31P2 | |
| NORGREN Pneumatics K41DA00KC0KL1 | |
| NORGREN Pneumatics K41DA00KS6K32 | |
| NORGREN Pneumatics K71EA00 | |
| NORGREN Pneumatics K71EA00KS6KA2 | |
| NORGREN Pneumatics K81DA00KC0KT2 | |
| NORGREN Pneumatics K81EA00KACKAC | |
| NORGREN Valves K41DA00-KS1-KR4 | |
| NORGREN Valves K41DA00KC0KK0 | |
| NORGREN Valves K41EA00KS1KV2 | |
| NORGREN Valves K71DA00KC0KL1 | |
| NORGREN Valves K71DA00KS6K32 | |
| NORGREN Valves K71DA00KS6KA2 | |
| NORGREN Valves K71DA00KS6KV21W2 | |
| NORGREN Valves K71DA00KS6KV2 | |
| NORGREN Valves K71EA00-KS6-KV2 | |
| NORGREN Valves K71EA00KS6KV21W2 | |
| NORGREN Valves K81EA06 | |
| NUGGET 200 VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET 200 VALVES,PNEUMATIC VALVE W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET, 200 VALVES,PNEUMATIC, DIRECT SOLENOID VALVE, 110-120V, 50-60HZ, 1/4INCH , NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS MANIFOLD BLOCK 503 SERIES 2 STATION 1/4" TUBE DZB, 503 PRO MANF 1/4PF DBL KT. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS MANIFOLD BLOCK 503 SERIES 2 STATION 1/4" TUBE SZB, 503 PRO MANF 1/4PF SGL KT. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS MANIFOLD BLOCK 503 SERIES 2 STATION 3/8" TUBE DZB, 503 PRO MANF 3/8PF DBL KT. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATICS/AVENTICS, MANIFOLD BLOCK, 503 SERIES 2, STA 3/8", TUBE SIDE PORTS, HW. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER , K583-299, K583299, VALVE COIL, 24VDC, 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER ROTARY PLUG VALVE SEAL KIT, ETHYLENE PROPYLENE RUBBER SEAL KIT FOR PR4 SERIES ROTARY PLUG VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, KMV-843, KMV843, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, KMV-945. KMV945, PNEUMATIC VALVE, ISO, SUB-BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, SPORLAN, KS-MA17A/A17A , KSMA17AA17A , 207867, REPAIR KIT, FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED PROP VALVE, D08 SIZE, INTEGRAL AMPLIFIER, MAX PRESS = 5000 PSI (350 BAR), MAX FLOW = 99 GPM (375 LPM), 3 POSITION & 4 WAY, ALL PORTS BLOCKED,... | |
| PILOT OPERATED, NORMALLY CLOSED, REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, 110-120VAC, 50/60HZ, JUNCTION BOX, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, MANIFOLD MOUNTING, 3NOI, JIC LOK 0-140, 120/60V / 110/50V. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, MANIFOLD MOUNTING, 3NOX JIC NL LT 0-140 120/60. FREE 2 YEAR RADWELL WARRANTY | |
| PIVOT PIN 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG SOCKET, WITH CABLE, 24 V, 2.5M, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR TIMER DELAY SIGNAL, NORMALLY CLOSED, KLC SERIES, TWO 1/8 INCH NPT THREADED PILOT PORTS, .75-5S DELAY TIME, 11/64 CLEARANCE HOLES, 50-150 NC/40-150 NO PSI OPERATING PRESSURE. FREE 2... | |
| PNEUMATIC DIRECT SOLENOID VALVE, NUGGET 200 SERIES, 120V-AC, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECT SOLENOID VALVE, NUGGET 200, 3/8 NPT 5/2 DOUBLE SOLENOID, 120/60 WITH NPT DIN PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 4 WAY, SERIES K, 1/8 INCH BODY SIZE, 24VDC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, K-SERIES, 4 WAY, 2 POSITION, SINGLE SOLENOID, SPRING RETURN, 1/8" BODY SIZE, 110/120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC GLOBE CONTROL VALVE, MAX. PSI: 250 WSP, 6-15 PSI, 0 TO 400F 2-PC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANIFOLD BASE, 503 SERIES, 2 STATIONS, SIDE PORT, SINGLE Z-BOARD, 6X8 MM PORT CONNECTION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ELECTRO-PHNEUMATIC, ELECTRO-PHNEUMATIC, 3/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PRESET ITV (0 - 0.06MPA). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 3WAY NC 0-60PSI 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 10772, 3/2, BISTABLE, 100L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 5/2 BISTABLE, -0.9-10 BAR, 1/4 IN NPT PORTS, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 5/2, BISTABLE, -0.9 TO16 BAR, G3/8 PORT SIZE, -10 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 5/2; BISTABLE, 1000 L/MIN FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, NBR SEAL MATERIAL, DIE-CAST ALUMINUM HOUSING, (30988). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CONNECTION G1/8, 5/2, BISTABLE,-0.9 BAR 10 BAR, DESIGN PISTON GATE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, J-5 SERIES, 5/2; BISTABLE VALVE FUNCTION, 105 L/MIN STANDARD NOMINAL FLOW RATE, (5) PK-3 PNEUMATIC CONNECTIONS, 1-8 BAR OPERATING PRESSURE, NBR SEAL MATERIAL, 4503. FREE 2 YEAR RADWELL... | |
| PNEUMATIC VALVE, NUGGET 200 SERIES, W/O SOLENOID, VALVE, AIR PILOT, 5/2, 3/8 NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, NUGGET 200 VALVES, W/O SOLENOID, 150PSIG, 160 DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SERIES JDH, 5/2; BISTABLE; DOMINANT, PNEUMATIC ACTUATION, 600 L/MIN FLOW RATE, 0-10 BAR OPERATING PRESSURE, G1/8 PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM, (8824). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SERIES JH, 5/2; BISTABLE, 1100 L/MIN NOMINAL FLOW RATE, 1/4 NPT PORT SIZE, 0-8 BAR OPERATING PRESSURE, DIE-CAST ALUMINUM HOUSING, IP65, (10879). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, TYPE CODE J, OVERLAP, 5/2 BISTABLE 42 MM, -0.9 BAR-16 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVES, W/O SOLENOID, 150 PSIG, 160 DEGREE F ,NUGGET 200 . FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION FILTER/REGULATOR, ADJUSTABLE TYPE WITH KNOB, 0.02 TO 0.2 MPA SET PRESSURE, 1/4 INCH PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH BUTTON PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-BUTTON VALVE,3/2 WAY CLOSED (MONOSTABLE) -0.95 - 8 BAR, 80 L/MIN FLOW RATE, 2 X M5 PORTS, 23 N ACTUATING FORCE, COMPRESSED AIR, THROUGH HOLE MOUNT, -10 TO +60 DEGREE... | |
| PUSHBUTTON VALVE, SERIES K, 3/2; OPEN/CLOSED; MONOSTABLE, 80 L/MIN NOMINAL FLOW RATE, 0-8 BAR OPERATING PRESSURE, THROUGH-HOLE MOUNTING, PK-3 PORT SIZE, NBR SEAL MATERIAL, POLYMER HOUSING, (13793). FREE 2 YEAR... | |
| QUICK EXHAUST VALVE, 1/8" NPTF INLET, 1/8" NPTF OUTLET, 1/8" NPTF EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 1/8" NPTF INLET, 1/8" NPTM OUTLET, 1/8" NPTF EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Valves K2000-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves K2034-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves K2501-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves K2529-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves K3500-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves K4502-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves K5004-SUB | |
| REBUILD KIT FOR PRESSURE REGULAR IT2000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT HV178-853 SOLENOID AND AIR OPERATED 4 WAY VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR ASSEMBLY, W/ GAUGE, 5-60 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 INCPT , ELECTRO-PNEUMATIC, 24VDC, 3 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC REGULATOR, RED LED DISPLAY, 1500L/MIN, PORT SIZE 1/4" NPT, THREAD TYPE NPT, 1-5VDC OUT, AMBIENT TEMPERATURE 0 C - +50 C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| REGULATOR, ELECTRO-PNEUMATIC, IT2000, 3/8 INCNPT VERSION, BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000 E/P REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, ITV SERIES, 4-20 MA, 3/8 NPT, 0.005 TO 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTRO-PNEUMATIC, ITV2000 TYPE,0.5 MPA PRESSURE, 24 VDC, 4-20 MA SINK TYPE, SWITCH OUTPUT/ PNP OUTPUT, NPT THREAD, 1/4 INCH PORT, L BRACKET, WITHOUT CABLE CONNECTOR, DISPLAY UNIT IN PSI,... | |
| REGULATOR, ELECTRO-PNEUMATIC, RED LED, 3 DIGIT, IN 0-10VDC, OUT 0.005-0.5MPA, SUPPLY 24VDC, 3M CONNECTOR CABLE, RIGHT ANGLE, FEMALE 4 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ELECTROPNEUMATIC, IT2000 SERIES, 1/4 INCH CONNECTION, 1 MPA, CPT VERSION, PRE-SET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, CC-LINK, SIZE 2000, 12 BIT INPUT, 0.005-0.9 MPA OUTPUT, 24 VDC VOLTAGE, CLASS 2, 1 X 3-PIN MALE THREADED CONNECTOR, 1 X 5-PIN MALE THREADED CONNECTOR. | |
| REGULATOR, ITV2000 SERIES, ELECTRO-PNEUMATIC, 0.9 MPA, 24 VDC, 0-10 VDC TYPE, PNP OUTPUT, ALARM, 3/8 G PORT, DIN RAIL MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MAINTENANCE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, VACUUM TYPE, ETHERNET/IP ITV, PRESSURE RANGE OF -1.3 TO -80KPA, LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, PUSH BUTTON/GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT 1. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT 3. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT AIRLINE EQUIPMENT FOR AR REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 3-WAY, NORMALLY CLOSED, (58C SERIES), INCLUDES; 2 SPRINGS, NUT, GASKETS, SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 3/8 IN BASIC VALVE, DOUBLE SOLENOID SERVICE, FOR USE WITH VALVAIR II. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, DIAPHRAGM 1315528A,VALVE ASSEMBLY 1315529A. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR 700 C SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR SOLENOID VALVE, (62188). FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR SOLENOID VALVE, SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR SOLENOID VALVE, WITH BODY GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, VALVE REPAIR KIT, AQ QUICK EXHAUST. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, WITH SPRING, O RING. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF PENTAIR K2034, SHOCKWAVE DIAPHRAGM KIT, WORKS W/ THE FOLLOWING GOYEN VALVES, RCAC20T4/ RCAC20ST4 / RCAC20DD4/ RCAC20FS4. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, SOFT SEAT, FIG KSV30, CODED SAFETY VALVE NPT, 220 PSI, 1/2 INCH NPT, 190SCFM/PSIA. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics K183030 | |
| SCHRADER BELLOWS Pneumatics K183038 | |
| SCHRADER BELLOWS Valves K065903353 | |
| SCHRADER BELLOWS Valves K352125 | |
| SCHRADER BELLOWS Valves K352126 | |
| SCHRADER BELLOWS Valves K593169 | |
| SCHRADER BELLOWS Valves K593302 | |
| SCHRADER BELLOWS Valves K663006 | |
| SCHRADER BELLOWS Valves KZ3547 | |
| SCHRADER BELLOWS Valves L0071823C | |
| SEAL KIT, PNEUMATIC VALVE SERVICE ACCESSORY, L01 SERIES, W/ SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SEAL VALVE, BASE GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES ITV, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES J IN LINE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, FLANGED END, BELLOW TYPE, BOA-COMPACT BODYFLANGED END BELLOW TYPE GLOBE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SLEEVE VALVE, 1/8 IN NPT, 3-WAY, FEMALE TO MALE CONNECTION, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| SLEEVE VAVLE, J SERIES, 1/8 IN NPT FEMALE PORTS, 2 WAY, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics ITV2030-03N2CN4-X88 | |
| SMC Pneumatics ITV2030-03N2CN4 | |
| SMC Pneumatics ITV2030-04N3N4 | |
| SMC Pneumatics ITV3050-01N4BL4 | |
| SMC Valves JSY3A00-5UE | |
| SMC Valves KT-AQ5000 | |
| SOLENOID ASSEMBLY, 120V, 50/60HZ, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110/120 VAC, 50/60 HZ, 10 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 60 VAC, 50-60 HZ, 6.0/4.9 VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 60 VDC OR 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, WITH LAMP, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL VALVE 2WAY 1/16IN NPT NC 12V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID CONTROL VALVE, EXTERNAL PILOT AIR SUPPLY, REVERSIBLE FLOW DIRECTION, 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID L-PILOT VALVE 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, NUGGET 200 SPOOL VALVES, FOR INLINE AND STACKING BODIES, SPRING RETURN, SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 10.1/H W, ELONGATED SPLICE BOX, CLASS H -HIGH TEMPERATURE - SCREW TERMINALS, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60AC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120VAC 21/100PSI .5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 10.5W 55-175PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 28-100PSI .5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 3WAY 110/120V 50/60HZ 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4WAY 0.5WATT COIL:24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4WAY 110-120V 50/60HZ 25-175PSI 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ASSEMBLY, 120 VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ENCLOSING TUBE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT, SERIES 203CA-P, ORIFICE 1/4, 5/16, 3/8, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1 INCH, NPT, 2 WAY, N/C, HOT WATER 5-150 PSI, 120/110 VAC, 60/50 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1.5-8 BAR, 22-120 PSI, 5 MM NOMINAL WIDTH, PILOT OPERATED, ARBITRARY POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 IN NPT, 17.1 WATT, FUEL GAS 5 PSI, SHUT-OFF, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 INCH, 100 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 1/4 NPT, 10.1 WATTS, 50 PSI STEAM, CR NEOPRENE, CLASS F, HIGH TEMPERATURE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 W, 100-150 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 17.1 W, 1/8 IN NPT PORTS, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 100PSI, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V/60HZ, W/LT, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150 PSI, 5 PORT . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 3/8 INCH NPT, 40 PSI, TERMINAL CONNECTION, 11.6 WATTS, WITHOUT CORD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 W, 120 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24/60V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, JC SERIES, 5 PORT, 2 POS, DOUBLE SOLENOID, L TYPE PLUG CONNECTOR W/O ASSY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 28-145PSI, DOUBLE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2WAY, NC,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT, 100 VAC COIL, 50/60 HZ, 0.9 MPA MAX, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 NC W/O BASE OR COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY OPEN, BRASS, 10.1/F W, ELONGATED SPLICE BOX, CLASS F -HIGH TEMPERATURE - SCREW TERMINALS, 120/60,110/50AC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 110-120 VAC, 50-60 HZ, 8.5 WATT, 55-175 PSIG, 3.8-12 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 5 PORT DOUBLE SOLENOID, 1/8 NPT, 12VDC, 2.0WATT, 20VAC, 50/60HZ, 2.6VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 BISTABLE, ELECTRICAL ACTUATION, PISTON PUSHER, 2-10 BAR, G 1/4 PNEUMATIC CONNECTIONS, COIL: 24 VDC / 2.5 W, (19136). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, ELECTRIC, 2-10 BAR, 4500 L/MIN FLOW RATE, 2X M5 PORTS, PISTON GATE, W/ FLOW CONTROL OPTION, -5 TO +40 DEGREE C, IP65, 151033. FREE 2... | |
| SOLENOID VALVE, 5/2, 1/8NPTF, L05, INLINE, SPRING RETURN, WEATHER-PROOF, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8040 SERIES, 2-WAY, 3/8” PORT SIZE, 15 PSI MAX, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, 110-120 VAC, 50/60- HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, SPADE TERMINALS, SPLICE BOX, HIGH TEMP, VITON SEALS, 110-120 VAC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/64 INCH ORIFICE, ELONGATED SPLICE BOX, HIGH TEMPERATURE, SCREW TERMINALS, 24 VDC. FREE 2 YEAR... | |
| SOLENOID VALVE, 8342 SERIES, DIRECT ACTING, GENERAL SERVICE, PNEUNMATIC / HYDRAULIC, AIR / INERT GAS / LIGHT OIL / WATER, 4 WAY, 2 POSITION, 4 X 1/4 INCH FPT FEMALE... | |
| SOLENOID VALVE, FOUR WAY, 110-120VAC, 8.5WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FOUR-WAY, 55-175 PSI, 120VAC, D571793. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL SERVICE, 1/4 X 9/32, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 17.1/F W, ELONGATED SPLICE BOX, CLASS F -INTERMEDIATE POWER - SCREW TERMINALS, 120/60,110/50AC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2-10 BAR OPERATING PRESSURE, 10 MM NOMINAL... | |
| SOLENOID VALVE, JMFH SERIES, 5/2; BISTABLE, ELECTRICAL ACTUATION, 4500 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC WORKING PORT, 2-8 BAR OPERATING PRESSURE, G1/2 PNEUMATIC CONNECTIONS, IP65, 10166. FREE 2 YEAR... | |
| SOLENOID VALVE, JSY3 SERIES, 4 POSITION, DUAL 3 PORT, NC / NC, LIGHT / SURGE VOLTAGE SUPPRESSOR / NON-POLAR, PUSH TURN LOCK LEVER TYPE, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, K SERIES, GASKET MOUNT TYPE, 1/4IN SPOOL, 35MPA, 100L/MIN, COIL 100VAC, W/ SURGE KILLER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED DC, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID W/FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, 59 W/SPEED CONTROL, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE 2... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60 HZ. | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, 59 W/SPEED CONTROL, HARDWIRED DC, NPTF, 24 V DC. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN AC SOLENOID, NPTF, 110-120 V AC, 50/60... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN AC SOLENOID, NPTF, 24 V AC, 50/60... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, G TAP, 24 V DC. | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, NPTF, 12 V DC. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, DIN PLUG-IN DC SOLENOID, NPTF, 24 V DC. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED AC, NPTF, 110-120 V AC, 50/60 HZ. FREE... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED DC, NPTF, 12 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, L01 SERIES, 1/8" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN W/FLUSH NON-LOCKING OVERRIDE, 2 POSITION, 4-WAY, LINE MOUNTED, COMMON EXHAUST, HARDWIRED DC, NPTF, 24 V DC. FREE 2 YEAR... | |
| SOLENOID VALVE, L01 SERIES, SINGLE DIRECT SOLENOID, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, 1/8 INCH NPTF PORTS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LOK 0-140, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NUGGET 200 VALVE SERIES, 3/8 INCH, VALVE ASSEMBLY, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NUGGET 200 VALVE, PNEUMATIC, DIRECT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NUGGET 200, PNEUMATIC DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT AIR, 5/2-WAY, FEMALE THREADED G1/8, 24VDC, 2.5WAT, OPERATING PRESSURE 2 BAR-10 BAR, 28-145PSI, (30475). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC DIRECTIONAL VALVE, 4 WAY, 2 POSITION, 1/4 INCH BODY SIZE, 110/120 VAC COIL, 50/60 HZ, 8.5 W, 45-175 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC PILOT VALVE, 120/110 VOLTS, 60/50 HZ, 0-60 PSI, 3-WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 5/2; BISTABLE, ELECTRICAL ACTUATION, 1200 L/MIN FLOW RATE, 2-10 BAR OPERATING PRESSURE, DIE-CAST ALUMINUM HOUSING, IP65, (159690). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES K, SINGLE SOLENOID, SPRING RETURN, 2 POSITION, EXPILOT, 110/120 VAC, 50/60 HZ, 6 W, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 3/5 WAY, PNEUMATIC, 30-150 PSI, 1/4 INCH NPT, 110/120 VAC, 50/60 HZ, 10.1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, SHUT OFF VALVE, 120/110 VAC, 60/50 HZ, .560 AMP, 28 WATT, WATER/OIL/STEAM, 70/70/15 PSI, FLYING LEAD CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STAINLESS STEEL, 2-WAY, 100PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SUP/EXH BLOCK ASSEMBLY, 4/5 PORT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TIGER 2000 SERIES, 24 VDC, PISTON GATE VALVE, REVERSIBLE, 3 HZ, 2.5 WATT, DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TURN AND LOCK, 1/2 QC-QC NC 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/ MANUAL OVERRIDES, 5/2 DOUBLE SOLENOID, W/O SOLENOID COIL, FLOW RATE: 2000 L/MIN, G3/8 WORKING PORT, OPERATING PRESSURE: 2-8 BAR, (19700). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/ MANUAL OVERRIDES, W/OUT SOLENOID COILS OR SOCKETS, VALVE FUNCTION= 5/2 BISTABLE, WIDTH= 42 MM, STD NOM FLOW RATE= 1200 L/MIN, OP PRESS= 2 - 10 BAR. FREE... | |
| SOLENOID VALVE, WITH JUNCTION BOX, 110-120VAC, 50/60HZ, 2WAY VALVE, 1/4 NPT, 10.1W, 105PSI FOR GAS, 85PSI FOR WATER, 60PSI FOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,5/3 APB, PNEUMATIC, DIRECT, 1/4NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,DIRECT ACTING GENERAL SERVICE ,BRASS, 120-110VAC, 3WAY ,1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,NORMALLY CLOSED,3/4IN NPTF,ALUMINUM BODY,24VDC COIL,11.6W. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, NUGGET 200, LEVER OPERATOR, 1/4 INCH, NPT, DETENTED, 90 TO PORTS, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN HVAC KT-23-AL | |
| SPORLAN Valves KC-3 | |
| SPRING KIT, VALVE SPRING KIT, REPLACEMENT SPRINGS. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING RETURN, 35-150 PSI, 3/4 INCH NPT PORT SIZE, NUGGET 200 SPOOL VALVES, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GOYEN K3500 (M1581), REPAIR KIT, FOR RCA/CA 35 1 1/2" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GOYEN K4000 (M1182), REPAIR KIT, FOR RCA/CA 40 1 1/2" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GOYEN K4502 (M2162), REPAIR KIT, FOR RCA/CA 45 1 1/2" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GOYEN K4503 (M2163), REPAIR KIT, FOR RCA/CA 45 1 1/2" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2000, REPAIR KIT, FOR RCA/CA 20 3/4" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2003, REPAIR KIT, FOR RCA/CA 20 3/4" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2007, REPAIR KIT, FOR RCA/CA 20 3/4" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2016, REPAIR KIT, FOR RCAC/CAC 20 20 3/4" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2500, REPAIR KIT, FOR RCA/CA 25 1" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2501, REPAIR KIT, FOR RCA/CA 25 1" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2503, REPAIR KIT, VITON REPAIR KIT FOR RCA/CA 25 1" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K2529, REPAIR KIT, FOR RCAC/CAC 25 1" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K4007, REPAIR KIT, FOR HIGH TEMP RCA/CA 40 1 1/2" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K4501, REPAIR KIT, FOR RCA/CA 45 1 1/2" PULSE VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K5000, REPAIR KIT, FOR RCA/CA 50 2" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K5004, REPAIR KIT, FOR RCA/CA 60 2 1/2" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR K5005, REPAIR KIT,FOR RCA/CA 50 2" PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUCTION VALVE PLATE 400 12/PK. FREE 2 YEAR RADWELL WARRANTY | |
| SYMMETRIX CARTRIDGE, FOR SINGLE HANDLE LAVATORY AND KITCHEN FAUCETS . FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL EXPANSION VALVE, 60 INCH CAPILLARY, R12, 5 FEET, CHARGE TYPE C. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, WITH 15FT CAPILLARY TUBE, VALVE TYPE D. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE VALVE, MANUAL, ONE TOUCH, PUSH LOCK STYLE, WITH PUSH BUTTON GUARD, 12 MM BODY SIZE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| TIGER 2000, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM E/P REGULATOR, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM REGULATOR, 24 VDC SUPPLY, 0-10 VDC INPUT, 4-20 MA INPUT, 1-5 VDC OUTPUT, 3/8 PORT SIZE, NPT, 52.9S CFM, 0.005-0.9 MPS SET PRESSURE RANGE, ELECTRO-PNEUMATIC INPUT SIGNAL, DISPLAYED PSI... | |
| VALVE 4WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE A6161 W/SPRING RETURN RESET SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE AIR PILOT SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSEMBLY, LEVEL ROLLER, NUGGET 200 VALVES, 3 WAY, SOLENOID AND SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, W/WRENCH,3-WAY CHARACTERIZED . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL KIT 110-120VAC 50/60HZ 9.3WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 110V-120V, 50-60 HZ, W/19" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 440/480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COMPOSITE DIAPHRAGM 1INCH SERIES K521. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROL COIL, WITH LAMP, COIL VOLTAGE 24VDC, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE FLOW CONTROL FEMALE BRASS 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE KIT AIRLINE EQUIP, THIS IS A LEGACY PRODUCT. PLEASE CONTACT US FOR THE LATEST VERSION.. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE NUGGET 200 5/2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT FOR S211, PLUNGER ASSEMBLY, PLUNGER TUBE, DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT, FOR 6300D, GASKET/SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT, SET OF WEARING PARTS, 20ML LUBRICATING GREASE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT RED-HAT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, 57 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, DIAPHRAGM, PLUNGER ASSEMBLY, O-RINGS, FOR PIPE SIZE 3/4" - 1", (RK-W002). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, FLUOROCARBON RUBBER SEAL FOR C6 SERIES CHECK VALVE, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, FOR SERIES 58D NC, WITH SEALS AND SLIDE PISTON, WITHOUT PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, FOR W6B39-0ZV, DIAPHRAGM, 2 O-RINGS, PLUNGER, SPRING, PIN, RK-WZV2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, GASKET, INTERFACE ASSEMBLY PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, PLENUM , GASKET SET. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, REMOTE, ISO1, GASKET AND SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, FOR K SERIES FOUR WAY VALVES, 24 VDC, 21-100 PSI, 0.5 WATTS, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2 INCH NPT, 2 WAY, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLUID POWER COMPLETE, K SERIES, 409 PILOT OPERATED, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLUID POWER, COMPLETE, K SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYGIENIC, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, K52 SERIES, AQ MATIC, MODEL 524, 1-1/2 INCH PIPE SIZE, NORMALLY OPEN, FKM / SEAL / DIAPHRAGM / DISK, THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MECH OP, SPRING RETURN, 3 PORT, 8 BAR MAX PRESSURE, -10 TO 60 DEGREE C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, NUGGET 200, PNEUMATIC,150PSIG MAX, 1/4IN NPTF PORTS, W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC DIRECTIONAL, DUAL 3/2 VALVES IN ONE BODY, NC/NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, K-SERIES, ALUMINUM BODY, LEFT END ACTUATOR - SPRING RETURN, RIGHT END ACTUATOR - SOLENOID PILOT, FOUR WAY, 1/4" BODY SIZE, 30-175 PSIG, 110-120 V AC, 50/60 HZ, 8.5... | |
| VALVE, PNEUMATIC, W/O SOLENOID, NUGGET 200, 50 PSIG, 2 POSITION, 5-WAY, INLINE, 1/4 INCH NPT, LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE RELIEF, WITH ONE TOUCH FITTING ON BOTH SIDES, 8 MM OUTSIDE DIAMETER, STRAIGHT, PUSH LOCK TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE RELIEF, WITH ONE TOUCH FITTING, RESIDUAL, KE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, CONTROLLED, 24 VDC, TERMINAL BOX CONNECTION TYPE, RC 1/4 NOMINAL DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VALAIR II SERIES, 3/8 INCH SUBBASE PLATE, 1/2 INCH NPT, 4 WAY, SINGLE /DOUBLE PILOT, SIDE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VERSA VALVES Pneumatics KM-435 | |
| VERSA VALVES Valves K-4332-GAC | |
| VERSA VALVES Valves KSG-4232-6K-A120 | |
| VERSA VALVES Valves KSG-4232-HCCA120 | |
| VERSA VALVES Valves KSG-4332-6K-HC-A120 | |
| VESTA Valves K52W1018 | |
| VILTER Valves KT647 |
| << Prev | Next >> |