Pneumadyne, Inc. 2-Way Cartridge Valve C032401

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Cartridge Valve - C032401 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Cartridge Valve
C032401
2-Way Cartridge Valve C032401
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
PNEUMADYNE Valves C032401

PNEUMADYNE Valves C032401

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number C032401
Product Name 2-Way Cartridge Valve Control Valve
Valve Type Control Valve; Directional; Cartridge; Spool; Toggle
Primary Material Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-038-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details