Ingersoll-Rand Company Limited Solenoid Coil CHL6-024

Description
COIL CONNECTOR, SOLENOID, 24 VDC, FOR 1/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY
Description
COIL CONNECTOR, SOLENOID, 24 VDC, FOR 1/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 10571642 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
10571642
Solenoid Coil 10571642
COIL CONNECTOR, SOLENOID, 24 VDC, FOR 1/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY

COIL CONNECTOR, SOLENOID, 24 VDC, FOR 1/8 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 10571642
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M16 -  - Rotork plc
Specs
Media Water
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-038-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details