Parker Hannifin/Electromechanical Automation Solenoid Valve B5G1BB549C

Description
1/4", 3-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, AIR RETURN, 2.4" HIGH X 5.29" LONG. FREE 2 YEAR RADWELL WARRANTY
Description
1/4", 3-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, AIR RETURN, 2.4" HIGH X 5.29" LONG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 79915052 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
79915052
Solenoid Valve 79915052
1/4", 3-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, AIR RETURN, 2.4" HIGH X 5.29" LONG. FREE 2 YEAR RADWELL WARRANTY

1/4", 3-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, AIR RETURN, 2.4" HIGH X 5.29" LONG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 79915052
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305547 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Ball Check Valve 0 5 4 - 1231015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
558 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details