ASCO Pneumatic Regulator C14D-02DGJ

Description
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 11390387 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11390387
Pneumatic Regulator 11390387
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY

COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11390387
Product Name Pneumatic Regulator
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1219040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
558 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details