Pneumadyne, Inc. Pneumatic 2-Way 3-Position Valve C042603

Description
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.
Description
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic 2-Way 3-Position Valve - C042603 - Pneumadyne, Inc.
Plymouth, MN, USA
Pneumatic 2-Way 3-Position Valve
C042603
Pneumatic 2-Way 3-Position Valve C042603
The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

The 3-Position Toggle Valve offers the highest flow rate of the Pneumadyne valve line. This dual function product contains two valves in one body with a common input and common exhaust. The 2-Way high flow valves (C042803 & C042903) feature a red anodized body for easy identification. The smaller electroless nickel version (C04240X) is ideal in limited space applications.

Supplier's Site
Pneumatic Valve - 15043289 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
15043289
Pneumatic Valve 15043289
TOGGLE VALVE, 3 POSITION, 2 WAY, S/R, 1/8 NPTF. FREE 2 YEAR RADWELL WARRANTY

TOGGLE VALVE, 3 POSITION, 2 WAY, S/R, 1/8 NPTF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number C042603 15043289
Product Name Pneumatic 2-Way 3-Position Valve Pneumatic Valve
Valve Type Control Valve; Directional; Spool; Toggle Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-049-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details