Pneumadyne, Inc. Pneumatic Valve C050503

Description
CHECK VALVE 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
Description
CHECK VALVE 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 15043373 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
15043373
Pneumatic Valve 15043373
CHECK VALVE 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY

CHECK VALVE 1/8 NPT X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 15043373
Product Name Pneumatic Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Check Valves - 486160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check; Single
Primary Material Brass / Bronze; Brass
Valve Size 1.25 inch (31.75 mm)
View Details
Electrically Actuated Stainless Steel Ball Valve - EHS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details