Sun Hydraulics Corporation Hydraulic Valve CBBC-CHN-3000PSI

Description
COUNTERBALANCE VALVE, 3:1RATIO, SEMI-RESTRICTIVE, 10 GPM, 3075 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
COUNTERBALANCE VALVE, 3:1RATIO, SEMI-RESTRICTIVE, 10 GPM, 3075 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 65325555 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
65325555
Hydraulic Valve 65325555
COUNTERBALANCE VALVE, 3:1RATIO, SEMI-RESTRICTIVE, 10 GPM, 3075 PSI. FREE 2 YEAR RADWELL WARRANTY

COUNTERBALANCE VALVE, 3:1RATIO, SEMI-RESTRICTIVE, 10 GPM, 3075 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 65325555
Product Name Hydraulic Valve
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
VALVES - BP-050-PVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Flanged Spring Assisted Check Valves - DFT® DLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel; Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details