Pneumadyne, Inc. 3-Way Normally Closed Control Valve C030607

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Control Valve - C030607 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Control Valve
C030607
3-Way Normally Closed Control Valve C030607
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site
Control Valve - 15033625 - Radwell International
Willingboro, NJ, United States
Control Valve
15033625
Control Valve 15033625
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 1/8 NPT INPUT 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, 1/8 NPT INPUT 3 WAY NORMALLY CLOSED, NYLON BALL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number C030607 15033625
Product Name 3-Way Normally Closed Control Valve Control Valve
Valve Type Control Valve; Directional; Spool Control Valve
Primary Material Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.19 inch (3.17 to 4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
VALVES - BP-075-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details