Sun Hydraulics Corporation Hydraulic Valve CBCA-LHN

Description
VALVE, COUNTERBALANCE,15GPM ,3:1 PILOT RATIO,T-21A CAVITY,1000-4000PSI, BUNA-N. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, COUNTERBALANCE,15GPM ,3:1 PILOT RATIO,T-21A CAVITY,1000-4000PSI, BUNA-N. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 12021703 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
12021703
Hydraulic Valve 12021703
VALVE, COUNTERBALANCE,15GPM ,3:1 PILOT RATIO,T-21A CAVITY,1000-4000PSI, BUNA-N. FREE 2 YEAR RADWELL WARRANTY

VALVE, COUNTERBALANCE,15GPM,3:1 PILOT RATIO,T-21A CAVITY,1000-4000PSI,BUNA-N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
SUN HYDRAULICS Hydraulics CBCA-LHN

SUN HYDRAULICS Hydraulics CBCA-LHN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 12021703
Product Name Hydraulic Valve Hydraulic Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123718060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Compact Air Valve - ESO-2*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Solenoid Valves - 5000008828-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details