Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1.5 CV RATE, 1/4" NPT INLET 1/4 BASIC VALVES 1/4" NPT INLET, POPPET VALVE, SOLENOID ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 10001-41,IN-LINE CHECK VALVE, BRASS 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| 10004-25,IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 10116-65,HYDRAULIC CHECK VALVE, 1/8 INCH NPT PORT SIZE, BRASS, INLINE MOUNT, 2.5 PSI CRACKING PRESSURE, 1 GPM MAX FLOW, 2000 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 10117-23, INLINE CHECK VALVE, 1/8 NPTF, BRASS, MALE TO MALE. FREE 2 YEAR RADWELL WARRANTY | |
| 12 DC VOLT, SOLENOID COIL 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| 240VAC HI-TEMP COIL 24"LEADS S21/S31/S33/S71. FREE 2 YEAR RADWELL WARRANTY | |
| 70 PSI JIS IN-LINE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| AC SOLENOID, 115V AC, 60 HERTZ, PUSH TYPE OPERATION, 1/2 INCH STROKE, END MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE CHECK VALVE, SERIES 4, 1-5/8 INCH VALVE HEX SIZE, 160 GPM CAPACITY, 5000 PSI MAX PRESSURE, T-18A CAVITY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 2-POSITION, 3-WAY, 3-PORT, NC / NO INLINE VALVE, HORIZONTAL MOUNTING, SINGLE SOLENOID, SPRING RETURN, NON-LOCKING OVERRIDE, 1/4 INCH PORT SIZE, 120 VAC, 60 HZ. FREE 2 YEAR... | |
| AIR MITE Valves MV2 | |
| AIR MITE Valves MV3 | |
| AIR PILOT CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 2 X 3/2, CLOSED, MONOSTABLE, PILOT CONTROLLED, 10 MM VALVE SIZE, 24 VDC OPERATING VOLTAGE, 0.1-10 BAR OPERATING PRESSURE, (553260). FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 24 VDC, 14 MILLIMERTER VALVE SIZE, 3-8 BAR, SOFT SEALING, W/O FLOW CONTROL OPTION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/2 WAY VALVE, SINGLE SOLENOID, SPOOL VALVE, 14 MM VALVE SIZE, STANDARD NOMINAL FLOW RATE: 500 I/MIN, 21VDC, CODE: M, VALVE TERMINALS CPV, COMPACT PERFORMANCE, ACCESSORIES, INDIVIDUAL... | |
| AIR SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 400 L/MIN FLOW RATE, QS-6; G1/8 PORTS, 3-8 BAR OPERATING PRESSURE, 24 VDC, NBR SEALS, IP65, (196911). FREE 2 YEAR RADWELL... | |
| AIR SOLENOID VALVE, CPE18 SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 1500 L/MIN FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 110V AC OPERATING VOLTAGE, 2.5-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, (163762). FREE... | |
| AIR SOLENOID VALVE, CPV SERIES, 2X3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 14 MM VALVE SIZE, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR... | |
| AIR SOLENOID VALVE, CPV SERIES, 2X3/2; OPEN/CLOSED; MONOSTABLE, ELECTRICAL ACTUATION TYPE, 10 MM VALVE SIZE, 400 L/MIN STANDARD NOMINAL FLOW RATE, M7 PNEUMATIC WORKING PORT, 24 VDC, -0.9-10 BAR OPERATING... | |
| AIR SOLENOID VALVE, CPV SERIES, 3/2-WAY, NORMALLY OPEN, MONOSTABLE, OVERLAP, 14 MM VALVE SIZE, 800 I/MIN, G1/8 PORT, 24 VDC, 161363. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, CPV10 SERIES, 2X3/2; OPEN; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION TYPE, 10 MM VALVE SIZE, 400 L/MIN STANDARD NOMINAL FLOW RATE, M7 PNEUMATIC WORKING PORT, 0-10 BAR OPERATING... | |
| AIR SOLENOID VALVE, PART NUMBER: 161414, 5/2-WAY, MONOSTABLE, 10 MM, STANDARD NOMINAL FLOW RATE: 400 I/MIN, SINGLE SOLENOID, 21 V DC, OPERATING VOLTAGE: 24 VDC, W/O FLOW CONTROL OPTION, PILOT-CONTROLLED,... | |
| AIR SOLENOID VALVE, SERIES CPE, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 1500 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (163146). FREE... | |
| AIR SOLENOID VALVE, VALVE FUNCTION: 5/2 MONOSTABLE, 1600 L/MIN FLOW RATE, 18MM VALVE, -0.9-10 BAR OPERATING PRESSURE, 24 VDC, G1/4 PNEUMATIC WORKING PORT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, TYPE D13, PRECISION PNEUMATIC PRODUCTS, MINIATURE HIGH SPEED, 24 VDC, ELECTRONIC CONNECTOR, MANIFOLD MOUNTING, 3 WAY (3/2) VALVE FUNCTION, ORIFICE: .062 INCH (1.6 MM), 1.2 WATTS POWER, REM:... | |
| AIRTEC Valves DR-18 | |
| BALANCED SPOOL VALVE, SPRING RETURN, SOLENOID-PILOT, FOUR-WAY, 1/4IN BODY SIZE, SIDEPORTED-INTERNAL PILOT, TWO POSITION,C-SERIES,11 0/120V 50/60HZ,25-115PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1-1/4INCH CPVC SOCKET THREAD EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1-1/4INCH UNIBLOCK EPDM THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2-1/2INCH CPVC PTFE SOCKET VITON. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 2-1/2INCH UNIBLOCK WPVC PE EPDM SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 3/4INCH CPVC PTFE SOCKET THREAD EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE CHECK 1/2INCH CPVC SOCKET THREAD VITON. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE CHECK 1INCH CPVC SOCKET THREAD VITON. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE CHECK 1INCH PVC SOCKET THREAD EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE REPAIR KIT SERIES 44/59. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SOCKET 1/2INCH PVC COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SOCKET 1/2INCH PVC HDPE/EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SOCKET 1INCH PVC HDPE/EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SOCKET 2INCH PVC HDPE/EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE SOCKET 3/4INCH WPVC COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE THREAD 2INCH WPVC COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE UNIBLOCK 1-1/2INCH W/PVC EPDM TMXTF. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1 IN, STAINLESS STEEL, 600CWP, PN40, DN25. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, W/HANDLE,3/8IN NPT,LEVER LOCKING . FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 2-1/2IN NPT, ALUMINUM BRONZE, 200 WOG, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,120:1 RATIO, PILOT-TO-CLOSE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,FIXED-ORIF ICE, NON-PRESSURE COMPENSATED, FLOW CONTROL VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,FREE FLOW NOSE TO SIDE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,FREE FLOW NOSE TO SIDE, CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,PILOT-TO-O PEN CHECK VALVE WITH SEALED PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,PILOT-TO-O PEN CHECK VALVE WITH STANDARD PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| CAST IRON BUTTERFLY VALVE, LUG PATTERN, EPDM LINER, 3" CI/AL, LUG BF W/LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| CDI CONTROL DEVICES Valves ST25-165 | |
| CHECK CARTRIDGE VALVE, 5000 PSI, 16.0 GPM, C10-2 CAVITY SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE 1-1/2INCH CPVC SCHECK SOCKET THRD EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE 1-1/2INCH CPVC SCHECK SOCKET THRD VITO. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE 2INCH CPVC SCHECK SOCKET THREAD VITON. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE CARTRIDGE,HYDRAULIC, STD SET 15PSI, FREE FLOW SIDE TO NOSE CHECK VALVE WITH DELRIN SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE CONTROL BUSHING,CONTROL HUB 1/8-27NPT, THREAD SIZES RC1/8-27NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE PERMITS THE AIR FLOW IN ONE DIRECTION BUT CHECKS THE FLOW IN THE OPPOSITE DIRECTION, THUS KEEPING THE OUTPUT PRESSURE AT A CONSTANT LEVEL,THREAD SIZE 1/4-18NPT. FREE 2... | |
| CHECK VALVE PILOT TO CLOSE 65PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE SOCKET 1-1/2INCH PVC SCHECK THD VITON. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE SOCKET 2INCH PVC SCHECK VITON. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE SOCKET 3INCH PVC SCHECK EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE SOCKET THREAD 1/2INCH PVC SCHECK EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 2500PSI, PILOT-TO-OPEN CHECK VALVE, WITH STANDARD PILOT AND DELRIN SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 6 PSI, JIS, IN-LINE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, D2 SERIES, SIZE 1/2 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, D2 SERIES, SIZE 3/4 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, FREE FLOW NOSE TO SIDE CHECK VALVE, CAPACITY: 80 GPM, TWO-PORTS, 5000 PSI, 1-1/4 INCH VALVE HEX SIZE, 150-160 LB/FT TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, FREE FLOW, NOSE TO SIDE, MAX PRESSURE: 350 BAR, MAX FLOW: 320 L/MIN, SIZE: T-16A, CAPACITY: 320 L/MIN, MAX: VALVE LEAKAGE AT 110 SUS (24 CST) 0,07 CC/MIN,... | |
| CHECK VALVE, FREE FLOW, NOSE TO SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, FREE FLOW, SIDE TO NOSE CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, HYDRAULIC CARTRIDGE, FREE FLOW, TWO PORT, 5000 PSI, 350 BAR, 160 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, HYDRAULIC, DIRECTIONAL, FREE FLOW, NOSE TO SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, MEDIUM PRESSURE, O-RING, 20 PSIG / 1.38 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PH AUTOCLAVE, MEDIUM PRESSURE, O-RING / VITON, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, MANAPAK, SUBPLATE SANDWICH MODULE, 5000 PSI, 14.0 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT TO OPEN, 3:1 PILOT RATIO, 15 GPM CAPACITY, 5000 PSI MAXIMUM OPERATING PRESSURE, 7/8 INCH VALVE HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT TO OPEN, 60GPM, T-17A CAVITY, MAX OP PRESSURE: 5000 PSI, PILOT RATIO: 3:1, MAX VALVE LEAKAGE AT 110 SUS (24 CST): 1 DROPS/MIN., VALVE HEX SIZE: 1... | |
| CHECK VALVE, PILOT-TO-OPEN, T-11A, 15GPM, BLEED THROUGH PILOT, 4PSI, BUNA-N. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT-TO-OPEN, WITH SEALED PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, SERIES 3, 80 GPM CAPACITY, 5000 PSI MAX PRESSURE, 1-1/4 INCH HEX SIZE, 150 - 160 LBF FT INSTALLATION TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, T-16A CAVITY, SERIES 3, 80GPM, 5000PSI, 350BAR, CXHA-XZN. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, VENTED PILOT-TO-OPEN, 15 GPM, 5000 PSI, BUNA SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE-TORCH MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSET PISTON, W/ MAIN SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| CM, CJM, CASSETTE CLASSIC, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 24VDC 22W 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL BLACK 2WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| COIL KIT, D1, 24V, 30W, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 240/60-220/50VAC, 10W, CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR CR460 SERIES CONTACTOR, 24V /60HZ, 20V /50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, MOLDED, 120V, SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID VALVE, 10W, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID VALVE, 24 VDC, 10W, DIN ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL BALL VALVE, PROFILE 2, THREADED/SOCKET END CONNECTIONS, 150.0 CV, 2 INCH, FPM O-RINGS, PVC, FOR PROPORTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 1-3/4IN 25PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE DIRECTIONAL SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, GRLA SERIES, ONE-WAY FLOW, MANUAL ACTUATION, 610 L/MIN STANDARD NOMINAL FLOW RATE, 0.3-10 BAR OPERATING PRESSURE, 161405. FREE 2 YEAR RADWELL WARRANTY | |
| COPELAND Valves 998-0212-00 | |
| COUNTER BALANCE VALVE CARTRIDGE, SERIES CP-440, SINGLE, RATIO RATED 10:1, HYDRAULICALLY RELEASED SPRING CHAMBER, 5075PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COX & COMPANY INC Pneumatics COX-7A3003 | |
| CR 2-WAY TOGGLE VALVE, 1/4" NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, 50MM BORE, 15MM STROKE, 0.8MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DELTROL FLUID PRODUCTS Hydraulics CMM30B | |
| DELTROL FLUID PRODUCTS Hydraulics CP25B | |
| DFT Valves 8033 | |
| DIN COIL, W/ CONNECTOR, KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED CONTROL VALVE, D05 SIZE (NG10), 5000 PSI = MAX PRESSURE, 35 GPM = MAX FLOW, ELECTRICAL BOX TYPE CONNECTOR, DOUBLE SOLENOID, 3 POSITION, 4 WAY, SPRING CENTERED, ALL... | |
| DIRECTIONAL CONTROL VALVE, C-136 SERIES, STAINLESS STEEL, 1/4 INCH NPT PORTS, 1/2 INCH NPT FEMALE CONDUIT . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 21.1 GPM (80 LPM), 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 24 VDC COILS, DIN PLUG... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 5000 PSI MAX PRESSURE, 20 GPM MAX FLOW, 3 POSITION, 4 WAY, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID, DIN PLUG STYLE... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 22 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN... | |
| DIRECTIONAL CONTROL VALVE, LEVER OPERATED, TWO POSITION, 5000 PSI 3-PORT MAX, 500 PSI T-PORT MAX, DETENT/NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SERIES D1V, 4-WAY, 3-POSITION, DOUBLE SOLENOID, SPRING CENTERED, FLUOROCARBON SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SERIES D1V, DOUBLE SOLENOID, 4 WAY 3 POSITION, SPRING CENTERED, 110-120 VAC, 50/60 HZ, 5000 PSI MAX-P,A,&B. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SERIES D1V, SOLENOID / WET PIN / SCREW-IN ACTUATOR, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, NITRILE SEAL, 24 VDC, DIN W/O PLUG, STANDARD PRESSURE. FREE 2 YEAR... | |
| DIRECTIONAL CONTROL VALVE, SERIES D1VW, 2-POSITION, 350 BAR, NBR SEAL MATERIAL, CAST IRON, SUBPLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SERIES D1VW, 3 POSITIONS, 24 VDC, 8 W. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE SOLENOID, 24 VDC, 1.39A, 5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, HYDRAULIC, REVERSED WIRING, NFPA D03 MOUNTING, STANDARD 1500 PSI, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE SEAL, 120 VAC @ 60 HZ, 110 VAC @ 50 HZ. FREE... | |
| DISCONTINUED BY MANUFACTER, VALVE, PRESSURE REGULATING, 2 INCH, FEMALE NPT TAILPIECE, 180 MAX TEMP F, 300 PSI MAX, OUTLET PRESSURE RANGE 21-85 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, COIL, REPLACEMENT, SOLENOID, 24 VDC, 50/60 HZ, 10 WATTS, MOLDED COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3 IN G REP KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3.9VA, WATT 30MM, SYS 8, 110/110V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR REGULATOR ,VALVE, 1/4IN, 180F, 200PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, SOCKET THREAD, 1-1/4INCH, PVC, PTFE, VITON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, SOCKET THREAD, 3/4INCH, PVC PTFE EPDM, 240PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, UNIBLOCK, 1-1/2INCH, W/PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE SOCKET, 2INCH, PVC, SCHECK THREAD EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 1 INCH NOMINAL SIZE, #16 SAE PORT THREAD, 10,000 PSI WORKING PRESSURE, 20 PSI CRACKING PRESSUREMETALLIC HARD SEAT SEALING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 3/4", LESS FLANGES, (REPLACEMENT 101048). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, CVH SERIES, 1/4 INCH NPT, 5 GPM, 10000 PSI WORKING PRESSURE, 5 PSI CRACKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, DIRECT MOUNT, 5 PSI, 3/4" PORT SIZE, SAE CODE 61, O-RING AT INLET LOCATION, CARBON STEEL, VITON O-RING SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, PILOT OPERATED, 5000 PSI, 350 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, RIGHT ANGLE, SIZE 03, 0.04 (6) PSI, SIZE 50, AMERICAN DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24 VAC, 60 HZ, 8 WATTS, MOLDED COIL, 2 WIRE, CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN, SCREW-IN, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC, 1 AMP, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL, DIRECTIONAL CONTROL, D03 SERIES, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 110-120 V, 50-60 HZ, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 120 V, 60 HZ, 5000 PSI, 0.49 - 0.58 A, 2 POSITION SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 7 GPM, 24 VDC, 1.19-1.32 AMP, 5000 PSI MAX P/A/B PORTS, 3000 PSI MAX T PORT, 3 POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D1VA SERIES, AIR OPERATOR, 3 POSITION, SPRING CENTERED, NITRILE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D1VA SERIES, AIR OPERATOR, SINGLE OPERATOR, 2 POSITION, SPRING OFFSET, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 12 VDC, DIN CONNECTION W/O PLUG, LOW WATT, XB613. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 24 VDC, CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 2 POSITION, NITRILE SEAL, 24 VDC, DIN CONNECTION W/O PLUG, 10 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE SEAL, 110/120 VAC, 50/60 HZ, LEADWIRE CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SERIES D1V, SOLENOID / WET PIN / SCREW-IN ACTUATOR, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, NITRILE SEAL, 24 VDC, DIN W/O PLUG, 10 W,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, NITRILE SEAL, 110/120 VAC, 50/60 HZ, CONDUIT BOX, HIGH WATT, CSA APPROVED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, NITRILE SEAL, 110/120 VAC, 50/60 HZ, CONDUIT BOX, LOW WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVES, 2-POSITION, 2-WAY, 2-WAY DOUBLE HYDRAULICALLYPILOTED SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRICAL BRIDGE, COMPACT PERFORMANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END PLATE, FOR VALVE MANIFOLD, (174356). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END PLATE, FOR VALVE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW MEASUREMENT VALVE, 1/2 INCH, BRONZE BODY, BI-DIRECTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE VALVE, ELECTRONIC POSITION CONTROL, 350 BAR, 10-30 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE PRESSURE, REDUCING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 35 - 210 BAR, 24 VDC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 0.42 AMP, 24 VDC, 350 BAR MAX P-A-B, 210 BAR MAX T, DUAL SOLENOID, HYDRAULIC, D1VW004CNJDLJ5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DUAL PORT, 24 V DC, 1500 PSI MAX, 0.38-0.46 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID, PULL TYPE, COIL 575V, 60 CYCLE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID, PULL TYPE, COIL, 1 IN STROKE, 115 V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOIDS, CR9503, 110 VAC, 50 CYCLES, PULL TYPE, CAT. 2233923AB222. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICROJET, INK VALVE, STANDARD, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC MANIFOLD COVER, MAIN 0-3 MPA, OPERATE 0.25-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALUE, 50/60 HZ, 5000 MAX PSI, 1500 PSI MAX T, 24 VOLTS, 1.00 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, MANUALLY ACTIVATED, 3/2 WAY, NORMALLY CLOSED BISTABLE, 0-12 BAR PRESSURE, 815 LMIN, 1/8 G THREADED, 24 VDC, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, ROUND BODY, MAX PRESS 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, S007 SERIES,10 BAR, 145 PSI, 24 V DC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MULTIPLE OUTPUT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR ,3/8INCH, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 1/2 INCH STROKE, 230 VDC COIL, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 230 VAC, 50 CYCLES, PULL FORM, NO DIRECT RPL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 40 AMP, 115 V, 60 HZ, 600V MAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, COIL TYPE AMG, 24V 50-60HZ RATING, 17/12W POWER RATING, ZINC PLATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, ELECTRIC, 110 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID CONTROLLED VALVE, SERIES CX, 24 VDC, 2.6 WATTS, 2-10 BAR, VALVE TYPE: 3/2 NORMALLY OPEN, 1/2 INCH INLET, 3/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT CONTROLLED VALVE, DALE CX SERIES, LEAK TIGHT, 2 WAY, NORMALLY CLOSED, 3/8" PORT, EXTERNAL PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 15-115 PSI, 4 WAY, 1/8 INCH NPT PORT, 3-POSITION, OPEN EXHAUST PORT, INPILOT, SPRING CENTER, C5 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (162201), REPLACED BY CPE14-M1BH-3GLS-1/8. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (6 MM), (162888), REPLACED BY CPE10-M1BH-3GL-QS-6. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 24VDC, 0.38-0.44A, 5000 PSI MAX-P,A,B, 3000 PSI MAX-T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, SINGLE SOLENOID, W/ ADJUSTMENT KNOB, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DOUBLE SOLENOID, 3-POSITION, SPRING CENTERED, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 5/3 WAY, 3-21 VDC, MID-POSITIONED, CLOSED, (173945). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SPRING CENTERING, 4 WAY, 1/8 INCH NPT PORT, SIDE AND BOTTOM STACK, WIRE LEADS, 24 VDC COIL, 15-115 PSIG, 2.9-WATT, 50/60 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 115 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPOOL VALVE, 3-WAY, 2 POSITION, MAX PSI 150. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 30W, 120VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE INKJET MICROJET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE TERMINAL MANIFOLD ASSEMBLY, CPV SERIES, FIELDBUS COMMUNICATIONS, DIRECTIONAL CONTROL, 24 VDC, 145 PSI, 0.9/10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE TERMINAL, TYPE 12 CPA, COMPACT PERFORMANCE, 5 WAY, 2 POSITION, DOUBLE SOLENOID, (173450). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT PILOT, OP PRESSURE KNOB AND GAUGE, GAUGE RANGE: 0 TO 10 KGF/CM2 , 0 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DIRECTIONAL, CONTROL, VENT, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC, 120/60-110/50 V/HZ, 0.42-0.50A, 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, THERMOSTATIC EXPANSION, 3/8 INLET X 1/2 OUTLET INCH SAE FLARE, INTERNAL EQUALIZED, 60 INCH CAPILLARY TUBE, REFRIGERANT 22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AC SOLENOID, 440V, 60HZ, PULL TYPE, 3INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MANIFOL D, 2 PORT,AIR PILOT,1 1/4INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D COIL,220V 60HZ,PULL FORM. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE PILOT CHECK VALVE, D03 SIZE, FLOW PATH = A & B PORTS, CRACKING PRESSURE = 70 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE VALVE, CM SERIES, DOUBLE 5/2 SOLENOID CONTROLLED, AIR REMOTE RESET, PORTS 1/2 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN, 3/4 INCH, ORDINARY LOC-ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DYNAMCO INC Pneumatics D125204 | |
| ELECTRICAL VALVE INTERFACE, 24VDC, CYCLIC COMMUNICATION, 8 OUTPUT 1X16 SOLENOID COIL OMITTED, 16 INPUT, 9 PIN FEMALE CONNECTION PORT, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON,ALCO CONTROLS,D-00865,D00 865,PILOT ADJUSTMENT,PRESSURE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics CPV10-M1H-2X3-OLS-M7 | |
| FESTO Valves CPASC1-M1H-M-P-2,5 | |
| FESTO Valves CPE10-M1BH-3GL-M7 | |
| FESTO Valves CPE10-M1BH-5L-M5 | |
| FESTO Valves CPE10-M1BH-5L-M7 | |
| FESTO Valves CPE10-M1CH-5L-M7 | |
| FESTO Valves CPE14-M1BH-3GL-QS-8 | |
| FESTO Valves CPE14-M1BH-5J-QS-8 | |
| FESTO Valves CPE14-M1BH-5L-QS-6 | |
| FESTO Valves CPE14-M1BH-5L-QS-8 | |
| FESTO Valves CPV10-M1H-5JS-M7 | |
| FESTO Valves CPV10-M1H-5LS-M7 | |
| FLOW CHECK VALVE, HIGH PRESSURE, INLINE, 60000 PSI, 20 PSIG, 0.187 INCH ORIFICE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, CPV14 SERIES, ONE-WAY, FOR VALVES OF COMPACT PERFORMANCE, (184143). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, D03 SIZE, FLOW PATH = A & B PORTS, METER OUT FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE WAY, L, EXH AIR, ELBOW DESIGN, G 1/8 MALE, G 1/8 FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, CPV SERIES, M7 THREADED CONNECTION, 10MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, G3/8 PORT THREAD, SLOTTED SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW MEASUREMENT VALVE, WITH THREADED ENDS, ID 21.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, ELECTRIC ACTUACTION, ONE SIDED PULSE, G1/4, 5/2 WAY, WITH MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Valves CR9500A100A2A | |
| GENERAL ELECTRIC, CR9500A100B2A, SOLENOID COIL, 115V 1INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GENERANT Valves CRV-250B-K-150 | |
| HAND TOGGLE, 150 PSI, 3/8 IN NPT PORTS, 3WAY, 2 POSITION, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| HAND TOGGLE, 150 PSI, 3/8 IN NPT PORTS, 3WAY, 2 POSITION, WALL MOUNTING, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| HANNIFIN Hydraulics D1VW001CNYCF | |
| HANNIFIN Valves CVH161P | |
| HIROSE VALVE KOGYO Valves HT-728-02 | |
| HYD DIR VALVE SOLENOID, 24 VDC, 1.19 - 1.32 AMPS, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYD DIR VALVE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRA FORCE Valves CV08-20-0-N-04 | |
| HYDRAULIC BALANCED PISTON RELIEF VALVE, SERIES CS-06, 1500-3000PSI, THREADED MOUNTING, 60GPM, SAE 12. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CARTRIDGE, 3:1 RATIO, VENTED COUNTERBALANCE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CHECK VALVE, 210BAR, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CONTROL VALVE, SOLENOID OPERATED, SHOCKLESS TYPE, DIRECTIONAL, D05 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC SOLENOID VALVE, D1VW SERIES, 110/120 VAC, 50/60 HZ, 12 GPM MAX FLOW RATE, 5000 PSI MAX PRESSURE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET P. FREE 2 YEAR RADWELL WARRANTY... | |
| HYDRAULIC VALVE 24VDC 1.19-1.32AMP 5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE COIL, DI, 110/120, AC LEADS, PART# REPLACES 1860436-21-Y. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DIVISION Hydraulics CK1860460-21-Y-UL | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW001CNYGF56 | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW004CNJW | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW004CNYC | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW004CNYW | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW008CNYCF | |
| HYDRAULIC VALVE DIVISION Hydraulics D1VW020DNYGF56 | |
| HYDRAULIC VALVE DIVISION Valves D1VW020BNJW | |
| HYDRAULIC VALVE PROPORTIONAL .9A 5000PSI 24W-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, 12VDC, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYVAIR Hydraulics D03S-1A-115A-35 | |
| HYVAIR Hydraulics D03S-2B-115A-35 | |
| HYVAIR Hydraulics D03S-2C-115A-35 | |
| HYVAIR Hydraulics D03S-2F-115A-35 | |
| HYVAIR Hydraulics D03S-3A-115A-35 | |
| HYVAIR Hydraulics D05S-2B-115A-35 | |
| HYVAIR Pneumatics CV-102-232NC | |
| INDUSTRIAL VALVES - DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| KEROTEST MARSH Valves N1552 | |
| KPM Valves TA000330 | |
| LMI LIQUID METRONICS Valves 48728 | |
| LOCKOUT/EXHAUST VALVE, L-O-X SERIES 15, 1/2IN NPTF PORTS, 3/4IN EXHAUST PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC, D1-11AAC-2DA1, D111AAC2DA1, SOLENOID VALVE COIL, 110/120V, 6.8WATT, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNATROL Valves COIL-A2 | |
| MANAPAK CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL CAM VALVE, MEDIA = AIR (PNEUMATIC), WORKING PRESSURE = 0 TO 9.3 BAR, MAX PRESSURE = 10.3 BAR, OPERATING TEMP = 41 F TO 140 F, PORTS = 1/8... | |
| MODULAR VALVE, SIZE D05, PILOT OPERATED RELIEF VALVE, P TO T PORT FLOW, 12 GPM NOMINAL FLOW RATE, 3000 PSI MAX, 500-3000 PSI ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1 / 8 INCH NPT, ADJUSTMENT, FINE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 2 SERIES, 1-1/8 INCH VALVE HEX SIZE, 40 GPM CAPACITY, 40-50 LBF FT VALVE INSTALLATION TORQUE, 5000 PSI MAX OPERATING PRESSURE, T-5A CAVITY. FREE 2 YEAR RADWELL WARRANTY... | |
| NEEDLE VALVE, FULLY ADJUSTABLE, SERIES 3, T-16A CAVITY, 80 GPM CAPACITY, 5000 PSI MAX PRESSURE, 1 1/4 INCH HEX VALVE SIZE, 150-160 LBF FT INSTALLATION VAVLE . FREE 2 YEAR... | |
| NGT Valves D4A000 | |
| NITRA MANUAL VALVE 4-PORT (4-WAY) 2-POSITION, DETENTED, 4IN HANDLE, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=0.89.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA MANUAL VALVE 4-PORT, (4-WAY), 3-POSITION, CENTER CLOSED, DETENTED, 4IN HANDLE, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=0.89.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA MANUAL VALVE, 5-PORT (4-WAY), 2-POSITION, LOCKING FOOT PEDAL, DETENTED, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=0.8.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC MODULAR PLATE, LEFT SUPPLY/EXHAUST END, CV=12.4, 3/8IN PUSH-TO-CONNECT TUBING INLET(S), 3/8IN FEMALE NPT EXHAUST(S), ANODIZED ALUMINUM BODY.. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC MODULAR PLATE, RIGHT BLIND END, ANODIZED ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATICS Pneumatics CVS-5272-FP | |
| NITRA PNEUMATICS Valves CMV-A1L-2A | |
| NITRA PRECISION PNEUMATIC REGULATOR, 1/4" FEMALE NPT INLET(S), 1/4" FEMALE NPT OUTLET(S), 0-150 PSI ADJUSTABLE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| OUTLET CHECK VALVE, MODEL LC-9A - (228-18522-92). FREE 2 YEAR RADWELL WARRANTY | |
| OUTLET CHECK VALVE, MODEL: LC-10ADVP, (228-34976-91). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT-OPERATED CHECK VALVES, MANIFOLD MOUNTED, 7250 PSI MAX, FLOW RATE 1200 CU IN/MIN MAX, PILOT OIL VOL 0.012 CU IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 4-WAY, 1/4 IN NPT, C-SERIES, BALANCED SPOOL VALVE, SPRING RETURN, PRESSURE PILOT, SIDEPORTED EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, HAND LEVER, 4-WAY, 1/8 INCH BODY SIZE. SIDEPORTED, EXTERNAL PILOT, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC INPUT MANIFOLD, ELECTRICAL INTERFACE, 18251. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC POPPET VALVE, DIRECT SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 24VDC 3/4IN NPT 0-1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE KIT, FOR 5/3 WAY VALVE FUNCTION, CLOSED FOR SIZE 10 AND 14, 1/8 INCH NPT PORT, (176057). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 548901, SMART CUBIC, LOW CORROSION STRESS, ROHS - COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 548902, ROHS - COMPLIANT, 1 - LOW CORROSION STRESS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DIRECTIONAL, 4WAY, 25-115PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DOUBLE, PILOT W/O SUB-BASE, 5/2 BISTABLE, 1-16 BAR OPERATING PRESSURE, 40HZ, 28MS, G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC CHECK VALVE, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET / CHECK VALVE, 60000 PSI, 4136.79 BAR, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE PRODUCT LINE,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, 3-PORT/2-POSITION, NORMALLY CLOSED, INLINE, PTF THREADS, 110/120 VAC, 50/60HZ, 150 PSIG, INTERNAL PILOT SUPPLY WITH CHECK VALVE, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE,3/2 NC, 3/8IN PTF PORTS,EXTERNAL PILOT SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, D03 SIZE, NOMINAL FLOW RATE = 5 GPM, MAX PRESSURE = 3000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, HIGH RELIEF CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR MANIFOLD .25AMP 24VDC 6W. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, IN-LINE MOUNTED, MAX FLOW = 60 GPM (227 LPM), MAX PRESS = 5000 PSI (350 BAR), THREAD TYPE = NPTF PIPE, PORT SIZE = 3/4 INCH, PRESSURE... | |
| PRESSURE RELIEF VALVE, IN-LINE MOUNTED, MAX FLOW = 60 GPM (227 LPM), MAX PRESSURE = 5000 PSI (350 BAR), THREAD TYPE = NPTF PIPE, PORT SIZE = 3/4 INCH, PRESSURE... | |
| PRESSURE RELIEF VALVE, WITHOUT BODY, 0460656. FREE 2 YEAR RADWELL WARRANTY | |
| PRO-SOURCE Valves 4827100715PRO | |
| PROPORTIONAL DIRECTIONAL CONTROL VALVE, 12 VDC, 24 W, 5000 PSI MAX P-A-B, 500 PSI MAX T, 1.8 AMP, 3 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, ISO SIZE 2, A PORT, CHECK VALVE, 0-150 PSI, 0-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE BRASS 100PSI 200SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, CVGC-3, 10 DESIGN, SLIP IN CARTRIDGE, 580031. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT COIL, 16 W, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ROBERT MFG Valves R400-3/4-5 | |
| ROLLER CAM VALVE, 3/8 IN NPT, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Hydraulics CK1860462-21-Y-UL | |
| SCHRADER BELLOWS Valves CJ12501 | |
| SEAT, VALVE, RPTFE, 2 PCS(EACH). FREE 2 YEAR RADWELL WARRANTY | |
| SERIES CVH081P, POPPET-TYPE, CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SHARPE VALVES Valves NACE-MR-01-075 | |
| SHUTTLE VALVE, SERIES 1, SINGLE BALL, 5000 PSI MAX OPERATING PRESSURE, 2.5 GPM CAPACITY, 7/8 INCH VALVE HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SLOAN VALVE CO Hydraulics CN-1003-A | |
| SOLENOID 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR VALVE, ELECTRICAL, 18 MM VALVE SIZE, -0.9 TO 10 BAR, 24 VDC, 1600 L/MIN FLOW RATE, G1/4 PORT, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, NON-REVERSABLE, -20 TO +40... | |
| SOLENOID COIL, 115 V, 60 HZ, 1 IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 230 V, 60 HZ, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VAC, HI-TEMP . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, PLUG-IN, 21 W, 110-120 V AC, 50/60 HZ, DIRECTIONAL CONTROL VALVE FUNCTION, REPLACES 1860423-21-Y. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, PUSH TYPE, 110 V, 60 HZ, 1 IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID HYDRAULIC CONTROL VALVE DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, 4-WAY, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, DUAL SOLENOID, 3 POSITION, 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, 120 VAC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, P TO T OPEN, A & B BLOCKED, 24 VDC COILS, DIN PLUG... | |
| SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE WITH DIN COIL, D03 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, D05 SIZE, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, 24 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL HYDRAULIC CONTROL VALVE, WITH DIN COILS, D03 SIZE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 115 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PIPED EXHAUST LOX 1/2 3/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SPOOL VALVE, CM SERIES, G1/8 CONNECTION W/ ELECTRICAL OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ,3 WAY ,2 POSITION ,120 VAC ,13.8 W, 150 PSI ,1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 4WAY 1/8IN NPT 120VAC 15-145PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL 12VDC 12W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, (533158), 5/3-WAY, MID POSITION VALVE, NORMALLY OPEN, EXTERNAL, PLUG PINS, PLUG PATTERN ZC, 24 VDC, QS-6. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, -0.9 TO 10 BAR OPERATING PRESSURE, 3 TO 8 BAR PILOT PRESSURE, 24 VDC, 800 L/MIN NOMINAL FLOW RATE, G1/8 CONNECTION, 14 MM VALVE SIZE, PNEUMATIC SPRING, DIE-CAST... | |
| SOLENOID VALVE, 1.5-8BAR, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, COIL, 15-115PS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 173452, 3/2WAY, SINGLE, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 18 MM SIZE, 24 VDC, 1.5 WATT, 8 MM NOMINAL SIZE, -0.09-1 MPA, PISTON GATE DESIGN, PNEUMATIC SPRING, THROUGH HOLE MOUNTING, DIE-CAST ALUMINUM, 100% DUTY CYCLE, ROHS COMPLIANT,... | |
| SOLENOID VALVE, 18 MM, 24 VDC, 3/2-WAY, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 3 WAY, NORMALLY CLOSED, PISTON SPOOL, DUAL COIL, 18-26.4 VDC, (161416). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-POSITION, 3-WAY, N.C., 18-26.4 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2.5WATT, 24VDC, 1/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 4W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6.0 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3WAY, 24VDC, 0.6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 15-115 PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 DOUBLE SOLENOID, 10 MM VALVE SIZE, 24 VDC, 0.46 W, M7 PORT SIZE, -0.9 - 10 BAR, IP65, (161415). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY, MONOSTABLE, 1400 L/MIN NOMINAL FLOW RATE, 1.5-8 BAR, 40 HZ SWITCHING, NOMINAL SIZE 6.5 MM, G1/4 PNEUMATIC CONNECTION, (6154). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2-WAY, DOUBLE SOLENOID, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, IP65, LOCKING MANUAL OVERRIDE, (2) 1/4IN PUSH-TO-CONNECT TUBING OUTLET(S), CV=0.5, 24 VDC.. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, COMPACT MODULAR, 5-WAY, 2-POSITION, SINGLE SOLENOID SPRING RETURN, REINFORCED TECHNOPOLYMER BODY, LOCKING MANUAL OVERRIDE, 2X 5/32IN (4MM) PTC TUBING OUTLETS, CV=0.2, 24 VDC, IP65. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG M8X1, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (550247). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196930). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (6 MM), (196887). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196932). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196931). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196942). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196939). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, IP65, 196941. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION EXHAUSTED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196936). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION EXHAUSTED, INTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196935). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 14 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION PRESSURIZED, EXTERNAL PILOT AIR, G1/8 PNEUMATIC CONNECTION, (196934). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 110 VAC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY OPEN, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163760). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163142). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163145). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (8 MM), (163149). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, NORMALLY OPEN, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163140). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163147). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (163143). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION CLOSED, EXTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170248). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION CLOSED, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170247). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 18 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY, MID-POSITION EXHAUSTED, INTERNAL PILOT AIR, G1/4 PNEUMATIC CONNECTION, (170249). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 24 MM CONSTRUCTION WIDTH, 24 VDC, 2.5-10 BAR PILOT PRESSURE, PLUG PATTERN ZC, 3/2-WAY, NORMALLY CLOSED, EXTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, IP65, (163169). FREE 2... | |
| SOLENOID VALVE, CPE SERIES, 24 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, EXTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, (163171). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 24 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY, BISTABLE, INTERNAL PILOT AIR, G3/8 PNEUMATIC CONNECTION, (163167). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM WIDTH, 300 L/MIN FLOW RATE, 2.5-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, QS-6; M7 PNEUMATIC CONNECTIONS, (196847). | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 18 MM WIDTH, 1000 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, 24 VDC, QS-10; G1/4 PNEUMATIC CONNECTIONS, IP65, (163157). FREE 2... | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 2500 L/MIN NOMINAL FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, G3/8 PNEUMATIC CONNECTIONS, PNEUMATIC SPRING RESET, 24 VDC, (163165). FREE 2 YEAR... | |
| SOLENOID VALVE, CPE SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 900 L/MIN NOMINAL FLOW RATE, G1/8 PORT SIZE, 2.5-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24 VDC, (196929). FREE 2 YEAR... | |
| SOLENOID VALVE, CPE SERIES, 5/2 DOUBLE SOLENOID, ELECTRIC ACTUATION, 2.5-8 BAR, 24 VDC, 320 L/MIN FLOW RATE, QS-6 PNEUMATIC PORT, W/ FLOW CONTROL OPTION, -5 TO +50 DEGREES C, IP65,... | |
| SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 2900 L/MIN FLOW RATE, 2.5-10 BAR OPERATING PRESSURE, M5 PORT SIZE, G3/8 PNEUMATIC CONNECTIONS, 24 VDC, (163166). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 320 L/MIN NOMINAL FLOW RATE, 3-8 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, 24V DC OPERATING VOLTAGE, QS-6; M7 PNEUMATIC CONNECTIONS, (196883). FREE... | |
| SOLENOID VALVE, CPE SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, PNEUMATIC SPRING RESET, 14 MM WIDTH, 680 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, 24 VDC, QS-8; G1/8 PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM... | |
| SOLENOID VALVE, CPE SERIES, 5/3; CLOSED, ELECTRICAL ACTUATION, 14 MM WIDTH, 410 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, QS-6; G1/8 PORTS, 24 VDC, (196903). FREE 2... | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG M8X1, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (550223). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, EXTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196916). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY CLOSED, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196915). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, M5 PNEUMATIC CONNECTION, (196851). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY VALVE, NORMALLY OPEN, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196917). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M5 PNEUMATIC CONNECTION, (196881). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 3/2-WAY, MONOSTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196927). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, EXTERNAL PILOT AIR, PUSH-IN CONNECTOR (6 MM), (196880). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/2-WAY VALVE, BISTABLE, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, (196925). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION CLOSED, INTERNAL PILOT AIR, M7 PNEUMATIC CONNECTION, SERIES B, (533141). FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, CPE SERIES, COMPACT PERFORMANCE, 10 MM, 24 VDC, PLUG PATTERN ZC, 5/3-WAY VALVE, MID-POSITION CLOSED, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (4 MM), SERIES B, (533147). FREE 2 YEAR... | |
| SOLENOID VALVE, CPE SERIES, PNEUMATIC, 5/2-WAY, MONOSTABLE, 18 MM WIDTH, FLOW RATE 850 L/MIN, 24 VDC OPERATING, PLUG PATTERN ZC, INTERNAL PILOT AIR, PUSH-IN CONNECTOR (8 MM), (163150). FREE 2... | |
| SOLENOID VALVE, CPV10/14/18, VT TYPE 10. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CPV18 SERIES, 2X3/2; OPEN/CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 18 MM VALVE SIZE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, -0.9-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED,... | |
| SOLENOID VALVE, CX SERIES, VAC-10 BAR, 24 VDC, 2.5 W, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, D1VW SERIES, SINGLE SOLENOID, 2-POISITION, 110-120 VAC, 50/60 HZ, 18 GPM MAX. FLOW, 500 PSI MAX. PRESSURE, BUNA-N (NITRILE) SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 4-WAY, 2 POSITION, CLOSED CROSSOVER, 120/60-110/50 VAC, 22 GPM MAX FLOW RATE, DOUBLE SOLENOID, BUNA SEAL, SUBPLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRIC ACTUATION, 1/4 INCH, 18 MM VALVE SIZE, 1600 L/MIN FLOW RATE, G1/4 PORT, -0.9 TO 10 BAR, 24 VDC, PNEUMATIC SPRING, W/O FLOW CONTROL OPTION, -20 TO... | |
| SOLENOID VALVE, ELECTRIC, 10 MM VALVE SIZE, 4 24 VDC, -0.9 TO 10 BAR, 400 L/MIN FLOW RATE, M7 CONNECTION, PNEUMATIC SPRING, PILOT ACTUATED, NON-REVERSIBLE, -20 TO +40 DEGREES C,... | |
| SOLENOID VALVE, GAUGE RANGE: 1 TO 150 PSI - 0 TO 1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 24 VDC, 1.39 AMP, 3000/5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, HYDRAULIC, DIRECTIONAL, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET P > A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, M5, PUSH IN FITTING, BLANKING PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MID-POSITION CLOSED, PISTON SPOOL VALVE, 5/3 CLOSED, 18 MM VALVE, 1400 L/MIN, 3.5-8 BAR PILOT PRESSURE, NON-REVERSIBLE, 176061. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 2 POSITION, 2-WAY, MONOSTABLE, CLOSED, G1/8 PORT SIZE, 24 VDC, ELECTRIC ACTUATION, LOCKING, (185883). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES CPE, 5/3; CLOSED, ELECTRICAL ACTUATION, 750 L/MIN FLOW RATE, 3-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, 24 VDC, (196937). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, SERIES CPV, 2X3/2; OPEN; MONOSTABLE, ELECTRICAL ACTUATION, 10 MM VALVE SIZE, 400 L/MIN NOMINAL FLOW RATE, 24 VDC OPERATING VOLTAGE, -0.9-10 BAR OPERATING PRESSURE, PNEUMATIC SPRING RESET, COMMON... | |
| SOLENOID VALVE, SERIES CX, 2W, NO, 3/8 INCH PORT, EXT PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, COIL 115 VAC 60 HZ, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 115 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 460 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SPENCER Valves VLV90087 | |
| SPOOL VALVE, CM TYPE, ROTATING LEVER, VALVES ARE SUPPLIED WITHOUT OPERATOR, 3 STABLE POSITIONS, CLOSED CENTER, G 1/8 CONNECTION, MAX. 10 BAR, NBR SEALS, AM-5110 CONNECTOR. FREE 2 YEAR RADWELL... | |
| SPOOL VALVE, ROLLER LEVER MECHANICAL, DIE-CAST ZAMAK (G 1/8), ALUMINIUM (G 1/4), 3,5 W (DC)-5 VA (AC), 12VDC-24VDC-24VAC-11 0VAC-230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CL, 90 DEGREE LEVER, G1/8 WITH MANUAL OPERATION, 90 MM/LEVER 90 MS 3P, 6 BAR AT 890L/MIN, ALUMINUM SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO EL/MM | EL/MS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO PN/MM | PN/MS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4 VALVES, MONO PN/MP | PN/PS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CL, UNIVERSAL G1/8 - G1/4, ROLLER MS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CL, UNIVERSAL, G1/8 - G1/4, ROTARY SELECTOR MS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, 5/2 LEVER 90 WITH HOOK. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, 5/3 CC ROTARY SELECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL DISTRIBUTOR, 5/2 WAY, G1/8 THREAD, MECHANICAL SPRING, 2.5-10 BAR, 890 NL/MIN, 6.5MM BORE, 11 N. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 TYPE, PANEL BALL PUSH MS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 VALVES, 5/2 90 MM/LEVER 90 MS 3P. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 VALVES, 5/2 MONO EL/MP | EL/PS. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL G1/8 - G1/4 VALVES, 5/2 PUSH-PULL. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL G1/8, 5/2 WAY, SINGLE IMPULSE, ELECTRICAL OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL, G1/8 - G1/4 VALVES, 5/3 CC 90 CON MOLLA, LEVER 90 WITH SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE, SERIES CM, UNIVERSAL, G1/8, 5/2 WAY, PN/PN, DOUBLE IMPULSE. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING CHECK VALVE, SINGLE FLOW DESIGN, 1 IN TUBE SIZE, 0.5 PSI, HORIZONTAL/VERTICAL MOUNTING, 18 GPM FLOW, BRASS BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SUB BASE, SINGLE STATION, 1/4IN SIDE PORTED, ISO #1. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HYVAIR D05S-1A-115A-35, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PARKER D1VW004CNJWF, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR VICKERS CT-06-B-10, PRESSURE RELIEF VALVE, IN-LINE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SUN HYDRAULICS Hydraulics CKBD-XCN | |
| SUN HYDRAULICS Hydraulics CKCB-XAN | |
| SUN HYDRAULICS Hydraulics CKCBXCN | |
| SUN HYDRAULICS Hydraulics CKEB-XCN | |
| SUN HYDRAULICS Hydraulics CSABXXN | |
| SUN HYDRAULICS Hydraulics CWEALIN | |
| SUN HYDRAULICS Hydraulics CXBGXCN | |
| SUN HYDRAULICS Hydraulics CXDA-XAN | |
| SUN HYDRAULICS Hydraulics CXDA-XCN | |
| SUN HYDRAULICS Hydraulics CXFA-XCN | |
| SUN HYDRAULICS Hydraulics CXHA-XCN | |
| SUN Valves CXFA-XBN | |
| SUPPLY SPACER, INDEPENDENT, INDIVIDUAL EXHAUST FOR EXHAUST PRESSURIZING, ISO SIZE 2, RC 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVER GROUP Pneumatics CL-123A | |
| UNIVER GROUP Pneumatics CL-9200A | |
| UNIVER GROUP Pneumatics CM-403A | |
| UNIVER GROUP Pneumatics CM-600 | |
| UNIVER GROUP Pneumatics CM-602A | |
| UNIVER GROUP Pneumatics CM-9423D | |
| UNIVER GROUP Pneumatics CM-9620 | |
| UNIVER GROUP Pneumatics CM-9680 | |
| UNIVERSAL SPOOL VALVE, SUPPLIED WITHOUT COIL / CONNECTOR / LOCKING NUT, G1/4" BSP, DOUBLE IMPULSE, WITH ELECTRICAL OPERATION, 8.5MM BORE, 1480 NL/MIN, AA SERIES, ALUMINIUM, 3.5W. FREE 2 YEAR RADWELL... | |
| URINAL PISTON W/MAIN SEAT 1-13/16IN DIA 3-1/16IN H. FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM GENERATOR VALVE, 2-10 BAR, FOR CPV MFLD, CONTAINS TWO 3/2 NC VALVES, 800 L/MIN, COMMON LINE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BALL SOCKET 1-1/4INCH WPVC COMPACT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, 120 GPM, 3:1 RATIO, 1000-4000 PSI, BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 1/2IN PUSH LEFT SIDE MOUNTING 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL 1/2IN STROKE 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, FOR USE W/S21/S31/S33, 24VDC, CLASS F. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITIONER, 2 PCS(EACH), SEAT, RPTFE, 2.635", "ODX1.515". FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPOOL W/ROLLER LVR 4-WAY 2POS 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3WAY, 24VDC, 2.5WATT,. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, D1VW SERIES, DOUBLE SOLENOID, 3 POSITION, SPRING CENTER, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC SOLENOID VALVE, 115 VAC, 25-115 PILOT PSI MIN. MAX,10.5 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ROLLER CAM VALVE, PNEUMATIC ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, S BALL CHECK PRESSURE VAVLE, 1-1/2 INCH, VLV, 62 - 100 SERIES STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SERIES 3, FREE FLOW SIDE TO NOSE, 60 GPM CAPACITY, 1-1/4 INCH HEX VALVE SIZE, T-16A CAVITY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,12VDC,0.6W,W/L ED. FREE 2 YEAR RADWELL WARRANTY | |
| VERSA VALVES Pneumatics CSG-4322-HC-A120 | |
| VERSA VALVES Pneumatics CSP-4302-S | |
| VERSA VALVES Valves CSG-3321-316-XX-D024 | |
| VERSA VALVES Valves CSG-4222-043-HC-D024 | |
| VERSA VALVES Valves CSG-4222-CR1-PC-S-XX -55F-A120 | |
| VERSA VALVES Valves CSG-4332-043-P-A120 | |
| VERSA VALVES Valves CSG4322228LD024 | |
| VERSA VALVES Valves CXX-4323-HC-A120 | |
| VERSA VALVES Valves CZI4202 | |
| VONBERG VALVE Valves 1303-1-1.5 | |
| VONBERG VALVE Valves 28000-103-3 | |
| VONBERG VALVE Valves 28001-503-5.0 | |
| WE CV-A10 CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |