GC Valves Solenoid Coil C300F04A18

Description
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID APPLICATION, 240 VAC @ 60 HZ, 220 VAC @ 50 HZ, SIZE C300, CLASS F, MOLDED BODY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID APPLICATION, 240 VAC @ 60 HZ, 220 VAC @ 50 HZ, SIZE C300, CLASS F, MOLDED BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 20426661 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
20426661
Solenoid Coil 20426661
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID APPLICATION, 240 VAC @ 60 HZ, 220 VAC @ 50 HZ, SIZE C300, CLASS F, MOLDED BODY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, SOLENOID APPLICATION, 240 VAC @ 60 HZ, 220 VAC @ 50 HZ, SIZE C300, CLASS F, MOLDED BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20426661
Product Name Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-211-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pneumatic Solenoid Valves - 2021252 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Hydraulic
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details