ASCO Pneumatic Regulator C22D-02ADM

Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 34946393 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
34946393
Pneumatic Regulator 34946393
DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34946393
Product Name Pneumatic Regulator
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7991-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details