Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 46
Product Name Notes
(20761), SOLENOID VALVE, 110/120V, 50/60HZ, 10.1W, 85PSI GAS/WATER/OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
1 IN FEMALE NPT THROUGH BODY, 0.5 IN EQUAL PERCENTAGE TRIM, PROCESS FLUID LIQUID AND GAS, FACE-TO-FACE LENGTH 4.38 . FREE 2 YEAR RADWELL WARRANTY
1/2" DRAIN ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY
1/4 X 1/16 4 BRASS 1.5 /H W. FREE 2 YEAR RADWELL WARRANTY
10000-00, FLOW CONTROL, PNEU-TROL, POSITIVE SHUT-OFF, FREE REVERSE FLOW, FEMALE TO FEMALE, 1/8" NPTF, BRASS. FREE 2 YEAR RADWELL WARRANTY
10006-35, CHECK VALVE, DIRECT ACTING, 3/8IN NPTF, FEMALE-FEMALE, BRASS, 2000PSI MAX, 138 BAR MAX, 10GPM MAX, 37.9 LPM, 2.5PSI MAX CRACKING PRESSURE, .17 BAR MAX CRACKING PRESSURE. FREE 2 YEAR...
10006-41,HYDRAULIC CHECK VALVE, 2.5 PSI CRACKING PRESSURE, 55 GPM MAX FLOW RATE, 2000 PSI MAX OPERATING PRESSURE, 150 SUS MAX VISCOSITY. FREE 2 YEAR RADWELL WARRANTY
10120-40,FLOW CONTROL VALVE, EASY READ, BRASS, 1/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY
10120-59,HYDRAULIC VALVE, INLINE FLOW CONTROL, 1 IN FEMALE PIPE PORTS, 0-55 GPM, STEEL. FREE 2 YEAR RADWELL WARRANTY
10120-60, INLINE NEEDLE VALVE, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
10120-64, INLINE NEEDLE VALVE, DIRECT ACTING, 1/4 INCH NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY
10120-67, NEEDLE VALVE, BUNA SEAL, LINE MOUNTED, BRASS, 1/2 INCH, 2000 LB. FREE 2 YEAR RADWELL WARRANTY
10122-63QUICK EXHAUST VALVE, PNEU-TROL, EXHAUST FLOW 7.84 CV, 20-125 PSI / 3 PSI SHIFT, 3/4 INCH INLET PORT, 3/4 INCH CYLINDER PORT, 3/4 INCH EXHAUST PORT, 0-240 DEGREE F MAX...
10122-68EXHAUST VALVE, 1/4 INCH CYLINDER PORT, 3/8 IN EXHAUST PORT , MIN 8 PSI, DIE CAST ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
10122-70EXHAUST VALVE, QUICK, 1/8 INCH, 2.5 INCH, 3/8 IN PORTS. FREE 2 YEAR RADWELL WARRANTY
10135-67, EXHAUST VALVE, 1/4-INCH, CYLINDER PORT, 1/8-INCH, INLET PORT, 1/4-INCH, EXHAUST PORT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
10135-70, VALVE, EXHAUST VALVE, 1/4 INCH INLET PORT NPTF, 1/4 INCH CYLINDER NPTF, 1/4 INCH EXHAUST PORT NPTF, MINIMUM DIAPHRAGM SHIFT 5 PSI, BUNA-N DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY...
15 MM N.C. 2-WAY VALVE, IN-LINE CONNECTOR, 0.063", 24 VDC. FREE 2 YEAR RADWELL WARRANTY
2-WAY ELEC. VALVE, N-C, MANIFOLD MOUNT, WIRE LEADS, 6 VDC. FREE 2 YEAR RADWELL WARRANTY
3-WAY ELEC. VALVE, IN-LINE MOUNT, SPADE TERMINAL, 6 VDC. FREE 2 YEAR RADWELL WARRANTY
3-WAY ELEC. VALVE, N-C, MANIFOLD MOUNT, SPADE TERM., 24 VDC. FREE 2 YEAR RADWELL WARRANTY
3-WAY FULLY-PORTED VALVE, IN-LINE MOUNT, WIRE LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
3-WAY FULLY-PORTED VALVE, MANIFOLD MOUNT, SPADE TERMINAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
3-WAY, NORMALLY CLOSED, MANIFOLD MOUNTED VALVE, 24 VDC, WITH WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE FLOW VALVE, 1/4 INCH NPT, 200 PSI. FREE 2 YEAR RADWELL WARRANTY
AIR SOLENOID CABLE. FREE 2 YEAR RADWELL WARRANTY
ALLENAIR Valves EA5-24VDC
ALUMINUM VALVE, EZ LOCK OUT, 1/2-INCH. FREE 2 YEAR RADWELL WARRANTY
ANGLE VALVE, MANUAL 1 , W/NO FLANGE, POPPET VALVES. FREE 2 YEAR RADWELL WARRANTY
ASCO Valves EF-8316-G064-120
ASCO Valves EF-FBX-8262-G226-V23 026NC-120
ASCO Valves EF8262G386DC12/DCD
ASCO Valves EF8320G184AC120/60,1 10/50D
ASCO Valves EF8401B200M-120
ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR,...
ASCO,EF-HB-8017-002- 120,SOLENOID VALVE,120VAC,1/4IN PIPE . FREE 2 YEAR RADWELL WARRANTY
CAMOZZI Valves E521-16-10-K13
CAMOZZI Valves EN551-16-PN3
CIRCUIT BAR. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics ETO-3-6
CLIPPARD Valves EMC-12-24-30
CLIPPARD Valves ES-2T-12
CLIPPARD Valves ET-2-12
CLIPPARD Valves ET-2M-12
CLIPPARD Valves ET-3M-24
CLIPPARD Valves ETO-3-24
CLIPPARD Valves EV-3-24
CLIPPARD Valves EVO-3-24-H
CLIPPARD Valves EVO-3-24
COIL 240V 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL LINER. FREE 2 YEAR RADWELL WARRANTY
COIL MLD 220/60 3K309D12. FREE 2 YEAR RADWELL WARRANTY
COIL MLD 230/60 SIM.NE. FREE 2 YEAR RADWELL WARRANTY
COIL MLD, 110/120V, 60HZ, KK109C3. FREE 2 YEAR RADWELL WARRANTY
COIL MLD, 110V/120V/60HZ, K209F. FREE 2 YEAR RADWELL WARRANTY
COIL MLD, 230V/60HZ, N109E. FREE 2 YEAR RADWELL WARRANTY
COIL MLD, 550V, 60HZ, KK109B. FREE 2 YEAR RADWELL WARRANTY
COIL WND, 110/120V, 60HZ, K209M13W. FREE 2 YEAR RADWELL WARRANTY
COIL WND, 110/60V, KKK109AW. FREE 2 YEAR RADWELL WARRANTY
COIL WND, 220/240V, 60, KK109AW. FREE 2 YEAR RADWELL WARRANTY
COIL, 110/120V, 60HZ, PULL, S SIDE, 3K300B37. FREE 2 YEAR RADWELL WARRANTY
COIL, 110/120V/60HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL, 110V, 50HZ, 3K309A, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL, 220/240V, 60HZ, KKK100B14. FREE 2 YEAR RADWELL WARRANTY
COIL, 440V, 60HZ, K200 GP . FREE 2 YEAR RADWELL WARRANTY
COIL, 550V, 60HZ, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL, MLD, 220/240V,60HZ, 3K309A. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID VALVE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONDUIT COVER, 1/2 INCH, CONDUIT CONNECTOR HOUSING, "B0". FREE 2 YEAR RADWELL WARRANTY
CONTINENTAL HYDRAULICS Hydraulics F05MSV-NOC-AC-F
CONTROL VALVE 3WAY ELECTRIC SPADE TERM 12VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 356 FLUID POWER, E SERIES, FILTERED. FREE 2 YEAR RADWELL WARRANTY
DELTROL FLUID PRODUCTS Hydraulics EF10B
DELTROL FLUID PRODUCTS Hydraulics EF20B
DELTROL FLUID PRODUCTS Hydraulics EFL10B
DELTROL FLUID PRODUCTS Hydraulics EV30A2
DELTROL FLUID PRODUCTS Valves EN20B
DELTROL FLUID PRODUCTS Valves EV125A2
DELTROL FLUID PRODUCTS Valves EV125A
DELTROL FLUID PRODUCTS Valves EV20A2
DELTROL FLUID PRODUCTS Valves EV25A2
DELTROL FLUID PRODUCTS Valves EV35A2
DIGITAL ELECTRO PNEUMATIC REGULATOR, 0 TO 500 KPA, 0 TO 10 VDC INPUT SIGNAL, NPT1/4 PORT SIZE, 1 TO 5 V ANALOG OUTPUT, ERROR (PNP), ANALOG 9-CONDUCTOR, 1 M CABLE,...
DIRECTIONAL CONTROL VALVE, MANUAL OPERATORS, FOOT PEDAL / TREADLE, 1/4IN PORT SIZE, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTI9NUED BY MANUFACTURER, PNEUMATIC VALVE, FLUID POWER COMPLETE, E SERIES, HAND LEVER ACTUATOR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR VALVE, FAST IDLE, 24 VDC SOLENOID. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANGLE PNEUMATIC VALVE, 3/4IN NBW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, FLANGED END, FULL BORE, WCB BODY, TFM SEAT/STEM, GRAPHITE BODY SEAL, 4 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 1 IN, BRONZE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL CELL, 110 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110 VAC - 120 VAC, 60HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 200 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 460V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, EASY READ SERIES, FEMALE TO FEMALE, EDF FLOW CONTROL, 3/8 INCH NPTF THREADED, 2000 PSI MAX PRESSURE, 10 MAX FLOW GPM, BRASS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DANAHER CONTROLS, NAMCO, VALVE COIL, EB200-39383, EB20039383, SL-110/60-PUSH P-SIDE, 3K300DPR32. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE REDUCING REGULATOR, MODEL 1000HP-1+8, 1 1/4 INCH, GASEOUS SERVICE, DI/DI (BODY/SPRING CHAMBER) MATERIAL, BRASS TRIM, NPT-SCREWED END CONNECTORS, 400 PSIG INLET/OUTLET RATING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER , SOLENOID COIL, 110V, 60HZ, PULL/RET/BASE, MTG-3K300C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 110 VAC, 50 HZ, 2 WIRE CONNECTION, K209F-110. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 440 VAC, 60 HZ, WIRED CONNECTION, 2 WIRE, (KK109B-440). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SOLENOID, INDUSTRIAL, 110/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER,SOLENOI D COIL ASSEMBLY, 230V/60HZ,FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRAIN VALVE, AUTOMATIC, SOLID STATE TIMER, DRAIN VALVE, 115V ,1.5A ,NEMA-4, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO SOLENOID VALVE, FOR IMAJE 9232 PRINTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC VALVE, SENSOR ACTIVATED, FOR RESTROOM MOTION URINAL, DUAL SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXHAUST PORT, NPT PORT TYPE, 1/8-INLET PORT, 1/4-CYLINDER PORT, 20 PSI-125 PSI OPERATING PRESSURE RANGE, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION VALVE, 3.5 KW, 3/8 INCH INPUT/OUTPUT, ANGLED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 0.125 IN NPT PORT, 2000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1IN NPTF PORTS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, T PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW VALVE, ADJUSTABLE, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID COIL, SERIES EB451, TYPE MLD, 220/240 VAC, 60 HZ, K109C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL SOLENOID, 110V/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICROSPRAY VALVE FOR PRECISE, UNIFORM SPRAY PATTERNS, USES LOW VOLUME AND PRESSURE, 70 PSI (4.8 BAR). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OBSOLETE, SOLENOID COIL 110/120. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 1-1/8 INCH BORE, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3/8IN, E7-CLASS, E-STYLE, LQA, REPLACED BY: AR30-F03H-B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, IN 4-20 MADC, OUT 0.5 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 22-28 VDC, 210 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL PRESSURE CONTROL VALVE WITH INTEGRATED ELECTRONICS, D03 SIZE, PRESSURE RANGE = 5.5 BAR TO 210 BAR (78 PSI TO 3045 PSI), COMMAND SIGNAL = 0 TO...
DISCONTINUED BY MANUFACTURER, REGULATOR, BODY SIZE 25, G THREAD TYPE, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REVERSING VALVE, 4 WAY, 10 TONS NOMINAL CAPACITY, 7/8 INCH TUBE SIZE SUCTION, 3/4 INCH TUBE SIZE DISCHARGE, 0-690 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIES 8320, GENERAL SERVICE SOLENOID VALVE,3/2,120VAC/60H Z,10.1 W,NO,SS BODY,1/4IN NPT PORTS,DRY NATURAL GAS SAFE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE VALVE UNIT, EB SERIES, QUICK RESPONSE, 3 PORT N.C, MOISTURE PROOFING SPECS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENIOD VALVE, 0-75PSI, COIL 120VAC 60HZ 12W, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 1/2IN STROKE, BASE MOUNTING, 2-10 PULL OR PUSH FORCE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 V, 60 HZ, SERIES EB601, WND TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110/120 V, 60HZ, PLEASE USE EB201-72025-S. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220 VAC, 60 CY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, PULL TYPE, STANDARD THRU MOUNTING, 110/120VAC, 60HZ, 1.0IN STROKE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, SERIES EB551, TYPE MLD, 220/240V, 60HZ, KK109D. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, WOUND, 110/115V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL,220/240/60V,PUS H-BASE,3K300DPR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1/1 MPA, PORTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.2-0.7 MPA, 24 VDC, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 / 120 V, 50 / 60 HZ, 8.1 W, 2 WAY N/O, 1 / 8 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 HZ, 125 PSI, 1/4 PIPE, 20 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 WATT, 10-150 PSI, PIPE FITTING, 10.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 50-60 HZ, 15 W, 500 MRP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 65W, 60HZ, 140PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, NC, 1/4 INCH NPT, EXPLOSION PROOF, 110/120VAC, 50/60HZ, 10.1 WATTS, 145PSI OIL, 180PSIG, 200PSI WATER, SUGGESTED REPLACEMENT EF8262H202. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WIRE, 110-120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION, FOR SINGLE SOLENOID ONLY, 24V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 110-120 V AC, 50/60 HZ, 3/8" NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 110/120 VAC COIL, 50/60 HZ, BRASS BODY, 6.1-8.1 WATTS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 21-26VDC, PRESSURE: .2-.8MPA, .375 INCH PORT SIZE, 3 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 3 WIRE, 10-125 PSI, 11.6 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 9.5 WATTS, 1500 PSI, 3/64 ORIFICE, 10 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24-99VAC/DC, 50/60HZ, 2W, 3WAY, 205PSI AIR/INERT GAS, 205PSI WATER, 205PSI LT OIL, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 0.1/1 MPA, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORT, DIRECT OPERATED, SINGLE UNIT, BODY PORTED, 24 VDC, WITHOUT CONNECTOR, G1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORTS, 1/4 INCH PORT, 24 VAC (EURO), 0-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY 2 POSITION NC AIR RETURN, 24 VDC, 1/8" NPT, STAINLESS STEEL, INTERNAL PILOT SOURCE, FLUSH - NON-LOCKING OVERRIDE, 3-PIN ENCLOSURE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/2 CONFIGURATION, 980 L/MIN FLOW RATE, 0.2-.08 MPA, 21-26 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4 INCH NPT, 2 WAY, NORMALLY OPEN, EXPLOSION-PROOF, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/4" PORT SIZE, 2 WAY, NORMALLY OPEN, BRASS, EXPLOSIONPROOF, 110/120 VAC, 50/60 HZ, REPLACED BY NEW PART NUMBER EF8210G035AC120/60 110/50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8 IN ODF CONNECTION, 3/16 IN PORT, NC, 300 PSI, W/O COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 1/4" NPT, 110-120 V AC, 50/60 HZ, 20 W, 0.5-125 PSI AIR, 0.5-100 PSI WATER/OIL, EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 110/120 VAC, 50/60 HZ, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/8 INCH ODF X 5/8 INCH ODF, 19/32 INCH PORT SIZE, 250 / 300 PSI, 120 VAC, 50/60 HZ, 15 / 18 W. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7/8 IN, 2 W, N/C, SOLENOID LESS COIL, REPLACED BY: 4077-00. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 750MA, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8040 SERIES, 2-WAY, 3/8” PORT SIZE, 15 PSI MAX, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, RED HAT, 110-120 V AC, 50/60 HZ, 1/8IN ORFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 110-120 V AC, 50/60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 1/4 NPT, 120 V AC, 60 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8345 SERIES, 3/8 NPT, 110 V AC, 50 HZ, 20 W, 2-WIRE, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, EXPLOSIONPROOF ENCLOSURE, 1-1/2IN PIPE,110-120 V AC, 50/6 0HZ,150 PSI, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GAS SHUTOFF, 24 V DC, 2-WAY, 3/4" NPT, NORMALLY CLOSED, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PORT PILOT, 2 POSITION/ SINGLE ACTION, 24 VDC, NON PLUG-IN, WITH LIGHT/ SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, QUICK EXHAUST, 3-WAY, NORMALLY CLOSED, 3/8 INCH NPT, 10-200PSI, 6.1 W, 110/120 V AC, 50/60HZ, EXPLOSIONPROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 11.6W, 120VAC, 24VDC, 2 WAY, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 3 WAY FUNCTION, 24 DC, 1.4 WATTS, 1/8 IN PIPE SIZE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, 2 POSITION, 3-WAY, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, 24 VDC, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TWO WAY, 24 VDC, 1/4 PIPE SIZE, WATER 218 PSI MAX, LT. OIL 203 PSI MAX, 11.6 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLOENOID VALVE, SERIES 8262, 480V, 60HZ, 2 WAY, 6.1/8.1W, 185PSI AIR/INERT GAS, 180PSI WATER, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMO EXPANSION VALVE, 3X4 ODF, 30 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMO EXPANSION VALVE, CAPACITY BTU/HR: 2200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE, [EFV] MODEL, PORT CONNECTION: 1/2 IN, INPUT CONNECTION: 1/2 IN, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE CHECK 3/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, AIR CONTROL TYPE, W/ LEVER, MANUAL, CLOSED CENTER, SPRING RETURN, 3 POSITION, 4 WAY, 1/4 INCH NPT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, ELECTRO VALVE, BLOCK FOR INJET PRINTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SERIES E, 2-WAY, PILOT OPERATED, NORMALLY CLOSED, 1/4 INCH SIZE, 2-300 PSIG RANGE, 110-120 VAC POWER, 50-60 HZ, 8 WATT COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE BLOCK, 0.2 - 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE, 24VDC, 1.,8 WATTS, 60 PSI, .41 MPA, 3/34 X 3/34 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFATURER, COIL, 220/240VAC, 60HZ, PUSH BAR-KK100GP. FREE 2 YEAR RADWELL WARRANTY
DOUBLE SOLENOID VALVE, 1/4 INCH DS 5/3 CE, 3-PIN, DUAL 24VDC COIL, 3 OPOSITION, 145 PSIG 1000KPA MAX.. FREE 2 YEAR RADWELL WARRANTY
E2-MAIN VALVE, 3/4 INCH SIZE, CAST IRON, 15 PSIG. FREE 2 YEAR RADWELL WARRANTY
E28 SERIES, SAFETY EXHAUST VALVE, SAFETY REDUNDANT, WITH SOFT START, 3/4" BSPP. FREE 2 YEAR RADWELL WARRANTY
EF 8344G000 120/60,110/50 242232-001 VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC DRAIN VALVE. 2 WAY NC, SOLENOID VALE, SETTING RANGES: 1 TO 45 MIN. AND .25 TO 25 SEC.. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC PROPORTIONAL VALVE, REGULATOR, 1/8INCH. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VALVE, 12 VDC, 1 W, 105 PSIG, 2 WAY, BI-DIRECTIONAL, NITRILE MATERIAL/SEALS, TOP TERMINAL PIN. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VALVE, 2-WAY NORMALLY CLOSED, THREADED SIDE, PORT VALVE 24 VDC, SPADE TERMINAL, 0.110 INCH. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VALVE, 3-WAY, FULLY PORTED, SIDE PINS, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VALVE, 3-WAY, MANIFOLD MOUNT, WIRE LEADS, 24 VDC, FULLY-PORTED, 40 MICRON FILTER, .67 WATT, 104 PSIG, 5-10 MS RESPONSE. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC VALVE, EV SERIES, 3-WAY, NORMALLY CLOSED, THREADED SIDE PORT, 24 VDC, WITH 18 IN WIRE LEADS SIDE CONNECTION, NICKEL PLATED BRASS BODY & CORE, STANDARD IN-LINE MOUNT, #10 -...
EMC WITH 8 ET-3M-24 MOUNTED. FREE 2 YEAR RADWELL WARRANTY
END PLATE, U SIDE, WATERPROOF COVER, SERIAL TRANSMISSION SYSTEM, VALVE SIDE. FREE 2 YEAR RADWELL WARRANTY
ESD SERIES, ELECTRO-HYDRAULIC PROPORTIONAL RELIEF AND FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
ESSENTIAL VALVE, SERIES EL22, 22 MM THREAD BODY3/2+3/2 NC/NC EL/EL. FREE 2 YEAR RADWELL WARRANTY
EV SERIES 3-WAY FULLY PORTED MANIFOLD MOUNTED VALVE 12 VDC WITH .110 TERMINAL SPADES. OPTIONS:. FREE 2 YEAR RADWELL WARRANTY
EV-P SERIES PROPORTIONAL VALVE DRIVER, BOARD WITH HOUSING. FREE 2 YEAR RADWELL WARRANTY
EVP PROPORTIONAL VALVE, 0 - 10 VDC, 0.025G ORIFICE, 100 PSIG. FREE 2 YEAR RADWELL WARRANTY
EVP PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
EXHAUST VALVE, 1/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE 3/4 ODF 5INCH. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE, ELECTRONIC, E3V-45 SMART HOT GAS 3/4"-7/8" INCH, W/O SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE, THERMOSTATIC, 1/2 X 5/8 IN, ODF SOLDER, WITH STRAINER, ITEM: 168935. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE, THERMOSTATIC, 15 TON, 5/8" X 1 3/8" ODF. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE, THERMOSTATIC, NOMINAL CAPACITY, 30 INCH CAPILLARY LENGTH, 3/8 INCH INLET, 1/2 INCH OUTLET, BRASS, R-22 REFRIGERANT. FREE 2 YEAR RADWELL WARRANTY
EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
F/R/L. FREE 2 YEAR RADWELL WARRANTY
FLANGE VALVE, FULL FLO SERIES, FULL PORT ANSI CLASS 150 (2PC BODY, FLANGED END, 316SS, TFM SEAT, TFM STEM SEAL, GRAPHITE BODY SEAL, LEVER LOCKING, 2 INCH. FREE 2 YEAR...
FLANGE VALVE, FULL FLO SERIES, FULL PORT ANSI CLASS 150 (2PC BODY, FLANGED END, 316SS, TFM SEAT, TFM STEM SEAL, PTFE BODY SEAL, VITON, LEVER LOCKING, 1 INCH. FREE 2...
FLOW CONTROL VALVE, CHECK VALVE, 2000PSI, 1/4IN NPTF, BRASS, 10120-43, REPLACES EFL20B. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, 20GPM MAX, 5000PSI MAX, CONTROL PORTS = A & B, VITON SEALS, CAST IRON BODY, REPLACES F03MSV-NDC-GA-D & N5S-NDC-GS-B. FREE 2 YEAR...
FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, CONTROL PORTS = A & B, BUNA SEALS, CAST IRON BODY, REPLACES...
FLOWSERVE, E5946TSER3, BALL VALVE, 1000CWP, 400DEG F. FREE 2 YEAR RADWELL WARRANTY
FLUID POWER COMPLETE, VALVE, E SERIES. FREE 2 YEAR RADWELL WARRANTY
FURNACE GAS VALVE, 24V, 60HZ, 2 STAGE REDUNDANT, MAX CAP: 12,500 BTU, 1/2 PSI REGULATOR. FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V 50/60HZ, 2.9" WC,3/4IN PORTS, . FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, 24V, 3.5" WC, NAT 3/4". FREE 2 YEAR RADWELL WARRANTY
GAS VALVE, HONEYWELL VR8200H1228, COMBINATION, 1/2IN X 3/4IN PORTS, 24V 60HZ, 1STAGE REDUNDANT, 3-5 ADJ RANGE, . FREE 2 YEAR RADWELL WARRANTY
GAUGE PRESSURE TRANSMITTER, 4 - 20 MA DC, DIGITAL PROTOCOL, BRAIN PROTOCOL, .03 - 3.5 MPA, 69 MPA (1000 PSI), 1/2 IN NPT FEMALE PROCESS CONNECTOR, 316 LSST, VERTICAL PIPING,...
GENERAL PURPOSE VALVE MKC-2 COIL SERIES 2. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE VALVE, 10-250 PSI INERT GAS, 10-250 PSI WATER, 1.2 WATTS, 12-24 VDC, 1/2 INCH X 5/8 INCH PORTS, 3 NC, BRASS. FREE 2 YEAR RADWELL WARRANTY
GRANZOW Valves E3D29-00V-01
GRANZOW Valves E4B19-00V
HARNESS ASSEMBLY,LENGTH 36IN, FOR SHUT-OFF GAS VALVE,BLACK. FREE 2 YEAR RADWELL WARRANTY
HEAT PUMP REVERSING VALVE, M.O.P.D 400. FREE 2 YEAR RADWELL WARRANTY
IN-LINE CONNECTOR, WITH LED, 3/2 NORMALLY-CLOSED, FLOW: 0.063 INCH ORIFICE, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
IN-LINE NEEDLE VALVEEASY READ FLOW CONTROL, 1/4NPT, BRASS, MAX PRESSURE 2,000 PSI, TEMPERATURE RANGE -15 TO +400 F, FLOW RATE (CV) 0.25. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID COIL, 110V/50HZ,W/PUSH BAR,K100CP. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID COIL, SERIES EB550, 110/120VAC, 60HZ, PULL, KK100E. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, 1 INCH STROKE, 115/120 VAC, 50/60 HZ, 7-11 POUND PULL/PUSH. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, 1/2 INCH STROKE, BASE MOUNTING, 2 TO 10 PULL OR PUSH FORCE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, COIL MLD 115/50/60 3K309D32. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, COIL MLD 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, COIL, MLD, 110/120 VAC, 60 HZ, 3K309C. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-110/120/60-PULL-R ET-BASE-3K. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-110/120/60-PULL-S IDE MTG-KK. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-110/120/60-PULL-S IDE-3K300B. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-110/120/60-PUSH-B ASE-3K300D. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-110/120V,60V, PUSH B-BASE,KK10. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-110/60-PUSH P-SIDE-3K300DPR. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-115/50/60-PLL-RET -BASE-3K30. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-125/60-PUSH P-SIDE-3K300DPR. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SL-220/240/60-PULL-B ASE MTG-KK. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SOL-110/120/60-PULL- K200D. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SOLENOID, SOL-220/240/60-PULL- K100C. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR -IT2000 3/8 INCEUROPEAN -REGULATOR, ELECTRO-PNEU (EURO). FREE 2 YEAR RADWELL WARRANTY
LEYBOLD , EV16QSAL, SOLENOID VALVE, NO.:28530. FREE 2 YEAR RADWELL WARRANTY
LOW PRESSURE CONTROL VALVE, NON-BALANCED, DOUBLE ACTING, 1 IN, FEMALE NPT, 0.5 IN MODIFIED EP TRIM, VALVE FAIL POSITION CLOSED, FACE-TO-FACE LENGTH: 4.38 IN. FREE 2 YEAR RADWELL WARRANTY
LOW VOLTAGE DC SIGNAL CARD, 8 ELECTRONIC VALVES, 25 PIN CONNECTOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
LUCIFER Pneumatics E341L01
MANUAL AIR CONTROL VALVE, E SERIES, 4-WAY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY
MECHANICALLY OPERATED VALVE, 1.4 CV RATE, 3/8 INCHES, NPT INLET, 1/4 INCH BASIC VALVE, 150 PSIG MAXIMUM. FREE 2 YEAR RADWELL WARRANTY
MINIATURE FILTER, F07 SERIES, 1-4 INCH NPT, 5 M FILTER ELEMENT, 17 BAR MAX INLET PRESSURE, 24 SCFM FLOW, COMPRESS AIR. FREE 2 YEAR RADWELL WARRANTY
MINIATURE SOLENOID VALVE, COMPA 4 F SERIES, 5/2 POSITION, 1.5-10 BAR, BASE MOUNTING, -10 TO +45 DEGREE C, REPLACES F-0170. FREE 2 YEAR RADWELL WARRANTY
MODULAR ADAPTER ASSY, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
MODULAR STACK VALVE, F03MSV-CDB-AA-C. FREE 2 YEAR RADWELL WARRANTY
NAMCO Valves EB200-20155
NAMCO Valves EB501-75167
NAMCO Valves EB701-76231
NITRA MANUAL VALVE, 2-PORT (3-WAY), 2-POSITION, N.O., METAL PLUNGER WITH METAL ROLLER, SPRING RETURN, SIDE PORTS, (1) 5/32IN (4MM) PTC TUBING INLET(S), (1) 5/32IN (4MM) PTC TUBING OUTLET(S), (1) VENT...
NITRA PNEUMATICS Pneumatics EVP-CS-PL
ODF THERMAL EXPANSION VALVE W/60 INCH CAPILLARY, 3/8 INCH X 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
PETER PAUL ELECTRONICS Valves EH22H7DCCML
PLUNGER. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 300PSI 175F 1/4 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE BANK 8PORT MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 4 WAY, 2 POSITION, 1/4 INCH PORT SIZE, NPT CONNECTION, W/ LEVER, MANUAL, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, E SERIES, SIDE PORTED, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE PRODUCT LINE, 4, WAY, INLINE, 300PSIG, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
POPPET VALVE, PNEUMATIC, FLANGE TYPE: NW-25B, 12 L/SEC, NOMINAL PORT OD 1(25). FREE 2 YEAR RADWELL WARRANTY
POWER VALVE, VEX PROPORTIONAL, 1/2"G. FREE 2 YEAR RADWELL WARRANTY
PRESSURE OPERATED ASCO VALVE SERIES 290 VALVE 2/2&&NC STAINLESS STEEL ENTRY UNDER DISC G 2 1/2 D=65&&OPERATOR D=90 PILOT PRESSURE 4 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE OPERATED ASCO VALVE, SERIES 290 VALVE, 2/2&&NC BRONZE ENTRY UNDER DISC, G 1 +25 OPERATOR, +90&&PILOT PRESSURE, 4 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATING VALVE, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL VALVE, PROPORTIONAL ELECTRO-HYDRAULIC PILOT RELIEF VALVES, 24.5MPA, 24V DC, 28W, STANDARD ORIFICE, . FREE 2 YEAR RADWELL WARRANTY
PVC VALVE, 3WAY,1NLET, 2-OUTLETS, 1 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
QUICK DUMP VALVE, SLOW START, 24 VDC, ALUMINUM BODY, 1/2 IN NPT PORTS, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
QUICK-EXHAUST VALVE, 3/4 INCH CYLINDER PORT, 3/4 INCH INLET PORT, 3/4 INCH EXHAUST PORT, NPT PORT TYPE, 5-125 PSI, CAST ALUMINUM MATERIAL, NITRILE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
R22 THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
REFRIGERATION VALVE, CAPILLARY LENGTH 5 FEET, OVERALL HEIGHT 4.72 INCH, ELEMENT SIZE 53, CONNECTION ODF 90 DEGREES INLET X ODF OUTLET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION, PILOT REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REGULATOR. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SENSOR REP KIT WITH TIMEOUT, URINAL FLUSH VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIAL INTERFACE UNIT, 16 VALVE OUTPUTS, COMPACT DESIGN, IP67, ON/OFF SWITCHING, ETHERNET/IP, SINK/NPN (POSITIVE COMMON), M12 COMMUNICATION CONNECTOR, 2PCS MOUNTING SCREW. FREE 2 YEAR RADWELL WARRANTY
SERIES 8223 HIGH PRESSURE SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, VALVE REPAIR KIT, STD REG. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF MECHANICAL VALVE, 3-PORT VALVE, 3/8 '' CONNECTING DIAMETER, LOCK-OUT, EUROPEAN *LQA. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, SOLENOID VALVE, MODEL 8040. FREE 2 YEAR RADWELL WARRANTY
SIDE PORT VALVE, EV SERIES, 3-WAY, FULLY PORTED THREADED, 24 VDC WITH WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SL-110/120/60-PUSH B-KK100DP11. FREE 2 YEAR RADWELL WARRANTY
SL-110/120/60-PUSH B-SIDE-KKK100AP8. FREE 2 YEAR RADWELL WARRANTY
SL-110/50-PUSH-RET-B ASE-3K300BPR. FREE 2 YEAR RADWELL WARRANTY
SL-110/60-PUSH B-BASE-KK100GP23A. FREE 2 YEAR RADWELL WARRANTY
SL-110/60-PUSH/PULL- SIDE-KKK100CP35. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics EVEX3320-04F
SMC Pneumatics EVS7-6-FG-S-3CVO-Q
SMC Valves EVG342R-5DO-10F-Q
SMC, EVZ512-5DZ-01F, EVZ5125DZ01F, SOLENOID VALVE, 4WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOFT START VALVE, ACTUATOR, SOLENOID, NO GUAGE, WITHOUT SILENCER, PORT 3/4", 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOILENOID COIL, SERIES EN551, TYPE MLD, 440/480V, 60HZ, KK109D. FREE 2 YEAR RADWELL WARRANTY
SOL-24/50-PULL-DERAT ED-KK100B25A. FREE 2 YEAR RADWELL WARRANTY
SOLENID VALVE, 8210 SERIES, 2/2 NORMALLY CLOSED 1/4" PORT, 110-120 V AC, 50/60 HZ, 6.1-8.1W, 5-200 PSI AIR, 5-150 PSI WATER, 5-135 PSI OIL, (20049). FREE 2 YEAR RADWELL WARRANTY...
SOLENID VALVE,1/4IN PIPE,3-WAY,2 POSITION,17.1W,240V/ 60HZ,220V/50HZ,100PS I. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE 2POS 3WAY 1/4IN NPT COIL 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENIOD VALVE, 15 MM, N.C., 3-WAY, WIRE LEADS, 0.063 INCH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110/120/60, PULL, K100A,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 110V, 50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 20/240V, 60HZ, PULL-BASE MOUNTING, KKK100B. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240V, 50/60HZ, W/PUSH BAR, K100BP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240V, 60HZ, PULL SIDE, KKK100A1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240V, 60HZ, PULL-SIDE, KKK100B1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240V, 60HZ, PULL-SIDE, KKK100C1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 220/240V,60HZ,PUSH-B ASE,3K300BPR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 V, 60056-52. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, MLD, 230/460 VOLTS, 60HZ, 4LDS, 3.44INX2.01INX2.37IN . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB451, WND, 110/120V, 60HZ, K109A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB451, WND, 220/240V,60HZ, K109AW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB501, TYPE MLD, 110V, 50HZ, K209E, (CWA-1). FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB501, TYPE MLD, 220/240V, 60HZ, K209D. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB550, 110V/120V/60HZ, PULL, KK100F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB551, TYPE MLD, 220/240V, 60HZ, KK109C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB551, TYPE MLD, 220/240V, 60V, KK109B. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB5515, TYPE MLD, 220V, 50HZ, KK109C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, SERIES EB601, TYPE WND, 220V/240V, 60HZ, KKK109BW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, TYPE MLD, 110V, 50HZ, 3K309B. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, TYPE MLD, 110V, 50HZ, 3K309D. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, TYPE MLD, 220/240V,60HZ, 3K309B. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, TYPE MLD, 220V, 60HZ, 3K309C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL,110/120V,60HZ,W /PUSH BAR-K100BP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL,110V,50HZ,PULL, K100A. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL-110/60-PUSH BAR-KK100CP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL-220/240/60-PULL -KK100C. FREE 2 YEAR RADWELL WARRANTY
SOLENOID DRUM 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATOR, E SERIES, 24 VDC, 9.5 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATOR, EXPLOSIONPROOF, RED HAT II, 1/2 INCH CONDUIT, 110/120 VAC, 50/60 HZ, 6.1/8.1 W, 18 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATOR, X 1/16 3NC ST.ST.1.4 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATOR, X 1/16 3NC ST.ST.1.4 /F W, STAINLESS STEEL EXPLOSIONPROOF, 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID OPERATOR, X 2NA 10.6/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SAFETY VALVE 25PSI 24VDC 7.2WATTS 1/8ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 10.1/F W, 110/120 VAC ,50/60 HZ ,30-150 PSI, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALUE, 5 PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4NPT 10.1W 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4X1/4IN BRASS 115-120V 50-60HZ,150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 10.1W 50/60HZ 110/120VAC 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 1INCH NPT 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V/60HZ 110V/50HZ 1/4INCH 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC EXPLOSION PROOF 3WAY 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 150PSI 110-120V 50/60HZ 15.4WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 15W 120VAC 50/60CYC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2-WAY, 1/4NPT, 12VDC COIL, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2POS 24VDC W/CONNECTOR 300MM LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL 230V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 21-26 VDC, 4/5 INCH PORT, 3 PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 230V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE OPERATOR, RED HAT II, 110-120V AC, 50/60 HZ, 7.1 W, OPERATOR FOR 2-WAY DIRECT ACTING SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE REPAIR KIT, ITEMS INCLUDED: DIAPHRAGM, PLUNGER, PLUNGER SPRING, SHAFT, FILTER SCREEN, WASHER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE UNIT 110/120V 50/60HZ 3/8IN 2W NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/ REDHAT VALVE COIL, 24 DC 3/8 3W NC 1332. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 IN PIPE SIZE, EPDM SEALS, 1-1/16 IN ORIFICE, Z-COOL CONNECTOR, 120VAC 60HZ, 20W, CPVC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1 X 1, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 16.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 17.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, BRASS, 10.6/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, BRASS, 17.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, BRASS, 6.1 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 X 5/8, 3 WAY NORMALLY CLOSED, STAINLESS STEEL, 10.1/F W, STAINLESS STEEL EXPLOSIONPROOF, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2" AUTO DRAIN VALVE, 8W 110-120V/50-60HZ AC, 6' POWER CORD, TIMER 1-45MIN., 1-15SEC ADJ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2", 2-WAY, NC, 8W, 110-120V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 1/16, 3 WAY UNIVERSAL, BRASS, 24.6/H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - BATTERY CHARGING CIRCUITS, 125/DC, 18" LEAD. FREE 2 YEAR...
SOLENOID VALVE, 1/4 X 1/4, 4 ALUMINUM, 11.6/F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/32, 3 WAY UNIVERSAL, STAINLESS STEEL, 17.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2INCH CONDUIT), 120/60 OR 110/50 VAC, 18 INCH LEAD. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 1/4 X 9/32, 3 WAY NORMALLY OPEN, BRASS, 6.1 /H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - HIGH TEMPERATURE, 120/60,110/50AC, 18" LEAD. FREE 2...
SOLENOID VALVE, 1/4" 3-WAY N/C X-PROOF, 20/150PSI, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN ODF, E3 SERIES, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH, 2-WAY, BRASS, 110/120 VAC, 50/60 HZ, NORMALLY CLOSED, WATER: 180 PSI, AIR/GAS: 185 PSI, (21962). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8IN, 4W, PAD MOUNTED, XPROOF, 120V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 100PSI, 120/60 110/50 COIL, 1/8", 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120V, 50-60HZ, 3WAY, 1/4 IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 15.4 W, 1 INCH PORTS, NORMALLY CLOSED, EXPLOSION PROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 60HZ, PULL-SIDE, KK100D36. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC COIL, 50/60HZ, 6.1/8.1 WATT, 10-200PSI, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.1 WATT, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110V, 60HZ, PULL, KK100C28. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 3 WAY, 500 PSI MAX, E SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 3/4 INCH, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V/60HZ, 110V/50HZ, 1/4IN, 3W, NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 125VDC, 125PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI INERT GAS, 150 PSI WATER, 100 PSI LT.OIL, 10.1 W, 3/4 INCH PIPE, 110/120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, EXPLOSIONPROOF, RED HAT II. FREE...
SOLENOID VALVE, 2 POSITION, 5 PORT, 4 WAY, 3/8IN BSPT EXHAUST, 1/4IN BSPP PORT, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, 115 VOLTS 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, NORMALLY CLOSED, MAX OPERATING PRESSURE DIFFERENTIAL 75-50 PSI / 5.2-3.4 BAR, 120 V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 3/8" NPT, 110-120 V AC, 50/60 HZ, 5-150 PSI AIR, 1-125 PSI WATER, BRASS BODY, EXPLOSION PROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 110/120 VAC COIL, 50/60 HZ, 15.4 WATT, 25 PSI, 2 INCH NPT PIPE INLET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VOLTAGE, 50/60 HZ, 17/12 WATTS, SIZE 3/8, MAX WORKING PRESSURE 500 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VOLTS DC, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 11.6 WATTS, 15-120 PSI, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3/8IN PIPE, 1.4W,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2WAY, NORMALLLY CLOSED, 1/4IN NPT, 120VAC, 60HZ, 7.3WATT, 2.0MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY ELECTRIC VALVE, MANIFOLD MOUNT, SPADE TERMINAL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 3/4” PORT SIZE, 150 PSI AIR, 125 PSI WATER, 120 V AC, 60 HZ, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 X 11/1, 18" LEAD, 3-WAY NORMALLY CLOSED, BRASS, 6.1 /F W, EXPLOSION PROOF (RED HAT II - 1/2" CONDUIT), MANUAL OPERTOR, 110/120 V, 50/60 HZ. FREE 2...
SOLENOID VALVE, 3/4 X 3/4, 2 WAY NORMALLY CLOSED, BRASS, 16.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 1/4, 4 WAY, BRASS, 17.1/H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - INTERMEDIATE POWER, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 3/8 X 3/8, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 6.1 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 150PSI, 24VDC, 1.4 WATT, FOR DRY NATURAL GAS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 3/8IN NPT, 120/110V, 60/50HZ, EXPLOSION PROOF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/5 INCH PORT, 0.1 - 1.0 MPA MAX PRESSURE, 21-26 V COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 1/4IN, 10.1W, 150PSI , 110-120VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6.1WATT, 1/8IN NPT, 110/120VAC, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 6.5 WATTS, 24/60V, 3/8 INCH INLET, 3/8 INCH OUTLET. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8017 SERIES, 120 VAC / 60HZ, 110 VAC / 50 HZ, 15.4 WATTS, RAIN TIGHT, WATER TIGHT,EXPLOSION PROOF, 1/2 INCH CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, EXPLOSIONPROOF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/4 INCH PIPE SIZE, 3/4 INCH ORIFICE, BRASS BODY, EXPLOSIONPROOF, 18 INCH LEADS, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 3/8 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, EXPLOSIONPROOF, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 120 V AC, 60 HZ. FREE 2...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 7/16 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, 110-120 VAC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 6.1 W, MANUAL OPERATOR, 110-120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/8 PIPE, 5/8 ORIFICE, 10.1 W, EXPLOSIONPROOF, 18 INCH LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8316 SERIES, RED HAT, 1/2 PIPE, 5/8 ORIFICE, 3 WAY NORMALLY OPEN, BRASS BODY, 6.1 W, EXPLOSIONPROOF, 110-120 V AC, 50/60 HZ, 18" LEAD. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8316 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 18 INCH LEADS, 1/4 INCH PIPE, 5/16 INCH ORIFICE, 0.55 W, EXPLOSIONPROOF, VITON SEALS, 24 V DC. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/8 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, UNIVERSAL OPERATION, BRASS BODY, 1/4 INCH PIPE, 1/16 INCH ORIFICE, 11.6 WATT, MANUAL OPERATOR, 120 V AC, 60 HZ, 18 INCH LEADS.
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, UNIVERSAL OPERATION, BRASS BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 17.1 WATT, DRY GAS, NON-LUBRICATED AIR, 120 V AC, 60 HZ, 18...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, EXPLOSIONPROOF, UNIVERSAL OPERATION, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 17.1 WATT, 120 V AC, 60 HZ, 18 INCH LEADS. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, EXPLOSIONPROOF, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8321 SERIES, QUICK EXHAUST, 1/4 IN FNPT PORTS, 3-WAY, 110-120V, 50-60HZ, EXPLOSION PROOF, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, 120 V AC, 60...
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, METERING/STROKE LIMITING DEVICE, SCREW-TYPE...
SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, SCREW-TYPE MANUAL OPERATOR (W/TOOL),...
SOLENOID VALVE, AIR INERT GAS PSI 155, WATER PSI 180, LT. OIL PSI 140, 1/8 PIPE, 6.1/8.1 WATTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALUMINUM BODY, 1/2 X 3/4, 2 WAY NORMALLY CLOSED, ALUMINUM, 10.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 240/60,220/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ALUMINUM BODY, 1/2 X 3/4, 2 WAY NORMALLY OPEN, ALUMINUM, 10.1/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), VITON, 240/60,220/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, DIRECT MOUNT INLINE SPOOL VALVE, EXPLOSION PROOF, PILOT OPERATED DIRECT NAMUR MOUNT, 4 WAY, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT OPERATED, AIR / WATER / OIL, BRASS BODY, 2/2 N.C., SPADE PLUG, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, EB500 SERIES, 110/120V, 60HZ, PULL BAR, K200M. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, EV SERIES, 3-WAY, NORMALLY OPEN, MANIFOLD MOUNT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F SERIES, PLUG-IN, SINGLE SOLENOID, 24 VDC, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F-SERIES, PLUG-IN, SINGLE SOLENOID, 24 VDC, 0.2-0.7 MPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, F10 SERIES, SINGLE PILOT TYPE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, FOR USE W/ AIR/WATER/GAS, DIRECT ACTING, UNVIVERSAL, GENERAL SERVICE, 3/8 INCH PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 1/4 X 1/16, 2 WAY NORMALLY CLOSED, STAINLESS STEEL, 1.4 /F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 12/DC, 18" LEAD. FREE 2 YEAR RADWELL...
SOLENOID VALVE, ISOLATED, DOUBLE ACTION, 4/5 PORT, 24 VDC, LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, POM BODY MATERIAL, 24 VDC, 8 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK-EXHAUST, 1/4 X 3/32, 3 WAY NORMALLY CLOSED, 11.6/F W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), 24/DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK-EXHAUST, 1/4 X 3/32, 3 WAY NORMALLY CLOSED, 11.6/H W, EXPLOSIONPROOF (RED HAT II - 1/2" CONDUIT), CLASS H - HIGH TEMPERATURE, 24/DC, 18" LEAD. FREE 2 YEAR...
SOLENOID VALVE, RED HAT, 10.1 W, 110-120 VAC, 50/60HZ, 3-WAY, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8221 SERIES, EXPLOSIONPROOF, FLYING LEADED COIL (NO CONDUIT), 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/4 INCH X 3/4 INCH PORT SIZE, 110-120 VAC, 50/60 HZ, 72 INCH...
SOLENOID VALVE, REDHAT, 17.1W, 100PSI, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, REFRIGERANT, E TYPE, 2WAY, 5/8IN CONNECTION, 9/32IN PORT, ODF SOLDER, 700PSI, HIGH PRESSURE SOLENOID, 3402-00. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES EMB21, 2-PORT NORMALLY-CLOSED ACTUATION, RC1/4 PORT SIZE, 0-0.3MPA/0-43PSI PRESSURE RATING, 24VDC COIL RATING, 4.5W POWER RATING, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 2 POSITION, 5- WAY, 24 VDC, INTERNAL PILOT, DIN CONNECTOR W/ LED, MANIFOLD MOUNTING (NOT INCLUDED). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STAINLESS STEEL BODY MATERIAL, 24 VDC, 1/2 INCH PORT CONNECTION, 25 TO 150 PSI, 2-WAY / 2-POSITION, NORMALLY CLOSED, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, TWO-WAY STEAM/HOT WATER, EXPLOSION PROOF, 110/120 VAC, 50/60 HZ, 10.1 WATT, 1/2 INCH NPT, 5-150 PSI HOT WATER, 5-125 PSI STEM, EF8220G021 120/60 110/50. FREE 2 YEAR RADWELL...
SOLENOID VALVE, VOLTAGE 100VDC, 36.2 WATT,PIPE 1/4 INCH, PSI PRESSURE: 60 AIR & GAS 60PSI, WATER: 60PSI, LIGHT OIL: 060 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,3WAY,UNIVERSAL OPERATION,EXPLOSION PROOF,24VDC COIL,STEEL,1/2IN NPTF,3/8IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, FOR CEM PROBE, BLOW BACK, 3/8 INCH, 2 WAY N.C. NBR VALVE, 8W, 24V, DC, CABLE GRIP. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, INDUSTRIAL, 110/120 V, 60 HZ, PULL TYPE ,STANDARD BASE,1.25 INCH STACKING SIZE, 0.50 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
SPORLAN , EFVE-1-L3, EFVE1L3, THERMOSTATIC EXPANSION VALVE, 1/4IN X 1/2IN ODF SOLDER, W/ STRAINER, 30IN CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY
THERMAL EXPANSION VALVE, R-22 R-407A R-422D REFRIGERANT TYPE, 3/8 INCH INLET SIZE, 5 FOOT CAPILLARY LENGTH, 2 TON, ODF CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
THERMAL EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVE 2X4 ODF 30IN. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVE 3X4ODF 30INCH. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVE R-22 3/4-ODF 5INCH. FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVE, 3/8 X 1/2 ODF SOLDER W/ STRAINER, 1/4 ODF EXT EQ, 30 INCH CAPILLARY TUBE, (110368). FREE 2 YEAR RADWELL WARRANTY
THERMOSTATIC EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY
TUBE KIT, FOR USE WITH AIR COMPRESSORS, OIL LEVEL GAUGE, ELBOW & TEE, 12 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
VALVE 120/60,110/50 42 BL, 120 VOLT 1/4 4 WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE 3WAY 120VAC 0-150PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE BODY, HEAVY DUTY, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
VALVE CALIBRATION FLOW. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 110/120VAC, 50/60HZ, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
VALVE ELECTRONIC 24VDC 0-105PSI 3WAY NC 10-32PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE GAS, 1/2IN X 3/4IN, 24V 50-60HZ, NATURAL GAS,MAX CAP 125000 BTU, NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE ISO, DOUBLE SOL SIZE 2, VS7-8, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE MECHANICAL BLACK KNOB 2POS 1/4IN 3PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT HARDWARE AND O-RING 2INCH VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID, PILOT, 2IN, 1-3/4IN, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, 10 MM N-C 2-WAY, 90, 0.030", 1.3W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 120/60,110/50,370 AIR . 330 WATER, 1/8 PIPE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 2 WAY ELECTRIC, MANIFOLD MOUNT, TEMP RANGE: 30 - 180 DEG F, SPADE TERM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY ELECTRIC, IN LINE MOUNT, SPADE TERMINAL, 24 VDC, 105 PSIG, NITRILE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3 WAY, 12 VDC, 40 MICRON FILTER, MANIFOLD MOUNT, 105 PSIG, 0.67 WATTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, E SERIES, 2 WAY, 4 POSITION, 200PSIG, 14BAR, 40 MICRON AIR FILTRATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, EMERGENCY STOP VALVE, 3/4". FREE 2 YEAR RADWELL WARRANTY
VALVE, EV SERIES, 3-WAY ELECTRIC, 105 PSIG, NORMALLY CLOSED, MANIFOLD MOUNT, 18" WIRE LEADS, 12 VDC, 0.67 WATT, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, EV SERIES, IMPERIAL MEASUREMENT, 2-WAY, N.O., SPADE TERMINAL (0.110 IN), 105 PSIG, 12 VDC, NITRILE SEALS. FREE 2 YEAR RADWELL WARRANTY
VALVE, EV SERIES, IMPERIAL MEASUREMENT, 3-WAY, N.C., IN-LINE MOUNT, SPADE TERMINAL (0.110 IN), 105 PSI, 12 VDC, NITRILE SEAL. FREE 2 YEAR RADWELL WARRANTY
VALVE, FULLY-PORTED, 3-WAY, IN-LINE MOUNT, SPADE TERMINAL, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, ISO SGL SOL. FREE 2 YEAR RADWELL WARRANTY
VALVE, ISO, 24 VDC, METAL SEAL MATERIAL, PILOTED ACTUATION, CLASS B COIL INSULATION. FREE 2 YEAR RADWELL WARRANTY
VALVE, MECHANICAL (EURO), 5 PORT, COMPACT DESIGN, 0.15 TO 0.7 MPA OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, MR95H . FREE 2 YEAR RADWELL WARRANTY
VALVE, PIPE SIZE 1/2", PRESSURE 2-300 PSI, POWER 120 VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE, QUICK EXHAUST, 1/2 IN, INLET, 10122-61. FREE 2 YEAR RADWELL WARRANTY
VALVE, SERIES E, 2-WAY, PILOT OPERATED, NORMALLY CLOSED, 1/4 INCH SIZE, 2-300 PSIG RANGE, 110-120 VAC POWER, 50-60 HZ, 8 WATT COIL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SLOW START, QUICK DUMP, 1/2". FREE 2 YEAR RADWELL WARRANTY
VALVE, SOL. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOL/PILOT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID, 110/120V 50/60HZ, 3/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVVE, 200V, AC HZ, 9WATT, 10 BAR. FREE 2 YEAR RADWELL WARRANTY
WAIRCOM Valves EKCA8 KUC/ZR

<< Prev Next >>