Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 30 40 46
Product Name Notes
(21587), SOLENOID VALVE, 24/DC. FREE 2 YEAR RADWELL WARRANTY
1/8 NPT 1/8" OR 120/60, 110/50, 69085S. FREE 2 YEAR RADWELL WARRANTY
24/DC, GENERAL SERVICE, SOLENOID VALVE, 1/4" PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
3 WAY VALVE, 120VAC, 30 PSI, 10.7WATTS, 1/8" ORIFACES. FREE 2 YEAR RADWELL WARRANTY
3-WAY BRASS 1/4 INCH SOLENOID VALVE, NORMALLY OPEN, QUICK EXHAUST, 120/60-110/50 AC, MAX FLUID TEMPERATURE: 180 DEGREES FARENHEIT, 10-200PSI, 1/2 INCH CONDUIT, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY...
4 WAY VALVE,3 POSITION CLOSED CENTER,1/4TH NPT BASE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
82A-FF-000-TU-DDAP-4 DA, 82AFF000TUDDAP4DA, SOLENOID VALVE, 160PSI, COIL 24VDC, 5.4W. FREE 2 YEAR RADWELL WARRANTY
8320A208DC24/DCD VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE. FREE 2 YEAR RADWELL WARRANTY
ANGLE BODY MULTI-PURPOSE VALVE, 2/2 NC, 1 INCH NPT, BRONZ, 50MM ENTRY, 2 WAY. FREE 2 YEAR RADWELL WARRANTY
ASCO , 8324-28M0-120, 832428M0120, VALVE, 120/60, 60HZ, 6W, 1/4IN PIPE, 3/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
ASCO Valves 8262G002-120
ASCO Valves 8262G202-120
ASCO Valves 8262G22-120
ASCO Valves 8262G261-120
ASCO Valves 8262H090DC24/DCD
ASCO Valves 8263A322
ASCO Valves 8316-A65-120
ASCO Valves 8320-G184-120
ASCO Valves 8320-G204-120
ASCO Valves 8320P186-100-240
ASCO Valves 8353-C035
ASCO, 8320A-184-120, 8320A184120, SOLENOID VALVE 120VAC 1/4PIPE 3/32ORIFICE. FREE 2 YEAR RADWELL WARRANTY
ASCO, 8320G27-120, 8320G27120, SOLENOID VALVE, 110/120VAC, 3W, 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY
ASCO,8300-D009U-120, 8300D009U120,VALVE, SOLENOID, 3/8IN, 120PSI, WATER/OIL 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY
BABCOCK & WILCOX, 050-40575, NORGREN HERION 4088271705301200 VALVE FOR ENKEL BAT SPLICER, P1:12 BAR & P2:0-10 BAR. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 1 1/2IN 1000PSI THREADED. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 2.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL BODY MATERIAL, 83B-248-01.
BALL VALVE, 83A SERIES, 0.5 INCH PIPE SIZE, 1500 PSI MAX PRESSURE, 3-PIECE CONSTRUCTION, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL BALL & STEM MATERIAL, PTFE SEALS. FREE 2 YEAR...
BALL VALVE, 83B SERIES, 1.75 INCH PIPE SIZE, 1500 PSI MAX PRESSURE, 3-PIECE CONSTRUCTION, 316 STAINLESS STEEL BODY, 316 STAINLESS STEEL BALL & STEM MATERIAL, PTFE SEALS. FREE 2 YEAR...
BALL VALVE, CS 3 PIECE, SPRING RETURN/HIGH PRESSURE FULL PORT NPT, SS BALL & STEM, 1.5" NPT, 250PSI. FREE 2 YEAR RADWELL WARRANTY
BUSCHJOST ,VALVES, 24V, 1.5W, 2/2, G1/2 MOTORIZED VALVE. FREE 2 YEAR RADWELL WARRANTY
CHECK VLV 1/4 NPTF FEMALE. FREE 2 YEAR RADWELL WARRANTY
CHECK VLV 1/8 NPTF. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 2IN PIPE, 5-125PSI . FREE 2 YEAR RADWELL WARRANTY
DG4V-5-2NJ-M-U-H7-22 , DG4V-5-2NJ-M-U-H7-22 , DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, (8353C33), DUST COLLECTOR, 5-125 PSI, 3/4 INCH ORIFICE, 2 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DIAPHRAGM VALVE, 3/4 INCH PORTS, 5-125 PSI, 2-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3-WAY SOLENOID VALVE, COIL: 110/120VAC, 50/60HZ, 90PSI, 1/4INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL...
DISCONTINUED BY MANUFACTURER, BALL VALVE, WCB BODY, 316 S.S STEM, 316 S.S BALL, MPTFE SEAT, MPTFE PACKAGE, GRAPHITE SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/4 INCH PIPE, 120 VAC, 6 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, INTERNAL CONTROL OF THE PRESSURE SENSOR, TYPE: G 1/2 OR 12MM, SETPOINT: 2 = 4 - 20 MA, FEEDBACK OUTPUT: 4 - 20 MA, WITHOUT...
DISCONTINUED BY MANUFACTURER, REGULATOR, INTERMEDIATE, 1/4 INCH PORT, 1/8 INCH GAUGE PORT THREAD, 5-125PIST, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, VALVE, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENTRONIC II, 0-6 BAR, 1/4 NPT, 24 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOD VALVE, 82 SERIES, 0-120 PSI, SINGLE OPERATOR, 38 NPTF, ORANGE LIGHT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALAVE, RED HAT, 110/120 VAC, 50/60HZ, 1/4 INCH PIPE, 15.4W, 18 INCH WIRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 100-240V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 8262 SERIES, RED HAT, 110 AC, 120AC, 90 MAX OPS PRESSURE(PSI), 2 WAY -2/2 NORMALLY CLOSED, 1/4 PIPE SIZE, REPLACED BY 8262H230AC120/60110/ 50D. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE KIT, COIL, 120/60 110/50, PIPE 1/4, 6W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE KIT, COIL: 110/120 VAC, 50/60 HZ, 3 WAY, 3NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE MANIFOLD, 34000 AIR HYDRO POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE WITH SUB BASE, AIR ONLY, 10-150PSI, 1/2 INCH NPT, 4-WAY, 110/120 VOLTS, 50/60HZ, 16.7 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT, 3-WAY, 120 V AC, 50/60 HZ, 0-150 PSI AIR/WATER/LIGHT OIL, NEMA 4X, REPLACEMENT PART NUMBER 8320G184 120/60,110/50. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH PIPE, 10.1 W, 120/60, 4 WAY, RED HAT, 8345 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH, 120V/60 HZ, 110V/50 HZ, 6 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN NPT, 9WATT, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4IN, 3WAY, 9W, 110PSI, 110/120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4INCH, 2-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4NPT, 4WAY, 110/120V, 50/60HZ, 150PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4NPT, COIL 110/120 VAC, 50/60HZ, 750 PSI, 17.1 WATT, 3 WAY BODY, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10 BAR, 1/4 NPT, PAD M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10-200PSI, 1/4INCH PIPE, 6.1W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10.1 WATT, 110/120V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10.1W, 1/4INCH PIPE, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 10BAR, 24VDC COIL, 0.6AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120 VAC 50/60 HZ COIL, 1/4 INCH PIPE, 10.1 WATT, 100 PSI AIR/GAS, 100 PSI WATER, 100 PSI LIGHT OIL. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 V AC, 50/60 HZ, 4-WAY, 1/4 INCH, 20.1 W, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10-250 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 20W, 150PSI AIR/INERT GAS/WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, AIR/GAS / STEAM 110 PSI, WATER/LIGHT OIL 100 PSI, 2 WAY, DIRECT ACTING, NORMALLY CLOSED, 1/4 INCH AND 3/8 INCH NPT.
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 6 WATTS, 3 N/O, 1/16 INCH ORIFICE, 1/4 INCH PIPE, AIR & GAS 125 PSI, WATER 125 PSI, LT OIL 125...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 1/4 NPTF, 110V/50HZ - 120V/60HZ, 150 MAX. PSI, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60HZ, 1/4INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VA, 50/60HZ, 85PSI, 1/4IN PIPE, 10.1WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120VAC, 50/60HZ, 35PSI DRY AIR, 1/4 INCH NPT, 15.1 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 V, 60 CY, 6 W, 1/16 ORIFICE, 1/4 PIPE, FOR AIR/LT. OIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60 VOLTS, 100 PSI, 1/8 INCH PIPE, 9W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60 VOLTS, 30 PSI, 1/8 INCH PIPE, 9W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 60HZ, 1/4IN PIPE, 6-WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 60HZ, 1/8IN PIPE,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 50-60HZ, 6W, 1/4 IN PIPE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V, 60HZ, 13.8 WATT, 1/8 PIPE, 3/32 ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V/60HZ, 110V/50HZ, 6W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 2 POSITION, 1/8" PORTS, 120/110 V, 60/50 HZ, 3 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, NORMALLY, 120/60, 110/50. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 110-120 V AC, 50/60 HZ, 3/8", 17.1 W, 100 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 5.4WATT, 25 TO PSI, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 110/120V, 50/60HZ, 6.1/8.1W, 10-150 PSI AIR/INERT GAS, 10-125 PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, NORMALLY CLOSED, 3/8 INCH NPT, 20 W, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 10-125 PSI, 110/120 VAC COIL, 50/60 HZ, 6 WATT, 3/4 INCH NPT, BRASS BODY, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 120V, 28W, 60HZ, 250PSI AIR/INERT GAS/ WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, 1/4IN NPT, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4PORTS, 3/4INCH, COIL 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6.5 W, 110 / 120 VAC, 50 / 60 HZ, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6.5 W, 24 VAC, 60 HZ, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6.5 W, 240 VAC, 60 HZ, 30 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 60 PSI, 20 W, 110/120 VAC, 50/60 HZ, 1/2 INCH PIPE, 5/16 INCH ORIFICE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, 2WAY 1/4INCH PROCESS CONNECTION, 110/120V 50/60HZ COIL RATING, 750PSI PRESSURE RATING, 500PSI OIL PRESSURE RATING, 6.1-8.1W POWER RATING, BRASS BODY MATERIAL. FREE 2...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RAD HAT, 2-WAY, BRASS BODY, 1/8 INCH PORTS, 110/120 VAC, 50/60 HZ, 6.1/8.1 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H013AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H022AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H090AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H265AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 12 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H022AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H090AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, GRAIN DRYER BURNERS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, LONG LIFE / QUIET DESIGN, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/4 PORTS, TEFLON, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H002AC120/60110/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H001AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 220-240 V AC, 50/60 HZ, REPLACED BY 8262H002AC240/60220/ 50D. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 1/8 PORTS, 24 V DC, REPLACED BY 8262H002DC24DCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ, REPLACED BY 8262H080AC120/60110/ 50D. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 12 V DC, REPLACED BY 8262H086DC12DCD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, 120 V AC, 50/60 HZ, REPLACED BY 8262H007AC120/60110/ 50D. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/4 PORTS, ETHYLENE PROPYLENE, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, STAINLESS STEEL BODY, 1/8 PORTS, 120 V AC, 50/60 HZ, REPLACED BY 8262H006AC120/60110/ 50D. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8 PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8” PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8” PORTS, 220-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8263 SERIES, GENERAL SERVICE, RED HAT, 2-WAY, BRASS BODY, 3/8” PORTS, VITON SEALS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8314 SERIES, RED HAT, 120 V AC, 60 HZ, 10.1 W, 1/4 IN NPT, 160 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, 3 WAY, NORMALLY CLOSED, BRASS BODY, 1/4" NPT PIPE SIZE, 9 WATT, SCREW-TYPE MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 1/4 INCH NPT CONNECTION, 3.2 MM ORIFICE, 110-120 VAC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY NORMALLY CLOSED, 1/8 INCH X 1/16 INCH PORTS, STAINLESS STEEL BODY, 6.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS,...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, UNIVERSAL OPERATION, BRASS BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS, REPLACED...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR / INERT GAS, 125 PSI, 110/120 V, 50/60 HZ, 6 WATTS, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL VOLTAGE 24VDC, 10.6 WATT, 1/8 NPT, MAX PRESSURE 50PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE-ACTING, 110/120V 50/60HZ COIL RATING, 5.4W POWER RATING, 25-150PSI PRESSURE RANGE, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LOW POWER, 3-WAY, NORMALLY CLOSED, 1/4INCH PORT, 0-150PSI 10.1W, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MINIATURE SIZE, BULLETIN 8320, 3 WAY, BRASS BODY, 1/4 INCH PIPE SIZE, TYPE 1 ENCLOSURE, 120 VAC/60 HZ 110 VAC/50 HZ, 6 WATTS, AIR-IERT GAS:...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ORIFICE 3/64, PIPE 3/8, 11 WATT, 115V, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PIPE 1/4 IN, 10.1 W, CRYO FLUIDS 40 PSI, 110-120 V, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 110-120 V AC, 50/60 HZ, 1/4 INCH PIPE, 10.1 W, FLYING LEADS, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 120/60 VOLTS, 30PSI, 1/8 INCH PIPE, 9W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8266 SERIES, FUEL OIL VALVE, 2-WAY, 15.4W, 3/8 INCH PIPE, 1/4 INCH ORIFICE, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 320, DIRECT ACTING, 3/2-WAY, 1/4" PIPE, 40 PSI, 110/120 VAC, 50/60 HZ, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 82, 4/2-WAY DOUBLE PILOTED, 4-PORT 2-POSITION, 10-150PSI PRESSURE RANGE, 110/120V 50/60HZ COIL RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 8300, 3-WAY, 120VAC, 60HZ, 250VAC, 28 WATT, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VOLTS 115/50, PIPE: 3/8 INCH, ORIFICE: 5/8 INCH, PRESSURE 125 PSI, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 3-WAY, NORMALLY CLOSED, 1/4 INCH NPT, 15-200 PSI, PALM BUTTON WITH PILOT/MANUAL RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 3-WAY, NORMALLY CLOSED, 1/4 INCH NPT, PALM BUTTON WITH AIR LATCH PILOT/SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 3-WAY, NORMALLY CLOSED, 24 VDC COIL, 1.4 WATT, 1/4 INCH NPT, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 8364 SERIES, 3-WAY, DOUBLE PILOT, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 8364 SERIES, 3-WAY, NORMALLY CLOSED, INDICATING PALM BUTTON WITH AIR LATCH PILOT/SPRING RETURN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, 8364 SERIES, 3-WAY, NORMALLY OPEN, BUTTON OPERATED(GUARDED)/SP RING RETURN, 200 PSI, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, INDICATING LATCHING PALM BUTTON WITH AIR LATCH PILOT, SPRING RETURN, 200 PSI MAX, 1/4 INCH NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL SPOOL VALVE, LATCHING PALM BUTTON WITH PILOT, SPRING RETURN, NORMALLY CLOSED, 1/4 INCH NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE BASE, ALUMINUM, 2-WAY, 5-125 PSI, REPLACED BY 8353H38. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID OPERATED, AIR/OIL, 200 PSIG, 120 VAC, 60HZ, 6 WATT, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFATURER, SOLENOID VALVE, AIR VALVE, 2 WAY VALVE, 120 VOLTS, 110 PSI MAX PRESSURE, 15.4 WATTS, 60 HERTZ, 3/8 INCH VALVE CONNECTION . FREE 2 YEAR RADWELL WARRANTY...
EVANS COMPONENTS INC, MG-16-08-GM-6-8T, MG1608GM68T, GAS REGULATOR, STAINLESS STEEL, 500 PSI/INLET MAX, 0-125 PSI/OUTLET. FREE 2 YEAR RADWELL WARRANTY
GENERAL SERVICE SOLENOID VALVE, SERIES 8320, 24 VDC COIL, 11.6 WATT, AIR INERT GAS 25 PSI, WATER 25 PSI, LIGHT OIL 25 PSI, 1/4 INCH PIPE. FREE 2 YEAR RADWELL...
LDI INDUSTRIES Hydraulics 835380
LEVEL GAUGE,5", WITH 1/2-13 MOUNTINGBOLTS. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC Valves 82A-AA-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-AA-000-TM-DAAP-2 DA
MAC VALVES INC Valves 82A-AA-000-TM-DAAP-4 DA
MAC VALVES INC Valves 82A-AA-000-TM-DACP-1 DA
MAC VALVES INC Valves 82A-AA-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AA-000-TM-DFFP-1 DA
MAC VALVES INC Valves 82A-AA-BAA-TM-DAAP-4 DA
MAC VALVES INC Valves 82A-AA-BKA-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AA-CAA-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-AC-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-AC-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AC-000-TM-DDAP-1 DK
MAC VALVES INC Valves 82A-AC-BKA-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AC-CAA-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-AC-CAA-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-AD-000-TU-DFFP-1 DK
MAC VALVES INC Valves 82A-BA-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-BA-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-BC-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-BC-000-TM-DDAP-1 DA
MAC VALVES INC Valves 82A-BC-000-TM-DDAP-1 DK
MAC VALVES INC Valves 82A-BC-CAA-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-EC-000-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-EC-000-TM-DDAP-1 DA
MAC VALVES INC, 82A-AC-CPA-TM-DDA640 K, 82AACCPATMDDA640K, SOLENOID VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
MAC VALVES INC, 82A-GC-000-TM-DAAP-2 DA, 82AGC000TMDAAP2DA, SOLENOID VALVE, W/O BASE, 150PSI, 5.4W, 110-120V, W/ LIGHTS,. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE ONLY PLUG-IN 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE, 1/4INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL VALVE, 1/8 INCH NPT PORT, 0-128 PSI 3 WAY, 2 POSITION , TOGGLE. FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Pneumatics 8286975
METAL WORK PNEUMATIC Pneumatics 82946C2
METAL WORK PNEUMATIC Valves 82867B5
MR BIT 1/4 08 VAL. FRESATA+MAN. FREE 2 YEAR RADWELL WARRANTY
NORGREN Valves 8264200.6852.12060
PISTON VALVE, 290 SERIES, PRESSURE OPERATED, 1-1/2 INCH NPT, BRONZE BODY, 2-WAY NORMALLY CLOSED, 90 MM ENTRY. FREE 2 YEAR RADWELL WARRANTY
PISTON VALVE, PRESSURE OPERATED, 2/2 NORMALLY CLOSED, 1 NPT BRONZE, 63MM 4 BAR PLT ENTRY UNDER VALVES. FREE 2 YEAR RADWELL WARRANTY
PISTON VALVE, PRESSURE OPERATED, 2/2 NORMALLY CLOSED, 1-1/2 NPT STAINLESS STEEL 90MM 4 BAR PLT ENTRY UNDER VALVES. FREE 2 YEAR RADWELL WARRANTY
PISTON VALVE, PRESSURE OPERATED, 2/2 NORMALLY CLOSED, 1/2IN NPT, STAINLESS STEEL, 63MM, 2.5BAR, PLT ENTRY UNDER VALVES. FREE 2 YEAR RADWELL WARRANTY
PISTON VALVE, PRESSURE OPERATED, 2/2 NORMALLY CLOSED, 3/4 NPT STAINLESS STEEL 32MM ENTRY UNDER DISC VALVES / W PN. FREE 2 YEAR RADWELL WARRANTY
PISTON VALVE, PRESSURE-OPERATED, 2/2 NORMALLY CLOSED, 1-1/4 NPT BRONZE, 63 MM, 4-BAR, PLT ENTRY UNDER VALVE. FREE 2 YEAR RADWELL WARRANTY
PROPORTIONAL VALVE, SENTRONIC, 0-2 BAR, 24 V, 1.4 AMP, 1/2 INCH NPT PORTS, ALUMINUM, 0-10 V SETPOINT, FEEDBACK OUTPUT 0-10 V. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST SOLENOID VALVE,24V,60HZ,1/4IN PIPE,10.1W. FREE 2 YEAR RADWELL WARRANTY
SEAL REPAIR KIT, 3/8",1/2" 3 PIECE. FREE 2 YEAR RADWELL WARRANTY
SENTRONIC II 1 BAR G1/2 EXT. FREE 2 YEAR RADWELL WARRANTY
SERIES 8320, GENERAL SERVICE SOLENID VALVE, 24/60,22/50 FT, 1/4 PIPE, 10.1WATT. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE SY1 ELPN AZIONAT.INTERNO S. FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID PILOTED VALVE, 82 SERIES, 4/2-WAY, 1/4 INCH NPTF THREADED FEMALE PORT, NON-LOCKING RECESSED MANUAL OPERATOR, 24 VDC, 5.4 WATTS, 8 INCH CABLE, MANIFOLD SUB-BASE MOUNT, CV 1.3 FLOW,...
SOLENIOD PNEUMATIC VALVE, SOV 25 SOS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE , 10.1 WATT, 1/4 NPT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/2INCH 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4IN PIPE 120V 9W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4INCH 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 1/4INCH 3WAY 100-240VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 10-150PSI 110/120VAC 1/4IN 11W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110-120V 20PSI 10.5W 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110-120V 50/60HZ 15.4W 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V 50/60HZ 163.7WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V COIL 50/60HZ 5.4WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120V-50/60HZ 1/4IN PIPE 6W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 50/60HZ 100PSI 1/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VOLT 50/60HZ 1/4IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120/60 110/50. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC 60HZ 3WAY NC 2POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VAC 60HZ WATER 125PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 1/4INCH 3WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 140PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC 9.7W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2POS 2COIL 110/120 MUFFLED EXHAUST. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 2POS 3WAY COIL 22/24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 3/8IN 250PSI 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 4WAY 110/120V 50/60HZ 3/8NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE ASSEMBLY, DUAL COIL: 24VDC, 5.4 WATT, VAC TO 160 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, PLUG IN, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, SUBBASE MANIFOLD, 3/8INCH NPTF, STANDARD PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE DOUBLE PLUG-IN 24VDC 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, 82 SERIES, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, SERIES 82, 3/8 INCH NPTF, 4-WIRE, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE W/MANIFOLD 24VDC 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, (20764), 8320 SERIES, 120/60,110/50 COIL, 1/4 INCH PIPE, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, (21064), 120 VAC /60 HZ,110 VAC / 50 HZ , 1/4 INCH , 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1-1/4NPT, 10.1WATT, 110/120VAC, 50/60HZ, 150PSI, 110/50D. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/2 INCH PIPE, 17.1W, 10-250 PSI AIR INERT GAS, 10-250 PSI WATER, 110/120 VAC, 50/60 HZ, 5/8 INCH ORIFICE DIAMETER, NITRILE SEAL, BRASS BODY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 1/2 X 3/8, 4 WAY, BRASS, 10.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH, 120/110 VAC, 60/50 HZ, BR, NO, REPLACED BY 8320A033 AC 120/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 1/4, 4 WAY, BRASS, 10.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 1/8, 3 WAY UNIVERSAL, BRASS, 17.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 11/6, 3 WAY NORMALLY CLOSED, BRASS, 10.1/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 11/6, 3 WAY UNIVERSAL, BRASS, 10.5/F W, 120/60,110/50AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/16, 4 WAY, BRASS, 16.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 X 3/16, 4 WAY, STAINLESS STEEL, 20.1/F W, 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4IN NPT, 120/110VAC, 60/50HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 INCH, 3 WAY, 45 PSI AIR, 25 PSI WATER, 25 PSI OIL, 110/120 V, 50/60 HZ, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8IN NPT, 40PSI, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120 V, /50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC COIL, 50/60 HZ, 5.4 W, 3/8 IN NPT PORTS, 72 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 1/4 INCH PIPE, 30 PSI, 9 WATTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 W, 1/8 INCH PIPE, 150 PSI AIR INERT GAS, 150 PSI WATER, 150 PSI LT.OIL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 4-WAY, 25-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 WATT, 25 TO 150 PSI, 3 POSITION CLOSED CENTER, PLUG IN BODY, NO LIGHT IN BASE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.1-8.1 W, 10-150 PSI, 3-WAY, 1/2 IN NPT PORT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60HZ, 5.4 W, 150 PSI, 1/4 IN NPT PORTS, NON-LOCKING, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 6 WATT, 1/4 INCH PIPE, 50/60 HZ, 3 WAY, AIR ONLY, 0-100 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 17.1 WATT, 1/4 INCH NPT, 250 PSI (20815) . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V COIL, 3/8IN NPT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 1/2 PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 20W, 3 WAY, 1/2IN NPT, 120 PSI WATER, 120 PSI LT OIL, 120 PSI AIR/ INERT GAS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 150PS, I W/LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 25-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120V, 50/60HZ, 5.4W, 25-150PSI, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 5.4W, 150PSI, 1/4 IN NPT PORTS, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 V, 60 HZ, 1/4 NPT PORTS, 4 WAY, 1400 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120/110 VAC, 50/60HZ, 25-150PSI, 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V 60HZ, 110V 50HZ,3NO, PIPE 1/8IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 50/60HZ, 50PSI, 1/4IN PIPE, 17.1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 60HZ, 3-WAY, 3/8 IN PIPE,10-200PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120VAC, 50/60HZ, 5.4W, 25-150PSI, 3/2-WAY, EXTENDED LOCKING OPERATOR, PLUG-IN, W/LIGHT ON BODY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150 PSI, 110/120 V, 50/60 HZ, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 150PSI, 110/120VAC, 50/60HZ, 5.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2 WAY, DIRECT ACTING, STEM 75 PSI, 15.4 WATTS, 1/2 INCH PIPE, 110/120 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 110/120V 50/60 HZ, 3/8 IN FPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2/2 NC, 2-1/2 NPT, 125MM, 4 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20 WATT, 100PSI WATER, 125 PSI AIR/GAS, 1/4 INCH NPT,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 1.8 WATT, 25 TO 150 PSI, 3-POSITION OPEN CENTER, 3/8 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 25-150 PSI, 5.4 WATT, 3-POSITION OPEN CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 W, 25-150 PSI, 4 WAY, 2 POSITION, 82 SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATT, W/ MANIFOLD, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4 WATTS, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 5.4W, OPEN CENTER, W/LIGHT IN BODY, 4/3-WAY, 25-150PSI, 1/4INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 50/60 HZ, 7.4 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24V/60HZ 22V/50HZ COIL, 1/4IN PIPE, 10.1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 2.4W, 25 TO 150PSI, 3POSITION CLOSED CENTER, 3/8IN NPT PORTS, STANDARD PORTS, WITH PROTECTION DIODE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4 WATT, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 7.3W, FOR PLUG IN VALVES, LOCKING EXTENDED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 5.4WATTS, 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY NORMALLY CLOSED, BRASS, 6.1 /F W, 120/60, 110/50AC, 18" LEAD, 3/8 X 9/32. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3 WAY, 110/120 VAC, 50/60 HZ, 1/4 INCH PIPE SIZE, 45 PSI INERT GAS, 25 PSI WATER, 25 PSI LT.OIL, 10.1 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, 3/4” PORT SIZE, 150 PSI AIR, 125 PSI WATER, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, BRASS, CONTROL VOLTAGE 120 VAC, 1/8 INCH CONNECTION, MAX PRESSURE 175 PSI,UNIVERSAL, GENERAL SERVICE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3-WAY, N.C., 3/8", 110-120 V AC, 50/60 HZ, 0-250 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4INCH, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 3/16, 4 WAY, BRASS, 20.1/F W, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 120/60AC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8 X 9/32, 3 WAY NORMALLY CLOSED, BRASS, 10.6/F W, 24VDC, 18 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8NPT, COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 30PSI, 110/50, 120/60, 15.4 WATT, 3.8IN SIZE, 2NC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3POSITION, 4WAY, DUAL COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 1/4IN NPT, COIL VOLTAGE 110/120VAC 50/60Z, 17.1 WATTS, MAX PRESSURE 50 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3WAY, 2POS, 3/8IN NO COIL, 120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 2.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 100 PSI WATER/OIL, 125 PSI AIR/GAS, 1/4 INCH NPTF PORT SIZE, 110/120 VAC, 50/60 HZ, 20 WATT, FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 25-150PSI, 110/120VAC, 50/60HZ, 5.4W, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4/2 WAY, SINGLE OPERATOR, EXTERNAL PILOT, W/ SUB BASE, 1/4 INCH NPTF, 24 VDC, 2.4 WATT, 36 INCH LEADS, NONLOCKING OPERATOR, PLUG IN. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 4WAY, 0-150PSI, 24VDC, 2.4W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-125 PSI, 2-PORT, RIGHT ANGLE, 3/4 INCH, 120 V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 50PSI ,110/120V 50/60HZ, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 2.5-10 BAR, -5/+50 DEGREE C, 4 WAY, 2 POSITION, SPRING RETURN, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 3 POSITION, 110-120 VAC, 50/60 HZ, NO OPERATOR, FLYING LEADS, DUAL PRESSURE 3 POSITION PRESSURE CENTER, INDIVIDUAL BODY, EXTERNAL PILOT,...
SOLENOID VALVE, 800 SERIES, 4-WAY, DOUBLE SOLENOID, EXTERNAL PILOT - 3 POSITION, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY), DUAL PRESSURE 3 POSITION PRESSURE CENTER,...
SOLENOID VALVE, 82 A SERIES, 4/2WAY, 24VDC, 5.4W, 25-150PSI, NON-LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 V AC, 50/60 HZ, 5.4 W, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25 TO 150 PSI, 4-WAY, 2 POSITION, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 12 VDC, 1.8 W, 25-150 PSI, 1/4 IN NPT PORTS, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 150 PSI, 24 VDC, 5.4 W, W/ INDICATOR, PLUG-IN BODY, 3/8 INCH NPTF PORTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 220/240 VAC, 50/60 HZ, 5.9 W, 4 WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24 VDC, 12.7 W, 25-150 PSI, 4/3 CLOSED CENTER, MODIFICATION CLSF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24 VDC, 5.4 W, 25 TO 150 PSI, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24 VDC, 5.4 WATT, 25-150 PSI, LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 24VDC, 2.4W, 4-WAY, 0-150PSI, 3/8INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 3-POSITION DUAL PRESSURE, OPEN CENTER, VALVE LESS BASE, 24 VDC, 2.4 W, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4 WAY, 4/2 SINGLE OPERATOR, INTERNAL PILOT AIR, SUB-BASE, 110/120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4 WAY, SINGLE SOLENOID, DUAL PRESSURE, 110/120 VAC, 50/60HZ, 5.4 WATTS, 25 - 150 PSI, 1/4 INCH PORTS, PLUG IN STYLE BODY. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, NON PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, NON PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, NON PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, INTERNAL PILOT, 110-120 VAC, 50/60 HZ, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION CLOSED CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION CLOSED CENTER, VALVE ONLY, MUFFLED, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (2.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR.
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR W/ MOV.
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 220-240 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD SIDE PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, NON PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, PLUG-IN 6 INCH WIRE LENGTH,...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, NON PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH BSPPL, BOTTOM AND END CYLINDER PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (12.7 W), PLUG-IN 6...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, NON PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 3/8 INCH NPTF, STANDARD PORTS, EXTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), PLUG-IN 6 INCH WIRE LENGTH,...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, BOTTOM CYLINDER PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, BOTTOM CYLINDER PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR.
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), 18 INCH WIRE LENGTH, LOCKING RECESSED...
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR.
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 2.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT AND PROTECTION DIODE. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR, WITH MOD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, 4/2-WAY, SINGLE OPERATOR, VALVE LESS BASE, MUFFLED EXHAUST, 24 VDC, 5.4 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, DOUBLE OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 4/2-WAY, NON-LOCKING RECESSED, W/LIGHTS ON BODY, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, DOUBLE OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, NON-LOCKING EXTENDED, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, DOUBLE OPERATOR, SINGLE PRESSURE, 3/8 INCH NPTF PORTS, STANDARD PORTS, 110/120 VAC, 50/60 HZ, 5.4 W, 25 TO 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, 4-WAY, 2-POSITION.
SOLENOID VALVE, 82 SERIES, DOUBLE SOLENOID, VALVE LESS BASE, 4/3 WAY, OPEN CENTER, 24 VDC, 5.4 W, 25-150 PSI, NON-LOCKING MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, NON-LOCKING, DOUBLE OPERATOR, SINGLE PRESSURE, 3/8IN NPT PORTS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR, SINGLE PRESSURE, 1/4" NPTF PORTS, 24 V DC, 2.4 W, PLUG-IN CONNECTOR, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR, SINGLE PRESSURE, VALVE ONLY, 24 V DC, 12.7 W, PLUG-IN CONNECTOR, NON-LOCKING EXTENDED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR-DUAL PRESSURE, 110/120 VAC, 50/60 HZ, NON-LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE OPERATOR-SINGLE PRESSURE, 1/4 INCH NPTF PORT SIZE, 110/120 VAC, 50/60 HZ, LOCKING EXTENDED, 2 POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, SINGLE SOLENOID, PILOTED, 110/120 V, 50/60 HZ, 4/2-WAY, 4 PORT, 2 POSITION, NON-LOCKING RECESSED MANUAL OPERATOR, DUAL-PRESSURE, MUFFLED PILOT EXHAUST, INTERNAL PILOT AIR. FREE 2 YEAR...
SOLENOID VALVE, 82 SERIES, VAC TO 150PSI, 24 VDC, 5.4 WATTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24 VDC, 2.4 WATT, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR WITH PROTECTION VARISTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24 VDC, 2.4W, 150 PSI, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24 VDC, 5.4 W, 25-150 PSI, 3/8 IN NPT PORTS, NON-LOCKING RECESSED MANUAL OPERATOR, W/LIGHT, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 24VDC, 5.4W, DOUBLE OPERATOR, 120PSI, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, 4-WAY 3-POSITION, 110/120 VAC, 50/60 HZ, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, VALVE LESS BASE, DOUBLE SOLENOID, 24 VDC, 5.4 W, 150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 82 SERIES, W/ INDICATOR LIGHT, 24 VDC, 5.4 W, 3/8 IN NPTF, W/ BASE, 8IN LEAD WIRE, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/4 PIPE SIZE, BRASS BODY, 10.6 W, 18 LEADS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/4 PIPE SIZE, BRASS BODY, 6.1 W, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/8 PIPE SIZE, BRASS BODY, 6.1 W, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/8 PIPE SIZE, BRASS BODY, 6.1 W, 18 LEADS, 24 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8262 SERIES, GENERAL SERVICE, RED HAT, 2-WAY NORMALLY CLOSED, 1/8 PIPE SIZE, BRASS BODY, 9.1 W, VITON SEALS, 18 LEADS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR...
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 5/32 INCH ORIFICE, 18-INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 7/32 INCH ORIFICE, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 9/32 INCH ORIFICE, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY, NORMALLY OPEN, BRASS BODY, 1/4 INCH PIPE, 9/32 INCH ORIFICE, 18 INCH LEADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/8 INCH ORIFICE, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 82A SERIES, DOUBLE OPERATOR, SINGLE PRESSURE, 24 VDC, 5.4 W, 4-WAY, 0-150 PSI, 1/4 INCH NPTF PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8314 SERIES,3 WAY,N.C.,120VAC/60HZ COIL,1/4IN FNPT PORTS,BRASS BODY,18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, 22/24 VAC, 50/60 HZ, 6.1-8.1 W, 100 PSI, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, 3-WAY, 1/4" NPT, 110-120 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, RED HAT, 24 VDC, 1/8 IN PIPE SIZE, 3-WAY UNIVERSAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY UNIVERSAL, 24 V DC, 1/8'' NPT PORTS, STAINLESS STEEL BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 18 INCH LEADS, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 18 INCH LEADS, MANUAL OPERATOR (SCREW-TYPE), 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/16 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/4 INCH PIPE, 1/16 INCH ORIFICE, 11.6 WATT, SCREW-TYPE MANUAL OPERATOR, 24 V DC, 18 INCH LEADS. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/32 INCH ORIFICE, 11.6 WATT, 24 V DC, 18 INCH LEADS. FREE 2 YEAR...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY CLOSED, STAINLESS STEEL BODY, 1/8 INCH PIPE, 1/16 INCH ORIFICE, 6.1 WATT, 24 V AC, 60 HZ, 18 INCH LEADS. FREE...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, NORMALLY OPEN, BRASS BODY, 1/8 INCH PIPE, 3/64 INCH ORIFICE, 10.6 WATT, MANUAL OPERATOR, 24 V DC, 18 INCH LEADS. FREE 2...
SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, STANDARD, UNIVERSAL OPERATION, BRASS BODY, 1/8 INCH PIPE, 1/8 INCH ORIFICE, 9.1 WATT, 110 V AC, 50 HZ, 18 INCH LEADS. FREE 2...
SOLENOID VALVE, 8321 SERIES, 24DC, 3-WAY, 1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8342 SERIES, 1/4 INCH PORT, 1/16 INCH ORIFICE, 4-WAY, BRASS BODY, 10.1/F W, MANUAL OPERTOR, 110-120 VAC, 50/60 HZ, 18 INCH LEAD, NEW PART NUMBER (8345G001MOAC120/60D ). FREE...
SOLENOID VALVE, 8342, 2POSITION, 4WAY, 3/8IN FNPT, PTFE SEAL, WIRE LEADS, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8345 SERIES, RED HAT, 4-WAY, BRASS BODY, 10.1 W, 110-120 VAC, 50/60 HZ, 18 INCH LEADS, 1/4 X 1/16 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 9.7W, AIR INERT GAS: 10-200PSI, WATER: 10-200PSI, LT OIL: 10-200PSI, 3/8INCH PIPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, AIR GAS, 110-120 VAC, 50/60 HZ, 3/4 INCH PIPE, 11/16 ORIFICE, 10-125 PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 3 WAY VALVE FUNCTION, NORMALLY OPEN, NPT 1/8 IN, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS,120V-50/60HZ, 3-WAY,NC,1IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 24 VDC, 3 WAY - 3/2 UNIVERSAL FUNCTION, BRASS BODY, 60 PSI MAX 1/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 3/2 WAY, 120 VAC, 60HZ, 3/8 INCH NPT, 120 PSI AIR/GAS/WATER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, 4-WAY, AIR-ONLY, 1/4" PIPE, 120/60 110/50, (8340A003-005). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DIRECT ACTING, GENERAL SERVICE, 3-WAY, 1/4 INCH NPT, NORMALLY CLOSED, 0-40 PSI, 6 W, COIL / 120 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, 24 VDC, 6.4 WATT , 4-WAY, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION CLOSED CENTER, PIPED PILOT EXHAUST, 24 VDC, 5.4 WATT, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION, 4-WAY, PLUG-IN TYPE, 0-150 PSI, 24 VDC, 5.4 WATT, LOCKING RECESSED OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 3-POSITION, 4-WAY, PLUG-IN TYPE, NON-LOCKING OPERATOR, 110/120 VAC, 50/60 HZ, 5.4 WATT, 25-150 PSI, W/ INDICATING LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 4 WAY, 3 POSITION PRESSURE CENTER, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 25-150 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, DUAL PRESSURE, W/ PRESSURE REGULATOR, PLUG-IN TYPE, W/ MANIFOLD, 24 VDC, 6.4 WATT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, SINGLE PRESSURE, INTERNAL PILOT, NO LIGHT, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE, 3/8INCH NPT, 5.4W, 24VDC, PLUG-IN, W/ PR82A-GDCA-9. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, GENERAL SERVICE, 1/4 INCH PIPE, 11.6 W, 130 PSI INERT GAS, 125 PSI WATER, 115 PSI LT.OIL, 24 VDC, 18 INCH WIRE LENGTH, NORMALLY CLOSED, BRASS. FREE 2...
SOLENOID VALVE, HIGH FLOW, HIGH PRESSURE, 3-WAY, 36.2/H WATT RATING / CLASS OF COIL INSULATION AC, STAINLESS STEEL BODY, 30 VAC, 15 VDC, 1.0 FLOW FACTOR, 3/8 ORIFICE, 0.5 PIPE...
SOLENOID VALVE, NORMALLY CLOSED, OIL VALVE, 110/120 VAC, 50/60 HZ, 15.4 WATTS, 0-100 PSI, 3/8 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT AIR / INTERNAL, 4/2 SINGLE OPERATOR, NON-LOCKING, PIPED PILOT EXHAUST,150PSI, 5.4W, 24VDC, 3/8INCH NPTF, PLUG-IN, W/ INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PILOT OPERATED, 4-WAY, 10-250PSI, 17.1W, 1/2 PIPE, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 50/60 HZ, 110/120 V, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK EXHAUST, 110/120VAC, 6WATT, 3/8IN PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, QUICK EXHAUST, NC, 3/8 INCH PIPE SIZE, 24VDC, OPERATING PRESSURE DIFFERNTIAL (PSI): AIR-INERT GAS: 10- 200 PSI/WATER: 10-200 PSI/LT. OIL: 10-200 PSI, 10.6 WATTS, SAME AS 8321G2-24DC. FREE...
SOLENOID VALVE, RED HAT, 1/4" THREADED PORTS, 110-120 V AC, 50/60 HZ, 100 PSI MAX, FLYING LEADS, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 3-WAY, 3/8 INCH NPT, 6.1 W, NORMALLY CLOSED, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8266 SERIES, FUEL OIL VALVE, 1/2 INCH PIPE, 1/4 INCH ORIFICE, 2-WAY NORMALLY OPEN, BRASS BODY, 15.4 W, FKM SEATING, 120 V AC, 60 HZ. FREE...
SOLENOID VALVE, RED HAT, 8266 SERIES, FUEL OIL VALVE, 1/2 NPT, 2-WAY NORMALLY CLOSED, BRASS BODY, 15.4 W, STAINLESS STEEL SEATING, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL...
SOLENOID VALVE, RED HAT, 8320 SERIES, 1/4 INCH PORT SIZE, 3-WAY UNIVERSAL, BRASS BODY, 10.1 W, 110/120 VAC, 50/60 HZ, 18 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8320 SERIES, BRASS BODY, 1/4 INCH NPT, 110-120 V AC, 50/60 HZ, 9 W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, UNIVERSAL OPERATION, 110/120 VAC, 50/60 HZ, 3 WAY, 1/4 IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SEIRES 82, LESS BASE, 4/2-WAY, SINGLE OPERATOR, PIPED PILOT BODY, NON-LOCKING, 25-150PSI, 1.8W, 24VDC, PLUG-IN, W/ PROTECTION DIODE, W/LIGHT ON BODY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SENTRONIC II, 0 TO 10 BAR, 1.2 AMPS, 24 VAC, G 1/4. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, LOCKING EXTENDED, W/LIGHTS ON BODY, 24VDC, 5.4W, 25-150PSI, 4/3-WAY, OPEN CENTER,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, LOCKING, 3 POSITION, CLOSED CENTER, 1/4 INCH NPTF PORT, PLUG IN ELECTRICAL CONNECTION, W/ PROTECTION VARISTOR, 110/120VAC 50/60HZ, 5.4 WATT . FREE 2 YEAR...
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING RECESSED, 3 POSITION, CLOSED CENTER, 1/4 INCH NPTF PORT, PLUG IN ELECTRICAL CONNECTION, 110/120VAC 50/60HZ, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, PLUG-IN, 110-120VAC, 50/60HZ, 5.4W, 25-150PSI, 4/3-WAY, CLOSED CENTER . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, W/LIGHTS ON BODY, INTERNAL PILOT AIR, 24VDC, 5.2W, VAC-150PSI, 1/4INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, W/LIGHTS ON BODY, INTERNAL PILOT AIR, 24VDC, 5.2W, VAC-150PSI, 1/4INCH NPTF, 4/3-WAY, OPEN CENTER. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, DOUBLE OPERATOR, NON-LOCKING, WITH LIGHTS ON BODY, 24VDC, 2.4W, VAC-150PSI, 4/3-WAY, CLOSED CENTER, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, LOCKING RECESSED, W/ LIGHT, 3-POSITION CLOSE CENTER, VALVE ONLY - NO BASE, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, PILOT AIR / INTERNAL, 110-120VAC, 50/60HZ, 5.4W, 25-150PSI, 3/8INCH NPTF, 4/2-WAY, DOUBLE OPERATOR, NON-LOCKING RECESSED, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, PILOT AIR/ INTERNAL, SUB-BASE 1/4INCH NPFT, 4/2 DOUBLE OPERATOR, PIPED PILOT BODY, NON-LOCKING, 25-150PSI, 6.4W, 110-120VAC, 50/60HZ, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR - SINGLE PRESSURE, 25-150 PSI, 3/8 INCH NPTF, BOTTOM CYLINDER PORTS, NO LIGHT IN BASE, NON-LOCKING MANUAL OPERATOR, PLUG-IN (STANDARD) CONNECTOR, 24 VDC, 1.8...
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR W/LIGHT ON BODY, NON-LOCKING, INTERNAL PILOT AIR, 24VDC, 5.4W, VAC-150PSI, 3/8INCH NPTF, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR, LOCKING EXTENDED, W/LIGHT ON BODY, 110-120VAC, 50/60HZ, 5.4W, VAC-150PSI, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 82, SINGLE OPERATOR, LOCKING RECESSED, WITH LIGHT ON BODY, 110/120 VAC, 50/60 HZ, VAC-150 PSI, 4/2-WAY, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8316, DIRECT ACTING, HYDRAULIC / PNEUMATIC, WATER / AIR / INERT GAS, 3 WAY, 3/2 NORMALLY CLOSED, BRASS, 2.5 CV, 24 VDC, 10-125 PSI, 3/8 INCH NPTF...
SOLENOID VALVE, SERIES 8320, 3- WAY, 125-130 PSIG, 1/4 INCH PIPE, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 8320, 3/2,120 V COIL, 60 HZ COIL, 10.1 W, NO,SS BODY, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR - SINGLE PRESSURE, PLUG-IN BODY, VALVE ONLY - NO BASE, MUFFLED EXHAUST, 24 VDC (2.4 W), EXTENDED NON-LOCKING MANUAL OPERATOR, PLUG-IN ELECTRICAL W/ M.O.V.. FREE 2...
SOLENOID VALVE, SINGLE OPERATOR, 2-WAY, NORMALLY CLOSED, 1/4 INCH PIPE SIZE, 105 PSI, WATER/GAS/OIL, 12-24 VDC, FLYING LEAD CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, SINGLE PRESSURE, 3/8IN NPT PORTS, 110/120VAC, 50/60HZ, 5.4W, LOCKING RECESSED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID PILOTED, 110/120 VAC, 5.4 WATTS, 60 HZ, 25-150 PSI, 4 WAY, 2 POSITION, -18 TO 50 C AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, PLUG-IN TYPE W/ LIGHT, W/ MANIFOLD, 110/120 VAC, 50/60 HZ, 5.4 WATT, LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPOOL VALVE, 1/4 X 1/16, 3 WAY NORMALLY CLOSED, STAINLESS STEEL, 1.4 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPOOL VALVE, 1/4 X 1/40, 3 WAY NORMALLY CLOSED, STAINLESS STEEL, 1.8 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SPOOL VALVE, 3/2 - 3 WAY NORMALLY CLOSED, 3/8 IN PIPE SIZE, 1.4 WATT RATING, 24/DC @ 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, STAINLESS STEEL, 1/8" NPT, 18" LEADS, 110-120 VAC COIL, 9.10 W, 30 PSI - 2.1 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE LESS COIL, 2-WAY, 2-POSITION, NORMALLY CLOSED, 1IN NPT PORT SIZE, FLOW COEFFICIENT 20 CV. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, W / BUILT IN FLOW CONTROL, 24 VDC, 100 PSI WOG, 9.7 W, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, WITH SIDE MOUNT COILS. DIRECTIONAL CONTROL VALVE, 110/120 VAC, 3/8IN NPT PORTS, 5.4W, 25 TO 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,WITH BASE, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE-WATER TIGHT/HAZ LOCATION DESIGN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE120/60AC 3WAY QUICK EXHAUST NO. FREE 2 YEAR RADWELL WARRANTY
SOLEONID VALVE, 24VDC, 5.4W, 150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SUB-BASE MANIFOLD, 82 SERIES, MODIFICATION C001, PLUG IN, 3/8 INCH NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
SYSTEM POP UP AIR SAFETY VALVE, 1/4", 110LBS PSI. FREE 2 YEAR RADWELL WARRANTY
TOGGLE SWITCH, 3/6A, SPST, 125 VAC/VDC, 250 VDC, . FREE 2 YEAR RADWELL WARRANTY
UNION CHECK VLV 1/4 TB VITON SLS/METAL C. FREE 2 YEAR RADWELL WARRANTY
UNION CHECK VLV 3/8 TB VITON SLS/METAL C. FREE 2 YEAR RADWELL WARRANTY
VALVE 120V 60HZ 1/2IN PIPE SIZE 35-125PSI 3-WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE 2/2 NO 3/4 NPT BRNZ 63MM ENTRY UNDER DISC VALVES / W. FREE 2 YEAR RADWELL WARRANTY
VALVE MANIFOLD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, 2INCH , 3-PIECE CS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE SOLENOID., 2 WAY VALVE, 110/120 V, 50/60 HZ, 3/8 IN PIPE, 6 W, AIR 28 PSI, WATER 35 PSI, LT. OIL 20 PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, (8353C033), DUST COLLECTOR, 5-125PSI, 2-WAY, 3/4 IN, HIGH FLOW, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
VALVE, 5/2, G-1/8, AIR-AIR, G-1/8 PILOT PORT, VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
VALVE, DIRECTION CONTROL, HEX BODY, 2 WAY NC, SIDE PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, SOLENOID OPERATED, SINGLE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE, THREADED GLOBE VALVE, 1 1/4 NPT, STEEL, HANDWHEEL ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE,SOLENOID, 3 WAY UNIVERSAL, 1/4", NPT, 120VAC, .09 CV 0-125 PSI AIR AND 0-130 PSI WATER AND LIGHT OIL DIRECT ACTING GENERAL SERVICE BRASS BODY WITH NBR SEAL AND NEMA...

<< Prev Next >>