Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| **INVALID PART NUMBER**. FREE 2 YEAR RADWELL WARRANTY | |
| 1"NPT 3W 11CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 INCH FLARE VALVE, 1/2 INCH FLARE VALVE, FIROMATIC VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" MALE NPT METERING VALVE WITH SILENCER 24.5MM SQUARED ORIFICE & 24 DB NOISE REDUCTION RATE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 INCH DIAPHRAGM VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" D.SOLENOID 3P/SQ. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" FILT/REGULATOR 20M/0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4-18 MALE NPT ARO PNEUMATIC HOSE COUPLER BRASS, 1/4" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8", DOUBLE SOLENOID, 2POLE, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY BODY PORTED STACKING SOLENOID VALVE 24 VDC, 1.4 CV RATE, 7.51" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VOLUME CONTROL 100PSI 120DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| ALCO CONTROLS Valves ASC-24VDC | |
| ANGLE VALVE, ELECTRO-PNEUMATIC, W / PI W/ PV 24 VDC, 4000 - 8000 MBAR, PFA48234. FREE 2 YEAR RADWELL WARRANTY | |
| ARM MANIFOLD REGULATOR, ARM2500, BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| ARP PRECISION REGULATOR, ARP 1/2 INCH, PRECISION REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| ARP PRECISION REGULATOR, ARP 1/4 INCH, PRECISION REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| ARP PRECISION REGULATOR, ARP 3/8IN, PRECISION REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| ARX REGULATOR FOR 2MPA , ARX 1/8 INCH STANDARD (NPT) , REGULATOR FOR 2MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ARX REGULATOR FOR 2MPA, ARX 1/4 INCH STANDARD (PT), REGULATOR FOR 2MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ASN2, METERING VALVE WITH SILENCER. FREE 2 YEAR RADWELL WARRANTY | |
| AV5000 SERIES, SOFT START-UP VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| B18 SERIES, FILTER REGULATOR, 1/2" NPT, RELIEVING, 0-250 PSIG, NITRILE. FREE 2 YEAR RADWELL WARRANTY | |
| B43 SERIES, PNEUMATIC MIDGET MECHANICALLY OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE (VS), 2", 2-WAY, CV 108 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2 INCH, 2 WAY, 3.0C V, NSR, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2WAY, LF24-SR ACTUATOR, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/4 INCH NPT, 2 WAY, 7.4 CV, STAINLESS STEEL TRIM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 40 SERIES, BRASS, 1-PIECE, 12 CV, 1/2 IN TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, 12CV, 1/2IN TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, 40 SERIES, 2-WAY, SHUTOFF, 12CV, 1/2 INCH TUBE FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| BELIMO Valves B211 | |
| BELIMO Valves B213B+LR24-1 | |
| BLOCKING DISC-GALLERY, FOR USE WITH VZS3000 SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. MNPT, VEE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS QUARTER-TURN INSTRUMENT PLUG VALVE, 1/4 IN. FNPT, 0.9 CV, DOWNSTREAM VENT. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE HANDWHEEL RISING STEM GATE VALVE, 1/2 IN,PRESSURE RATING 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVES, CLAMP END, 1-1/2", WITH PULL HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (6-WAY CCV), 3/4", 6-WAY, SEQ 1 CV 0.73, SEQ 2 CV 0.73,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (6-WAY CCV), 3/4", 6-WAY, SEQ 1 CV 1.86, SEQ 2 CV 1.86,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (6-WAY CCV), 3/4", 6-WAY, SEQ 1 CV 2.9, SEQ 2 CV 1.86,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1 1/2", 2-WAY, CV 37 ,CONFIGURABLE VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, 2 X SPDT, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1 1/2", 3-WAY, CV 37 ,CONFIGURABLE VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1", 3-WAY, CV 30 ,CONFIGURABLE VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 1.2 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 1.9 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 10 . FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 3 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 3 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 3 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 4.7 ,VALVE ACTUATOR, NON FAIL-SAFE, AC 24 V, ON/OFF, FLOATING POINT, TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 4.7 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, CV 7.4 . FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 2-WAY, VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING, ACTUATOR FITTED. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.3 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.8 ,CONFIGURABLE VALVE ACTUATOR, NON FAIL-SAFE, AC 100...240 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 0.8 . FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 3 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 4.7 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, TERMINALS, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 1/2", 3-WAY, CV 4.7 . FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 2", 2-WAY, CV 240 ,CONFIGURABLE VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, 2 X SPDT, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 2", 2-WAY, CV 29 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 3/4", 2-WAY, CV 14 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE (CCV), 3/4", 2-WAY, CV 4.7 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE ACTUATOR, NON FAIL-SAFE, 24V AC/DC, MODULATING, 1/2 INCH, 2WAY, CV 3. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE, 1/2 INCH 2 WA V ALVE, 0.8CV CHRPLT TRIM, CHILLED OR HOT WATER, UP TO 60% GLYCOL. FREE 2 YEAR RADWELL WARRANTY | |
| CHARACTERIZED CONTROL VALVE, 3/4 INCH, 600 PSI, 3-WAY, 4.7 CV, 24 VAC, 1 W. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SOLENOID VALVE, 7/16 500 PSI, FOR REFRIGERATION AND AIR CONDITIONING, LOW PRESSURE DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT, COIL 125-147 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, (CCV),1/2", 2-WAY, CV 1.9 VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING ACTUATOR FITTED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2", 2WAY, S.S., FLOAT NSR, 1.9CV, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2IN, 2WAY, S.S. ,FLOAT NSR 0.46CV, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1/2IN, 2WAY, S.S., FLOAT NSR, 1.2CV, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/4 INCH, 2 WAY, 10 CV, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, BALL, 1-INCH NPT, 7.4CV, 24V, 2-POS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, CHARACTERIZED, 1/2 INCH, 2 WAY, NON-SPRING RETURN ACTUATOR, 4-20 MA, 24 VAC/DC, W/ PROPORTIONAL CONTROL SIGNAL / 90 SECOND RUN TIME. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, FLOW/SPEED, 3/8 INCH MALE NPT, 3/8 INCH FEMALE NPT, INLINE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CRANE CHEMPHARMA, STOCKHAM,B-37-34,B37 34, GLOBE VALVE, 3/4IN NPT, FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, PLUNGER ACTUATOR, SPRING RETURN, TYPE 3/2. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, 4-WAY, 120V 60HZ, 110V 50HZ, 42VDC, 8.7W, 40-175PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRASS BOILER DRAIN VALVE, 0.85IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 300 PSI, SIZE 2, SEAT: EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 2PC ORIFACE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 1/4INCH NPT, 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, MODULAR, 3/8 PORT SIZE, W/BRACKET, ROUND GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL W/FITTING , AS***F NO SIZE RATING STD(PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE FILTER/REGULATOR, T-HANDLE B12 SERIES, DIAPHRAGM OPERATED, 3/8 IN NPT PORT, METAL BOWL W/O SIGHT GAUGE, TWIST DRAIN, 40 MICRON ELEMENT STANDARD, 70 SCFM HIGH FLOW,... | |
| DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BRONZE, 1-1/2 INCH, 200 CWP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HS SOLENOID, AC100V, 14.7N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, RIGHT TO LEFT / NAME... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/8 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR PANEL MOUNT, METAL BOWL WITH LEVEL GAUGE, NAME... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 40, RC THREAD, 1/2 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, METAL BOWL WITH LEVEL GAUGE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC POSITIONER, 150 PSI MAX, PROVIDE FAST / SENSITIVE AND ACCURATE POSITIONING OF PNEUMATIC SINGLE OR DOUBLE-ACTING, LINEAR OR ROTARY MOTION ACTUATORS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR ASSEMBLY, INCLUDES VHS30-N03-Z, AW30-N03D-Z, AL30-N03-3Z, NAV3000-N03-5DZ, 30 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 1/4 INCH, 1/8 INCH, 8 CC, NPT, 1 MPA (MAX.), POLYCARBONATE, 1.5 MPA, 5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8INCH PORT, 2WAY, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, N/O, 24VDC, 7W, 2-WIRE, 18-INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC COIL, 2 PORT, 1/4 NPT, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 50 PSI, 1/8 INCH ORIFICE, 240 VOLTS, 60 HERTZ, 7 WATTS, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE OPERATOR, PLUG-IN, 24 VDC, 1.5 W, (186553). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, 24VDC, BOX FRAME,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL VALVE, BODY SIZE 3, ELBOW STYLE 2, METER-OUT, 1/4 R(PT) THREAD SIZE, TUBE SIZE 6MM, SEALANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM STRAP 3/4IN NPT LEFT TO RIGHT FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE LINKAGE FOR MF-60000, FOR 1/2-2 INCH 7000 AND VB- 9000 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE LINKAGE KIT, ELECTRIC/ELECTRONIC/ PNEUMATIC, FOR VB-9000 1-1/2-4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE LINKAGE KIT, ELECTRONIC, USED TO MOUNT MS-7913 / MS7923 MODEL ACTUATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE LINKAGE KIT, MS-7913/7923 TO VB-7XXX SRS. VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE LINKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, THREE-WAY SOLENOID VALVE, B15 DIRECT ACTING, STAINLESS STEEL, NO, VOLTAGES: DC: 12, 24,120, AC: 24/60, 120/60, 240/60, PSI 150, 7W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COTROL VALVE,24VAC/DC,4VA,1 50 SEC RUN TIME,BALL VALVE,1/2IN FNPT,1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID, 1/4, 4WAY/3POS, 120V, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DUEL SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: ASD, 1/8 STANDARD, UNIVERSAL, NPT, BORE SIZE: 1/8, Ø1/4", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| DUEL SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: ASD, 3/8 STANDARD, UNIVERSAL, NPT, BORE SIZE: 1/4, 5/16", W/ SEAL, HEXAGON LOCK NUT. FREE 2 YEAR RADWELL WARRANTY | |
| DUEL SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: ASD, 3/8 STANDARD, UNIVERSAL, NPT, BORE SIZE: 3/8, Ø3/8", W/ SEAL, HEXAGON LOCK NUT. FREE 2 YEAR RADWELL WARRANTY | |
| EA81 LINKAGE EXTENSION, 1/2" TO 1-1/4" VALVE BODIES. FREE 2 YEAR RADWELL WARRANTY | |
| ENGLISH VALVE, LEVER 3/2, PNEUMATIC MANUAL CONTROL VALVE, B43 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| ESSURE RELIEF VALVE, NITRA PNEUMATIC SOFT START (DUMP VALVE), 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), 1/2IN FEMALE NPT EXHAUST(S), CV=24, 120 VAC SOLENOID OPERATING VOLTAGE. FOR USE WITH... | |
| FILTER / REGULATOR 1/4", RANGE 0 - 125 PSIG, FLUSH MOUNTED, INTEGRAL FILTER, QUICK DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, 1/8 INCH NPT, 0-30 PSIG, W/ BUILT IN GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, MINIATURE MODULAR 08 SERIES, RELIEVING, PISTON DRAIN, 0-160 PSI GAUGE, 1/4" NPT PIPE SIZE, 42.1 SCFM, 150 PSIG MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, PNEUMATIC, 1/4IN BSPP, 0-125PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR ,ONE-PIECE, BODY SIZE 30, 3/8 NPT, 145 PSI, MANUAL DRAIN . FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 07 SERIES, MAX TEMPERATURE 125 F, INLET 150 PSIG / 10 BAR, OUTLET 100 PSIG / 6.9 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 1.0 MPA MAX OPERATING PRESSURE, 1.5 MPA MPA PROOF PRESSURE, 3/8 PORT, 5UM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 10 BAR, 150 PSIG, MAX INLET, 6.9 BAR, 100 PSIG, MAX OUTLET, 07 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 20 INCH BODY SIZE, W/ BACKFLOW FUNCTION, THREAD TYPE NPT, 1/4 INCH PORT SIZE, SQUARE EMBEDDED TYPE PRESSURE GAUGE W/ LIMIT INDICATOR, 0 - 150 MPA. FREE 2... | |
| FILTER REGULATOR, 3/8INCH, BSPT, SIZE 30, 5UM FILTER, RATING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, AW MASS PRO 1/4 MODULAR (PT), REPLACES: AW3000-02DG. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, AW MASS PRO, 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, AW MASS PRO, MODULAR TYPE, WITHOUT BACKFLOW, G THREAD, 3/8 PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, BODY SIZE 20, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, BODY SIZE 30, WITHOUT BACKFLOW FUNCTION, NPT, 3/8 PORT SIZE, POLYCARBONATE BOWL, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, BODY SIZE 60, RC PIPE THREAD, 1 INCH PORT, W/ MOUNTING BRACKET, N.O. DRAIN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, BODY: DIE-CAST ZINC Z410, PROOF PRESSURE: 1.5 MPA, MAX. OPERATING PRESSURE: 1.0 MPA, PRESSURE GAUGE PORT SIZE: G1/8, MEDIA: COMPRESSED AIR, NEUTRAL GASES, SET PRESSURE RANGE: 0.05 TO... | |
| FILTER REGULATOR, HIGH PRESSURE, BACKFLOW FUNCTION, 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR TYPE, AW SERIES, 3/4INCH, W/ BACKFLOW FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR TYPE, BODY SIZE 30, 3/8 INCH PORT, WITH SET NUT FOR PANEL FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR, 7-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR, AW MASS PRO, MAX PRESSURE 1.0 MPA, SET PRESSURE 0.05-0.85 MPA, MAX TEMPERATURE 60 C. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR, SIZE 60, 1 INCH NPT PORT SIZE, PLASTIC BOWL, W/ BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR, WITH BACKFLOW FUNCTION, SIZE 30, 3/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, ONE-PIECE, BODY SIZE 20, 1/4 BSPP, 145 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, WITH BACKFLOW FUNCTION, 125 PSI MAX SET PRESSURE, 1/4 INCH NPT PORT, EMBEDDED PRESSURE GAUGE, BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR,07 SERIES,1/8 NPTF THREAD, 100 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR,1/2 INCH NPT, 93 CFM, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 3/8 INCH, COMBO UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, AW MASS PRO, DA AW MASS PRO, 1/4 MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/ REGULATOR, 1/4INCH, MAX PRESS: 10 BAR(150PSI). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR 1/2". FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR ASSEMBLY, 1/4 INCH NPT, 250 PSIG, 17 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR WITH PRESSURE GAUGE, 250 MAX PSI, ZINC BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1", 5 MICRON FILTRATION, QUICK DISCONNECT BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/2 INCH, 5 MICRON, NPT, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/2" NPT, PLASTIC BOWL, BOWL GUARD, AUTOMATIC DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/4 INCH NPT, 5 MICRON FILTRATION, 150 PSI, 65 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/4", 125PSIG,1/4 IN NPT,5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 3/8 INCH, 148 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B18 SERIES, 1/2" PORT, MANUAL DRAIN, PLASTIC BOWL / BOWL GUARD, W/GAUGE, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B28, 3/4" PORT SIZE, NPT THREAD, 0-125 PSIG, PLASTIC BOWL W/GUARD, MANUAL DRAIN, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, MODULAR, FRL W/ 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, MODULAR, PORT SIZES 1/4; FLOWS TO 73 SCFM, B08 SERIES, REPLACEMENT FOR B08-02-FKG0. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, WITH BACKFLOW FUNCTION, EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR. AW MASS PRO, 1.0MPA MAX, PORTS: 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR. AW SERIES, SIZE 40, WITH BACKFLOW FUNCTION, 3/4 INCH NPT, RIGHT TO LEFT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, METAL ELBOW, AS SERIES, METER-OUT CONTROL METHOD, ZINC ALLOY MATERIAL, ROUND SHAPE LOCK NUT, 1/4 INCH CONNECTION DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, 16.6 MM EFFECTIVE AREA, 3/8 PORT SIZE, WITH SILENCER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, AS SERIES, ELBOW TYPE, 1/8 INCH PORT, UNI-THREAD STANDARD, FOR 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, ELBOW TYPE *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, P/CHECK VALVE,BRASS, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, W/ FITTING, AS***F NO SIZE RATING STD(PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/2 STANDARD, Ø10. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/2 STANDARD, Ø3/8". FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/4 STANDARD, Ø8. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/4 STANDARD, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, Ø4. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, Ø6. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 1/8 STANDARD, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, Ø12. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, Ø3/8". FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, Ø8. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, 10. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, 3/8 STANDARD, 5/16". FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, M5 STANDARD, Ø4. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, M5 STANDARD, Ø6. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLLER, W/ ONE-TOUCH FITTING (IN-LINE TYPE), SERIES: AS, M5 STANDARD, 4. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METERING VALVE MJB-5. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW METERING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR, ASP SERIES, R 1/4 MALE INLET PORT, 8 MM TUBE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID BODY, INDEPENDENT, ATOMIZING NEEDLE VALVE, SS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 1"IRV, 1/2X9/16"ORIF, 6-16"DRKGR. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, B-120, 300 CWP, 150 S BRASS, THREADED 2 INCH, GATE VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, BRONZE PLUG, 1/4INCH, HANDWHEEL . FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, BRONZE, PLUG TYPE, 1IN, HANDWHEEL RISING STEM, CLASS 150. FREE 2 YEAR RADWELL WARRANTY | |
| GRANZOW Valves B1 | |
| HANDLE ASSEMBLY, FOR ROYAL AND REGAL. FREE 2 YEAR RADWELL WARRANTY | |
| HANDLE REPAIR KIT, TRIPLE SEAL, INCLUDES SPRING, DELRIN BUSHING, HYCAR SEAR, PLUNGER AND GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CHECK VALVE, ADJUSTABLE VELOCITY FUSE, SERIES AVF, 1 INCH NPT, 5000 PSI MAX PRESSURE, ADJUSTEMENT RANGE:, 11 LPM MINIMUM, 102 LPM MAXIMUM. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRAL REGULATOR FILTER, 1/4 INCH, 20M/125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 10, M5 THREAD, M5 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITHOUT LIMIT INDICATOR), FLOW DIRECTION: RIGHT TO LEFT. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, G THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C.) / ROUND GAUGE (LIMIT INDICATOR), NYLON BOWL / BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITH LIMIT INDICATOR), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITH LIMIT INDICATOR), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, BRACKET SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, METAL BOWL / DRAIN GUIDE 1/4, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, NYLON BOWL / BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, ROUND GAUGE (LIMIT INDICATOR) / SET NUT (PANEL MOUNT), BOWL GUARD / NON-RELIEVING, NAME PLATE / CAUTION PLATE / IMPERIAL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SET NUT (FOR PANEL MOUNT), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), NYLON BOWL / BOWL GUARD, NAME PLATE / CAUTION PLATE /... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4" PORT SIZE, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), .02 TO .2MPA / WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, RC THREAD, 1/4 PORT SIZE, WITH BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, G THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, G THREAD, 3/8 PORT SIZE, METAL BOWL WITH LEVEL GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN N.O SQUARE PRESSURE GAUGE LIMIT INDICATOR, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, METAL BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, BRACKET / ROUND PRESSURE GAUGE (WITH LIMIT INDICATOR), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET / FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, RC THREAD, 3/8 PORT SIZE, WITH BRACKET / FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, AUTO DRAIN N.O SQUARE PRESSURE GAUGE LIMIT INDICATOR, METAL BOWL WITH LEVEL GAUGE, RIGHT TO LEFT / NAME / CAUTION... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL WITH LEVEL GAUGE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, WITH SQUARE EMBEDDED TYPE PRESSURE GAUGE (WITH LIMIT INDICATOR), METAL BOWL WITH LEVEL GAUGE, NAME PLATE / CAUTION PLATE /... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, WITH BRACKET, NYLON BOWL, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, WITH SET NUT (FOR PANEL MOUNT), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| KPL DIRECT ACTING VALVE, 100 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LINKAGE KIT, FOR ACTUATOR VALVE, FOR MK-2690 (1/2-2 IN VALVE BODIES). FREE 2 YEAR RADWELL WARRANTY | |
| LINKAGE KIT, FOR FLOATING REHEAT VALVE, ACTUATOR MF-2XXXX / MS-2XXX, ISOLATED ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| LUBRICATOR, PURGEX, AIR OPERATED, 40-120 PSI INLET PRESSURE RANGE, 1/8 INCH FEMALE NPT CONNECTIONS, 5 FEEDS, BUNA-N SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| MA/MP 5000 LINKAGE, FOR VB9 OR VB7, . FREE 2 YEAR RADWELL WARRANTY | |
| METERING VALVE WITH SILENCER, 1/8 INCH PORT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| METERING VALVE, W/ PNEUMATIC SILENCER, THREADED, R 1/4 MALE, 1.5 MPA, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| MIST SEPARATOR/REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR TYPE FILTER REGULATOR, OPTIONAL EMBEDDED PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATICS Pneumatics AVS-537D2-HL | |
| NITRA PNEUMATICS Pneumatics AVS-537D2-PP | |
| NITRA PNEUMATICS Pneumatics AVS-538C1-HL | |
| NITRA PNEUMATICS Valves ARV-33 | |
| NITRA PNEUMATICS Valves ARV-44 | |
| NITRA PNEUMATICS Valves AVC2-120A | |
| NITRA PNEUMATICS Valves AVS-3111-24D | |
| NITRA PNEUMATICS Valves AVS-3212-24D | |
| NITRA PNEUMATICS Valves AVS-5111-120A | |
| NITRA PNEUMATICS Valves AVS-5111-24D | |
| NITRA PNEUMATICS Valves AVS-5211-120A | |
| NITRA PNEUMATICS Valves AVS-5211-24D | |
| NITRA PNEUMATICS Valves AVS-5212-24D | |
| NITRA PNEUMATICS Valves AVS-523C2-24D | |
| NITRA PNEUMATICS Valves AVS-5312-120A | |
| NITRA PNEUMATICS Valves AVS-5312-24D | |
| NITRA PNEUMATICS Valves AVS-5313-120A | |
| NITRA PNEUMATICS Valves AVS-5313-24D | |
| NITRA PNEUMATICS Valves AVS-5414-120A | |
| NITRA PNEUMATICS Valves AVS-5414-24D | |
| NITRA SOFT START VALVE, 3-PORT (3-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, N.C., 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), 1/4IN FEMALE NPT EXHAUST(S), CV=7.5, 24 VDC OPERATING VOLTAGE. FOR... | |
| NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE... | |
| NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (1) 1/4IN FEMALE NPT OUTLET(S), (1) 1/4IN FEMALE NPT EXHAUST(S), CV=0.89, 24 VDC, 3.0W,... | |
| NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (1) 3/8IN FEMALE NPT INLET(S), (1) 3/8IN FEMALE NPT OUTLET(S), (1) 3/8IN FEMALE NPT EXHAUST(S), CV=1.67, 24 VDC, 3.0W,... | |
| NITRA SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (2) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) VENT HOLE EXHAUST(S), CV=0.05, 120 VAC, 4.5VA, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 120 VAC, 4.5VA, 11MM DIN STYLE... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 24 VDC, 3.0W, 11MM DIN STYLE... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 120 VAC, 4.5VA, 11MM DIN STYLE... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM DIN STYLE... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 120 VAC, 4.5VA, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.4, 24 VDC, 3.0W, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.89, 24 VDC, 3.0W, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC, 3.5VA, 9.4MM DIN... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 120 VAC, 4.5VA, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24 VDC, 3.0W, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, CONTROL VOLTAGE 24VDC, 3 WATT, (1) 1/2IN FEMALE NPT INLET(S), (2) 1/2IN FEMALE NPT OUTLET(S), (2) 1/2IN FEMALE NPT EXHAUST(S),... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 1/2IN FEMALE NPT INLET, (2) 1/2IN FEMALE NPT OUTLETS, (2) 1/2IN FEMALE NPT EXHAUSTS, CV=1.68, 24 VDC, 3.0 W,... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1, 24 VDC, 3.0W, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 1/4IN FEMALE NPT INLET(S), (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.67, 24 V DC, 3.0... | |
| NITRA SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER EXHAUST, DOUBLE SOLENOID, (1) 1/8IN FEMALE NPT INLET(S), (2) 1/8IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), CV=0.67, 24 VDC, 3.0W, 11MM... | |
| NITRA SOLENOID VALVE, 5-PORT, 4 WAY, 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, 1 1/8IN FEMALE NPT INLET, 2 1/8IN FEMALE NPT OUTLET, 2 1/8IN FEMALE NPT EXHAUSTS, CV=0.5, 24 VDC, 2.5W,... | |
| NITRA SOLENOID VALVE, SINGLE SOLENOID, SPRING RETURN, 5-PORT (4-WAY), 2-POSITION, 1/8IN FEMALE NPT INLET, 1/8IN FEMALE NPT OUTLET(S), 1/8IN FEMALE NPT EXHAUST(S), 0.67DV, 24 VDC, 2.5 WATT, 9.4MM DIN STYLE... | |
| NUMATIC VALVE ASSEMBLY, 1/4" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| NUPRO CO Valves B-4JN | |
| OIL RITE Valves B1725B024DW | |
| OPEN FRAME SOLENOID, B22, 12 VDC, DUTY SOLENOID, STROKE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Valves B10-3-A6T | |
| PILOT CHECK VALVE, SPEED CONTROLLER, 1/8 STANDARD, UNIVERSAL, WITH ONE TOUCH FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT SOLENOID VALVE, SERIES AX, 0.075AMP INRUSH, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE AIR PILOT, 1X 1/2IN FEMALE NPT INLET, 2X 1/2IN FEMALE NPT OUTLETS, 2X 1/2IN FEMALE NPT EXHAUSTS, CV=1.68. FREE 2 YEAR RADWELL... | |
| PLASTIC BOWL, B03 SERIES, FILTER/ REGULATOR, 1/4" NPT, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG VALVE, QUARTER-TURN INSTRUMENT, 1/4 INCH SWAGELOK TUBE FITTING, 1.6 CV, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR VALVE LINKAGE KIT, FOR FIELD ASSEMBLY OF MK-4600, STEM EXTENSION, VALVE CONNECTING PIN, LOCKNUT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC BREATHER VENT, 1/4 INCH NPT, NICKEL PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, 1-1/8IN BORE, 1IN STROKE,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE 4WAY .125IN BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIVISION Valves B4G1BB549A | |
| PNEUMATIC FILTER REGULATOR, 1/4 INCH PORTS, W/SLIGHT GAUGE, 20 MICRON, 0-60 PSIG REPLACED PART# C35-02BLWHBW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 1/2" PORTS, 5MICRON, 0-60PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, MINI, BRASS BODY, 1/4" PORTS, POLY BOWL, W/O GUARD, 5 MICRON, 0-125PSIG GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL SHUT-OFF PRESSURE RELIEF VALVE, 1/2 INCH FEMALE NPT INLETS, 1/2 INCH FEMALE NPT OUTLETS, FOR USE WITH AX-44 SERIES AIR PREP COMPONENTS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ARP PRECISION REGULATOR, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOFT START, SOLENOID VALVE, AV SERIES, W/LOCK-OUT, 24 VDC, 0.2/1 MPA, 30/150 PSI, 1/2 INCH NPT, 32/140 DEGREE F, 3 PORTS, DIRECT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 1/4 INCH NPT, SINGLE SOLENOID, 4 WAY 2 POSITION, 5 PORT, INTERNAL PILOT, FLUSH LOCKING OVERRIDE, 120 VAC / 60 HZ, 110 VAC / 50 HZ, MINIMUM PRESSURE... | |
| PNEUMATIC VALVE, AS SERIES, FLOW CONTROL, 1/2 STANDARD BODY, ELBOW TYPE, METER-OUT CONTROL, R 1/2 PORT, W/ SEAL, D TYPE ADJUSTABLE BY FLAT HEAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC VALVE, FLOW CONTROL, SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SOFT START, W/ LOCK-OUT, 1/2 INCH PORT, AV SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SOFT START-UP, OPERATING PRESSURE RANGE: 0.2 - 1MPA, 12-24VDC COIL, 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SOFT-START UP, FILTER RATING 5µM, PORT SIZE: RC3/8, POLYCARBONATE CASE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 150 PSI INPUT, 20 PSI OUTPUT, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST FLOW CONTROL, M5 MALE THREAD, 5/32IN OD TUBE, HEX LOCK NUT. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Valves B-4CP2-10-SUB | |
| RADWELL VERIFIED SUBSTITUTE Valves B-4CPA2-50-SUB | |
| REGULATOR, 2MPA, 1/8 INCH STANDARD PT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, STAINLESS STEEL, FILTER-REG: 1/4 NPT, RANGE: 0-30 PSIG / 0-2 BAR, MAX INLET: 300 PSIG / 20 BAR, TEMPERATURE RANGE: -40 C TO 80 C. FREE 2 YEAR RADWELL... | |
| REPAIR KIT VALVE 3/4INCH 316 SPRING O-RING STEM SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR PNEUMATIC CYLINDERS, AV-2-1/2X12-BC-SVSR- AAS120/60. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACMENT SOLENOID COIL ASSEMBLY, 27;7 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Pneumatics AS2-SOV-G038-MAN | |
| S.SOLENOID VALVE, 2P, 24 VDC, 150 PSI, 3/8". FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SPEED CONTROL VALVE, SLOWSTART, METER-IN; METER-OUT, 14.5 TO 72.5PSI SETTING PRESSURE, INLINE PIPING, 3/8 FEMALE NPT THREADED INPUT/OUTPUT, 2 PORT, NEEDLE VALVE FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics B35-02AHC | |
| SCHRADER BELLOWS Pneumatics B35-02WHC | |
| SCHRADER BELLOWS Pneumatics B548-02AGC/M2 | |
| SCHRADER BELLOWS Pneumatics B548-02AHC/M2 | |
| SCHRADER BELLOWS Pneumatics B548-02AHCG/M2 | |
| SCHRADER BELLOWS Pneumatics B548-02DGCG/M2 | |
| SCHRADER BELLOWS Valves B310BB54202CL | |
| SCHRADER BELLOWS Valves B310BB545C | |
| SCHRADER BELLOWS Valves B310BB549C | |
| SCHRADER BELLOWS Valves B310BB553C | |
| SCHRADER BELLOWS Valves B310BC542C | |
| SCHRADER BELLOWS Valves B310BC549C | |
| SCHRADER BELLOWS Valves B310BC553C | |
| SCHRADER BELLOWS Valves B31VBC553C | |
| SCHRADER BELLOWS Valves B330E00XXC | |
| SCHRADER BELLOWS Valves B340000XXC | |
| SCHRADER BELLOWS Valves B350BB549C | |
| SCHRADER BELLOWS Valves B3E0BE547C | |
| SCHRADER BELLOWS Valves B3L0000XXC | |
| SCHRADER BELLOWS Valves B3V0BB549C | |
| SCHRADER BELLOWS Valves B511AC553C | |
| SCHRADER BELLOWS Valves B511ACA53C | |
| SCHRADER BELLOWS Valves B511ACB42C | |
| SCHRADER BELLOWS Valves B511ACB49C | |
| SCHRADER BELLOWS Valves B511ACB53C | |
| SCHRADER BELLOWS Valves B511ACH49C | |
| SCHRADER BELLOWS Valves B511ACH53C | |
| SCHRADER BELLOWS Valves B511ADB45C | |
| SCHRADER BELLOWS Valves B511ADB53C | |
| SCHRADER BELLOWS Valves B511ADG47C | |
| SCHRADER BELLOWS Valves B511ADH49C | |
| SCHRADER BELLOWS Valves B511ADH53C | |
| SCHRADER BELLOWS Valves B511BB553C | |
| SCHRADER BELLOWS Valves B511KDH53C | |
| SCHRADER BELLOWS Valves B512ACA53C | |
| SCHRADER BELLOWS Valves B512ACB45C | |
| SCHRADER BELLOWS Valves B512ACB49C | |
| SCHRADER BELLOWS Valves B512BB549C | |
| SCHRADER BELLOWS Valves B512BC553C | |
| SCHRADER BELLOWS Valves B521ADG42C | |
| SCHRADER BELLOWS Valves B522BB553C | |
| SCHRADER BELLOWS Valves B531000XXC | |
| SCHRADER BELLOWS Valves B53T000XXC | |
| SCHRADER BELLOWS Valves B547-02AGCGX33 | |
| SCHRADER BELLOWS Valves B548-02DGC/M2 | |
| SERIES AV3000, SOFT START-UP VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES AW, FILTER REGULATOR, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES AW20-A, FILTER REGULATOR, BODY SIZE 20. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES AW30-A, FILTER REGULATOR, BODY SIZE 30. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES AW40-A, FILTER REGULATOR, BODY SIZE 40. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES B5 VALVES, SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 3/8 INCH NPT INLINE, INTERNAL-PORT #1/TAPPED M5, FLUSH-LOCKING, 22MM RECTANGULAR, 3PIN TYPE B, 20-150 PSI, 138-1034 KPA, 120VAC/60HZ 7.5 WATTS, 110VAC/50HZ... | |
| SHUT-OFF VALVE, 3 PORT (3-WAY), 2 POSITION, TWIST ACTION, NC, 3/8 INCH FEMALE NPT EXHAUST, 3/8 INCH FEMALE NPT INLET, 3/8 INCH FEMALE NPT OUTLET, FOR USE WITH AX-33 SERIES... | |
| SINGLE SOLENOID, 1/4 INCH, 24VDC W/COND. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER VALVE, VOLTS/HZ: 120/60, 7 WATTS, 100PI. FREE 2 YEAR RADWELL WARRANTY | |
| SLOW START VALVE, SPEED CONTROL, 1/4 INCH PORT SIZE, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics ARX20-N02 | |
| SMC Pneumatics AS1001F-06 | |
| SMC Pneumatics AV2000-N02-3DZ | |
| SMC Pneumatics AV3000-N03-5DZ | |
| SMC Pneumatics AV4000-04-5DZB-A | |
| SMC Pneumatics AW20-F02CE-B | |
| SMC Pneumatics AW20-N02-CZ-A | |
| SMC Pneumatics AW20-N02-CZ-B | |
| SMC Pneumatics AW20-N02BE-CRZ-B | |
| SMC Pneumatics AW20-N02BE-CZ-B | |
| SMC Pneumatics AW20-N02CE-CZ-B | |
| SMC Pneumatics AW20-N02E-CRZ-B | |
| SMC Pneumatics AW20-N02E-CZ-B | |
| SMC Pneumatics AW20-N02GH-CNZ | |
| SMC Pneumatics AW20-N02H-CZ-B | |
| SMC Pneumatics AW20K-N02E-CRZ | |
| SMC Pneumatics AW30-03-B | |
| SMC Pneumatics AW30-03D-A | |
| SMC Pneumatics AW30-F03-B | |
| SMC Pneumatics AW30-F03DE-B | |
| SMC Pneumatics AW30-N02-Z-B | |
| SMC Pneumatics AW30-N02E-Z-B | |
| SMC Pneumatics AW30-N03-8Z-B | |
| SMC Pneumatics AW30-N03-Z-B | |
| SMC Pneumatics AW30-N03BG-Z-B | |
| SMC Pneumatics AW30-N03CE-Z-B | |
| SMC Pneumatics AW30-N03DE-Z-B | |
| SMC Pneumatics AW30-N03DE-Z | |
| SMC Pneumatics AW30-N03E-Z-B | |
| SMC Pneumatics AW40-N04CE-Z-B | |
| SMC Pneumatics AW40-N04DE-Z-B | |
| SMC Pneumatics AW40-N04H-Z-A | |
| SMC Pneumatics AWM20-N02C-CZ | |
| SMC SOFT START VALVE, 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves AS1002F-06 | |
| SMC Valves AS2052F-07 | |
| SMC Valves AS2201F-U01-07 | |
| SMC Valves ASD330F-N01-07S | |
| SOFT START UP VALVE, AVL2000 SERIES, 24VDC COIL, 1-3/4IN BODY, 3/4IN NPT PORT, DIN CONNECTOR, M12 CONNECTOR, D TYPE DIN, W/LOCK OUT, LEFT TO RIGHT, NO GAUGE. FREE 2 YEAR... | |
| SOFT START VALVE, AVL3000 SERIES, 24 VDC, 3/8 PORT SIZE, NPT, LEFT TO RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START VALVE, G THREAD, 1/2IN PORT, 24 VDC, DIN TERMINAL W/ CONNECTOR, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, PUSH-TURN LOCKING SLOTTED TYPE, LEFT TO RIGHT FLOW DIRECTION. FREE 2 YEAR RADWELL... | |
| SOFT START-UP VALVE W/ LOCKOUT. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START-UP VALVE, 3/8INCH, 24VDC, 0.2-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START-UP VALVE, AV BODY PORT 1/4, FOR LOW -SPEED AIR SUPPLY, FOR QUICK EXHAUST BY CUTTING OFF AIR SUPPLY, MAX PRESS 1MPA, WORKING PRESS RANGE, 0.2~1.0MPA. FREE 2 YEAR... | |
| SOFT START-UP VALVE, AV2000 SERIES, 1/4 INCH NPT, 21-26 VDC COIL, DIN TERMINAL ELECTRICAL CONNECTION, 0.2-1.0 MPA RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START-UP VALVE, AV3000 SERIES, 3/8 IN PORT SIZE, WORKING PRESSURE 0.2-1.0 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START-UP VALVE, AV4000 SERIES, BODY SIZE 40, NPT THREAD TYPE, 1/2 INCH PORT SIZE, 24 VDC RATED COIL VOLTAGE, DIN TERMINAL WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START-UP VALVE, BODY SIZE 40, 1/2 INCH PORT SIZE, 24 VDC COIL VOLTAGE, TYPE D-DIN TERMINAL WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSION, MANUAL PUSH-TURN LOCKING OVERRIDE LEVER. FREE 2... | |
| SOFT START-UP VALVE, BODY SIZE 40, RC THREAD TYPE, 1/2 INCH PORT SIZE, 24 VDC COIL, DIN TERMINAL/WITH CONNECTOR, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, WITHOUT MOUNTING OPTION/PRESSURE GAUGE/SILENCER. FREE 2 YEAR... | |
| SOFT START-UP VALVE, RC THREAD TYPE, 1/2 INCH PORT, W/O MOUNT, W/O PRESSURE GAUGE, W/O SILENCER, 24 VDC, DIN TERMINAL, W/ CONNECTOR, NON-LOCKING PUSH TYPE, LEFT TO RIGHT FLOW. FREE... | |
| SOFT START-UP VALVE, SERIES AV3000. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START-UP VALVE, W/ LOCKOUT, 0.2 - 1.0 MPA, 0.35 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START-UP VALVE, W/ LOCKOUT,0.2-0.1MPA,3 /8IN FNPT PORTS,MANUAL EXHUAST. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START/PRESSURE RELIEF VALVE (DUMP VALVE), 3-PORT, 2-POSITION, SINGLE SOLENOID SPRING RETURN, NORMALLY CLOSED, 3/8 INCH NPT INLET/OUTLET/EXHAUST PORT SIZE, 120 VAC, W/ BUILT IN GAUGE, LED INDICATOR, FOR SERIES... | |
| SOLENOID AIR CONTROL VALVE, 1/4 INCH, 115/120VAC, 50/60HZ, 4 WAY, 2 POSITION, NLKG-15MM, 150PSI/1034KPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 4WAY 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 4WAY 3POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2WAY 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VAC, 8 W, 17 VA HOLDING, 25 VA INRUSH, POLYETHYLENE MOLDING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE DOUBLE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE OPERATOR, CONTROL VOLTAGE 24VDC, BUNA-N SEALS, 2-WIRE, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE P1 MAX=10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE SOFT START 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 S SOL, 24VDC, DIN, REPLACES B511ACB49A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN PORT, 24VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN PORT, INLINE, B3 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN, 2P, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150PSI, 1034KPA MAX, 1/4 INCH PORTS, 10 BAR/145PSI COIL, 115/120V, 50/60HZ, 1.6VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY VALVE, 24 VDC, ORIFICE: 1/16 INCH, 7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 220V, 50HZ ,PSI 20-135,12W,AVAILABLE , SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.4 WATT, 0-120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 PORT (3 WAY), 2 POSITION, NC, SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) 1/8IN FEMALE NPT EXHAUST(S), CV=0.78, 24... | |
| SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, DOUBLE SOLENOID, 1X 1/4IN FEMALE NPT INLETS, 1X 1/4IN FEMALE NPT OUTLETS, 1X 1/4IN FEMALE NPT EXHAUSTS, CV=1.39, 120 VAC, 4.5VA, 11MM DIN STYLE WIRING... | |
| SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, DOUBLE SOLENOID, 1X 1/4IN FEMALE NPT INLETS, 1X 1/4IN FEMALE NPT OUTLETS, 1X 1/4IN FEMALE NPT EXHAUSTS, CV=1.39, 24 VDC, 3.0 W, 11MM DIN STYLE... | |
| SOLENOID VALVE, 3-PORT (3-WAY), 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, (1) 1/8IN FEMALE NPT INLET(S), (1) 1/8IN FEMALE NPT OUTLET(S), (1) 1/8IN FEMALE NPT EXHAUST(S), CV=0.67, 24 VDC, 2.5W, 9.4MM... | |
| SOLENOID VALVE, 3W, SS, 2POS, 1/4IN, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3WAY, 2POSITION, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 2 POSITION, 150 PSI, PILOT AIR CONTROL VALVE, REMOTE PILOT / REMOTE PILOT, 1/4 INCH VALVE PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/2 WAY, COIL VOLTAGE 24VDC, MAX PRESSURE 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 45 - 12 DC,1 - 1/4" NPT INLINE, 1 - SINGLE SOLENOID, 2-POSITION - AIR RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID SPRING RETURN, (1) 3/8IN FEMALE NPT INLET(S), (2) 3/8IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1.68, 24 VDC, 3.0W, 11MM DIN... | |
| SOLENOID VALVE, 5-PORT (4-WAY), 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 1/4IN FEMALE NPT INLET, (2) 1/4IN FEMALE NPT OUTLET(S), (2) 1/8IN FEMALE NPT EXHAUST(S), 120 VAC COIL, 4.5 VA, 11MM DIN... | |
| SOLENOID VALVE, 5-PORT (4-WAY), 3-POSITION, CENTER CLOSED, DOUBLE SOLENOID, (1) 3/8IN FEMALE NPT INLET(S), (2) 3/8IN FEMALE NPT OUTLET(S), (2) 1/4IN FEMALE NPT EXHAUST(S), CV=1, 24 VDC OPERATING VOLTAGE, 3.0... | |
| SOLENOID VALVE, AVS SERIES, PNEUMATIC, DIRECTIONAL CONTROL, 5-PORT, 4-WAY / 2-POSITION, SPRING RETURN, 1/2 IN. FEMALE NPT PORT SIZE, 2.79 CV FLOW, 120 VAC, 4.5 VA, ALUMINUM BODY MATERIAL. FREE... | |
| SOLENOID VALVE, B3 SERIES, DOUBLE REMOTE PILOT, 2-POSITION, 4-WAY, 1/8 INCH NPT INLINE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, B3 SERIES, DOUBLE SOLENOID, 3-POSITION - CE, 4-WAY, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C... | |
| SOLENOID VALVE, B3 SERIES, DOUBLE SOLENOID, 3-POSITION -APB, 4-WAY, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE... | |
| SOLENOID VALVE, B3 SERIES, DOUBLE SOLENOID, 3-POSITION -APB, 4-WAY, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE... | |
| SOLENOID VALVE, B3 SERIES, SINGLE REMOTE PILOT, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, DUAL PRESSURE PILOT SOURCE, PORT #3 / VENTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, EXTENDED - LOCKING OVERRIDE, 15 MM... | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, EXTERNAL PILOT SOURCE, BODY / TAPPED M5, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C... | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C... | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C... | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SUBBASE VALVE LESS BASE, EXTERNAL PILOT SOURCE, MANIFOLD / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C (MALE... | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SUBBASE VALVE LESS BASE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - LOCKING OVERRIDE, 15 MM 3-PIN DIN 43650C... | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN / SPRING ASSIST, 1/8 INCH NPT INLINE, INTERNAL PILOT SOURCE, PORT #1 / VENTED, FLUSH - NON-LOCKING OVERRIDE, 15... | |
| SOLENOID VALVE, B3 SERIES, SINGLE SOLENOID, 2-POSITION NC - AIR RETURN, 1/8 INCH NPT INLINE, EXTERNAL PILOT SOURCE, BODY / TAPPED M5, FLUSH - NON-LOCKING OVERRIDE, 15 MM 3-PIN DIN... | |
| SOLENOID VALVE, B5 SEIRES, INLINE, 4-WAY, 2 POSITION, 1/4NPT, SOLENOID ACTUATOR, AIR RETURN, INTERNAL PILOT SUPPLY-PORT 1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, B5 SERIES, 1/4 INCH NPT, SINGLE SOL, 120 VAC 60 HZ, 110 VAC 50 HZ, 5 PORT, 4 WAY, 2 POSITION, INTERNAL PILOT, FLUSH LOCKING OVERRIDE. FREE 2... | |
| SOLENOID VALVE, B5 SERIES, 4-WAY, DOUBLE SOLENOID, 2-POSITION, 1/4 INCH NPT INLINE PORT SIZE, EXTENDED - NON-OCKING OVERRIDE, GROMMET ENCLOSURE, 18 INCH LEADS, 22/24 VAC, 50/60 HZ. FREE 2 YEAR... | |
| SOLENOID VALVE, B5 SERIES, AIR RETURN, 4-WAY, 2 POSITION, 3/8 NPT, 120V, INTERNAL PILOT SUPPLY PORT 1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, B5 SERIES, DOUBLE SOLENOID, 1/4" NPT PORT SIZE, 2-POSITION, 12~45 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, B5 SERIES, LOCKING OVERRIDE, 3/8 INCH NPT INLINE, SINGLE SOLENOID, 2 POLE, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE SOLENOID, 3 POSITION 4 WAY, CLOSED CENTER, 24 VDC 4.8 WATT, 48 VAC 50/60 HZ, 7.7 AMP / 6.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 5-WAY, W/ MANIFOLD, RC 3/8 PORT SIZE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL VALVE, BODY SIZE:3/8, METER-IN CONTROL, THREAD TYPE:FNPT, PORT SIZE:3/8, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL VALVE, SLOWSTART, 3/8IN NPT, 14.5-72.5PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, AS-FPG SERIES, ELBOW TYPE, W/ ONE-TOUCH FITTINGS, MALE THREAD, 1/4" CONNECTION DIA.. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, WITH ONE-TOUCH FITTING, IN-LINE, AS SERIES, 1/4 INCH BODY SIZE, 6 MM OUTSIDE DIAMETER, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SWAGELOK B-4CP2-10, POPPET CHECK VALVE, 1-PIECE, BRASS, FIXED PRESSURE, 1/4 IN. MNPT, 10 PSIG (0.69 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| SWAGELOK Valves B-18RF6 | |
| SWAGELOK Valves B-43ZF2 | |
| SWAGELOK Valves B-4CPA2-3 | |
| SWAGELOK Valves B-4JN2 | |
| VALVE ACTUATOR, 2 WAY, 2 INCH, CV 85 CONFIGURABLE, AC/DC 24 V / 2-10 V, NEMA 4X, TERMINALS ACTUATOR FITTED, IP66/67, 2.5 W RUNNING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, AS SERIES, PNEUMATIC, DIE CAST ALUMINUM, NITRILE SEALS, 14MM DRIVE, 172IN-LBS TORQUE, FOR 1/4IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, W/ 1 1/2 "3WAY NPT CONTROL VALVE, 24 V, 2-10VDC, 6 W RUNNING, S/R SS,3 FT CABLE, 1/2 CONDUIT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, .48/.46AMP, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE LINKAGE KIT, MF-63123 ONLY, 2-1/2IN TO 4IN VALVE BODIES ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE LINKAGE KIT, USED TO FIELD ASSEMBLE MA-521X / MF-5X13 / MP-521X / MP-541X / MP-551X / MPR-561X / MPR-571X ROUND HYDRAULIC ACTUATORS, 1/2 - 2INCH VB-7XXX SERIES VALVE BODIES... | |
| VALVE LINKAGE KITS LINKAGE KIT FOR JOHNSON CONTROLS VB-4324 1/2" TO 3" VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SET, 1-5/8 COMPLETE VALVE KIT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPEED CONTROLLER 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPEED EXHAUST 3/8IN TEE TYPE 1/4IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR OPERATED PURGEX FOR GREASE, 1 FEED, 40-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, B5 SERIES, 24 VDC, 4 WAY, 2 POSITION, 1/4 INCH PORT SIZE, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL 2", NPT, 29 CV, 2 WAY, EQUAL PERCENTAGE FLOW, NICKEL PLATED FORGED BRASS BODY WITH STAINLESS STEEL BALL AND STEM FOR CHILLED OR HOT WATER (212 F MAXIMUM)... | |
| VALVE, SOFT START 3/4, JPN SPL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START UP, 3/4 AND 1 BODY SIZE, RC THREAD, 24 VDC, DIN TERMINAL, INDICATOR LIGHT/SURGE SUPPRESSOR, LOCKING TYPE MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START, 1/2 BODY PORT, NPT THREAD, 24VDC, LIGHT & SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START, 1/2IN 0.2-1.0MPA, 24VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START, 1/2PT, BODY PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START, BODY SIZE 20, 1/4 PORT SIZE, 24 VDC, GROMMET ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START-UP, 1/4 INCH NPT, LEFT TO RIGHT FLOW DIRECTION, BODY SIZE 20, 24 VDC, POLYCARBONATE CASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START-UP, 110-120 VAC, 50/60 HZ, BODY SIZE 40, LEFT TO RIGHT FLOW DIRECTION, LEVER LOCKING TYPE, 1/2 INCH NPT, 5 UM FILTER RATING, POLYCARBONATE CASE MATERIAL. FREE 2... | |
| VALVE, SOFT START-UP, 24 VDC, 3/8 INCH NPT, BODY SIZE 30, LEFT TO RIGHT FLOW DIRECTION, 5 UM FILTER RATING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START-UP, NPT THREAD TYPE, 1/2 INCH PORT, 24 VDC, DIN TERMINAL, NON-LOCKING PUSH TYPE, LEFT TO RIGHT FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START-UP, NPT THREAD, 24 VDC, DIN TERMINAL, FLOW DIRECTION LEFT TO RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOL -. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SPPED CONTROL, IN-LINE, 1/4 INCH PORT SIZE, PNEUMATIC, 1.5 MPA, HAND OPERATED, 2-WAY, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| VBA BOOSTER REGULATOR, VBA OTHER SIZE STANDARD (PT), FLOW CONTROL, IN-LINE PANEL MT. FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON FILTERS Pneumatics B08-02-FK00 | |
| WILKERSON FILTERS Pneumatics B08-02-FKG0 | |
| WILKERSON FILTERS Pneumatics B08-02-FRG0 | |
| WILKERSON FILTERS Pneumatics B18-04-FK00 | |
| WILKERSON FILTERS Pneumatics B18-04-FKG0 | |
| WILKERSON PNEUMATIC Pneumatics B08-02-FRP0 | |
| WILKERSON PNEUMATIC Pneumatics B28-04-FK00 |
| << Prev | Next >> |