CKD USA Corporation Pneumatic Valve CHV-8

Description
PNEUMATIC VALVE, CHECK VALVE, CKD, CHV SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC VALVE, CHECK VALVE, CKD, CHV SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 115258634 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
115258634
Pneumatic Valve 115258634
PNEUMATIC VALVE, CHECK VALVE, CKD, CHV SERIES. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC VALVE, CHECK VALVE, CKD, CHV SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 115258634
Product Name Pneumatic Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP15 -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-025-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQ BODY 3VX5 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details