Pneumadyne, Inc. 3-Way Normally Closed Control Valve C040405

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Control Valve - C040405 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Control Valve
C040405
3-Way Normally Closed Control Valve C040405
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site
Pneumatic Valve - 15033973 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
15033973
Pneumatic Valve 15033973
VALVE, 400 SERIES, SIDE PORTED, 3 WAY/2 POSITION, 125 PSI PRESSURE RATING, 1/8 FNPT PORTS, 1/2 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

VALVE, 400 SERIES, SIDE PORTED, 3 WAY/2 POSITION, 125 PSI PRESSURE RATING, 1/8 FNPT PORTS, 1/2 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number C040405 15033973
Product Name 3-Way Normally Closed Control Valve Pneumatic Valve
Valve Type Control Valve; Directional; Spool
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details