Norgren LLC Control Valve C/137

Description
DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 190156523 - Radwell International
Willingboro, NJ, United States
Control Valve
190156523
Control Valve 190156523
DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 190156523
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Valves and Control - 2171-CL-5/2-1/2-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 14.50 to 145.00 psi (10.2 to 102 m H2O)
Connection Description Threaded
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details