Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 46
Product Name Notes
1/2" FIT, COMPLETE RUBBER PARTS KITS RUBBER. FREE 2 YEAR RADWELL WARRANTY
15365 3/4" REGULATOR. FREE 2 YEAR RADWELL WARRANTY
2 INCH BUTTERFLY VALVE, CONTROL FUNCTION FAIL CLOSE, MAX PSI 140 . FREE 2 YEAR RADWELL WARRANTY
3-PIECE VALVE, STAINLESS STEEL, 86A SERIES, 1/2" SIZE, SOCKET WELD END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY
3/2 WAY NORMALLY CLOSED NIPLOY PILOT SOLENOID VALVE, W/O COIL, D.1 5 COIL 2000 COIL SERIES, ACTUATOR SIZE 63. FREE 2 YEAR RADWELL WARRANTY
3/4 TO 1 IN BACKFLOW REPAIR KIT, FIRST CHECK RUBBER PARTS KIT, 009. FREE 2 YEAR RADWELL WARRANTY
3/4" RELIEF VALVE SET @90#. FREE 2 YEAR RADWELL WARRANTY
3/8 INCH PIPE, BRASS MINIATURE BALL VALVE INLINE, ONE WAY FLOW, FNPT X FNPT ENDS, WEDGE HANDLE, 275 WOG RATING. FREE 2 YEAR RADWELL WARRANTY
652 PARTICULATE/FILTER/R EGULATOR, 3/8N KT. FREE 2 YEAR RADWELL WARRANTY
990 PRESSURE RELIEF VALVE, 3/4IN, 80-140 PSI. FREE 2 YEAR RADWELL WARRANTY
A-13 VALVE ASSY. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR ONLY, 3-15 PSIG, 910 SERIES. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Valves 860-FOD108
ALLEN BRADLEY Valves 860-GOD108
ASCO NUMATICS Pneumatics 8652APBP3FA00GN
ASCO NUMATICS Pneumatics 8652APBP4FA00GN
ASCO NUMATICS Valves 92320
ASCO Valves 8551A001MS
ASCO Valves 90-601
ASCO, 8314G301-24, 8314G30124, SOLENOID VALVE, 1/4IN 150PSI, 24VDC 1.4W. FREE 2 YEAR RADWELL WARRANTY
BACK PRESSURE VALVE, HIGH PRESSURE, 300-2000 PSI, T HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE 2WAY. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE INLINE, TWO WAY FLOW, MNPT X PUSH TO CONNECT, COMPOSITE HANDLE, 250 WOG, 3/8 INCH PIPE, 3/8 THREAD, FULL PORT, BRASS STANDARD. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/2 INCH PIPE, PTFE BACK-UP RING MATERIAL, 316 STAINLESS STEEL, WEDGE HANDLE, FNPT X FNPT END CONNECTIONS, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/8 INCH PORTS, FEMALE NPTF-FEMALE NPTF, INTERNAL THREAD. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3 PIECE, SOCKET WELD, 1000 CWP, 1-34 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 3/8 INCH PORTS, FEMALE TO FEMALE, NPTF. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 6000 PSIG (414 BAR) CWP, 2-WAY INLINE, 1/2 INCH X 1/2 INCH PORT, 316 SS, SINGLE FERRULE COMPRESSION. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, FORGED BODY, WITH LOCKOUT, BRASS, 1/2-14X1/2-14. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MALE TO FEMALE NPTF, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MALE TO FEMALE NPTF, 3/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MINIATURE, 1/8 INCH PIPE, 1/4 INCH TUBE SIZE, FULL PORT, BRASS, INLINE, TWO WAY FLOW, MNPT X PUSH CONNECTION, COMPOSITE HANDLE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MULTI-PORTED, NONLUBRICATED VALVE DESIGN, STRAIGHT THROUGH FLOW, 1-1/8 INCH VALVE PORT DIAMETER, 500 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL 3-PIECE VALVE, 86A SERIES, 1/2" SIZE, THREADED END - FULL PORT - 1500 LB.. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, SWB8 SERIES, SWING-OUT, STAINLESS STEEL, 2500 PSIG, 1/2 INCH CONNECTION. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TWO WAY, B SERIES. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, TWO-WAY, B SERIES, 1/2 INCH CONNECTION, LOCK-OUT HANDLE. FREE 2 YEAR RADWELL WARRANTY
BARKSDALE Valves 9023-M-E
BELLOWS VALVE, 1/2 INCH MALE THREADED CONNECTION, PCTFE, MAX PRESSURE=1250 PSI, 316 STAINLESS STEEL, 10RA ELECTROPOLISH. FREE 2 YEAR RADWELL WARRANTY
BIASING RELAY, MODEL 85D, MULTI-STAGE, 0-20 PSIG, 0-1.5 BAR, 0-150 KPA, 1/8" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
BLEEDER 3PIPE CONTROLLED AIR IMPULSE. FREE 2 YEAR RADWELL WARRANTY
BRASS MINIATURE BALL VALVE 1 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, WEDGE HANDLE, 275 WOG, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY
BRASS MINIATURE BALL VALVE INLINE, ONE WAY FLOW, WEDGE HANDLE, 275 WOG RATING, MAXIMUM PRESSURE: 250 PSI, END CONNECTION: FNPT, FEMALE, PIPE SIZE:1/8''. FREE 2 YEAR RADWELL WARRANTY
BRASS SOLENOID VALVES, 2/2 WAY N.C. PILOT OPERATED, COMPACT, CONNECTION 1/4", SEAL NBR. FREE 2 YEAR RADWELL WARRANTY
BURKERT Valves 089929
BUSCHJOST VALVES, MEDIUM: NEUTRAL GASES AND LIQUIDS, PORT SIZE: G1-1/4, OPERATION: 2/2, FUNCTION: NC, OPERATING PRESSURE: 0 ... 7 BAR, OPERATING TEMPERATURE: -10 ... 60 C. FREE 2 YEAR RADWELL...
CAP NUT REGULATOR. FREE 2 YEAR RADWELL WARRANTY
CARBON STEEL VALVE, ASME CLASS, 88A SERIES, 1-1/2" SIZE, 88A-2: 150 FLANGED ENDS - FULL PORT W/ 316 SS BALL & STEM. FREE 2 YEAR RADWELL WARRANTY
CHECK REPAIR KIT, BONNET O-RING, CHECK SPRING, 1/2-3/4 INCH,. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE / POPPET, C SERIES, 6000 PSI, 1/2 INCH, 2 FERRULE COMPESSION. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE 1/2INCH FNPT 5PSIG. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE REPAIR KIT,RK-009-CK2-1/4-1 /2,2ND CHECK VALVE,1/4-1/2IN,CHEC K ASSEMBLY,COVER O-RING. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, C SERIES, 316 SS BODY, 1/2 IN SINGLE FERRULE TUBE FITTING ENDS, 1/3 PSIG CRACK PRESSURE, FLOUROCARBON RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, CARTRIDGE, DIRECT ACTING, POPPET, BUNA STANDARD SEALS, 10 PSI CRACK PRESSURE, WITHOUT BODY. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, LINE ON LINE, 8MM, NRV. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, O-RING POPPET VALVE, CO-SERIES, 1/2 INCH CONNECTION, 2.65 CV FLOW COEFFICIENT, 316 STAINLESS STEEL, 6000 PSI/414 BARG, 25 CRACKING PRESSURE, HIGHLY FLUORINATED FLUOROCARBON RUBBER, SINGLE FERRULE COMPRESSION FITTING.
CHICAGO PNEUMATIC INDUSTRIAL TOOLS Pneumatics 8950212259
CHROME PLATED BRASS VALVE, 5/8INCH OD COMP.X3/8INCH OD COMPRESSION. FREE 2 YEAR RADWELL WARRANTY
CHROME PLATED BRASS, 3/8INCH IPS X 3/8INCH OD COMPRESSON. FREE 2 YEAR RADWELL WARRANTY
CIRCLE SEAL CONTROLS, 1012B00T-004S, 1012B00T004S, CHECK VALVE, 3/4IN, 120PSI,. FREE 2 YEAR RADWELL WARRANTY
COALESCING FILTER/REGULATOR, NPTF, 651 SERIES, 0.01 MICRON COALESCER WITH 3 MICRON PREFILTER (RED), POLYCARBONATE BOWL WITH BOWL GUARD, 1/4 PORT SIZE, ROUND GAUGE PSI/BAR, PANEL NUT, 7-125 PSIG/0.5-8 BAR, NO...
COALESCING FILTER/REGULATOR, NPTF, 651 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/4 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-125 PSIG/0.5-8 BAR, NO DRAIN. FREE 2 YEAR...
COALESCING FILTER/REGULATOR, NPTF, 652 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE GAUGE PSI/BAR WITH PRESSURE RANGE INDICATOR, 7-125 PSIG/0.5-8 BAR, MANUAL...
COALESCING FILTER/REGULATOR, THREAD CONNECTION: NPTF, SERIES 653. FREE 2 YEAR RADWELL WARRANTY
COIL 110/120VAC 1/2INCH NPT 30INCH LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL 115V 60HZ 2LEAD. FREE 2 YEAR RADWELL WARRANTY
COIL 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL 115VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL 230VAC 60HZ DUAL WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL 230VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL 2WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL UDP 125V DC , SPARE PARTS. FREE 2 YEAR RADWELL WARRANTY
COIL, 115 V, 60 HZ, RED. FREE 2 YEAR RADWELL WARRANTY
COIL, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, DS, 24 VDC, 12 WATT, TYPE D, DIN, PLUG FACE. FREE 2 YEAR RADWELL WARRANTY
COIL, REPLACEMENT PART, 115 VAC, 60 HZ, FOR SERIES 15. FREE 2 YEAR RADWELL WARRANTY
COMPAIR, 8MMC512.J50, 8MMC512J50, SOLENOID VALVE, DOUBLE ENDED, 110VAC, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, LIGHTED, GREEN LED, TRANSLUCENT, DIN 43650 FORM A, WITH CABLE GLAND, FOR 230VAC/DC. FREE 2 YEAR RADWELL WARRANTY
CONTROL AIR, 900-ADDA, REGULATOR, AIR PRESSURE, 4-20MA, 3-27 PSIG, .2-1 BAR, DIN 43650 CONNECTOR, FIELD SELECTABLE OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE FLOW 6MM X 1/8, THROTTLE VALVE,CHECK VALVE FOR MRF NMC ACTUATOR, 6MM HOSE, GZ BSP 1/8 ". FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE FLUID. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, PNEUMATIC, 4-WAY, 1/4 INCH NPT, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
CPA SERIES, BRASS, 1-PIECE POPPET CHECK VALVE, ADJUSTABLE PRESSURE, 1/2 IN. MNPT, 150 TO 350 PSIG (10.4 TO 24.2 BAR). FREE 2 YEAR RADWELL WARRANTY
CPA SERIES, BRASS, 1-PIECE POPPET CHECK VALVE, ADJUSTABLE PRESSURE, 1/2 IN. MNPT, 3 TO 50 PSIG (0.21 TO 3.5 BAR). FREE 2 YEAR RADWELL WARRANTY
DESIGN SLIP -IN CARTRIDGE VALVES, 3.34 IN X 2.36 IN X 2.36 IN, CVI-32-D15-H-50, STANDARD LEAKAGE, NORMALLY OPEN, NO ADJUSTMENTS, ALLOY STEEL, 1250 I/MIN, SIZE 32. FREE 2 YEAR RADWELL...
DETROIT COIL Valves 9-1191-056
DETROIT COIL Valves 9-193
DETROIT COIL Valves 9-2227M-294
DIRECTIONAL CONTROL VALVE, 1/4 INCH, 150 PSI RATED PRESSURE. FREE 2 YEAR RADWELL WARRANTY
DIRECTIONAL CONTROL VALVE,SOLENOID ACTUATED,4-WAY,110V/ 50HZ 120V/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 363 PISTON PUMP PART, INSERT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1 1/2", 1000PSI, CF8M, 316SS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 1/2INCH SIZE, 0.62INCH INNER DIAMETER, 3-PIECE FULL PORT W/SOCKET WELD, ISO MOUNTING PAD, 316 STAINLESS STEEL STEM AND BALL MATERIAL, RPTFE SEAT MATERIAL. FREE 2...
DISCONTINUED BY MANUFACTURER, BALL VALVE, 316 METAL, 450 DEG TEMP, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, 500 PSIG, 5/8 INCH NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE,1-1/2IN, CF8M BODY, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILIENT SEATED, LUG, DN 10/NPS 3, CAST IRON, STAINLESS STEEL DISC AND SHAFT, KEYS ON MOUNT, STANDARD TUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHECK VALVE, 1/2 INCH CPI, 6000 PSIG, 316 STAINLESS STEEL, SINGLE FERRULE COMPRESSION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL FOR SOLENOID VALVE, 220/230V. FOR 2, 3 AND 4 WAY SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL KIT, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 115 VAC, 60 HZ, WIRE LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 115V 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 115V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 230VAC, 60HZ, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SOLENOID COIL, 110 VOLTS, 50/60 HZ, 2-LEAD 12 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL LINEAR PORT REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, IN-LINE FLOW CONTROL REGULATOR, 1/4INCH, 15-145PSI, 30+160F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIAPHRAGM KIT FOR 2 INCH VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GAS SOLENOID VALVES, SAFETY SHUT-OFF FOR GASEOUS FUELS, 500 MBAR (500 HPA/7 PSIG), BLUE LED, SUITABLE FOR HIGH-DUTY CYCLING, FM, CSA, UL AND AGA APPROVED (230 V...
DISCONTINUED BY MANUFACTURER, GATE VALVE, DRUM GATE VALVE, SELF-CLOSING, THREADED CONNECTION, 2 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HYDRAULIC PUMP VANE KIT, SET OF 12 PRECISION GROUND VANES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANIFOLD BASE, SOLENOID VALVE, 92 SERIES, 1/4 INCH NPTF PORTS, 22 PIN CONNECTOR, MOD# 1705. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANUAL BALL VALVE, 720 PSI, 1/2 INCH, BRASS, RED OVAL HANDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATOR DIAPHRAGM VALVE, OPEN/CLOSE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PISYON PUMP SIPHON BALL, 0.375IN DIA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC DIFFERENTIAL VALVE, 2-POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, MAX OPERATING PRESSURE; 150 PSIG AIR, TEMP RANGE; -10 DEGREES FAHRENHEIT TO 115 DEGREES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE BREAK VALVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, DN25. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROPORTIONAL CONTROL VALVE, SOLENOID VALVE, 6 PIN MATING CONNECTOR, M6 X 50 MOUNTING BOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH ENDS, 0.14 INCH (3.6 MM) ORIFICE SIZE, 316 STAINLESS STEEL, RH4 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPAIR KIT, GASKET REPLACEMENT KIT, 2-1/2 - 3 INCH, RK 909 RT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RK 909M1-RT1-1/4-2, COMPLETE PARTS KIT FOR 1-1/4" THRU 2" 909 WATTS BACKFLOW PREVENTER, INCLUDES: THE RELIEF VALVE & THE CHECK VALVES: DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE...
DISCONTINUED BY MANUFACTURER, SANITARY CONTROL VALVE, 3-10PSI, NPS 1, 84000 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 115 VAC, 60 HZ, RED, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 120 V, 60 HZ, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE BASE, 92 SERIES, 1/4 INCH NPTF PORTS, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE WITH MANIFOLD, 2-1/2 INCH MANIFOLD LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 14.5-120 PSIG, 1-8.3 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 220 VAC, 50HZ, 1/4 INCH PORT SIZE, HAZARD AREA DIRECT MOUNT SPOOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, NON LOCKING RECESSED, PLUG IN CONNECTION, W/DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 24 V DC, 0.2 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT II, TYPE 4, 35-150 PSI, 10.1 W, 1/4 INCH NPT, 220-240 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, SINGLE SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES R, 24 VOLTS, 30 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, AC, PUSH PULL, COIL 110/120 VAC 50/60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID, VALVE, 24VDC, 23 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPOOL VALVE, INLINE, DIRECT MOUNT, PILOT OPERATED, 1/4" NPT, SINGLE SOLENOID VERSION, *** VALVE BODY ONLY, *** COMPLETE PART INCLUDES ENCLOSURE PREFIX AND COIL VOLTAGE. FREE 2...
DISCONTINUED BY MANUFACTURER, SPOOL VALVE, VALVE BODY, NORMALLY CLOSED, W/ SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPOOL, GOLD COLOR, ALUMINUM MATERIAL, FOR PUMP MODELS 66610X / 66612X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEM / FLUID VALVE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE COIL, 115VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 316 STAINLESS STEEL, 25.5 INCH LENGTH, 4 INCH OUTSIDE DIAMETER, 1800 PSIG, TEMP RATING -58 F TO 450 F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, 3/4 IN, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VENT RELIEF VALVE, VRV-4SAES-EP-14, METAL BODY, PNEUMATIC APPLICATION, ( BAL-VRV-4SAE). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,(VCS7T8 0A05NNQGRB/MMPM/PPPP ) DOUBLE SOLENOID VALVE, SIZE 7,500 MBAR, 120 VAC, 50/60 HZ, DN80/3, ANSI FLANGE. FREE 2 YEAR RADWELL WARRANTY
DISCOUNTINUED BY MANUFACTURER, REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
DORMEYER Valves 8936M-11L
DRAINVIEW PRODUCTS , CB-39-RS, CB39RS, AUTO DRAIN, 3/8IN-NPT, 150PSI. FREE 2 YEAR RADWELL WARRANTY
ELBOW FITTING, UNIVERSAL FLOW CONTROL, SCREWDRIVER SLOT, 3/8 INCH VALVE BODY SIZE 3/8 TB X 3/8 ML. FREE 2 YEAR RADWELL WARRANTY
FLANGE VALVE, STANDARD PORT BALL VALVE, 150# FLANGED, STAINLESS STEEL BODY, 104 CV. FREE 2 YEAR RADWELL WARRANTY
FLOAT, WITH STAINLESS STEEL FLOAT & ROD. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL KIT. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW DIVIDER, DISPLACEMENT = 0.00047 GAL / REV (0.04 GPM / 100 PSI), MAX FLOW PER SECTION = 5.5 GPM, 4 SECTIONS, TOTAL MAX INLET = 7.0 GPM., MAX INT...
FLOW MICRO-REGULATOR, HIGH FLO, MRF H T C 8 1/4. FREE 2 YEAR RADWELL WARRANTY
FLOW MICRO-REGULATOR, HIGH FLO, MRF H T V 4 1/8. FREE 2 YEAR RADWELL WARRANTY
FLOW MICRO-REGULATOR, WITH KNOB AND RING NUT, MRF N T C 12 1/2. FREE 2 YEAR RADWELL WARRANTY
FLOW MICRO-REGULATOR, WITH KNOB AND RING NUT, MRF N T C 4 M5. FREE 2 YEAR RADWELL WARRANTY
FLOW MICROREGULATORS, MRF N M C 4 M5, COMPACT, BRASS RING. FREE 2 YEAR RADWELL WARRANTY
FLOW REGULATOR, SET SQUARE, UNIDIRECTIONAL, NICKEL-PLATED BRASS, M5, 6MM, 0 TO 10BAR. FREE 2 YEAR RADWELL WARRANTY
FLOW RESTRICTOR, ONE-WAY, ALUMINUM BODY, NBR PISTON SEAL MATERIAL, 1/8 IN CONNECTION DIAMETER, MOUNTING THREAD: M12X1, 0-10 BAR OPERATION PRESSURE. FREE 2 YEAR RADWELL WARRANTY
FLUID POWER DIVISION Hydraulics 851019-024VDC
FLUID POWER DIVISION Valves 851005-024VDC
FOW MICRO-REGULATOR, PUSH LOCK BI-DIRECTIONAL WITH AUTOMATIC TECHNOPOLYMER, FITTING RING 6 COUPLING 1/8. FREE 2 YEAR RADWELL WARRANTY
FU SAN MACHINERY, F1361SP-3/8, F1361SP-3/8, BALL VALVE, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
GARDNER DENVER, 91B147, SERIES ESM VALVE. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE NEEDLE VALVE, V-SERIES. FREE 2 YEAR RADWELL WARRANTY
GRAPHLOCK/PACKING SET. FREE 2 YEAR RADWELL WARRANTY
HANNIFIN Hydraulics 851003-120VAC
HYDAC Valves 915142
HYDRAULIC VALVE DIVISION Hydraulics 851019-120VAC
HYDRAULIC VALVE DIVISION Hydraulics 851050-024VDC
HYDRAULIC VALVE DIVISION Valves 851020-024VDC
HYDRAULIC VALVE DIVISION Valves 851050-012VDC
HYDRAULIC VALVE DIVISION Valves 8ZA-B8LJ-SSP
IN-LINE FLOW MICRO-REGULATOR, SERIES RFL, REFERENCE NO.: RFL B 1/8, TWO WAY FLOW RESTRICTOR, RFL B (BIDIRECTIONAL), MAX 10 BAR, -10 +70°C . FREE 2 YEAR RADWELL WARRANTY
IN-LINE FLOW REGULATOR, 10BAR, RFL U 1/2. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL RTD PT100 3-WIRE 1/2 NPT 12 STEM 1/4 DIAMETER. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL RTD PT100 3-WIRE 1/2 NPT 9 STEM 1/4 DIAMETER. FREE 2 YEAR RADWELL WARRANTY
ITT GRINNELL VALVES, 3210-2-1/4, CONTROL VALVE, 2-1/4INCH,. FREE 2 YEAR RADWELL WARRANTY
JAMESBURY,21-2200MT- 0,212200MT0,BALL VALVE,1IN. FREE 2 YEAR RADWELL WARRANTY
KIT, VALVE MAINTENANCE, NUT, CAP, & SET SCREW . FREE 2 YEAR RADWELL WARRANTY
KROMSCHRODER Valves 88003178
MAC VALVES INC Valves 911B-RA
MAC VALVES INC Valves 912B-PM-111AA
MAC VALVES INC Valves 912B-PM-111BA
MAC VALVES INC Valves 912B-PM-111CA
MAC VALVES INC Valves 912B-PM-111JA
MAC VALVES INC Valves 912B-PM-111JB
MAC VALVES INC Valves 912B-PM-111JM
MAC VALVES INC Valves 912B-PM-111NA
MAC VALVES INC Valves 912B-PM-112CA
MAC VALVES INC Valves 912B-PM-501CA
MAC VALVES INC Valves 912B-PM-501JM
MAC VALVES INC Valves 912B-PM-551BA
MAC VALVES INC Valves 912B-PM-591CA
MAC VALVES INC Valves 912B-PM-601BA
MAC VALVES INC Valves 912B-PM-611JB
MAC VALVES INC Valves 912B-PM-611JD
MAC VALVES INC Valves 912B-PP-221BA
MAC VALVES INC Valves 912B-PP-600JM
MAC VALVES INC Valves 912B-RA
MAC VALVES INC Valves 914B-PM-501JM
MAC VALVES INC Valves 914B-PM-551BA
MAC VALVES INC Valves 914B-PM-591BA
MAC VALVES INC Valves 916B-PM-592JB
MAC VALVES INC Valves 921B-RA
MAC VALVES INC Valves 922B-PM-111CA
MAC VALVES INC Valves 922B-RA
MAC VALVES INC Valves 924B-PM-RA11
MAC VALVES INC Valves 92A-BAB-000-DM-DFBP- 1DM
MAC VALVES INC Valves 92B-000-BJA
MAC VALVES INC Valves 92B-AAA-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAB-000-DM-DDAP- 1DN
MAC VALVES INC Valves 92B-AAB-000-DM-DDAP- 2DM
MAC VALVES INC Valves 92B-AAB-000-DM-DFFP- 1DM
MAC VALVES INC Valves 92B-AAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-AAB-BJA-DM-DDAP- 1DN
MAC VALVES INC Valves 92B-AAB-BJA-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-AAB-CAA-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAF-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAF-BJA-DM-DDAP- 1DM9
MAC VALVES INC Valves 92B-AAF-BJA-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-AAF-CJA-DM-DDAP- 2DM
MAC VALVES INC Valves 92B-AAH-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-ACH-000-DU-DDAP- 1DM
MAC VALVES INC Valves 92B-BAB-000-DM-DDAP- 1DM
MAC VALVES INC Valves 92B-BAB-000-DM-DFBP- 1DM
MAC VALVES INC Valves 92B-BAB-000-DM-DJAP- 1DG
MAC VALVES INC Valves 92B-BAH-000-DM-DJAP- 1DG
MANIFOLD BASE, 3/8INCH NPT PORTS, DOUBLE SOLENOID, SIDE PORTED, NO PISTONS. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE, 3/8INCH NPT PORTS,. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BASE, 92 SERIES, 1/4IN NPT PORTS, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD SUB-BASE, BOTTOM CYLINDER PORTS ONLY, INTERNAL AIR SUPPLY PILOT, 1/4" NPTF THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD, SLIMLINE, 3/4IN NPT, 3 PORT. FREE 2 YEAR RADWELL WARRANTY
MANUAL TWO-WAY BALL VALVE, 3/8 INCH, CHROME-PLATED NICKEL, STRAIGHT, PUSH X PUSH, ONE-PIECE. FREE 2 YEAR RADWELL WARRANTY
MANUAL VALVE, MAV 36 LEO CC LEVA INOX (10 PI. FREE 2 YEAR RADWELL WARRANTY
METAL SEAT GLOVE VALVE. FREE 2 YEAR RADWELL WARRANTY
METAL WORK PNEUMATIC Pneumatics 8829176
METAL WORK PNEUMATIC Pneumatics 9002200
METAL WORK PNEUMATIC Pneumatics 9011004C
METAL WORK PNEUMATIC Pneumatics 9021006C
METAL WORK PNEUMATIC Pneumatics 9021009C
METAL WORK PNEUMATIC Pneumatics 9025006C
METAL WORK PNEUMATIC Pneumatics 9025106V
METAL WORK PNEUMATIC Pneumatics 9031001C
METAL WORK PNEUMATIC Pneumatics 9031006C
METAL WORK PNEUMATIC Pneumatics 9041002
METAL WORK PNEUMATIC Pneumatics 9041202
METAL WORK PNEUMATIC Pneumatics 9065024
METAL WORK PNEUMATIC Pneumatics 9065116
METAL WORK PNEUMATIC Valves 8825726
METAL WORK PNEUMATIC Valves 88264C7
MICRO REGULATOR, PNEUMATIC, COMPACT FLOW, MRF N T C 8 1/4. FREE 2 YEAR RADWELL WARRANTY
MILWAUKEE VALVE Valves 8687-RC-940
MINI BALL VALVE, FLOW DIAMETER: MALE X FEMALE 1/2, THREAD: NPTF, SEAL TYPE: BUNA, BODY MATERIAL: NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
MINI LO-TORQ VALVE-6. FREE 2 YEAR RADWELL WARRANTY
MINI PRESSURE REGULATOR, INLINE FOR 6MM TUBING, RFL L SERIES. FREE 2 YEAR RADWELL WARRANTY
MINII BALL VALVE, MALE X FEMALE, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
MIXPROOF 2INTHRU UP X 4INTHRU LOW. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE 316 STAINLESS STEEL, BODY TYPE: INLINE, CONNECTION 1 SIZE:1/2IN, CONNECTION 2 SIZE:1/2IN, STEM TYPE: BLUNT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 1/2 INCH CONNECTION, SINGLE FERRULE TUBE FITTING ENDS, 316 STAINLESS STEEL, 5000 PSIG, BLUNT STEM. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, 5000 MAX PSI, 1/2 INCH CONNECTION SIZE, 3/4 INCH BODY SIZE, INLINE, 316 GRADE STAINLESS STEEL, FNPT X FNPT END CONNECTIONS, PTFE STEAM SEAL. FREE 2 YEAR RADWELL...
NEEDLE VALVE, A-LOK V8 SERIES, 1/2 INCH COMPRESSION A-LOK, 500 PSIG, INLINE CONFIGURATION, BLUNT STEM TYPE, PTFE STEM SEAL, STAINLESS STEEL BODY, MANUALLY OPERATED. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, ANGLE, 1/8 INCH PIPE, FPT X FPT, THREADED, 200 PSI, SCREW-IN BONNET. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, STAINLESS STEEL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, WITH INSERT, 1/4 IN OD, TUBING, BOTH ENDS, MODEL A-42, EDP 17000042, UPC 048643070509. FREE 2 YEAR RADWELL WARRANTY
NGT,B6MDEMO,PNEUMATI C VALVE,40PSI MAX,. FREE 2 YEAR RADWELL WARRANTY
NORGREN , 9106200070002400, SOLENOID VALVE, 24V COIL. FREE 2 YEAR RADWELL WARRANTY
NORGREN Pneumatics 8466000.9100.00000
NORGREN Valves 8450500.0000.00000
OBSOLETE, FILTER REGULATOR, AIRPAK, 0-125, BRASS. FREE 2 YEAR RADWELL WARRANTY
OBSOLETE, PRESSURE REGULATOR, BRASS, 0-30PSI. FREE 2 YEAR RADWELL WARRANTY
ONE INCH, THREADLESS 1 INCH PORTS,THUMB LOCK, STAINLESS STEEL BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
PARKER Valves 851007-012VDC
PARKER Valves 851011-012VDC
PARKER Valves 851021-012VDC
PARKER Valves 8Z-PR6-BNT-SS
PARKER, 8ZA-B8LJ2-SSP, 8ZAB8LJ2SSP, BALL VALVE, 2WAY, . FREE 2 YEAR RADWELL WARRANTY
PARTICULATE FILTER/REGULATOR, NPTF, 652 SERIES, 5 MICRON (WHITE), METAL BOWL WITH SIGHT GAUGE (POLYAMIDE), 1/4 PORT SIZE, NO GAUGE WITH PORT PLATE, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE...
PARTICULATE FILTER/REGULATOR, NPTF, 652 SERIES, 5 MICRON (WHITE), METAL BOWL WITH SIGHT GAUGE (POLYAMIDE), 3/8 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-145 PSIG/0.5-10 BAR, AUTO DRAIN NORMALLY OPEN. FREE 2...
PARTICULATE FILTER/REGULATOR, NPTF, 652 SERIES, 5 MICRON, WHITE, POLYCARBONATE BOWL, WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE, PSI/BAR, 7-125 PSIG, 0.5-8 BAR, MANUAL/SEMI-AUTOMATI C DRAIN. FREE 2 YEAR RADWELL...
PARTICULATE FILTER/REGULATOR, NPTF, 653 SERIES, 5 MICRON (WHITE), POLYCARBONATE BOWL WITH BOWL GUARD, 3/4 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE 2 YEAR...
PETERSEN, 31-110, 31110, VALVE, TEMPERATURE PRESSURE PETES PLUG, NORDEL CORE, BRASS, .25X1.5IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC BALL VALVE, SPECIAL FOR JENSEN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC DIFFERENTIAL VALVE, 2POSITION, 4WAY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, 653 SERIES, 1" NPTF PORT SIZE, NO GAUGE, WITH PORT PLATE, 7-125 PSIG (0.5-8 BAR). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, NPTF, 652 SERIES, 1/2" PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-125 PSIG/0.5-8 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, NPTF, 652 SERIES, 1/2" PORT SIZE, NO GAUGE WITH PORT PLATE, 3-60 PSIG/0.2-4 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, NPTF, 652 SERIES, 1/2" PORT SIZE, NO GAUGE WITH PORT PLATE, 7-125 PSIG/0.5-8 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, NPTF, 652 SERIES, 3/8" PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-125 PSIG/0.5-8 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, NPTF, 652 SERIES, 3/8" PORT SIZE, NO GAUGE PORT, 7-145 PSIG/0.5-10 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, NPTF, 653 SERIES, 3/4" PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-125 PSIG/0.5-8 BAR. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE DISTRIBUTOR 10BAR MAX. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE MANIFOLD BASE, 92 SERIES, 1/4 INCH NPT PORTS, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC, MULTIMACH ASSEMBLY, M51 3 11 I8. FREE 2 YEAR RADWELL WARRANTY
PNEUMAX Pneumatics 858/2.52.1.6
PNEUMAX Valves 858/2.52.3.6.M2
PNEUMAX Valves 858/2.52.3.9.M2
POPPET VALVE, HAND VALVE, 2 WAY, 3/8 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY
PRESSURE BOOSTER, WITH REGULATOR, 29-145 PSI INPUT, 232 PSI OUTPUT, 40 MM BORE, 1/8 INCH THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR 3/4INCH NPT 220SCFM W/GAGE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR,WITH GAUGE, 1/4" NPT, 300PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE ,PLATED BRASS,1/4IN VALVE SIZE,17PSIG,PIPE MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY
PROPRIETARY - FR 1/4 20 0-180 FOR SVI. FREE 2 YEAR RADWELL WARRANTY
REBUILD KIT, FOR 92-127, FOR DOUBLE ACTING PNEUMATIC ACTUATOR, FOR UP TO 140PSIG, TEMP RANGE: -4 TO 200 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
REGULATOR 150DEG F 250PSI MAX. FREE 2 YEAR RADWELL WARRANTY
REGULATOR PNEUMATIC 150PSIG. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, 0.5LPM, MAX INLET 1000PSI/70BAR, MIN OUTLET 60PSI/4.1BAR, 5/8-18 UNF INLET, 3/16IN BARB OUTLET, W/GAUGE 0-1000PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, HEAVY DUTY/TAMPER PROOF, 1/4 IN NPT PORT, ADJUSTABLE PRESSURE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PNEUMATIC, THROTTLE RETURN, RFL-U, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, SINGLE STAGE, FIXED GAS FLOW, 0.3L/MIN, OUTLET 3/16INCH BARB/4.8MM, GAGUE 0-1000PSIG/70BAR, FOR USE WITH CALGAZ 34/58/105/AND 116 CYLINDERS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,MRF HIGH-FLOW, TECNOPOLYMER RING, 1/8"MM. FREE 2 YEAR RADWELL WARRANTY
RELIEF VALVE, RH4-SERIES, A-LOK, 1/2 INCH, 0.14 INCH / 3.6 MM ORIFICE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
REMOTE AIR VALVE, SERIES 900, SINGLE OPERATOR, 25-150 PSI, 1/8 INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT FOR 1/2 INCH ANTI SIPHON VACUUM BREAKER 288A. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT SAE-TC 1/8. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, BUNA-N DIAPHRAGM, WASHER/GASKET, STAINLESS STEEL DISC, RETAINER AND SPARE SCREWS. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, FOR 2" VALVE. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT, MAIN BODY, 3 INCH, RUBBER VALVE, 100-01 AND 100-20 HYTROL VALVES, BUNA-N, INCLUDES DIAPHRAGM; DISC; AND SPARE SPACER WASHERS. FREE 2 YEAR RADWELL WARRANTY
ROSS CONTROLS Pneumatics 913K77
RUBBER PARTS, FIRST AND SECOND CHECK, 3/4 TO 1 IN. FREE 2 YEAR RADWELL WARRANTY
RUBBER REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Pneumatics 089360369
SCHRADER BELLOWS Valves 851020-120VAC
SED FLOW CONTROL, BE01200467, DIAPHRAGM VALVE, HIGH PURITY, 316L, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SED FLOW CONTROL, BE01200883, DIAPHRAGM VALVE, HIGH PURITY, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SELECTOR VALVE, FOR HYDRAULIC APPLICATION. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF ISOLATION VALVE, NPTF, 653 SERIES, 3/2, MANUALLY OPERATED BALL VALVE WITH LOCKOUT, NO ELECTRICAL CONNECTION, 1/2 PORT SIZE, NO GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
SINGLE CHECK KIT, FOR USE WITH FEBCO BACKFLOW (1-1/2 TO 2 IN). FREE 2 YEAR RADWELL WARRANTY
SINGLE SOLENOID PILOTED VALVE, 5/2 WAY, 5-PORTS 2-POSITIONS, PNEUMATIC SPRING RESET, 20 TO 120 PSI, 24 VDC, 5.4 W. FREE 2 YEAR RADWELL WARRANTY
SLIP IN CARTRIDGE VALVE,CVI-32-D15-L-5 0 , HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY
SLIP-IN CARTRIDGE VALVES INSERT, NORMALLY OPEN, ALLOY STEEL, 1700 L/MIN FLOW RATE, SIZE 40, 350 BAR PRESSURE RATING, 5 BAR CRACKING PRESSURE, INSERT RATIO: 1:1.5, SAE GAUGE PORT, DIRECTIONAL INSERT...
SOELNOID VALVE, SINGLE OPERATOR, 2 POSITION, 5-WAY, INTERNAL PILOT, 3/8 INCH NPT, PILOT EXHAUST TO MAIN VALVE EXHAUST, W/ LIGHTS, 24 VDC, 5.4 WATT, 12 INCH LEADS, NON-LOCKING, PLUG-IN TYPE.
SOLENOID COIL , 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL 230 V, 60 HZ, . FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 115V. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 12 VDC, 12 W, DOUBLE SPADE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 230V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, 120 VAC, 50-60 HZ, 3 INCH VALVE SIZE, SLOW OPENING / QUCIK CLOSING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, 120 VAC, 50/60 HZ, SLOW OPENING, QUICK CLOSING, STANDARD CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID GAS VALVE, SLOW OPENING, QUICK CLOSING, VALVE SIZE 2, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID NEMA VALVE, 3 WAY, S/V 4/4X24/60, VAC-22/50, VAC-12VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID SPOOL VALVE, SERIES 8551, 4-WAY BRASS MANIFOLD BODY, 1/4NPT X 1/4NPT MANIFOLD PORTS, 110/120VAC 50/60HZ COIL RATING, 18INCH WIRE LEAD LENGTH, 30-150PSI PRESSURE RATING, 10.1W. FREE 2 YEAR RADWELL...
SOLENOID VALVE ,120V ,60HZ ,6.8W, 25 TO 150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC COIL 25/150PSI 6WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 24VDC COIL 35-120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 25-150PSI 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, 1/4 INCH NPTF, 4-WAY, 2-POSITION, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, 24 VDC, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE BASE, 92 SERIES, 1/4 INCH NPTF PORTS, BOTTOM CYLINDER PORTS, DOUBLE SOLENOID PLUG-IN TO LEFT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD SUB-BASE, 92 SERIES, INTERNAL AIR SUPPLY PILOT, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD, 92 SERIES, 3/8" NPTF, PLUG IN VALVE, INDIVIDUAL BASE MODEL, W/ 1705 MOD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MANIFOLD,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE SPOOL TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10-150 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110-120VAC, 50/60HZ, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10-150 PSI, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120VAC, 50/60HZ, 4-WAY, 25-150PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 12 VDC, 6 W, 25-150 PSI, 1/4IN NPT PORTS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120V, 60HZ, 6.3WATT, 150PSI, 1/4IN NPT PORTS, CONDUIT 3/8IN NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 20-120PSI, 24VDC, 2.4W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 25- 150PSI, 1/2IN NPS, 6W, 1/4IN NPT PORTS, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 25-150PSI, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 120PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 5.4W, 20-120PSI, 3POSITION CLOSED CENTER, NON-PLUG IN W/STANDARD EXHAUST, NO LIGHT IN TOP, 1/4INCH NPTF, SIDE PORTS, NO LIGHT IN BASE, MUFFLED EXHAUST, 18INCH WIRE, RECESSED NON-LOCKING...
SOLENOID VALVE, 24VDC, 6W, 25-150PSI, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 8.5W, 25-150PSI, 1/4INCH FNPT PORTS, 18IN WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 24V, 50/60HZ, 6.7W, 36IN WIRE LENGTH, FLYING LEADS, 1/8IN NPT PORTS . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 25-150PSI, 24VAC, 50/60HZ, 5.4/6.7W, 1/4IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2POS, 4WAY, 1/4IN NPT, COIL 10/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/2 SOLENOID, SPRING VALVE, G1/8 PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4-WAY, 1/4 IN, NPTF, 25-150 PSI, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 1/4IN NPTF, 24VDC, 6W, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 4WAY, 24VDC, 6W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2 SINGLE, SPRING RETURN, MSV 25 SOP 00, 24VDC, 2 PRONG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5/2WAY, 24V, AIR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 1/4 INCH NPTF PORTS, 24 VDC, 8.5 W, NON-LOCKING RECESSED WITH LIGHT, FLYING LEADS, 4-WAY, 2 POSITION, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 110/120 VAC, 50/60 HZ, 25-150 PSI, 6.8 W, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 2 POSITION, 1/4 INCH NPTF, 110/120 VAC, 50/60 HZ, 3 PIN PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 24 VDC, 1/4 NPTF, SINGLE SOLENOID, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 24 VDC, 2-10 BAR, STANDARD NOMINAL FLOW RATE: 1200 L/MIN, PNEUMATIC CONNECTION: 1/4 G, PROTECTION: IP65. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 240/60 / 220/50 V, 1/8 INCH NPTF, 18 INCH FLYING LEAD, NON-LOCKING MANUAL OPERATOR, BALANCED SPOOL. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 25/150PSI, 110-120 V AC, 50/60 HZ, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, DOUBLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, DOUBLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, DOUBLE OPERATOR, 24VDC (2.5W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT 1 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (17.1 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 3/8 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS (18 INCH). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/4IN NPTF, SINGLE OPERATOR, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2IN NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/8 INCH NPTF, SINGLE OPERATOR, 110-120 V AC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT 1/2 INCH NPS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, 4-WAY, 1/8 INCH NPTF, SINGLE OPERATOR, 24 V DC (8.5 W), LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, AIR PILOTED, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 900 SERIES, SINGLE OPERATOR, 1/4 INCH NPTF PORTS, 24 VDC, 6.0 W, 30-150 PSI, NON-LOCKING MANUAL OPERATOR, RECTANGULAR CONNECTOR , MALE ONLY, 4-WAY, 2 POSITION. FREE 2 YEAR...
SOLENOID VALVE, 900 SERIES, SINGLE OPERATOR, 1/4 INCH NPTF, 24 VDC COIL, 2.5 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND.
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND.
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (2.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 1/4 INCH NPTF, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 3/8 INCH NPT, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, 3/8 INCH NPTF, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE.
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, MUFFLED EXHAUST, BASE VALVE, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/O LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, DOUBLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, WITH BODY LIGHT, MUFFLED EXHAUST, 110-120VAC, 50/60HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (7.3 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY).
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, PILOT OUT MAIN EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, PILOT OUT MAIN EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, NON PLUG-IN STANDARD EXHAUST, W/ LIGHT, PILOT OUT MAIN EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (2.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, BASIC VALVE ONLY, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 1/4 INCH NPT, MUFFLED EXHAUST, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 1/4 INCH NPT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 3/8 INCH NPT, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 3/8 INCH NPT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, 3/8 INCH NPT, MUFFLED EXHAUST, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN.
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24VDC (1.8W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & MOV, BASE VALVE, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & MOV, BASE VALVE, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN.
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, INTERNAL PILOT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 12 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING EXTENDED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 1/4 INCH NPTF, SIDE PORTS, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR,...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH NPTF, SIDE PORTS, EXTERNAL PILOT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH NPTF, SIDE PORTS, INTERNAL PILOT, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, 3/8 INCH NPTF, SIDE PORTS, INTERNAL PILOT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (2.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN W/ DIODE. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, MUFFLED EXHAUST, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID - SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT, PIPED EXHAUST, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN W/ GROUND. FREE 2...
SOLENOID VALVE, 92 SERIES, 4-WAY, SINGLE SOLENOID/SINGLE PRESSURE, PLUG-IN STANDARD EXHAUST, W/ LIGHT & DIODES, BASE VALVE, MUFFLED EXHAUST, 24 VDC (1.8 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2...
SOLENOID VALVE, 92 SERIES, SINGLE SOLENOID, 110/120 VAC, 50/60 HZ, 2.9 W, 20-120 PSI, NON-LOCKING RECESSED, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 92 SERIES, SINGLE, PLUG-IN STD EXHAUST, W/ LIGHT, 1/4 NPTF, BOTTOM CYL PORTS, PIPED EXHAUST, 120/60 110/50, RECESSED NON-LOCKING OPER, PLUG-IN W/ GROUND. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, BRASS VALVE BODY, 24VDC COIL RATING, 12W POWER RATING, 0.5-10 PA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, BRASS, 2WAY, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, MAX PRESSURE 150 PSIG, AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, 110/120 VAC, 25-150 PSI, 6.2/6.3 WATT, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, PNEUMATIC, SOLENOID OPERATED, SINGLE, 5/2, 4-WAY, LESS BASE, W/LIGHTS, 110/120 VAC, 50/60. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED HAT, 8551 SERIES, 1/4 INCH PORT SIZE, DOUBLE SOLENOID, 110-120 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 900, SINGLE OPERATOR, NON-LOCKING, PIPED PILOT EXHAUST, 24 VDC, 8.5 WATT, 25-150 PSI, 1/8 INCH NPTF, 4/2-WAY,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SERIES 92, 24 VDC, 2.4 WATT, NO MANIFOLD, SINGLE OPERATOR, PLUG IN. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, NON-LOCKING, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, 1/8 IN NPT PORTS, 4/2-WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, ELECTROVALVE, 1/8" 5/2, SPRING, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE SOLENOID, PILOT EXHAUST PIPED, 25-150 PSI, 24 VDC, 8.5 WATT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, VALVE, INSTRUMENT, CHECK, 1/2 IN TUBE OD, 5 PSI CRACK PRESSURE, FLUOROCARBON RUBBER SEAL, 316 STAINLESS STEEL, PARKER PT N0., 8Z-C8L-5-SS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID, 110135-0011, 115V, 60 HZ, DUTY: CONT.. FREE 2 YEAR RADWELL WARRANTY
SOLID VALVE, 2 POSITION 5 WAY, 14.5-145 PSI. FREE 2 YEAR RADWELL WARRANTY
STEM FOR 1300 SERIES VALVE. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON CORPORATION 879291, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 879291. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 859159, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 859159. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 859176, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 859176. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 870116, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 870116. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR EATON VICKERS 880002, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, 880002. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 859165, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 867332, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 871471, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 879135, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 879237, VALVE, HYDRAULIC, DROP IN REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR VICKERS 879249, DIRECTIONAL CONTROL VALVE, D05 SIZE, 26.4 GPM, 4570 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (RIGHT HAND BUILD), 120 VAC...
SVF FLOW CONTROLS, SB76666ATETO-05, SB76666ATETO05, BALL VALVE, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
TAMPERPROOF REGULATOR, 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
TAYLOR VALVE TECHNOLOGY , 211SD05008005, PRESSUE RELIEF VALVE, 1/2IN NPT, 20-24RANGE, BRASS. FREE 2 YEAR RADWELL WARRANTY
THREE PIECE BALL VALVE, CARBON STEEL BODY, 1/2 INCH VALVE SIZE, NPT ENDS, REINFORCED TFE SEATS, LOCKABLE MANUAL HANDLE. FREE 2 YEAR RADWELL WARRANTY
TOTAL SOURCE, ACA7Y/00, ACA7Y00, ADJUSTER, LASH VALVE,. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER, 10-32 VDC, 0-10 BAR, 4-20 MA, G1/4 IN, -10 TO 85 DEGREE C, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY
TWO WAY VALVE, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
UNIVERAL FLOW CONTROL ELBOW FITTING, SCREWDRIVER SLOT, 1/4 INCH VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL FLOW CONTROL ELBOW FITTING, 1/4 INCH VALVE BODY-SIZE 1/4 INCH, 1/4 INCH TUBE. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL FLOW CONTROL FITTING, 1/8 INCH VALVE BODY, 1/8 INCHI NPT. FREE 2 YEAR RADWELL WARRANTY
VALVE BALL, TWO-PIECE BRASS, 600 WOG, 1/2 IN, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY
VALVE BASE, 92 SERIES, 3/8 INCH NPT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 10BAR/150PSIG, LR51090, MH13513, MODEL NO. 8-22, 60VDC, 120VAC, 50/60HZ, 6.9W. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 120V, 17W, DS COIL SERIES, 5/8" I.D., CONTINUOUS @ 100% VOLTAGE, INTEGRAL FULL WAVE BRIDGE, 18 GAUGE 24? LONG, 600 VOLT RATING. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 24 VDC, 17 WATTS, DIN, 0.72 AMPS, ENCAPSULATED, STANDARD. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 24 VDC, 30 W, TYPE D DIN, PLUG FACE, (851020-024). FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, BV SERIES, 24 VDC, 30 WATT, DUAL SPADE. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, SOLENOID, 5/8 INCH ID, 120 VAC, 30 WATTS, 0.24 AMP, DIN PLUG: TYPE D. FREE 2 YEAR RADWELL WARRANTY
VALVE ELECTRONIC CONTROL UNIT, FOR PROPORTIONAL POSIFLOW SOLENOID VALVES, 24VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE INDICATOR LIGHT REPLACEMENT KIT 100-125VAC. FREE 2 YEAR RADWELL WARRANTY
VALVE MANIFOLD, 92 SERIES, 3/8 IN NPT PORTS, 5-PIN PLUG IN. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT , FOR KRONES FILLING MACHINE. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, "722834" O-RING -018 FLOUROELASTOMER, "617604" SEAL .25X.44, "113944" O-RING -125, "103649" O-RING -123, "C32088" RING, "C20521" SEAL (THREAD), "617491" SEAL .25X.5X.25, "C20406" RETAINING RING, "103337" O-RING -010,...
VALVE REPAIR KIT, FOR K.HD521A/SR/M3-00. FREE 2 YEAR RADWELL WARRANTY
VALVE REPAIR KIT, VALVE INSTERT, V5812/V5852/V5862, 2.9CV, BRASS, 2 INCH LENGTH3/8 INCH VALVE, 1/2 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
VALVE, 9020 SERIES, DIRECTIONAL CONTROL, SHEAR-SEAL, INTERFLOW. FREE 2 YEAR RADWELL WARRANTY
VALVE, CF8M, STAINLESS STEEL, ASME CLASS, 87A SERIES, 1-1/2" SIZE, 87A-2: 150 FLANGED ENDS - FULL PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, FLOW CONTROL, IN-LINE NEEDLE VALVE, FLOW CONTROL VALVES BI-DIRECTIONAL BSPP F & METRIC 1/8. FREE 2 YEAR RADWELL WARRANTY
VALVE, GATE TYPE, OUTSIDE SCREW/YOKE, SELF ALIGNING GLAND, SPIRAL WOUND GASKET, INTEGRAL BACKSEAT, CARBON STEEL, GRPH SEAL, 1/2 INCH NPT FEMALE PORT, 1975 PSIG, CLASS 800. FREE 2 YEAR RADWELL...
VALVE, LINE TAP, ADJUSTABLE, FOR 1/2 - 5/8 INCH O.D. TUBE. FREE 2 YEAR RADWELL WARRANTY
VALVE, MODEL #DG4S-4012C-B-60, SINGLE STAGE, 110/120 V AC, 50/60 HZ, 0.69-0.85 AMP, 35 W. FREE 2 YEAR RADWELL WARRANTY
VALVE, NPTF, 651 SERIES, 3/2 - SLOW START/QUICK EXHAUST, SOLENOID PILOT, HORIZONTAL SOLENOID, DIN CONNECTOR WITH LED, 1/4 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 24 VDC. FREE 2 YEAR RADWELL...
VALVE, PNEUMATIC VALVE DIFFERENTIAL, 1/8 INCH PORT, 2-10 BAR. FREE 2 YEAR RADWELL WARRANTY
VALVE, SHUT OFF ISOLATION VALVE, NPTF, 652 SERIES, 3/2, MANUALLY OPERATED BALL VALVE WITH LOCKOUT, NO ELECTRICAL CONNECTION, 1/2 PORT SIZE, NO GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
VALVE, VSR, 1/4. FREE 2 YEAR RADWELL WARRANTY
WATTS WATER TECHNOLOGIES , 0887180 , CHECK RUBBER PARTS , RK 009 RC2 3/4 INCH-1 INCH , O-RING REPAIR KIT, KIT CONSISTS OF: DISC, COVER O-RING AND SEAT O-RING. FREE...
WATTS WATER TECHNOLOGIES , 0887182 , TOTAL RUBBER PARTS KIT , RK 009 RT , 3/4 INCH-1 INCH , KIT CONSISTS OF: TWO DIC ASSEMBLIES, STEM O-RINGS , COVER O-RING...

<< Prev Next >>