Parker Hannifin/Electromechanical Automation Pneumatic Valve B902210153

Description
SAPVE L PILOT VALVE, 1/4 IN 115 VAC, 60 HZ, 150 PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
Description
SAPVE L PILOT VALVE, 1/4 IN 115 VAC, 60 HZ, 150 PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 37253618 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
37253618
Pneumatic Valve 37253618
SAPVE L PILOT VALVE, 1/4 IN 115 VAC, 60 HZ, 150 PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY

SAPVE L PILOT VALVE, 1/4 IN 115 VAC, 60 HZ, 150 PSI, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37253618
Product Name Pneumatic Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
Ball Check Valve 0 5 4 - 121210007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
187 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details