Pneumadyne, Inc. Quick Exhaust Valve C570501

Description
The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.
Description
The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.

Suppliers

Company
Product
Description
Supplier Links
Quick Exhaust Valve - C570501 - Pneumadyne, Inc.
Plymouth, MN, USA
Quick Exhaust Valve
C570501
Quick Exhaust Valve C570501
The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.

The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air traveling back through the system.As pressure is applied through input port 1 (figure A) the poppet and seal shift forward blocking the exhaust port and allowing flow through output port 2. When pressure is removed from input port 1 (figure B) back flow at port 2 unseats the poppet and allows flow through exhaust port 3.

Supplier's Site
Exhaust Valve - 15043491 - Radwell International
Willingboro, NJ, United States
Exhaust Valve
15043491
Exhaust Valve 15043491
QUICK EXHAUST VALVE, 1/8 NPT (F) X 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

QUICK EXHAUST VALVE, 1/8 NPT (F) X 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number C570501 15043491
Product Name Quick Exhaust Valve Exhaust Valve
Valve Type Control Valve; Directional; Quick Exhaust Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-038-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details