ASCO Pneumatic Regulator C14D-02DM

Description
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 11390405 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11390405
Pneumatic Regulator 11390405
COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11390405
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Full Port Brass Ball Valve - 171N-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details