Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 02-140089 HYDRAULIC CHECK VALVE #1211C16PR4. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY SOLENOID-OPERATED DIRECTIONAL SPOOL VALVE, 12 GPM, 5000 PSI, 7/8 IN., 30 - 35 LBF FT. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO Valves DFX8262C013V09563 | |
| ATOS Hydraulics DHE-0631/2-DC20 | |
| AUTOMATIC VALVE Pneumatics D2003ACWR | |
| AUTOMATIC VALVE Valves D2003AAWR | |
| B4075 W/4P MICRO IND LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| BOSCH, DBEE6-11/200YG24K31M , DBEE611200YG24K31M, PRESSURE RELIEF VALVE, PROPORTIONAL, 200BAR, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE VALVE, NORMALLY OPEN SOLENOID, 3600 PSI MAX, 8.0 GMP MAX FLOW RATE, 2 PORT, 2 WAY, 50 MS RESPONSE TIME, D-RING SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET VALVE (740 SERIES). FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, LOW SIDE, 3-POSITION, HOT OIL SHUTTLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,2-WAY, SOFT SHIFT, SOLENOID-OPERATED DIRECTIONAL SPOOL VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE,3-WAY, SOLENOID-OPERATED, DIRECTIONAL SPOOL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE DISC ASSEMBLY -10-400DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 15 PSI CRACKING PRESSURE, 32 GPM, 4500 OPERATING PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 12V DELTA# 22010240. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 230 VAC, FOR USE WITH 4.5 INCH CB-15 SOLENOID BRAKE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, PILOT VALVES SERIES, 1.2 W, 24V DC, CAVETTI/CABLE (30 CM). FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES DA, 3.5 W, 24V DC, 100%ED, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES DA, 5 VA, 24 V, 50-60 HZ, 1170. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES DC, 24 V DC, 2.5 W, 3-PIN, CYLINDRICAL, 10.3 MM, 31.5 MM, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES DC, 3.3 VA 24 V /50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SERIES DD, 2.3 VA, 110 VAC, 50-60 HZ, U05 15 MM, FOR PILOT VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, WITH FASTON, 24V, 2W, 15MM MICROVALVES, OW RATE MAX 38 NL/MIN, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| COILS, TYPE U3, 30 MM, 110 VAC 50/60 HZ, 3.3 VA, 100% ED. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SOLENOID DIRECTIONAL VALVE, DUAL FREQUENCY, 2 TERMINAL COILS, 50/60 HZ, HARDWARE AND GASKETS AS SHOWN IN IMAGE ABOVE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT SOLENOID VALVE MANIFOLD, NO COIL, 30-145PSI, 2-10 BAR, 1/2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR ONLY, 24 VDC WITH LIGHT, VALVE SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 24 VDC, 2.4 W, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, 4-WAY, DETENTED, DOUBLE ACTING,DIN 43650, 24 VDC, 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, SOLENOID ACTUATED, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, SPRING CENTERED, 120V 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SLOW/START, 1/4IN, 24 VDC NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CUSTOM VOLTAGE MONITOR, 8 PIN, 10 A, 120-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER, STROKE SIZE: 2-1/2 IN, BORE SIZE: 1-1/16 IN, TYPE: DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DECELERATOR SOLENOID VALVE, 1/2 INCH PORT, 24 VDC, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DELTROL FLUID PRODUCTS Hydraulics DSV-080-2NCP-N | |
| DELTROL FLUID PRODUCTS Hydraulics DSV2-080-4CO-N | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1-1/4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DE14 SERIES, SIZE 3/4 IN., SEAL EPDM, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1-1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1-1/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 1/2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 2 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, DT14 SERIES, SIZE 3/4 IN., SEAL VITON, CONNECTION SOCKET, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE,PVC, THREADED, 3/4IN PORTS,VITON SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE,PVC,3/4IN, SOCKET FIT VITON SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DIECTIONAL CONTROL VALVE, SOLENOID ACTUATED, 4 WAY, CONTROL VOLTAGE 110/120VAC 50/60HZ, MAX FLOW 20 GPM, TANDEM CENTER (P TO T), SPRING CENTERED, DOUBLE END, 88002. FREE 2 YEAR RADWELL WARRANTY... | |
| DIR CNTRL SOLENOID VALVE, 110/120VAC, 50/60HZ, 5000PSI MAX PAB, 1500PSI MAX T, 0.72/0.80AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT CHECK VALVE, 14.5 PSI CRACKING PRESSURE, 16 GPM MAX FLOW, 4500 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED CONTROL VALVE, SOLENOID ACTUATED, DOUBLE OPERATOR, 120 LPM / 32.0 GPM MAX FLOW, 4600 PSI MAX PRESSURE, 3 POSITION, 4 WAY, SPRING CENTERED, A & B OPEN TO... | |
| DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (24 VDC COILS), WIRING BOX STYLE COILS, P TO T OPEN, A... | |
| DIRECT OPERATED SOLENOID DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5080 PSI, 3 POSITION, 4 WAY, DUAL SOLENOID (24 VDC COILS), WIRING BOX STYLE COILS, ALL PORTS BLOCKED, BUNA SEALS... | |
| DIRECT RELIEF < 1020 PSI (KNOB ASS'Y INCLUDED). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM, 5080 PSI, 2 POSITION, 4 WAY, DETENTED (NO SPRING), CLOSED CENTER (ALL PORTS), DUAL SOLENOID, 120 VAC COIL, TERMINAL BOX... | |
| DIRECTIONAL CONTORL VALVE, 2A. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE , D03 VALVE, 80 L/MIN MAX FLOW, 110-120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 2 POSITION, B TYPE SPRING, SINGLE SOLENOID, 35 MPA MAX, 120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 2500PSI, 170BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 27 SERIES, SOLENOID PILOT CONTROLLED, 3-WAY 2-POS, SPRING RETURN, G THREADS, NORMALLY CLOSED, 1/2" PORT 1+2, 1" PORT 3, 3/4 BODY, 110-120 V AC 50/60 HZ. FREE... | |
| DIRECTIONAL CONTROL VALVE, 350 BAR (5000 PSI) MAX PRESSURE, 20 GPM MAX FLOW, SINGLE SOLENOID, SPRING OFFSET, CLOSED CENTER, 24 VDC COIL, DIN PLUG CONNECTOR TYPE, BUNA SEALS, (529762). FREE... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM (76 LPM), 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T, P BLOCKED, DOUBLE SOLENOID,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 20 GPM, 5000 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT B PORT END, 120 VAC COIL,... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, 5080 PSI MAX PRESSURE, 26.4 GPM MAX FLOW, 3 POSITION, SPRING CENTERED, 4 WAY, ALL PORTS BLOCKED, DOUBLE SOLENOIDS, 100 VAC COILS, WIRING BOX STYLE... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 22.5 GPM, MAX PRESSURE = 5080 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (PORT A), 120... | |
| DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW =, MAX PRESSURE =, 3 POSITION & 4 WAY, DOUBLE SOLENOID, 24 VDC COILS, ALL PORTS BLOCKED, BUNA SEALS, DIN PLUG STYLE CONNECTORS,... | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, 26.4 GPM, 4570 PSI, 2 POSITION & 4 WAY, SPRING OFFSET, ALL PORTS BLOCKED, SINGLE SOLENOID (RIGHT HAND BUILD), 120 VAC COIL, WIRING BOX STYLE,... | |
| DIRECTIONAL CONTROL VALVE, DG4V SERIES, SOLENOID OPERATED, SO/DIN 4401-AB-03, SIZE 3 INTERFACE, P/A/B/T BLOCKED, SPRING CENTERED, SINGLE SOLENOID, 24V DC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, DO3 VALVE SIZE, 110/120 VAC, 50/60 HZ, 0.5 INCH NPT THREAD CONDUIT BOX, 1450 PSI T PORT PRESSURE RATING, -4 TO 158°F OPERATING TEMP, 4 WAY FLOW. | |
| DIRECTIONAL CONTROL VALVE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID, 24 VDC COIL, TERMINAL BOX... | |
| DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON / 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350... | |
| DIRECTIONAL CONTROL VALVE, PART # 02-145158, D03 SIZE, 20.0 GPM, 5075 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, P TO T OPEN, A & B BLOCKED, 120 VAC COILS,... | |
| DIRECTIONAL CONTROL VALVE, PILOT-ACTUATION, 4-WAY, D08 VALVE SIZE, 1/2 IN NPT THREAD-WIRING HOUSING, 185 GPM, 110/120 VAC COIL, 50/60 HZ, 5000 PSI, TANDEM CENTER/CLOSED CROSSOVER SPOOL TYPE, SPRING CENTER SPOOL,... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GAL/MIN MAX., 110/120 VAC COIL, 50/60 HZ, 3600 PSI MAX., CLOSED CENTER SPOOL, BUNA-N SEAL, D05 VALVE SIZE, TOP EXITING FLYING LEADS. FREE... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D03 VALVE, 21 GPM MAX FLOW, 110 VAC (50 HZ) / 120 VAC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 20 GPM MAX FLOW, 110 V AC (50 HZ) / 120 V AC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 20 GPM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID CONTROLLED, PILOT OPERATED DCV W/ 350 BAR RATING, SIZE 8, SPRING CENTERED, EXTERNAL PILOT PRESSURE, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, D03, B, P&T-BLOCKED CENTER, 24VDC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SOLENOID OPERATED, SIZE 3, TWO POSITION, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE,MINI-WATT SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SOLENOID CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, D05 VALVE, 110 V AC(50HZ)/ 120 V AC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, 24VDC, DG4V-3-2A205-M-U-HH7 -60-EN26 CB ACCY. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, 5/2 (5 PORT-2 WAY), 1/4 NPT (3 PORTS), 1/8 NPT (2 PORTS), 28-140 PSI RANGE, W/O COIL OR CONNECTOR, ALUMINUM/COPPER/ABS MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, 5/2 (5 PORT/2 WAY), 1/4 INCH NPT, 1 INLET/2 OUTLETS/2 EXHAUST, W/O COIL OR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, DG4V-3 SERIES, SOLENOID, 24 VDC, 100 BAR, 1500 PSI, SPRING OFFSET, END TO CENTER, ISO4400, DIN43650 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, SOLENOID OPERATED, ISO 4401-03 SIZE, 2 SOLENOIDS, 2 POSITIONS, MECHANICAL RETENTION, NBR SEALS FOR MINERAL OIL, 24VOLTS, PLUG FOR CONNECTOR TYPE EN 175301-803. FREE 2 YEAR RADWELL WARRANTY... | |
| DIRECTIONAL VALVE, SOLENOID OPERATED, SPRING CENTERED (DOUBLE END), 18 WATT, 24 VDC, 210 BAR, 3000 PSI, 6 SPOOL, SUB PLATE MOUNT, (02-109978). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, SPOOL TYPE, SUBPLATE, AC OR DC SOLENOIDS, COMPACT EXECUTION, DIN OR DEUTSCH CONNECTORS, DOUBLE SOLENOID, 2 EXTERNAL POSITIONS, WITH DETENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3/2 VALVE MANIFOLD, SPRING RETURN, NO COIL, 30-115PSI, 2-8 BAR, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR VALVE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ACTUATOR, VANE TYPE ROTARY, 16MM BORE, 0-270 DEGREE ROTATION ANGLE ADJ, 10 BAR / 145 PSI, STANDARD CUSHION, SHOCK ABSORBERS BOTH SIDES, REPLACED BY DSM-16-270-CC-A-B. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, AIR VENT VALVE, MODEL 11AV, 3/4 NPTX1/2 NPT, PMA 500 PSI, PMO 400 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SOLENOID COIL, 24VDC 5.4W RATING, 120PSI MAX, 2PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION TYPE 21, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, TRUE UNION TYPE 21, FPM SEALS 2-INCH, 230PSI, 120 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 40BAR, DN20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ,110/220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 12VDC, 2.5W, 17MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPACT BALL VALVE, 1/2 INCH, PVC BALL VALVE, PRESSURE RATING: 150 PSI @ 70F, EASY 1/4-TURN OPERATION, COMPACT & LIGHTWEIGHT DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 2WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 4-WAY, 100-110 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL CONTROL, 4-WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, DOUBLE SOLENOID, WET PIN, NITRILE SEAL, 110-120 VAC, 50/60 HZ, LEADWIRE CONDUIT BOX, MANAPLUG WITH LIGHTS (MINI). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED, SPRING OFFSET TO A, ISO 4400 MOUNTING W/OUT PLUGS, 24 VDC, 160 BAR PRESSURE, PORT P/A/B-315 BAR (4500 PSI). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, SUB PLATE MOUNTED, SOLENOID OPERATED, 315 BAR(4500 PSI) AT PORTS A/B/P, SIZE 05, SPRING CENTERED, DOUBLEEND, DIN43650 CONNECYOR, 24 VDC, 38 WATT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN SOLENOID, 3 POSITION SPOOL, NBR SEALS, 110/120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL, WET PIN, 3 POSITION, SPRING OFFSET, NBR SEALS, 110-120 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL / DIRECTIONAL, D*1FH SERIES, STANDARD, NG10/CETOP 5, PILOT OPERATED, FLOW CONTROL, HIGH RESPONSE, 105-350 BAR, 4-20 MA, 80 LPM / 21 GPM, INTERNAL PILOT... | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 1 INCH CPVC, MANUAL SOCKET FIT, VITON, 225PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECT CONTROL SOLENOID VALVE, 24 VDC, 1.5 AMP, 5000 PSI MAX PAB, 1500 PSI MAX T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 350BAR (5000PSI) MAX PRESSURE, 20GPM MAX FLOW, SINGLE SOLENOID, SPRING OFFSET, CLOSED CENTER, 24VDC COIL, DIN PLUG CONNECTOR TYPE, BUNA SEALS, REPLACED BY DG4V-3-2A-M-U-H7-60. | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 350BAR, 110/120VAC, 50/60HZ, 80 L/MIN (21GPM), THREE PIN CONNECTOR, 1/2 NPT THREAD WIRING HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4-WAY, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, AC110V, AC115/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, COIL 633741, 115/120 VAC, 60 HZ, .54 AMP, MAX PRESSURE 5000 PSI/350 BAR, SUGGESTED REPLACEMENT DG4V-3-2N-M-FW-B6-60 (872121). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, D3W SERIES, 4/2-WAY, 0.72-0.8 AMP, SINGLE SOLENOID, 110-120 VAC, 50/60 HZ, 5000 PSI MAX PRESSURE, REPLACED BY D3W020BNYC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DG4V-3 SERIES, SOLENOID VALVE, SPRING CENTERED, 24 VDC, P/A/B-350 BAR (5000 PSI), T-100 BAR (1450 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DH082 SERIES, PILOT OPERATED, 3/4-16 UNF-2B THREADED CAVITY, NORMALLY CLOSED, 2 POSITION, INTERNALLY DRAIN, SAE-4 PORT SIZE, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DOUBLE OPERATOR, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER (ALL PORTS), SINGLE SOLENOID OPERATOR AT... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SERIES D3W, BASIC VALVE, WET ARMATURE SOLENOID, SINGLE SOLENOID, 2 POSITION, SPRING OFFSET, P TO B AND A TO T IN OFFSET POSITION, 110... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 5000 PSI MAX, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT BOX, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 1, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, CONDUIT CAVITY, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 4, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, FLUOROCARBON, 24 VDC, HIRSCHMANN W/O PLUG, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT, CSA... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SPOOL SETUP 4, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, NITRILE, 120/60 - 110/50 VAC, HIRSCHMANN W/PLUG, HIGH WATT, STANDARD TUBE, NO OPTION, STANDARD SHIFT,... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SUBPLATE MOUNTED, SOLENOID OPERATED, 350 BAR (5075 PSI)-P/A/B PORTS, 80 I/MIN AT 350 BAR, SPRING OFFSET, SINGLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, SUBPLATE MOUNTED, SOLENOID OPERATED, 80 I/MIN (AT 350 BAR), 350 BAR (5075 PSI)-P/A/B PORTS, SPRING CENTERED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL SOLENOID VALVE, SINGLE SOLENOID, 2 EXTERNAL POSITION, 24 VDC, 30 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, 50/60HZ220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL VALVE, SPRING CENTERED, PUSH IN CONNECTOR WITH INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIVERT VALVE, SINGLE SEALING, CHANGEOVER, 6 BAR WORKING PRESSURE, 8 BAR SEALING PRESSURE, STAINLESS STEEL, **REPAIR ONLY**. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL MODULAR SAFETY SHUTOFF VALVE, WITH TWO-STAGE OPERATION, 7 PSI MAX, 1/2-2IN NPT CONNECTION SIZE, 244731. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 315 BAR, METER IN, SINGLE TYPE PRESSURE PORT, WITH SCREW LOCKNUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, METER OUT DIRECTION, COARSE NEEDLE TYPE, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, HYDRAULIC, SINGLE STAGE AND TWO STAGE DIRECTIONAL VALVES . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, HYDRAULIC, SINGLE STAGE AND TWO STAGE DIRECTIONAL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GLOBE VALVE, UNIVALVE, 1-1/2INCH, CLASS 1690, 4225CWP, 2895PSI, 800 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC CARTRIDGE, SOLENOID, 2 WAY, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC CONTROL VALVE, DIRECTIONAL, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTION CONTROL VALVE, 26 MM BORE, 3 POSITION, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL CONTROL VALVE, 24VDC, 30W, 100BAR/1450PSI, 350BAR/5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC PRESSURE REGULATOR, 315 BAR, .13 I, RED/GREEN INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC SOLENOID VALVE COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 1.0 AMP, SUPPLY: 24 VDC, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 110VAC, 50/60HZ, 58VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 120V, 60HZ, 0.42AMP, 4000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL VALVE, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL VALVE, SPRING OFFSET, 5000 PSI, 110-120 VAC COIL, 50/60 HZ, WITH SOLENOID INDICATOR LIGHT, (02-109627). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, DIRECTIONAL CONTROL, 4-WAY, 100 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEW MODEL # DSG-01-2B2-D24-70 / 7090, DIRECTIONAL CONTROL VALVE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, 2 POSITION, 4 WAY, SPRING OFFSET, CLOSED CENTER... | |
| DISCONTINUED BY MANUFACTURER, NEW MODEL # DSG-01-2B2-D24-70, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, SINGLE SOLENOID, 2 POSITION, 4- WAY, 24 VDC COIL, BUNA SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT OPERATED DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE DETENT CAM FOLL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 0.5 - 5BAR, AIR PREPARATION DEVICES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 24VDC, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, 150BAR MAXIMUM SECONDARY PRESSURE, INTERNAL PILOT OIL SUPPLY, WITHOUT CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 4500 MAX PSI IN, 15MAX PSI OUT, HANDKNOB ADJUST, BRASS BODY, NON-VENTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, PILOT OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE VALVE, 3-WAY, WITH INDUCTIVE POSITION TRANSDUCER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 22 MM, 5 W, 24 VDC, FITS ALL DS2 SERIES 1/4 & 1/2 INCH DIRECTIONAL CONTROL VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, PART NO # 02-109686, D03 SIZE, 5075 PSI, 21 GPM, 3 POSITION 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 110... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE MANIFOLD, NO COIL, 30-115PSI, 2-8 BAR, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100 VAC, 50/60 HZ, -41-.57 A, 1500-5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 V, 50/60 HZ, 0.79-0.93 A, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120V, 50/60HZ, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110V 50HZ, 120V 60HZ, .48AMP, .46AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12VDC, W/DUAL LEAD WIRE, 19W COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-WAY, 24 V DC, 300 W, 350 BAR (5000 PSI) MAX. PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC 10 WATTS 3 WAY, 1/4-18NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 120 PSI, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 5.4W, VAC TO 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1.8W, 35-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/2WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 450 LPM FLOW RATE, 5/2 TYPE, G1/8 PORT SIZE, 24 VDC VOLTAGE, ALUMINUM/NITRILE/BRA SS/ACETAL/PBT/ZINC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 67VDC, 4.8WATT, 120VAC, 50/60HZ, 8.5/6.9VA, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DBL DIRECTIONAL, 110-120 VAC, 50/60 HZ, REPLACED BY DG4V-3S-2C-M-FW-B5-6 0-EN492. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL, 350 BAR MAX, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL, 2-COILS, 18WATT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC DIRECTIONAL MANIFOLD, 1.25AMP, 24V COIL RATING, 1500-5000PSI PRESSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, HYDRAULIC, PRESSURE REDUCING, PROPORTIONAL, 24 VDC, 0.8 AMP, 3 PIN DIN CONNECTION, (R900367939). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NC, 5/8 INCH, 120 V COIL, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, W/ DIRECTIONAL POPPET VALVE, 2-WAY DIRECT-ACTING, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SUBPLATE FOR SOLENOID VALVE, 3/8 INCH NPTF, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER SOLENOID, 110/120 VAC, 50/60 HZ, FOR TYPE PN AND PNI PNEUMATIC TIMER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER, SOLENOID, 440V, 50HZ, OR 480V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRUE UNION TYPE 21, FPM SEALS 1/2-INCH, BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VACUUM VALVE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, 110 V, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIRECTIONAL CONTROL W/PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE KIT, MAIN VALVE KIT, FOR 1 INCH GD30 PRESSURE REGULATING VALVE, REPAIR KIT K-261. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE RELIEF VALVE, 160 BAR PA MAX, 350 BAR PN MAX . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, RIGHT SOLENOID, SINGLE 5/2, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, THREE POSITION, FOUR WAY, SD 4W3P FLOAT CENTER, 3000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE VALVE, 3-WAY 2-POSITION, BSPP THREAD, BASIC SIZE 8, 3/4" INLET, 3/4" OUTLET, 24 VDC, SOLENOID RESET, EN MECHANICAL PRESSURE SWITCH, EN 175301-803 FORM A. FREE 2 YEAR RADWELL WARRANTY... | |
| DUAL MODULAR VALVE, CONTROL VOLTAGE 120 VAC, 60VA, 7 PSI (500 MBAR) UL, NEMA TYPE 4. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL MODULAR VALVE, TWO-STAGE, 120VAC 50/60HZ, NEMA TYPE 12. FREE 2 YEAR RADWELL WARRANTY | |
| DUPLOMATIC Hydraulics DL3-S1/10N-D24K1 | |
| DUPLOMATIC Valves DL3-S2/10N-D24K1 | |
| DV 2-WAY VALVE, WIRE LEADS, MANIFOLD MOUNT, 100 L/MIN @ 100 PSIG, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DYNAMCO INC Valves D2522KLO | |
| DYNAMCO INC Valves D25C2KL0 | |
| EATON CORPORATION , DG4V-3S-2N-M-FPBW-B5 -60, DG4V3S2NMFPBWB560, PROPORTIONAL DIRECTIONAL CONTROL VALVE, 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, 4500 PSI, 16 GPM MAX FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, METER-IN CONTROL, FOR LINES A-B, SCREW/LOCKNUT ADJUSTMENT, 315 BAR, 60 L / MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, NON COMPENSATED WITH CHECK, D05 SIZE, DUAL METER OUT, MAX PRESSURE = 4500 PSI, MAX FLOW = 32 GPM, CONTROL PORTS = A & B, BUNA SEALS,... | |
| FLOW CONTROL VALVE. HHT I TECHNOLOGY, DRV SERIES, (121030). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW RESTRICTOR VALVE, SCREW/LOCKNUT ADJUSTER TYPE, METER-OUT CONTROL APPLICABLE TO LINES A AND B. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 2.5INCH, 2-WAY, FLANGED, W/ DOUBLE ACTING ELECTRIC ACTUATOR, 24VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC CHECK VALVE, REVERSIBLE, MANIFOLD, 14.5 PSI CRACKING PRESSURE, 15.7 GPM MAXIMUM FLOW RATE, 4500 PSI MAXIMUM OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC RELIEF VALVE ASSEMBLY,HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC RELIEF VALVE, DIRECT ACTING, 16 GPM, 4500 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE 12V/HZ 2.00A 3000-1500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE 24VDC 1.0A 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE 2WAY NC 3/8IN NPT STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DIVISION Hydraulics D3W1DNYC56-14 | |
| HYDRAULIC VALVE, CHECK VALVE, LINE MOUNTED, 1/4 INCH NPT, 3.2GPM. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, DIRECTIONAL CONTROL, SOLENOID OPERATED, DUAL SOLENOID, 24 VDC, 0.42 AMP, 350 BAR MAX (PAB), 210 BAR MAX (T), INCLUDES D1VW004CNJDLJ591. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE,. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL VALVE, 14.5 PSI MAX, 16GPM FLOW RATE MAX, CAST IRON. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL VALVE, DG4S4LW 012A B 60. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL VALVE, DGMX2 3 PP AW S 40. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL VALVES, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE WITH 3600 PSI MAX, 110V AC 50HZ / 120V AC 60 HZ, 4 WAY FLOW, DG4S4 018C U B 60. FREE 2 YEAR... | |
| INLINE CHECK VALVE, PIPE THREADED, POPPET, ONE WAY FLOW, VALVE SIZE = 3/4 INCH, CRACKING PRESSURE = 65 PSI, 20 GPM MAX FLOW, 3000 PSI MAX OPERATING PRESSURE, NITRILE SEALS. | |
| INTERNATIONAL FLUID POWER Hydraulics DG03-6C-110V/60HZAC9 0WB | |
| LEVER VALVE, MANUAL, 4 WAY, NG10, 26.4 GPM, 5075 PSI, CYLINDER SPOOL, ALL PORTS BLOCKED IN NEUTRAL, 3-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, LOCKOUT, 3/4 IN, 1 IN NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Pneumatics DM3ADJAJ1KA | |
| MAC VALVES INC Valves DDAA-1BA | |
| MAC VALVES INC Valves DDAJ-1KJ | |
| MAC VALVES INC Valves DM3A-DDAP-1DM1 | |
| MAC VALVES INC Valves DM3A-DJAP-1DG1 | |
| MAC VALVES INC Valves DMB-DDAJ-1JB | |
| MAC VALVES INC Valves DMB-DDAJ-1JM | |
| MAC VALVES INC Valves DMB-DDAP-1DM | |
| MAC VALVES INC Valves DMB-DFFJ-1KD1 | |
| MAC VALVES INC Valves DMB-DJAJ-1KJ1 | |
| MAC VALVES INC Valves DMB-DJAP-1DG1 | |
| MAC VALVES INC Valves DMB-DJAP-1DG | |
| MAC VALVES INC Valves E-01013-61 | |
| MAC VALVES INC, DMBDJAP1DJ1, DMB-DJAP-1DJ1, SOLENOID VALVE, 110/120V, 2.9WATT, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 3625 PSI, 3 POSITION & 4 WAY, A & B BLOCKED, P TO T... | |
| MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 5075 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, CLOSED CROSSOVER,... | |
| MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 10.5 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P... | |
| MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 3625 PSI, 3 POSITION & 4 WAY, A & B BLOCKED, P TO T... | |
| MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 2 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING OFFSET, CLOSED CROSSOVER,... | |
| MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, A & B OPEN TO T, P... | |
| MANUAL LEVER OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5075 PSI, 3 POSITION & 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, NOMINAL DIAMETER... | |
| MEAD Valves DMK-12 | |
| MINIATURE COMPA 2 VALVES, 5/2 M5 SFERA QUADRO MM/PANEL BALL PUSH MS. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SOLENOID DIRECTIONAL VALVE, MAX FLOW = 20 LPM, MAX PRESSURE = 20 MPA, 3 POSITION & 4 WAY, SPRING CENTERED, DOUBLE SOLENOID, A & B OPEN TO T, P... | |
| NITRA PNEUMATICS Valves DVD-2AC4A-120A | |
| NITRA PNEUMATICS Valves DVD-2BC2A-120A | |
| NITRA PNEUMATICS Valves DVD-2BC3A-120A | |
| NITRA PNEUMATICS Valves DVP-2DC2E-24D | |
| NITRA SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), CV=2.45, 120 VAC, 18MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL... | |
| NITRA SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=1.55, 24 VDC, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR RADWELL... | |
| NITRA SOLENOID VALVE, 3-WAY, 2-POSITION, N.C., GLASS-FILLED NYLON BODY, 1/8IN FEMALE NPT INLET(S), 1/8IN FEMALE NPT OUTLET(S), CV=0.08, 24 VDC OPERATING VOLTAGE, 11MM DIN STYLE WIRING PLUG.. FREE 2 YEAR... | |
| PARKER , SPORLAN ,E14S250-24/50-60, E14S25024/5060,SOLEN OID VALVE,7/16IN PORT SIZE,24VDC,18W,5/8IN ODF,7/8IN ODM. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Hydraulics DSH161NR | |
| PARKER Valves DSH161CR | |
| PARKER,DRHE-6-55-70A R, DRHE65570AR, DISCHARGE BYPASS VALVE, 5/8IN ODF,REMOTE BULB,5FT,OBSOLETE,SP ORLAN. FREE 2 YEAR RADWELL WARRANTY | |
| PERPENDICULAR SOLID NPN DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED DIRECTIONAL VALVE, D08 SIZE, 132 GPM MAX FLOW, 4570 PSI MAX PRESSURE, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS (STD), INT... | |
| PILOT OPERATED DIRECTIONAL VALVE, D08 SIZE, 132 GPM MAX FLOW, 4570 PSI MAX PRESSURE, DUAL OPERATOR, 3 POSITION 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS (STD), INT PILOT... | |
| PILOT SCREEN, VALVE PILOT SCREEN, GP2000 SERIES, STEEL MESH SCREEN, 1-3/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR POPPET DIRECTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CYLINDER, THROUGH HOLLOW PISTON ROD, MALE THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 4/5PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SIZE 2, 3/8 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET DIRECTIONAL VALVE, 2-WAY, WITH INTEGRAL T-8A CONTROL CAVITY - CONTROL 2-1. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE PRODUCT LINE,PROSP 1/2 VALVE 3/2 N/O. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE REPAIR KIT, SPRING RETAINING, DIFFUSING. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, 2-WAY, 2-POSITION, NORMALLY CLOSED, 5000 PSI / 350 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, 51-1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, 51-1000PSI, SCREW AND LOCKNUT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, MODEL DR, PILOT OPERATED, ROTARY KNOB, SETTABLE PRESSURE UP TO 200 BAR, 2900 PSI, SAE THREADED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, OVERLAPPED, PRESSURE REDUCING FUNCTION IN LINE P, 10-140BAR (145-2000PSI), SCREW AND LOCKNUT LOCKING METHOD. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, PRESSURE PORT OPERATED, PRESSURE PORT CONTROL, 3.5-100 BAR (125-1450 PSI) PRESSURE RANGE, SCREW WITH LOCKNUT ADJUSTMENT, (867324). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, SYSTEMSTAK SERIES, 870020 REVERSIBLE HYDRAULIC REDUCING VALVE - 16 GPM MAX FLOW, 4500 PSI MAX PRESSURE, SAE 4 (7/16–20 UNF). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 1/2 INCH INLET, DIALSET FEMALE, NPT, DOUBLE UNION, 25-90 PSI OUTLET RANGE, 250 PSI MAX INLET, REDUCING RATIO 10:1 MAX, D06F-1/2A, REPLACES DS05D1013. FREE 2 YEAR RADWELL... | |
| PRESSURE RELIEF VALVE, 350 BAR, 80 L/MIN, (02-139196). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, NG6/CETOP 3, FROM P TO T, 315 BAR, 1/4" BSP. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, R900424150,S - BUSHING WITH HEXAGON AND PROTECTIVE CAP,G1/2, SCREW-IN (CARTRIDGE), 4568 PSI (315 BAR), BUNA-N (NBR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VALVE, 315 1BAR, 4570 PSI, 3/8 IN SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL FLOW CONTROL VALVE, N.C, TWO POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-012A-B-60-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-012C-50-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-012C-B-60-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-016C-50-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4-018C-B-60-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4S4W-012C-B-60-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-FW-B6-60 -SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-U-B6-60- SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-U-G7-60- SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3-6C-M-U-H7-60- SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-2A-M-FW-B5-6 0-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-2C-M-U-H5-60 -SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-6C-M-U-H5-60 -SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V-3S-8C-VM-FW-B5- 61-SUB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DG4V3S-2C-MFWB5-60-S UB | |
| RADWELL VERIFIED SUBSTITUTE Hydraulics DGMFN-3-Y-A2W-B2W-41 -SUB | |
| REFRIGERANT SOLENOID VALVE, 5/8 IN ODF EXTENDED LENGTH SOLDER CONNECTIONS, . FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERANT SOLENOID VALVE, MAX PRESSURE: 700 PSI, NORMALLY OPEN/NORMALLY CLOSED: NC, VALVE BODY STYLE: 2 WAY, INLET CONNECTION: 5/8, PORT CONNECTION: 5/16, SOLENOID COIL REQUIRED: MKC-2, VALVE BODY TYPE: 5/8. | |
| REPAIR KIT, NON CUSHION, 3/4IN . FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT SOLENOID, 24 VDC, 5.4 W, MAX 120 PSI, DIN CONNECTOR, LOCKING OPERATOR, RECTANGULAR PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSIBLE HYDRAULIC REDUCING VALVE, SYSTEMSTAK, 4570PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Valves DX2-416-70 | |
| SCHRADER BELLOWS Valves DX2-421-70 | |
| SCHRADER BELLOWS Valves DX2-616-BL53 | |
| SERIES DSH083, 3-WAY SPOOL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES DSL081, POPPET TYPE, 2-WAY VALVE, NORMALLY OPEN, METERED REVERSE FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SIDE PORTED BASE, BSPP THREAD, 1/4" PORT SIZE, ISO 1. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID PILOT OPERATED 5/2 VALVE, SPRING RETURN , 1/4 NPT-5/2,24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves DC21-26V | |
| SOFT START VALVE, 3/8 INCH NPT PORT, NO GAUGE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START VALVE, 3/8", 24VDC, 2 FIBER, 100BASE, FX PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START VALVE, QD VALVE 1/2" PORT, MANUAL ACTUATOR, W/O SILENCER, NPT THREAD, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENIOD VALVE, SERIES 400, PILOT / AIR, 110-120VAC, 50/60HZ, 150PSI, NON-LOCKING, RECTANGULAR CONNECTOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID ASSEMBLY, U2 COIL, 11W, 24V, DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 16W, 24V, NEMA 4, 18" CABLE LLENGTH, USE WITH PARKER SKINNER GOLD RING SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24V, 10VA, 50/60Z, 100ED, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC, 2.4W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 5.4 WATT, 110/120 VAC, 50/60 HZ, W/ CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES DA, CONTROL VOLTAGE 24 VDC, 6 WATT, IP 00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES DB, 30 MM COIL, 10 VA INPUT (CONTINUOUS), 110 VAC RATED, 50/60 HZ, IP65 ENCLOSURE, FOR UT ELECTROPILOT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL,110/120 VAC, 50/60 HZ, 5.4 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, 12 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, TYPE DHE, DOUBLE SOLENOID, 3 POSITION, SPRING CENTERED, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID FOR VALVE, 24VDC, 5.4W, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, 26.4 GPM MAX FLOW, 5080 PSI MAX PRESSURE, 3 POSITION, 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, DOUBLE SOLENOID, 120 VAC COILS, DIN... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, 3 POSITION & 4 WAY, DOUBLE SOLENOID, ALL PORTS OPEN, 120 VAC COILS,... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, P TO T OPEN, A & | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, DOUBLE SOLENOID, 3 POSITION, 4 WAY, A & B OPEN TO TANK, P... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 26.4 GPM, MAX PRESSURE = 5080 PSI, DUAL SOLENOID, 3 POSITION, 4 WAY, ALL PORTS BLOCKED, SPRING CENTERED, 120 VAC... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 31.7 GPM (120 LPM), MAX PRESSURE = 4600 PSI (320 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DG4S-01 SERIES, 4-WAY, SPRING CENTERED, DOUBLE END, 110-120 VAC, 50/60 HZ, 3600 PSI MAX., DIN CONNECTOR FITTED W/ RECTIFIER & LIGHT, BUNA-N SEAL TYPE, DIN43650... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 3 POSITION, 4 WAY, 24 VDC COILS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, 24 VDC, 1.8 WATT, 20-120 PSI, NON-LOCKING, SQUARE CONNECTOR W/ DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, 5.4 WATT, 110/120 VAC, 50/60 HZ, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT OPERATED DIRECTIONAL VALVES INCORPORATE DG4V-3 SERIES PILOT VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE ,24VDC, 5.4W ,120PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/8IN 115VAC 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 1.8 WATTS, 24 VDC, MAX 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120 VAC, 50/60 HZ, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120VAC, 50/60HZ, 2.9WATT, 20-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VDC, 12.7 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VDC, 5.4 W, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VDC, 5.4 WATT, CONNECTOR, LOCKING, SQUARE CONNECTOR WITH PROTECTION VARISTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24VDC, 4.2W, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 5.4 WATT, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE DIRECTIONAL CONTROL , 110/120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4, 3/2, NC, 20BAR, 24V DC(DA). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 10BAR, 154PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 80 TO 150 PSI, MODIFICATION 4250, MODIFIED MANUAL OPERATOR, PLUG-IN WITH GROUND ELECTRICAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120PSI MAX, 110/120VAC, 50/60HZ, 2.9W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120PSI, 7.2W, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, 240/480 V, LUBE OIL 15 PSI, (085-035-837). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 WAY, PILOT OPERATED, 4000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., GLASS-FILLED NYLON BODY, 1/4IN FEMALE NPT INLET, 1/4IN FEMALE NPT OUTLET, CV=0.245, 24 VAC OPERATING VOLTAGE, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2-WAY, 2-POSITION, N.C., GLASS-FILLED NYLON BODY, 3/8IN FEMALE NPT INLET, 3/8IN FEMALE NPT OUTLET, CV=0.315, 24 VDC OPERATING VOLTAGE, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2-WAY, NITRA, 2-POSITION, N.C., SINGLE SOLENOID SPRING RETURN, 1/4IN FEMALE NPT INLET(S), 1/4IN FEMALE NPT OUTLET(S), CV=1.55, 24 VDC, 18MM DIN STYLE WIRING PLUG. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2.9 WATT, 110/120 VAC, 50/60 HZ, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20/120 PSI, 12 VDC, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 1.8 W, 20 TO 120 PSI, NON-LOCKING RECESSED, SQUARE CONNECTOR MALE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 W, SINGLE OPERATOR, 120 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 WATT, 120 PSI, SINGLE OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 6.4 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, WATTS 7.3, MAX PSI 120,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VAC, 50/60HZ, 3.7/2.9W, 120PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC COIL, 3000 PSI, W/ SOLENOID INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.4W, 35-120PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI MAX, LOCKING EXTENDED OPERATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 6.4W, 35-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 7.3W, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ASSEMBLY, 24VDC 0.6W, 4WAY-1POS, 24VDC, 1/4NPT-FE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BUNA STANDARD, CONDUIT LEAD AC ONLY, 110VAC, 3/8 NPTF PORTS , 85005012. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DASH 1, 24VDC, 1.2W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL ,120/110 VAC COIL, 60/50 HZ, 0.40/0.42 AMP, 3000 PSI MAX PAB, 1500 PSI MAX T. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, .61 AMP, 115V AC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 120 VAC, 3 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL, 350 BAR, 5000 PSI, SPRING CENTERED, 110 VDC, 37 W, (02-320012). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL,4 WAY / 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DMB SERIES PILOT, 24 VDC, 120 PSI, 5.4 WATTS, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DMB SERIES, 110/120 VAC, 50/60 HZ, 2.9 W, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, HYDRAULIC, DIRECTIONAL CONTROL, SINGLE SOLENOID, 2 POSITION, 4-WAY, SPRING OFFSET, 24 VDC, 18 WATT, 210 BAR TANK PRESSURE, 3 PIN DIN CONNECTION, MODIFICATION EN490. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, ISO SIZE 1, PNEUMATIC, 4 WAY 2 POSITION, SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, BUNA-N SEAL, NO COIL, 1/4 INCH NPT PORT. | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 DOUBLE SOLENOID, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH LOCKING MANUAL OVERRIDE, 110 VAC... | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 DOUBLE SOLENOID, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH NON-LOCKING MANUAL OVERRIDE, 110 VAC... | |
| SOLENOID VALVE, ISOMAX DX ISO VALVE SERIES, SIZE 01: 26 MM, ELECTRO-PNEUMATIC, 5/2 SINGLE SOLENOID, SPRING RETURN, INTERNAL PILOT SUPPLY, W 15 MM SOLENOID VALVE OPERATOR, FLUSH LOCKING MANUAL OVERRIDE,... | |
| SOLENOID VALVE, NON-LOCKING, 2.4W, 24VDC, 150PSI MAX, PLUG-IN, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, 24 VDC, 5.4 WATT, SINGLE OPERATOR, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, REPLACEMENT PART, PILOT VALVE, 24 VDC, 5.4 W, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE 5/2, 1/4" NPT, SPRING RETURN, COIL NOT INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE POSITION, 24VDC, 0.6WATTS, W/O PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, 5.4 W, 24 VDC, 120 PSI, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SLOW-START / QUICK DUMP, 1/2", 24V-DC 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/ 120VAC COIL, 50/60HZ, 10BAR, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/CONDUIT HOUSING, 12V. FREE 2 YEAR RADWELL WARRANTY | |
| SPIRAX SARCO Pneumatics DM23N | |
| STEAM TRAP VALVE, 1/2", 450PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL HYDRAULIC CONTROL VALVE, 30 GPM, 1-1/16-12 INLET, 3500 PSI, 1-1/4" WIDE X 2.09" LONG. FREE 2 YEAR RADWELL WARRANTY | |
| SUB FOR EATON VICKERS DG4V-3-2A-M-FW-B6-60 , D03 SIZE, MAX FLOW = 20 GPM (76 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, SPRING OFFSET, CLOSED... | |
| SUBSTITUTE FOR ATOS DHE-0713-X 24DC, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| SUBSTITUTE FOR DUPLOMATIC DS3-S3/11N-D24K1, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR DUPLOMATIC DS5-S1-14-N-D24-K1, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DUPLOMATIC DS5-S3-14-N-D24-K1, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR DUPLOMATIC DS5-S4-14-N-D24-K1, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION DG4S4LW-010C-B-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4S4LW010CB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION DG4S4LW-012A-B-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4S4LW012AB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION DG4V-3-2A-M-U-H7-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V32AMUH760. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION DG4V-3-2C-M-FW-B6-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V32CMFWB660. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION DG4V-3-8C-VM-U-B6-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V38CVMUB660. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION DG4V-3S-2C-M-U-H5-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V3S2CMUH560. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-012A-24V DC-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-012C-UH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-016C-24V DC-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-016C-24V DC-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-016C-UH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-018C-24V DC-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-018C-24V DC-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4-018C-UH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-40, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-41, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-WB-50, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4S4LW-012A-WB-51, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V-3-6C-MWB-40, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-0BL-MFWB-5-60 , HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-2AL-MFWB-5-60 , HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-2AL-MUB-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON CORPORATION VICKERS DG4V3S-2AL-MUH-5-60, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS DG4S4LW-016C-B-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4S4LW016CB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS DG4V-3-2C-M-U-H7-60, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V32CMUH760. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS DG4V-3S-2A-M-FW-B5-6 0, HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V3S2AMFWB560. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS DG4V-3S-2A-M-U-H5-60 , HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, DG4V3S2AMUH560. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR EATON VICKERS DG4V-3S-6C-M-U-H5-60 , HYDRAULIC VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PARKER D3W20BNYC, DIRECTIONAL SOLENOID OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG17V-32C60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG17V32C60, 1 BASE PLATE, INCL PACKING, PREFORMED TO MIL-R-83248 CL1. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-012A-50, DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-012A-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4012AB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-012C-50, DIRECTION CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-012C-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4012CB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-012C-H-60, DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GPM MAX FLOW, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-012C-U-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4012CUB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-016C-U-B-60 (02-119475), SOLENOID VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4016CUB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-018C-B-60, PILOT VALVE, HYDRAULIC, DROP-IN REPLACEMENT, DG4S4018CB60, TWO-STAGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4-018C-U-G-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4018CUG60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4S4W-012C-B-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4S4W012CB60. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-2A-M-U-B6-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V32AMUB660. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-2C-M-FTWL-B6- 60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V32CMFTWLB660. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-6C-M-U-B6-60, DIRECTIONAL CONTROL VALVE, 4-WAY, D03, 110 VAC (50 HZ)/120 VAC (60 HZ) COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-6C-M-U-G7-60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V36CMUG760. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-6C-M-U-H7-60, DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-8C-M-WB-40-S2 88, DIRECTIONAL CONTROL VALVE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-S6C-M-FTWL-D5 -60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V3S6CMFTWLD560. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3-S8CV-M-FTWL-B 5-61, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V3S8CVMFTWLB561. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3S-6C-VM-FW-B5- 60, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DG4V3S6CVMFWB560. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V-3S-8C-VM-FW-B5- 61 (02-145150), D03 SIZE, MAX FLOW = 20.0 GPM, MAX PRESSURE = 5075 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, P TO T OPEN, A... | |
| SUBSTITUTE FOR VICKERS DG4V-5-6C-M-U-EK6-20 , DIRECTIONAL VALVE, SAME FORM/FIT/FUNCTION REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DG4V3S-6C-MFWB5-60, DIRECTIONAL CONTROL VALVE, D03 SIZE, FLOW = 10.6 GPM, PRESSURE = 5000 PSI, 3 POSITION & 4 WAY, SPRING CENTERED, A & B OPEN TO T,... | |
| SUBSTITUTE FOR VICKERS DGMFN-3-Y-A2W-B2W-41 , FLOW CONTROL VALVE, HYDRAULIC, MAXIMUM FLOW RATE 60 L/MIN (16 USGPM), MAXIMUM OPERATING PRESSURE 315 BAR (4500 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS DGMFN-5-Y-A2W-B2W-30 , FLOW CONTROL VALVE, NON COMPENSATED WITH CHECK, D05 SIZE, DUAL METER OUT, MAX PRESSURE = 3675 PSI, MAX FLOW = 20 GPM, CONTROL PORTS =... | |
| SUBSTITUTE FOR VICKERS DT8P1-03-5-10, VALVE, HYDRAULIC, DROP IN REPLACEMENT, DT8P103510. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR YUKEN DSG-01-3C4-D24-N-709 0, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24... | |
| SUN HYDRAULICS Hydraulics DKFP-LAN | |
| SUN HYDRAULICS Hydraulics DTDFMCN | |
| TIMER SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| TOKYO KEIKI Hydraulics DG4M4-36C-24DC-20-JA | |
| UNIVER GROUP Valves DA-0050 | |
| UNIVER GROUP Valves DA-0051 | |
| UNIVER GROUP Valves DA-0102 | |
| UNIVER GROUP Valves DA-0106 | |
| UNIVER GROUP Valves DA-0108 | |
| UNIVER GROUP Valves DB-0502 | |
| UNIVER GROUP Valves DB-0507 | |
| UNIVER GROUP Valves DB-0509 | |
| UNIVER GROUP Valves DC-0302 | |
| UNIVER GROUP Valves DD-051 | |
| VALVE 1/2FTFT CPVC DIAPH FLANGE FIT EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 1/2IN PPL MANUAL DIAPHRAGM EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 1/2IN PVC MANUAL DIAPH. SOCKET FIT VITON. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 3/4 PVC MANUAL DIAPHRAGM SOCKET FIT TFE/E. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, ELECTRONIC FAIL-SAFE, AC 24 V, ON/OFF, FLOATING POINT, TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ACTUATOR, FLOW CONTROL, SMS, DIN OR US VERSIONS, POSITIONER 4/20 MA, ANALOG SIGNAL FEEDBACK OPTIONAL, DISMANTABLE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, FLEX SERIES 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 110 V AC, 50/60 HZ, SERIES DA, IP 60/65. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 110/120 VAC, 50/60 HZ, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, COIL ONLY, 24 VOLTS DC, 5.4 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, FOR PNUEMATIC VALVE, WITH WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, U3, 24 VDC, 4.5 WATT, 100% ED, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAHRAGM 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DIAPHRAGM EPDM THREADED 1IN PVC 225PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY, DIRECT-ACTING, SOLENOID-OPERATED DIRECTIONAL BLOCKING POPPET, FLEX SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DUALINE VALVE, 6 LUBE POINTS, WITHOUT CONNECTORS, 3500PSI MAX, 0.09CC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DUALINE VALVE, 8 LUBE POINTS, WITHOUT CONNECTORS, 3500PSI MAX, 1.23CC. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS Hydraulics DG4S4-012A-B-60 | |
| VICKERS Hydraulics DG4S4-012C-B-60 | |
| VICKERS Hydraulics DG4V-3-2C-M-U-H7-60 | |
| VICKERS Hydraulics DG4V-3-6C-M-U-H7-60 | |
| VICKERS Hydraulics DG4V-3-6C-M-U-HL7-60 | |
| VICKERS Hydraulics DG4V-3S-6C-M-FW-B5-6 0 | |
| VICKERS Hydraulics DGMFN-3-Y-A2W-B2W-41 | |
| VICKERS Hydraulics DGMPC-3-ABK-BAK-41 | |
| WAREX VALVE Valves DR00220U | |
| WILKERSON PNEUMATIC Valves E18-04-EC00 | |
| YUKEN Hydraulics DSG-01-2B2-A120-N-70 90 | |
| YUKEN Hydraulics DSG-01-3C2-A120-7090 | |
| YUKEN Hydraulics DSG-01-3C3-A120-7090 | |
| YUKEN Hydraulics DSG-01-3C4-A120-7090 | |
| YUKEN Hydraulics DSG-01-3C4-D24-7090 | |
| YUKEN Hydraulics DSG-01-3C60-A120-709 0 | |
| YUKEN Hydraulics DSG-01-3C60-D12-7090 | |
| YUKEN Hydraulics DSG-03-2B2-A120-5090 | |
| YUKEN Hydraulics DSG-03-3C2-A120-5090 | |
| YUKEN Hydraulics DSG-03-3C4-A120-5090 | |
| YUKEN Hydraulics DSG-03-3C60-A120-509 0 | |
| YUKEN Hydraulics DSG-03-3C60-D24-N-50 90 |
| << Prev | Next >> |