Pneumadyne, Inc. 2-Way Cartridge Valve C032423

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
2-Way Cartridge Valve - C032423 - Pneumadyne, Inc.
Plymouth, MN, USA
2-Way Cartridge Valve
C032423
2-Way Cartridge Valve C032423
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site
Control Valve - 15033889 - Radwell International
Willingboro, NJ, United States
Control Valve
15033889
Control Valve 15033889
CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, METAL MOMENTARY TOGGLE. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, PUSH BUTTON 3 WAY VALVE, SINGLE STEM DESIGN, COMPACT SIZE, BUNA-N SEALS, CARTRIDGE 2 WAY NORMALLY CLOSED, METAL MOMENTARY TOGGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number C032423 15033889
Product Name 2-Way Cartridge Valve Control Valve
Valve Type Control Valve; Directional; Cartridge; Spool; Toggle Control Valve; Cartridge; Toggle
Primary Material Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Gear - 113781030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Modular 4-Way Delay Valve - R-451 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers
Sporlan Oil Level Control Components - OCV-5 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details