Sun Hydraulics Corporation Hydraulic Valve CBEA-LAN

Description
COUNTERBALANCE VALVE, 30 GPM, 3:1 PILOT RATIO, 3075 PSI, 1-1/8 INCH HEX, 5 DROPS/MIN. FREE 2 YEAR RADWELL WARRANTY
Description
COUNTERBALANCE VALVE, 30 GPM, 3:1 PILOT RATIO, 3075 PSI, 1-1/8 INCH HEX, 5 DROPS/MIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 35813523 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
35813523
Hydraulic Valve 35813523
COUNTERBALANCE VALVE, 30 GPM, 3:1 PILOT RATIO, 3075 PSI, 1-1/8 INCH HEX, 5 DROPS/MIN. FREE 2 YEAR RADWELL WARRANTY

COUNTERBALANCE VALVE, 30 GPM, 3:1 PILOT RATIO, 3075 PSI, 1-1/8 INCH HEX, 5 DROPS/MIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
SUN HYDRAULICS Hydraulics CBEA-LAN

SUN HYDRAULICS Hydraulics CBEA-LAN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 35813523
Product Name Hydraulic Valve Hydraulic Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFVE-B-ZP40 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details