ASCO Pneumatic Regulator C42D-08ADGM

Description
COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
Description
COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 11374270 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11374270
Pneumatic Regulator 11374270
COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11374270
Product Name Pneumatic Regulator
Valve Type Drain
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36766 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details