Sun Hydraulics Corporation Hydraulic Valve CBCALAN

Description
COUNTERBALANCE VALVE, STANDARD CAPACITY, 3:1 PILOT RATIO, 15 GPM CAPACITY, 3075 PSI MAX LOAD PRESSURE, 4000 PSI MAX SETTING, 3.75 ADJUSTMENT/CCW, 7/8 IN VALVE HEX SIZE, 9/16 IN LOCKNUT HEX SIZE, 5/32 IN ADJUSTMENT SCREW INTERNAL HEX SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
COUNTERBALANCE VALVE, STANDARD CAPACITY, 3:1 PILOT RATIO, 15 GPM CAPACITY, 3075 PSI MAX LOAD PRESSURE, 4000 PSI MAX SETTING, 3.75 ADJUSTMENT/CCW, 7/8 IN VALVE HEX SIZE, 9/16 IN LOCKNUT HEX SIZE, 5/32 IN ADJUSTMENT SCREW INTERNAL HEX SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 43465959 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
43465959
Hydraulic Valve 43465959
COUNTERBALANCE VALVE, STANDARD CAPACITY, 3:1 PILOT RATIO, 15 GPM CAPACITY, 3075 PSI MAX LOAD PRESSURE, 4000 PSI MAX SETTING, 3.75 ADJUSTMENT/CCW, 7/8 IN VALVE HEX SIZE, 9/16 IN LOCKNUT HEX SIZE, 5/32 IN ADJUSTMENT SCREW INTERNAL HEX SIZE. FREE 2 YEAR RADWELL WARRANTY

COUNTERBALANCE VALVE, STANDARD CAPACITY, 3:1 PILOT RATIO, 15 GPM CAPACITY, 3075 PSI MAX LOAD PRESSURE, 4000 PSI MAX SETTING, 3.75 ADJUSTMENT/CCW, 7/8 IN VALVE HEX SIZE, 9/16 IN LOCKNUT HEX SIZE, 5/32 IN ADJUSTMENT SCREW INTERNAL HEX SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
SUN HYDRAULICS Hydraulics CBCALAN

SUN HYDRAULICS Hydraulics CBCALAN

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 43465959
Product Name Hydraulic Valve Hydraulic Valve
Valve Type Pilot
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1216020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369089 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details