Radwell International Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 46
Product Name Notes
¾” BONNEY FORGE HL-11 800# BB OS&Y GATE A105N/TRIM 8 THD LOW EMISSIONS GRAPHOIL PACKING. FREE 2 YEAR RADWELL WARRANTY
1000 SIZE, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
12 VDC MFLD MTD PLUG IN VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
240V HI-TEMP COIL,NEMA4,10WATT H71/H90/S20/S33/S40. FREE 2 YEAR RADWELL WARRANTY
3/4 NPTF STEEL HYDRAULIC HOSE FEMALE PIPE THREAD NIPPLE 2,500 PSI. FREE 2 YEAR RADWELL WARRANTY
AIR ADJUSTING VALVE. FREE 2 YEAR RADWELL WARRANTY
AIR VALVE, 12 VDC, 0 - 100 PSI, MANIFOLD MOUNT . FREE 2 YEAR RADWELL WARRANTY
ANDERSON GREENWOOD Hydraulics M9VIS-44
AR REGULATOR, SPL, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY
ASCO , HV2621493-240/60-220 /50 , HV26214932406022050 , SOLENOID VALVE , 240 VAC 60 HZ , 220 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
ASCO NUMATICS Valves HV256870001
ASCO NUMATICS Valves I34BA4004026Y61
ASCO NUMATICS Valves I3B1P-K1
ASCO Valves HS03L7H00B
AUTOMATIC GAS VALVE, 120V, 60HZ, 5WATT, 1/2IN FNPT PORTS, 18IN LEADS. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIC GAS VALVE, 208/240 VAC, 50/60 HZ, 10.5 WATTS, .055 AMPS, 1/2 P.S.I. . FREE 2 YEAR RADWELL WARRANTY
BALL JOINT VALVE FOR FORKLIFT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1 1/4 IPS LF ISOLATOR, W/MULTI-FUNCTION DRAIN,ROTATING FLANGE, FULL PORT FORGED BRASS, W/ADJ PACKING GLAND, NUTS & BOLTS, 600 WOG. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, 1/4X1/4IN, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-5 SERIES, LET-LOK ENDS, STANDARD BODY, SS 316, 1/4IN CONNECTION SIZE, MODIFIED PTFE SEAT, LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-700 SERIES, FEMALE END, 316 SS, THREADED NPT, 3/8IN END CONNECTION, MODIFIED PTFE SEAT, LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-800 SERIES, 12 MM END CONNECTION SIZE, 2500 PSIG, 172 BAR, STAINLESS STEEL BODY/END MATERIAL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, H-800 SERIES, ENCAPSULATED BALL STEM DESIGN, ON/OFF SERVICE, ONE-PIECE BALL VALVE/STEM, MAX OPERATING PRESSURE: 3000 PSI, MAX OPERATING TEMPERATURE: 300 DEGREES FARENHEIT, PANEL MOUNTABLE, STAINLESS STEEL, 1/4 INCH...
BALL VALVE, H800 SERIES, 1/2" LET-LOK TUBE FITTING, STRAIGHT PATTERN, PFA SEAT, STAINLESS STEEL, COMPACT ONE PIECE, (SS-45S8). FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, MB SERIES, INTRAFLOW, 1/8 INCH, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL H-800S SERIES. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1/2 INCH CONNECTION SIZE, PCTFE SEAT MATERIAL, H6800 SERIES. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, 1/2IN CONNECTION , 2 WAY, 3000 PSI, 300 DEG F. FREE 2 YEAR RADWELL WARRANTY
BALL VALVE, STAINLESS STEEL, LET-LOK, 1/4 INCH CONNECTION SIZE, 2000 PSI, 2 PIECE, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
BALL VALVES, H-700 SERIES, STAINLESS STEEL, BLOW-OUT PROOF STEM, MAWP 2000 PSI (137 BARG), FLOW COEFFICIENT (CV) 1.25 TO 17.35. FREE 2 YEAR RADWELL WARRANTY
BRONZE GATE VALVE, 1-1/2INCH NPT, 125WSP, 200WOG. FREE 2 YEAR RADWELL WARRANTY
BRONZE GATE VALVE, 1-1/4IN SIZE, 125 SWP, 200 WOG, . FREE 2 YEAR RADWELL WARRANTY
BUCHER HYDRAULICS Hydraulics 400280756
BUCHER HYDRAULICS Hydraulics MRPV-10-N-K-0
CHECK VALVE 3/4NPT. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, 400HP SERIES, 1/4 INCH NPT, FEMALE ENDS, .33 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, DOUBLE ACTING (PORTS A AND B), SIZE 06, 60 LITER PER MINUTE FLOW RATE, 350 BAR MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, HGL SERIES, PILOTED, M5 PNEUMATIC CONNECTIONS, 0.5-10 BAR OPERATING PRESSURE, 200 L/MIN MAX. FLOW RATE (130 L/MIN NOMINAL), NBR SEALS, 530029. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, NON-RETURN VALVE , 153460, FOR TUBE PUN AND PAN,CHECK VALVE; FLOW R1/2 MALE TO 12MM PUSH IN CONN. FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, PNEUMATIC, NON-RETURN, PUSH-IN TYPE, 6 MM CONNECTION, STRAIGHT, -1 TO 10 BAR PRESSURE RANGE, ALUMINUM, (153463). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, SERIES HGL, NON-RETURN, PILOTED, 3/8 NPT PNEUMATIC CONNECTIONS, 0-900 L/MIN FLOW, 0.2-10 BAR OPERATING PRESSURE, SCREW-IN MOUNT, (34879). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, SERIES HGL, PILOTED NON-RETURN, 1/4 NPT PNEUMATIC CONNECTIONS, 0-490 L/MIN FLOW RATE, 0.3-10 BAR OPERATING PRESSURE, NBR MATERIAL, (34878). FREE 2 YEAR RADWELL WARRANTY
CHECK VALVE, TEMP RATE: -10 TO 60 DEG C, PRESSURE RATE: -1 TO 10 BARS, FLOW RATE: 1876 LPM, DIMENSIONS: 12 MM OD X 64.3 MM L, PORT SIZE: R3/8...
COIL 2WIRE. FREE 2 YEAR RADWELL WARRANTY
COIL KIT *51986. FREE 2 YEAR RADWELL WARRANTY
COIL, CLASS H, 10 WATT, 110/120 50/60. FREE 2 YEAR RADWELL WARRANTY
COIL, SOLENOID COIL, 12 VDC, 8 WATTS, CLASS F. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE 3/8IN. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3 PORT, 2 POSITION, 4 WAY, HD, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, 3 WAY, MANUAL LEVER. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE, HP SERIES, 4000 PSIG, 22.7 LPM. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY
D REMOTE SIZE 3. FREE 2 YEAR RADWELL WARRANTY
DELTA POWER CO VALVES Hydraulics 85005060
DELTA POWER CO VALVES Hydraulics DF-S3A00
DELTA POWER CO VALVES Hydraulics DHC11
DELTA POWER CO VALVES Hydraulics PHC13
DEVILBISS Pneumatics HAV500
DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, 63 SERIES, SPRING RETURN, CONCEALED MANUAL OVERRIDE,INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, SUPPLY CONTROL SWITCHING TIME ADJUSTMENT, 350BAR, 4WAY, NG25, 110V. FREE 2...
DIRECTIONAL ELECTRO-HYDRAULIC VALVE WITH SOLENOID, NG25, 3 SPOOL POSITIONS, 63 COMPONENT SERIES, 4 WAY, CONCEALED MANUAL OVERRIDE, INTERNAL PILOT OIL SUPPLY, EXTERNAL PILOT OIL RETURN, DISCHARGE CONTROL SWITCHING TIME ADJUSTMENT,...
DISCONTINUED BY MANUFACTURER, AIR PRESSURE REGULATOR, INTERMEDIATE, NBR ELASTOMER SEALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL VALVE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1-14BAR, 14.5-203PSI, ON-OFF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 3/4 IN PORT VALVE, 800 SERIES, WORKING PRESSURE 100F DEGREE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, THREE-DIRECTIONAL, 1/4IN X 1/4IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRO-PNEUMATIC REGULATOR, 1500 L/MIN, .005-.1 MPA, 12-15 VDC, 0-10 VDC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, 3/8IN NPT PORT, W/O CABLE CONNECTOR, PSI - PRESSURE DISPLAY UNIT.
DISCONTINUED BY MANUFACTURER, FLOW SELECTOR, TUBE OUTER DIAMETER: F8 [0.315], MEDIA: AIR, OPERATING PRESSURE RANGE: 0 ~ 0.7 [0 ~ 102], PROOF PRESSURE: 1.05 [152], INSULATION RESISTANCE: 500 VAC, 1...
DISCONTINUED BY MANUFACTURER, FLUID REGULATOR, 300 PSI MAX, CASTED BODY, THREADED PORT NUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GATE VALVE, 1INCH SIZE, CLASS 800, 1975PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANIFOLD REGULATOR, GAS OXYGEN, ACET, C RH INLET, B RH OUTLET, MAX INLET PRESSURE 200 PSIG, MAX DELIVERY PRESSURE 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINATURE VALVE, 1.5W COIL, 10-32 UNF PORT THREAD, 2 PORT, 2 POSITION, MANIFOLD MOUNT, 24VDC, .110 FAST ON CONNECTOR, .75 MM ORIFICE DIA, SEAL MATERIAL NBR. FREE...
DISCONTINUED BY MANUFACTURER, NEED VALVE, STAINLESS STEEL, H-300U SERIES, 1/2 INCH CONNECTION, REGULATING STEM, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC PRECISION REGULATOR, 1/4 INCH NPT, MAX SUPPLY PRESSURE: 7 KGF/CM2, OUTPUT PRESSURE: 0.05~4 KGF/CM2, 0.7~60 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 2-75 PSI, STAINLESS STEEL, HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 45700197, DIAPHRAGM, 500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, H 'A' VALVE, 2-POSTION, 3/8IN D SOLENOID, INDICATOR LIGHT, 35-150PSI, 241-1034 KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, H 'A' VALVE, 3/8IN S SOLENOID, 2 VALVE SIZE 2, INDICATOR LIGHT, 35-150PSI, 241-1034KPA . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, WITH MANIFOLD BASE, BASE HAS 1/2" NPT PORTS, 110V COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SUB-BASE TYPE 03 MIDI MAXI, (164944). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, SUB-BASE, TYOE 03, MIDI MAXI, (164941). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVES, MAX INLET, 500 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, QUICK EXHAUST SOLENOID VALVE, REDHAT SERIES 8321 QUICK EXHAUST SOLENOID VALVE, 3/8 X 3/8 X 3/8 INCH, FPT X FPT X FPT, 125 VDC, 10.6 W, 10...
DISCONTINUED BY MANUFACTURER, REGULATING VALVE, 1 1/2 INCH SIZE, 300# FLG CONNECTION, 300 MAX PSIG, 15-300 INLET PRESSURE RANGE, DUCTILE IRON, COPPER TUBBING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, PRECISION MODULAR, AIRLINE, 1/4 NPT, MAP PRESSURE 1 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTARY SOLENOID, 95° CLOCKWISE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR VALVE, 140 PSI MAX / 9.7 BAR, RC 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 125 PSI, 50/60 HZ, 24 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220 / 50, 6 WATTS, 1/8 PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, I SERIES, 1-1/2 INCH, 0-116 PSIG, 24 VOLTS, 50-60 HZ, 8 WATTS, B3 COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 15.4 WATTS 125 VDC @ 60 HZ28.6 WATTS 3-3/8 INCH PORTS 10-250 ADJUSTABLE PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE BUS NODE CONTROLLER, W/24VDC INPUT, (18729). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 INCH, 15PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 60 HZ, 3 WATT, 1/8 INCH NPT PORT, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 145 PSIG, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120 VAC, 50/60 HZ, RED HAT SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24/60HZ, 6 WATT, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, 110/120V, 50/60HZ, 10.5W, 10-250 PSI AIR/INERT GAS, 10-250 PSI WATER, 25-200 PSI LT OIL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6 WATTS, PIPE 1/8, HOT WATER 180 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 1/4 NPT, 125 VDC COIL, NUKE SPEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8342 SERIES, BRASS, 4-WAY, 1/4 INCH NPT, DUAL COIL 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AL-192-900, 6.1WATTS, 50/60HZ, 8.1WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO M12 CONNECTOR, 24 VDC, 5/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO3 SERIES, PLUG-IN, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY, CLOSED CENTER, PLUG-IN AC WITH LIGHT, 120/60 VAC, 50/60 HZ, 150 PSIG-AIR. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MANIFOLD MOUNT, DOUBLE SOLENOID, PLUG IN STRAIGHT CONNECTOR, 1000MM LEAD WIRE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, 8345 SERIES, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, AC COIL, 50/60 HZ, 9.1-11.1 WATTS, AIR INERT GAS 30 PSI, WATER 30 PSI, 1/8 PIPE, LT OIL 30 PSI. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, DOUBLE COIL, FLYING LEADS, DUAL PORT, 3/8 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, S SERIES, 12 VDC, 2.6 WATT, 1 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WATER: 30PSI, 9.1WATTS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, START VALVE, 36-230 PSI, 2.5-16 BAR, 0.25-1.6 MPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE,4200,REFRIGERA NT R410A,ASPEN TXV,3 TON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO STAGE REGULATOR, INTERNALLY THREADLESS DESIGN, 316L STAINLESS STEEL, 4-100 PSIG, PCTFE, 5 PORTS, 1/4 " NPT FEMALE STANDARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE MANUALLY ACTUATED, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE REGULATOR, MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE SPARES KIT (PLUNGER ASSEMBLY). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE TERMINAL, MULTI-FUNCTION, MULTI-PIN, TYPE 03, 10 BAR, 145 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1-3/8 PORT ,SOLENOID, 4 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 2-WAY, N/C, 3/8IN NPT, 1400PSI MAX, 110/120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, SOLENOID OPERATED, 2 PSI, 3/4 INCH NPT, 10.1 WATT, 110/120 VAC, 50/60 HZ, 3 WIRE LEADS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVES PRESSURE RELEIF VALVES, MAX INLET 500 PSI. FREE 2 YEAR RADWELL WARRANTY
DOUBLE DIRECT SOLENOID VALVE, 110-120/50-60 VAC, 3 POSITION 4-WAY OPEN CENTER, NO MOUNT, PLUG IN AC W/ LIGHT, NPTF PORT. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION Hydraulics HC206076063600
ELECTRO PNEUMATIC REGULATOR, 1500 L/MIN, .005-.5 MPA, 24 VDC, CURRENT STYLE - 4-20MADC INPUT SIGNAL, 1-5 VDC ANALOG OUTPUT, NPT 1/4IN PORTS, RIGHT ANGLE STYLE CABLE CONNECTOR - 3M CABLE,...
ELECTRO PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, INPUT: 0-10 VDC, OUPUT: 0.7- 130 PSI, IT/ITV0000/1000, 1/4 IN NPT VERSION, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, IT SERIES, IT4000/ITV3000, 1/2 INCH NPT VERSION, 0-10 VDC, MONITOR SIGNAL OUTPUT, SHOCK/VIBRATION RESISTANCE, M65 EXHAUST PORT, CONDUIT ENTRY PORT. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, ITV2000 SERIES, .0005 TO 0.100 MPA OUTPUT, 24 VDC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, MAX SUPPLY PRESSURE 1MPA, SET PRESSURE RANGE 0.001 TO 0.6MPA, MAX FLOW RATE 6I/MIN. FREE 2 YEAR RADWELL WARRANTY
ELECTRO-PNEUMATIC REGULATOR, MODEL 2000, IT SERIES, 1/4 IN NPT, 0.5 MPA, 0-10 VDC, 2000-4000 PORT SIZE, BRACKET. FREE 2 YEAR RADWELL WARRANTY
FAN COIL CONTROL BOARD. FREE 2 YEAR RADWELL WARRANTY
FESTO Pneumatics H-QS-6
FESTO Pneumatics HE-3-QS-6
FESTO Pneumatics HE-D-MIDI
FESTO Pneumatics HE-D-MINI
FESTO Pneumatics HEE-1/2-D-MIDI-24
FESTO Pneumatics HEE-D-MIDI-110
FESTO Pneumatics HEE-D-MIDI-24
FESTO Pneumatics HEE-D-MINI-24
FESTO Pneumatics HGL-1/8-B
FESTO Pneumatics HGL-3/8-B
FESTO Pneumatics HGL-3/8-NPT
FESTO Pneumatics HGL-M5-B
FESTO Pneumatics HSO-4/3-M5
FESTO Pneumatics ILR-03
FESTO Valves HGL-1/2-B
FESTO Valves HGL-1/4-B
FESTO Valves HGL-1/8-1/8-B
FINGER LEVER VALVE, 4/3-WAY, EXHAUSTED, MANUAL ACTUATION TYPE, 125 L/MIN, 0-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, SOFT SEALING PRINCIPLE, PILOT-CONTROLLED, NON-REVERSIBLE, M5 CONNECTIONS 1 AND 2, NOT DUCTED CONNECTION...
FLOW CONTROL, SPL. FREE 2 YEAR RADWELL WARRANTY
GAS SHUTOFF SOLENOID VALVE, HV216 SERIES, 2-WAY, ALUMINUM BODY, CABLE OPERATED, RELEASE TO CLOSE, 1//2 INCH NPT, 3/4 INCH ORIFICE, 5.2 CV FLOW, 32-132 FAHRENHEIT, 5 PSI MAX, FOR COMMERCIAL...
GC VALVES SOLENOID COIL, 120 VAC, 10W, 24IN 18AWG PIGTAIL. FOR USE WITH NS201 AND NS301 VALVES. FREE 2 YEAR RADWELL WARRANTY
GC VALVES SOLENOID COIL, 120 VAC, 8W, 24IN 18AWG PIGTAIL. FOR USE WITH NS211 AC VALVES.. FREE 2 YEAR RADWELL WARRANTY
GC VALVES SOLENOID COIL, 24 VDC, 10W, 24IN 18AWG PIGTAIL. FOR USE WITH NS201, NS211 DC AND NS301 VALVES.. FREE 2 YEAR RADWELL WARRANTY
GC VALVES Valves H401UF02T9CF5S
GC VALVES Valves HS3GN02A24
GC VALVES Valves HS4GN02A24
GENERANT Valves HPRV-250B-V-920
GRANZOW Valves H3B19-00Y
GRANZOW Valves H4B19-00Y
GRANZOW Valves H4H29-00Y
GRANZOW Valves H5B19-00Y
H SO SERIES VALVES 5599-1 CNOMO, ISO 5599-1 SIZE 2, DOUBLE SOLENOID, 3-POSITION - APB, INTERNAL PILOT, PORT #1 / VENTED, FLUSH, NON-LOCKING, 3-PIN 30MM DIN 43650A WITH CNOMO OPERATOR,...
H-QS, HA-QS, HB-QS, CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY
H1 S SOL 24 VAC. FREE 2 YEAR RADWELL WARRANTY
HAIR TRIGGER VALVE. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY , HA180E1-PSL, HA180E1PSL, SOLENOID VALVE, 20-100PSI. FREE 2 YEAR RADWELL WARRANTY
HUMPHREY Valves HA040-4E1-24VDC
HUMPHREY Valves HA110-4E1-83-PSL
HUMPHREY Valves HA110-4E1-PSL-24VDC
HUMPHREY Valves HA110-4E2-PSL-24VDC
HUMPHREY Valves HV030E1-PSL-24VDC
HUMPHREY Valves HW240-4E1-81-L-120VA C
HUSKY Pneumatics HDA70703AV
HV164262005V CSA 120/60,110/50 DA COIL, SOLENOID PART. FREE 2 YEAR RADWELL WARRANTY
HYDRAFORCE Hydraulics RV10-22A-0-N-35
HYDRO FITTING Valves HF1468-1A
INTRAFLOW VALVE, 1/4 INCH NOMINAL, -15 TO 450 OPERATING TEMP, 6000 PSIG, 316 SS. FREE 2 YEAR RADWELL WARRANTY
INTRAFLOW VALVE, 1/4 INCH OD TUBE, 260 C (500 F) MAX, 6000 PSI (414 BAR), STAINLESS STEEL, A-LOK INLET PORT. FREE 2 YEAR RADWELL WARRANTY
INTRAFLOW VALVE, 1/4 INCH SAE, TOP ACCESS, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
INTRAFLOW VALVE, 1/8 INCH INTERNAL FLOW PATH, 316 STAINLESS STEEL, FITTING. FREE 2 YEAR RADWELL WARRANTY
INTRAFLOW VALVE, 1/8 INCH ORIFICE, 1 BLOCK HUMPER, 316 STAINLESS STEEL, SLIP-FIT. FREE 2 YEAR RADWELL WARRANTY
INTRAFLOW VALVE, PACKING SPRING, MAINTENANCE INSTRUCTION, USED ON 2-WAY STEEL BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
INTRAFLOW VALVE, PRESSURE CONNECTOR, FLUOCARBON RUBBER, 316 SS. FREE 2 YEAR RADWELL WARRANTY
IR1000~3000, PRECISION REGULATOR, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
ISO PLUGIN VALVE ASSY. FREE 2 YEAR RADWELL WARRANTY
ISO1 S PRT BSE PLGN B.H IN MTG. FREE 2 YEAR RADWELL WARRANTY
ISO1 S/B STD, PRESSURE REGULATOR, TWO 100 PSI GAUGES. FREE 2 YEAR RADWELL WARRANTY
ISO1 S/B W/SPD CNTRL PLGN. FREE 2 YEAR RADWELL WARRANTY
ISO1 SOL VALVE, 24 VDC, 0.16 BAR. FREE 2 YEAR RADWELL WARRANTY
ISO1 UNIT INT EB. FREE 2 YEAR RADWELL WARRANTY
ISO15407 S/B DBL PLGN 10 PSHN. FREE 2 YEAR RADWELL WARRANTY
ISO2 S/B BSE STD. FREE 2 YEAR RADWELL WARRANTY
ISO2 S/B PLGN. FREE 2 YEAR RADWELL WARRANTY
ISO2 S/B STD. FREE 2 YEAR RADWELL WARRANTY
ISO2 UNIT 4PIN MICRO CONN W/LT. FREE 2 YEAR RADWELL WARRANTY
ISO2 UNIT INT EA. FREE 2 YEAR RADWELL WARRANTY
ISO2 UNIT INT PRT EA(5). FREE 2 YEAR RADWELL WARRANTY
ISO2 UNIT ZINC PLATED T ARM. FREE 2 YEAR RADWELL WARRANTY
ISO3 PLGN VLV ASSY. FREE 2 YEAR RADWELL WARRANTY
ISO3 REG UNIT JMPR PLATE ON B. FREE 2 YEAR RADWELL WARRANTY
ISO3 S/B PLGN. FREE 2 YEAR RADWELL WARRANTY
ISO3 UNIT PLGN. FREE 2 YEAR RADWELL WARRANTY
ISO3 UNIT STD, 24VDC, 4.0WATTS, 150PSIG, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/4 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 1/8 INCPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT/ITV0000/1000 E/P REGULATOR -IT1000 OTHER SPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000 E/P REGULATOR -IT2000 1/4 INCNPT VERSION -REGULATOR, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
IT2000/ITV2000, E/P REGULATOR -I, T2000, 1/4 INCPT VERSION, ELECTRO-PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
LENZ HYDRAULIC Hydraulics T-LLG-5
LENZ Hydraulics 550-5
LOCK UP VALVE, 1/4INCH NPT PORT, IL200, SINGLE ACTING. FREE 2 YEAR RADWELL WARRANTY
MANUALLY OPERATED, MULTI-DIRECTIONAL CONTROL VALVE, THREADED BODY VALVE, 25GPM BODY SIZE, 3-POSITION VALVE,4 WAY - SPRING CENTERED, SAE PORTS. FREE 2 YEAR RADWELL WARRANTY
MODULAR VALVE. FREE 2 YEAR RADWELL WARRANTY
MONITEUR DEVICES Valves IMOB-5000
NEEDLE VALVE SCREWED BONNET 3/4IN 6000PSI. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, H-300U SERIES, 316 STAINLESS STEEL BODY, LET-LOK END CONNECTION, REGULATING STEM, 3/8 INCH END CONNECTION SIZE, BLACK PLASTIC HANDLE, 5000 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, H-300U SERIES, STRAIGHT AND ANGLE PATTERN, 5000 PSI MAX PRESSURE, FLOW COEFFICIENT 0.09 TO 1.8CV, END CONNECTION SIZE: 1/4 INCH, BLACK PLASTIC HANDLE, REGULATING STEM, NPT THREADS, STAINLESS...
NEEDLE VALVE, INTEGRAL BONNET, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, INTEGRAL BONNET, H-300U SERIES, LET-LOK END, 316SS BODY, LET-LOK END CONNECTION, REGULATION STEM, 1/4IN END CONNECTION, BLACK PASTIC HANDLE. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, LINE MOUNTED, STRAIGHT AND ANGLE PATTERN, MAWP 5000 PSI, REGULATING STEM TYPE, 3/8 INCH VALVE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, STAINLESS STEEL, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE,INTEGRAL BONNET, STAINLESS STEEL, 1/8. FREE 2 YEAR RADWELL WARRANTY
NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY
NON RETURN VALVE, HA SERIES, PNEUMATIC CONNECTION 1: R1/4, PNEUMATIC CONNECTION 2: QS-6, SCREW-IN MOUNTING TYPE, 302 L/MIN STANDARD NOMINAL FLOW RATE, -1-10 BAR OPERATING PRESSURE, NICKEL-PLATED BRASS HOUSING MATERIAL,...
NON-RETURN CHECK VALVE, HGL SERIES, G 1/4 INLET PORT X G 1/4 OUTLET PORT, 0.5-10 BAR OPERATING PRESSURE, ZINC BODY, (530031). FREE 2 YEAR RADWELL WARRANTY
NUMATICS, I34RD100J016N00, PNEUMATIC REGUALTOR UNIT, 10-130PSIG, .7-9BAR. FREE 2 YEAR RADWELL WARRANTY
ON OFF VALVE, HE SERIES, 3/2; BISTABLE VALVE FUNCTION, 1/4 NPT; QS-1/4 PNEUMATIC CONNECTIONS, MANUAL ACTUATION, 340.2 L/MIN NOMINAL FLOW RATE, -0.95-10 BAR OPERATING PRESSURE, PBT-REINFORCED HOUSING MATERIAL, 153986. FREE...
ON-OFF VALVE, D-SERIES, 3/2-WAY, ELECTRICAL, 24 VDC, 40 MM GRID DIMENSION, 2.5-16 BAR OPERATING PRESSURE, NORMALLY CLOSED, W/O CONNECTING PLATES, (172956). FREE 2 YEAR RADWELL WARRANTY
ON-OFF VALVE, D-SERIES, MANUAL, 3/2 WAY, NORMALLY CLOSED, 55 MM GRID DIMENSION, 0-16 BAR OPERATING PRESSURE, 6500 I/MIN, W/O CONNECTING PLATES, (170682). FREE 2 YEAR RADWELL WARRANTY
ON/OFF VALVE, SOLENOID ACTUATED, UNIDIRECTIONAL, 2.5 - 16 BAR P1 RANGE. FREE 2 YEAR RADWELL WARRANTY
PILOT RELIEF VALVE, SCREW-IN CARTRIDGE, 50-5000PSI. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, CONTROL FUNTION:SINGLE SOLENOID, VALVE FUNTION:2 WAY, 4 POSITION, 24 VDC, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, DOUBLE SOLENOID, 4WAY, 3 POSITION, BLOCK CENTER, 24VDC. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, DUAL SOLENOID, PNEUMATIC, W/O MOUNTING, 3 POSITION, 4 WAY, 24VDC, 1/4IN NPTF FEMALE THREADED. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, PNEUMATIC, DOUBLE SOLENOID, 3 POSITION, 4 WAY, OPEN CENTER, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PILOT VALVE, UNLOCKABLE NON-RETURN FUNCTION, QS-8; G3/8 PNEUMATIC CONNECTIONS, PNEUMATIC ACTUATION, 0.5-10 BAR OPERATING PRESSURE, 830 L/MIN STANDARD NOMINAL FLOW RATE, 530043. FREE 2 YEAR RADWELL WARRANTY
PILOTED CHECK VALVE, HGL SERIES, UNLOCKABLE NON-RETURN FUNCTION, PNEUMATIC ACTUATION, G1/2 PNEUMATIC CONNECTIONS, G3/8 PILOT AIR PORT 21, 0.5-10 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, 530033. FREE...
PILOTED CHECK VALVE, THREADED, MALE, 4 MM TUBE, 0.5/10 BAR. FREE 2 YEAR RADWELL WARRANTY
PILOTED NON RETURN VALVE, HGL SERIES, QS-12; G1/2 PNEUMATIC CONNECTIONS, PNEUMATIC ACTUATION, 0.5-10 BAR OPERATING PRESSURE, 1400 L/MIN STANDARD NOMINAL FLOW RATE, 530045. FREE 2 YEAR RADWELL WARRANTY
PILOTED NON RETURN VALVE, HGL TYPE, UNLOCKABLE, 3/8 IN NPT CONN'S 1&2, 1/4 IN NPT PILOT AIR PORT 21, SCREW IN MOUNT W/EXTERNAL THREAD, 0.05 MPA-1 MPA OPER PRESSURE, 0.1...
PNEUAMATIC VALVE, ON/OFF, 2/2 WAY DIRECTIONAL CONTROL, 40 PSI, P1 MIN, 3 BAR, P1 MAX 16 BAR, 240 PSI, 1.6 MPA, (170690). FREE 2 YEAR RADWELL WARRANTY
PNEUMADYNE Pneumatics H4C-100-DT
PNEUMADYNE Valves H4C-1/8-DT
PNEUMADYNE Valves HP45-100-DT
PNEUMATIC ADJUSTABLE VALVE, W/GAUGE, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC ELECTRO REGULATOR IT/ITV0000/1000 E/P REGULATOR IT1000 1/8 INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC MANIFOLD, 2 VALVE, 10000 PSI (689 BAR) OPERATING PRESSURE, 1/2 INCH NPT FEMALE INLET, 1/2 INCH NPT FEMALE OUTLET, FLAT BARSTOCK, 316 STAINLESS STEEL BODY. FREE 2 YEAR RADWELL...
PNEUMATIC REGULATOR, 1MPA, OUT .01-.8MPA, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, IR2000 SERIES, BASIC TYPE HANDLE, 1MPA MAX PRESS, 1/4 IN PORT, OUTPUT PRESS: 0.005-0.8MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ISO1 REG UNIT, JUMPER PLATE SIDE B, 3-30 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ISO1, 1-1/4 INCH SIZE, 10-130 PSIG. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, IT/ITV0000, 1/4 INCH NPT, 2-PORT, BUILT-IN DISPLAY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, ITV SERIES, ELECTRO-PNEUMATIC, LED DISPLAY, 4-20MA DC, 0.7-14 PSI, 1/4" INCNPT VERSION. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC REGULATOR, PRECISION MODULAR, 3/8 INCH PORT SIZE, 1.0MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SHUT-OFF VALVE, 3/2 - BISTABLE, QS-8 CONNECTIONS, -0.95 TO 10 BAR OPERATING PRESSURE, MANUALLY ACTUATED, (153476). FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 150 PSI MAX, 24 VDC, 4 WATT, W/ BRIDGE. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC SOLENOID VALVE, 150PSI MAX, 120VAC, 50/60HZ, 5.4/4.1VA. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE 24V 3WAY 1.5WATT W/VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, 3-PORT, 2-POSITION, SINGLE SOLENOID, DIRECT ACTING, 24 VDC VOLTAGE, 1.5 WATTS, 100 PSI PRESSURE RANGE, 1.98 X 0.5 X 0.97 INCH (H X W X D), 600 CYCLES...
PNEUMATIC VALVE, ISO SERIES, SIZE 2, SINGLE REMOTE PITLOT, 2 POSITION, DIFFERENTAIL, SPRING ASSIST. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, ISO1, DOUBLE OPERATOR, 100-115 VAC @ 50 HZ, 110-120 VAC @ 60 HZ. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, MANUAL CONTROL, HEE SERIES, 16 BAR, 3/2 CLOSED MONOSTABLE, G1/4 THREAD SIZE, 2 POSITION, 3 PORTS, -10 TO +60 DEGREE C, 172959. FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VALVE, ON-OFF, G3/8 FEMALE, 24 VDC, 2.5-16 BAR. FREE 2 YEAR RADWELL WARRANTY
PNUEMATIC ON/OFF VALVE, 0-16 BAR, 3/2 DOUBLE SOLENOID, G1/8 PNEUMATIC CONNECTION, NON-REVERSIBLE, COMPRESSED AIR, -10 TO +60 DEGREES C, 170681. FREE 2 YEAR RADWELL WARRANTY
POWER DUTY RELAY, COIL 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, . FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 0.16 SCFM, 1/4 NPT, RELIEF VALVE, 1.45 TO 116 PSI. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, 0.41 SCFM, 1/2 NPT, RELIEF VALVE, 1.45 TO 58 PSI, WBRACKET/GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE, WITH BRACKET. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH BRACKET, GAUGE/BRACKET/NAME PLATE MOUNT ON OPPOSITE SIDE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/4" PORT SIZE, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.005 TO 0.2 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE, NON-GREASE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, G THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.8 MPA, NPT THREAD, 1/8" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR1000, BASIC TYPE (HANDLE), .01 TO .8 MPA PRESSURE RANGE, RC THREAD TYPE, 1/8IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, SERIES IR2000, 0.005-0.2 MPA, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR, ZERO BLEED, 3 / 8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PRECISION REGULATOR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REDUCING VALVE, MODULAR, SIZE 06, FLOW: UP TO 50 L/MIN, 50-210 BAR PRESSURE RANGE, REDUCED PRESSURE ON P PORT. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1-30 PSI, 10 MM, 0.06 CV, 1/4 INCH PORT, KNOB ADJUSTMENT, FEMALE THREADED END CONNECTION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, 1/4 FPT, MAX INLET 4000 PSI, MAX OUTLET 250 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ISO 5599/2, SINGLE PRESSURE, 10-130 PSIG, 0.7-9 BAR, REGULATOR UNIT ONLY, PLUG-IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, ISO 5599/2, SIZE 2 3/8, SINGLE PRESSURE TO PORT 1, 10-130 PSIG, 0.7-9 BAR. FREE 2 YEAR RADWELL WARRANTY
PRESSURE REGULATOR, PNEUMATIC, DUAL PRESSURE TO PORT 3/5, 10-130 PSIG, REGULATOR UNIT ONLY, PLUG-IN TYPE, ISO 5599/2 SIZE 2 3/8 INCH, NPTF. FREE 2 YEAR RADWELL WARRANTY
PRESSURE RELIEF, DIRECT OR PILOTED, POPPET TYPE, SINGLE, ACTING ON PORT B, DISCHARGE TO PORT T. FREE 2 YEAR RADWELL WARRANTY
QUICK EXHAUST VALVE, VR CHECK VALVE, VR OTHER SIZE RATING, 1X. FREE 2 YEAR RADWELL WARRANTY
REGULATOR -IT2000, ELECTRO-PNEUMATIC, 1/4 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, 24 VDC POWER, 10 VDC INPUT, 5 VDC OUTPUT, 3 BAR, 200 L/MIN, 0.005-0.9 MPA, LED DISPLAY, THREAD: F. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, DC24V, 70PSI. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT/ITV0000/1000, E/P, 1/4 IN PORT, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ELECTRO-PNEUMATIC, IT2000/ITV2000, 1/4 INCPT VERSION. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, ISO 5599/2, 5-60 PSI, 0.3-4.1 BAR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, IT SERIES, 1/4 IN NPT, ELECTRO-PNEUMATIC, 4-20MA, 72.52PSI, 0.5MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, IT2000 SERIES, 1/4", ELECTRO-PNEUMATIC, 0-5 V DC, 0.005-0.1 MPA. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, MANIFOLD, 18MM SERIES, DUAL PRESSURE TO PORTS 3&5, PRESSURE RANGE 10-130PSIG, 5 PORTED, 4WAY, 1/8IN THREADED PORT, MANIFOLD BLOCK MOUNT, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION CONTROL, IR200 BODY SIZE, 1/4 INCH PORT, 0.01-0.8 MPA, HANDLE SETTING, BRACKET ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 0.01 TO 0.2 MPA, 1/2 INCH NPT PORTS, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 0.01 TO 0.4 MPA,1/4" PORT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 1/2 PORT SIZE, 0.005~0.8MPA, F THREAD, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, 1/4 INCH PT, 0.005-0.2 MPA, SPECIALTY. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, HANDLE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, IR 1/4INCH MODULAR (PT). FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, IR PRECISION REGULATOR, 150 PSI, OUTPUT PRESSURE: 1.4-60 PSI, PORT SIZE: 1/4 INCH 3/8 INCH 1/2 INCH, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION MODULAR, SERIES IR, AIR OPERATED TYPE, 0.005-0.2 MPA PRESSURE RANGE, 1/4 IN PORT SIZE, W/BRACKET & PRESSURE GAUGE, NPN OPEN COLLECTOR/1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR, PRECISION REGULATOR, ZERO BLEED, SIZE 1, 0.02-0.8 MPA, BOTTOM EXHAUST, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
REGULATOR,E/P, .001-.5MPA,24VDC, 0-10VDC, BRKT, R ANGLE CONN. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT FOR I23SS400K, ISO 5599/2 SERIES. FREE 2 YEAR RADWELL WARRANTY
REPAIR KIT FOR I23SS5, 6, 7 K, M. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR HY-PRO HP60L825MB FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT FOR IKRON HEK8520106ASFG010LCB FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
REVERSE FLOW CHECK VALVES OXY/FUEL PAIR TORCH MOUNT, OXY FUEL PAIR. FREE 2 YEAR RADWELL WARRANTY
ROTARY ACTUATOR, HRQ30A, NPT. FREE 2 YEAR RADWELL WARRANTY
ROTARY LEVER ACTUATOR/DETENT RETURN MANUAL AIR VALVE, 1/2 INCH, INLET 4-WAY, 3-POSITION,1.5 CV RATING, 150 MAX PSI, 166F MAX. FREE 2 YEAR RADWELL WARRANTY
S SERIES VALVE VALVE / SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SCHRADER BELLOWS Hydraulics HVN4200-8
SCHRADER BELLOWS Pneumatics HM5VX2049A
SCHRADER BELLOWS Pneumatics HMNVX2049A
SCHRADER BELLOWS Valves H1EVXBG023D
SCHRADER BELLOWS Valves H1EVXXG0B9D
SCHRADER BELLOWS Valves H1EWXBBL53D
SCHRADER BELLOWS Valves H22VXBG0B9D
SCHRADER BELLOWS Valves H25VXBG0B9D
SCHRADER BELLOWS Valves HA1VXBG023A
SCHRADER BELLOWS Valves HA1VXBG0G9A
SCHRADER BELLOWS Valves HA2VXBG023A
SCHRADER BELLOWS Valves HA2VXBG0G9A
SCHRADER BELLOWS Valves HA5VXBG023A
SCHRADER BELLOWS Valves HA5VXBG0G9A
SCHRADER BELLOWS Valves HAEVXBG023A
SCHRADER BELLOWS Valves HAEVXBG0G9A
SCHRADER BELLOWS Valves HAEWXBG2G9000FA
SCHRADER BELLOWS Valves HB5VXBG0G9A
SCHRADER BELLOWS Valves HB6VXBG0G9A
SCHRADER BELLOWS Valves HBEVXBG0G9A
SEQUENCE VALVE\NUNLOADING, LOW PRESSURE RELIEF, COUNTERBALANCE VALVE\NMAX. OPERATING PRESSURE 21MPA (3,050 PSI)\NMAX. FLOW RATE UP TO 250L/MIN (66 GPM). FREE 2 YEAR RADWELL WARRANTY
SERIES IR3000, PRECISION REGULATOR, BASIC TYPE. FREE 2 YEAR RADWELL WARRANTY
SERIES ITV0000, ELECTRO-PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY
SERVICE KIT, FOR ISO SIZE 3, MODELS SS4/SS6, ISO 5599/2. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, HE SERIES, MANUAL ACTUATION, 3/2; BISTABLE VALVE FUNCTION, 0-16 BAR OPERATING PRESSURE, 3600 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC CONNECTIONS, 162810. FREE 2 YEAR RADWELL WARRANTY...
SHUT OFF VALVE, HEE SERIES, PISTON GATE VALVE, ELECTRICAL ACTUATION TYPE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 2.5-16 BAR OPERATING PRESSURE, 6500 L/MIN STANDARD NOMINAL FLOW RATE,...
SHUT OFF VALVE, HEE SERIES, PISTON GATE, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 3/2; CLOSED; MONOSTABLE, 2.5-16 BAR OPERATING PRESSURE, 24 VDC; 3.0 W COIL, G3/8 PNEUMATIC CONNECTION, 172962. FREE 2...
SHUT OFF VALVE, HEL SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, 2/2; CLOSED; MONOSTABLE, 3-16 BAR OPERATING PRESSURE, NBR SEALS, 170692. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, HEL SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, DIRECT CONTROL TYPE, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 3-16 BAR OPERATING PRESSURE, 170691. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, HEL SERIES, WITH FLOW CONTROL OPTION, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, DIRECT CONTROL, 2/2; CLOSED; MONOSTABLE FUNCTION, 3-16 BAR OPERATING PRESSURE, 3600 L/MIN STANDARD NOMINAL FLOW RATE,...
SHUT-OFF VALVE, 2/2 OR 3/2 WAY BISTABLE, PUSH IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, ACTUATION TYPE: MANUALLY, NORMAL NOMINAL FLOW 270 L/MIN, 5 MM NOMINAL WIDTH, PBT REINFORCED. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, HAND VALVE, UNION STRAIGHT, 3-PORT, NORMALLY CLOSE. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, HE SERIES, 2/2 BISTABLE FUNCTION, MANUAL ACTUATION, QS-8 PORTS, 388 L/MIN FLOW RATE, -95 TO 10 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, MANUAL, 3/2 BISTABLE, 1-10 BAR, G3/4, 8000L/MIN, DIE-CAST ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, SERIES HE-LO, PISTON GATE, MANUAL ACTUATION, 3/2; BISTABLE, 1-10 BAR OPERATING PRESSURE, 6200 L/MIN FLOW RATE, G1/2; G1 PNEUMATIC CONNECTIONS, (197134). FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE,14.50 - 145.04 PSI, 6200L / MIN, 1 / 2 NPT, 1 - 10 BAR,. FREE 2 YEAR RADWELL WARRANTY
SHUTOFF VALVE, LIQUID PETROLEUM GAS, 2 WAY - 2/2 NORMALLY CLOSED, SOLENOID, PIPE / PORT SIZE 3/4 ", BODY MATERIAL BRASS. FREE 2 YEAR RADWELL WARRANTY
SIX ZONE VALVE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
SMC Pneumatics IR1000-F01B
SMC Pneumatics IR2020-F02
SMC Pneumatics IR2020-N02B
SMC Pneumatics IR3020-F03
SOL-PILOT VALVE, ISO, 18MM SERIES, 4/3 OPEN, CTR 24VDC, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOL-PILOT VALVE, ISO3 SERIES, 5/2 SGL, 120/60 VAC, 5 PORTED, 4-WAY, 2 AND 3 POSITION, SPOOL & SLEEVE. FREE 2 YEAR RADWELL WARRANTY
SOLEDNOID VALVE,100PSI, 100VDC, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
SOLENID VALVE, 3 WAY, 24 VDC, 28"HG, 100PSIG, 1.7W, CV .05 PROVIDES 3 SCFM @ 100 PSIG, AIR LIQUID AND OTHER GASES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL, 24 VDC, 8 WATTS, CLASS F. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, 24 VDC, SINGLE SOLENOID, 4 WAY 2 POSITION, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, HEAVY DUTY, MULTI PURPOSE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID PILOT VALVE, ISO 26MM, SERIES 4/3, CLOSED CTR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID ROTARY TYPE SIZE-4E. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 105-125V 11WATT 12PSI 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC 10.1W 1/4INCH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 110/120VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 145PSI 2.3W 24VDC 1000KPA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 145PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE 220/240V 50/60HZ 1/4IN PIPE 6.1W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE COIL, 24VDC, 14W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE MINI 10-32UNF 2PORT 3POS COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 0/232 PSIG, 0/16 BAR, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 040 SERIES, 3 PORT PROCESS CONNECTION, STRAIGHT CONNECTOR W/ LED STATUS INDICATOR, 24VDC COIL RATING, 28.5-100PSI RATING. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 040 SERIES, 3 PORT, STRAIGHT CONNECTOR WITH LED INDICATOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 040 SERIES, 5 PORT, 24VDC, STRAIGHT CONNECTOR WITH LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/8 X 1/8 3U STAINLESS STEEL 10.6/H W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 10-125 WATER PSI, 10-1250 AIR GAS PSI, 152 VDC, 1 INCH NPT, 18 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.1 WATT, 30 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 120 VAC, 60 HZ, 20 W, 150 PSI, 1/4 IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 125 VDC, 17.4 W, 3/8 INCH NPT PORTS, 18 INCH LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 14.5-232PSIG AIR, 1-16BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 15-150PSI, 110/120V, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY 2/2NC, 24VDC, S SERIES. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2-WAY, 120 V, 60 HZ, 16.1 WATT, 5-150 PSI AIR/INERT GAS, 5-150 PSI WATER, 5-125 PSI LT OIL, 1IN NPT, (HT8210G014AC120/60D ). FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VAC, 50/60 HZ, 16.7 WATTS, 1/2 IN NPT, 100 PSI DETERGENT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC, 4 W, 4-WAY, 150 PSI MAX, 1/4IN NPTF. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24 VDC/48 VAC COIL, 50/60 HZ, 6.8 WATT, 14.5-232 PSIG, 1-16 BAR, ISO 1 S/B, DIN PLUG IN CONNECTION, G1/4, WITH MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC COIL, 2-WAY, INTERNALLY PILOTED, NORMALLY CLOSED, WITH ASSISTED LIFT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, 3 POSITION DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 24VDC, SERIES H180. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 2IN PIPE, 2-3/32IN ORIFICE, 25PSI, COIL 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/4 IN, 0-200 PSI, 2.8 CV, BRASS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 3/8", N/C, 2 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-WAY 2-POSITION, SINGLE SOLENOID, SUB BASE TYPE, STRAIGHT PLUG CONNECTION, 20-100 PSI, 24 V DC, HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 5-WAY, 24 VDC, SINGLE SOLENOID, 4 WATT, 14.5-232 PSIG, 1-16 BAR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, HIGH TEMP, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, 8316 SERIES, 3/2, NORMALLY CLOSED, CLASS H SOLENOID - BATTERY CHARGING CIRCUITS, 3/4" NPT PIPE SIZE, 125 PSI MAX, BRASS BODY, 125 VDC. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, EXTERNAL PILOT, PORT #14 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, DOUBLE SOLENOID, DUAL 3/2, NC/NC, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, LOCKING, FLUSH, PUSH / TURN - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 15407-2, 18 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC.
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 115/120 VAC, 50/60 HZ. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 2-POSITION, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE 2 YEAR...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 3-POSITION - APB, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, EXTERNAL PILOT, PORT #14 / VENTED, LOCKING, FLUSH, PUSH / TURN - W/ LIGHT, 24...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, LOCKING, FLUSH, PUSH / TURN -...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, LOCKING, FLUSH, PUSH / TURN - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 115/120 VAC,...
SOLENOID VALVE, BASIC SERIES 15407-2, 26 MM, SINGLE SOLENOID, 2-POSITION - AIR RETURN, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC.
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, EXTERNAL PILOT, PORT #12 OR #14 / VENTED, NON-LOCKING, FLUSH, PUSH -...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 1, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT,...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 2, DOUBLE SOLENOID, 3-POSITION - APB, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 2, DOUBLE SOLENOID, 3-POSITION - CE, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT, 24 VDC. FREE...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 3, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, EXTERNAL PILOT, PORT #12 OR #14 / VENTED, NON-LOCKING, FLUSH, PUSH -...
SOLENOID VALVE, BASIC SERIES 5599-2, SIZE 3, SINGLE SOLENOID, 2-POSITION - AIR RETURN, SPRING ASSIST, VALVE LESS BASE, INTERNAL PILOT, PORT #1 / VENTED, NON-LOCKING, FLUSH, PUSH - W/ LIGHT,...
SOLENOID VALVE, CONTROL TYPE, SINGLE, VALVE BODY ASSY. LESS BASE, NO PORT, NON LOCKING, LED INDICATOR, 2 POSITION, 4 WAY, 120/110 VAC, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE DIRECT, 2 POSITION, 4WAY, 110-120VAC 50/60HZ, 1/2IN NPTF FEMALE THREADED PORT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE OPERATOR, FLUSH NON-LOCKING OVERRIDE, 1/4 INCH PORT SIZE, LESS MANIFOLD, 3 POSITION, 4-WAY, PLUG IN, W/ INDICATING LIGHT, 24 VDC, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY...
SOLENOID VALVE, DOUBLE SOLENOID AIR PILOT, 3 POSITION, 4 WAY, OPEN CENTER, PLUG IN DC WITH LIGHT, 24 VDC, 4 W, 150 PSIG-AIR. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 0.1 AMP, 2 POSITION, 4 WAY, 24 VDC, 2.5 W, 150 PSIG AIR, -10/115 DEG F, NEMA 4, IP65 . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 150PSIG, 24VDC, 2.5W, 4WAY, 2 AND 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 2 POSITION, 4 WAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, 24 VDC, 4 WAY, 2 POSITION, PLUG-IN, W/LED, 12 INCH WIRE LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, DOUBLE SOLENOID, PLUG-IN TYPE, W/ MANIFOLD, 3 POSITION, 5-WAY, 110/120 VAC, 50/60 HZ, .11 AMP, W/ INDICATING LIGHTS. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ELECTRICALLY-ACTUATE D, SERIES 123, WITHOUT BASE, 3/8 INCH PORT SIZE, DOUBLE SOLENOID PILOT, FLUSH MANUAL OVERRIDE, 2 POSITION, 4-WAY, PLUG-IN DC W/LIGHT, 24 VDC, 4 WATTS, WITH BRIDGE.
SOLENOID VALVE, H SERIES, 120 VAC, 8 WATT, 0-200 PSI, 1/2 IN PIPE SIZE, 5/8 IN ORIFICE, 2.80 CV FLOW, INTERNALLY PILOTED, NORMALLY CLOSED, ASSISTED LIFT, CABLR GRIP DIN, 14...
SOLENOID VALVE, I23 SERIES, 24 V DC, 4.0 WATTS, 150 PSIG, W/BRIDGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, IS01, 24 VDC, 4 W, 150 PSI, W/ BRIDGE, 4 WAY, 2 POSITION, 5 PORTED. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 1 1/4 INCH, DIRECT SELENOID, 3-POSITION/4-WAY, STANDARD DC W/ LIGHT WIRING, 150 PSIG (AIR) MAX. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 1 SERIES, DOUBLE SOLENOID, 150 MAX PSI, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2 SERIES, SINGLE OPERATOR, PLUG-IN, MANIFOLD BASE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 2 SERIES, SO 5599/2 SIZE 2 1/2 PORTS, DOUBLE SOLENOID AIR PILOT, 3-POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK MOUNT, PLUG-IN, NPTF STYLE PORTS, 24 V DC. FREE...
SOLENOID VALVE, ISO 5599/2 SERIES, 2-POSITION, 4-WAY, 24 VDC, 4 W, 4 PIN CONNECTOR IN MOUNTING, W/ LIGHT, W/ BRIDGE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 5599/2, 2 POS, 4-WAY, 24 VDC, 6 W, PLUG-IN, W/ SPEED CONTROL, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO 5599/2, 2 POSITION, 4-WAY, 24 VDC, 6 W, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO PLUGIN,VALVE ASSY,100-115 @ 50 HZ & 110-120 @ 60 HZ SOLENOID. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO SERIES, SIZE 2-1/2, SOLENOID AIR PILOT W/ SPRING RETURN, 2-POSITION 4-WAY, MANIFOLD BLOCK MOUNTED, NPTF PORT STYLE, 5-PIN MINI CONNECTOR OPTION, 110-120 VAC, 50/60 HZ. FREE 2...
SOLENOID VALVE, ISO1 SERIES, 5/3 WAY, DOUBLE SOLENOID, OP CTR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO1 SERIES, 5/3, DBL ROD, 120V, 60HZ, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO1 SERIES, DOUBLE SOLENOID, 150 PSI MAX, 5/2 WAY, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, ISO3, SIZE 3 1/2, DOUBLE DIRECT SOLENOID, 3 POSITION, 4-WAY, CLOSED CENTER, PLUG-IN AC WITH LIGHT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, LOW TEMPERATURE GAS SHUTOFF VALVE, 304 STAINLESS STEEL, 1/2" X 5/8", 4.3 CV FLOW, 120/110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, NORMALLY CLOSED, DIRECT LIFT, 2-WAY, 1/2 INCH PIPE, 0-200 PSI, 2.8 CV, 14 WATT, 24 VDC, REPLACES PART #H4G29-00Y. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, RED-HAT / 2/3 SERIES, MANUAL RESET, 3/8 INCH NPT, AUX AIR 25-125 PSI, 1.4 W, BRASS BODY, FOR ENCLOUSRE TYPES 3 / 3S / 4 / 4X /...
SOLENOID VALVE, S SERIES, COIL VOLTAGE (DC): 24V-DC. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SINGLE OPERATOR, 110VAC, 50/60HZ, 10.5/7.6VA. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, SIZE 3 3/4, DOUBLE SOLENOID AIR PILOT, 3 POSITION, 4 WAY, OPEN CENTER, MANIFOLD BLOCK, SIDE AND BOTTOM CYLINDER PORTS, PLUG-IN DC WITH LIGHT, NPTF, WITHOUT OPTIONS, 24...
SOLENOID VALVE, W / SPLICE BOX, 2 - 50 PSI, 110 / 120 VAC, 50/80 HZ, 9.6 W, 1 INCH NPT PIPE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE,3WAY,NORMALLY CLOSED,MANUAL RESET,1/4IN NPTF,. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE/BASE, IS02, 120VAC, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
SPECIAL. FREE 2 YEAR RADWELL WARRANTY
SPENCER Hydraulics VLV90082
SPENCER Hydraulics VLV90083
STAINLESS STEEL BALL CONTROL VALVE, 3/8, 2500PSIG 100F. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL NEEDLE VALVE, 1/4 INCH, 5000PSIG, 345BAR . FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL VALVES, H-500S-SS-L-3/8-T. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL VALVES, H-800M-SS-L-3/8. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL VALVES, H-810L-SS-N-3/8. FREE 2 YEAR RADWELL WARRANTY
STAINLESS STEEL VALVES, H6810SSN3/8IPSS. FREE 2 YEAR RADWELL WARRANTY
STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: , 6 STATIONS. FREE 2 YEAR RADWELL WARRANTY
STANDARD ITV MANIFOLD ASSEMBLY, REGULATOR, ELECTROPNEUMATIC, CONNECTION THREAD TYPE: NPT, OUT PORT SIZE: 4 STATIONS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR GOYEN IK4000, VALVE DIAPHRAGM REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
SWITCHING VALVE, MANUAL, 3 POSITION, ALL PORTS CLOSED, RC 3/8 PORT, 4 PORTS, SIDE PORTING. FREE 2 YEAR RADWELL WARRANTY
TIE-LOK TOOL, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY
TOGGLE LEVER VALVE, 5/3 CLOSED, MANUAL ACTUATION, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
TOGGLE VALVE, 4-WAY, 2 POSITION, ALUMINUM/BRASS, 10-32 PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
TWO-PIECE BALL VALVES, H-700 SERIES, FEMALE END, 316SS BODY, THREADED NPT END CONNECTION, 1/4IN END, MODIFIED PTFE SEAT, LOCKING DEVICE OPERTION TYPE. FREE 2 YEAR RADWELL WARRANTY
UCV VALVE, HM SERIES, 2 PORT, 0 PORT DESIGNATOR, 1/4IN BODY SIZE, SS316L VAR BODY, POLYIMIDE SEAT, AIR OPERATED NC, 150 PSI, LET LOK END CONNECTION, 1/4IN END SIZE. FREE...
VACUUM REGULATOR, IRV SERIES, 240 L/MIN MAX FLOW, 3/8 INCH PORT, WITH PRESSIRE GAUGE. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, IRV20 SERIES, 240 MAX FLOW BODY SIZE, ELBOW FITTINGS. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, SINGLE SIDED CONNECTION SERIES, INTEGRATED DIGITAL PRESSURE SWITCH FOR PANEL MOUNTING, BUILT IN ONE TOUCH FITTINGS. FREE 2 YEAR RADWELL WARRANTY
VACUUM REGULATOR, SINLGE SIDED CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
VACUUM SECURITY VALVE, 8 BAR, 8 MPA, 2 L/MIN, 2 X G1/8 PNEUMATIC CONNECTION, ALUMINUM MATERIAL, SCREW IN MOUNT, -10 TO +60 DEGREE C, 33969. FREE 2 YEAR RADWELL WARRANTY...
VALVE ,D1W TO D1VW PLATE. FREE 2 YEAR RADWELL WARRANTY
VALVE / SOLENOID, 1 X 1, 2NC, EP, S.S, 23.6/F, DC 24/DC, KD. FREE 2 YEAR RADWELL WARRANTY
VALVE ASSEMBLY, SOLENOID VALVE, 24V, 60HZ, 1/4IN, 0-200PSIG. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 120-277V, 1-2HP, CABLE. FREE 2 YEAR RADWELL WARRANTY
VALVE HAIR TRIGGER. FREE 2 YEAR RADWELL WARRANTY
VALVE SERVICE KIT, ISO 3, FOR I34SA400K. FREE 2 YEAR RADWELL WARRANTY
VALVE SERVICE KIT, SOLENOID PILOT, ISO 2, FOR I23BA400K. FREE 2 YEAR RADWELL WARRANTY
VALVE, 24 VDC, MANIFOLD MOUNT 110 SERIES - SINGLE AIR-PILOTED TYPE, STRAIGHT PLUG-IN W/LEADS. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4 INCH PIPE SIZE, 8 WATTS ,120 VAC, 0200 PSI, 5/8" ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 3/4", 208/240V, GAS VALVE. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4 WAY, TOGGLE DETENTED, 10-32 F. FREE 2 YEAR RADWELL WARRANTY
VALVE, AIR PILOT TYPE, SIZE 3-1/2, 3 POSITION, 4WAY, CLOSED CENTER, NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE DIRECT SOLENOID, 4 WAY, 3 POSITION, 110-120VAC, 50/60HZ, NPTF. FREE 2 YEAR RADWELL WARRANTY
VALVE, DOUBLE SOLENOID PILOT, 4 WAY, 3 POSITION, 5/3 BLOCKED CENTER, ISO2 SERIES, 24VDC, PLUG-IN, EXTERNAL PILOT THRU"CA". FREE 2 YEAR RADWELL WARRANTY
VALVE, HAND LEVER , -0.95-10 BAR OPERATING PRESSURE, 550 L/MIN FLOW RATE, -10 -60 °C TEMPERATURE RANGE, TYPE G-1/4 PNEUMATIC CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
VALVE, ISO 5599/2 SERIES, 1 1/4 INCH PORT SIZE, DOUBLE SOLENOID AIR PILOT, 3 POSITION, 4-WAY CLOSED CENTER, PLUG-IN AC W/LIGHT, NPTF PORT, 110-120/50-60 VAC, 150 PSIG-AIR MAX. FREE 2...
VALVE, ISO 5599/2, SIZE 2 3/8, DIRECT SOLENOID W/SPRING RETURN, 2 POSITION, 4-WAY, MOUNTING: VALVE UNIT ONLY, WIRING OPTION: PLUG-IN AC W/LIGHT, PORT TYPE: NPTF (DIRECT SOLENOID VALVES)(USE FOR VALVE...
VALVE, PNEUMATIC, 2 POSITION 4 WAY, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, SINGLE SOLENOID, 2 POSITION, 4 WAY, 24VDC CONTROL, 1/4IN NPTF FEMALE PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, PNEUMATIC, STAINLESS STEEL, 2 POSITIONS, L/BASE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
VALVE, PORT SIZE 1/4 INCH NPT, HV SERIES4 WAY, 3 POSITION, 0 TO 150 PSI, LEVER, SIDE PORTING, FOR PNEUMATIC APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
VALVE, REPAIR KIT, PNEUMATIC REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
VALVE, SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, PLUG-IN TYPE, LESS MANIFOLD, 115/120 VAC, 50/60 HZ, 0.06 AMP, 2 POSITION, 5-WAY. FREE 2 YEAR RADWELL WARRANTY
VALVE, STAINLESS STEEL, COMPRESSION ENDS, 1/2 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE, STAINLESS STEEL, H-400-SS-L-8MM-1 PSI. FREE 2 YEAR RADWELL WARRANTY
VALVE, STAINLESS STEEL, MANUAL OPERATION, 3/8 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
VALVE/MANIFOLD, SOLENOID PILOT VALVE, 3/8IN NPT PORT, 4WAY 2 POSITION, 24VDC, 4PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
WATER VALVE, FOR COMMERCIAL ICE MACHINE, 0.75 GPM FLOW RATE, 3/4 IN-11 NHT INLET, 1/2 INCH INSIDE DIAMETER HOSE, 20-120 PSI, 1/4 INCH MALE, 24 VAC, 50/60 HZ, 7 WATT,...

<< Prev Next >>