Bijur Delimon International Control Valve B7023

Description
CONTROL UNIT, CSA-4/0, INLET: 5/16-24, 4MM TUBE, OUTLET: 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL UNIT, CSA-4/0, INLET: 5/16-24, 4MM TUBE, OUTLET: 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 25450265 - Radwell International
Willingboro, NJ, United States
Control Valve
25450265
Control Valve 25450265
CONTROL UNIT, CSA-4/0, INLET: 5/16-24, 4MM TUBE, OUTLET: 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

CONTROL UNIT, CSA-4/0, INLET: 5/16-24, 4MM TUBE, OUTLET: 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 25450265
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1232015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details