Stenner Pump Company Ball Valve BC102-2

Description
STAINLESS STEEL BALL CHECK ,COMPONENTS KIT (PACK OF 2). FREE 2 YEAR RADWELL WARRANTY
Description
STAINLESS STEEL BALL CHECK ,COMPONENTS KIT (PACK OF 2). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 127562739 - Radwell International
Willingboro, NJ, United States
Ball Valve
127562739
Ball Valve 127562739
STAINLESS STEEL BALL CHECK ,COMPONENTS KIT (PACK OF 2). FREE 2 YEAR RADWELL WARRANTY

STAINLESS STEEL BALL CHECK ,COMPONENTS KIT (PACK OF 2). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 127562739
Product Name Ball Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Pneumatic Function Fittings - 1215792 - RS Components, Ltd.
Specs
Valve Type Pinch valve
Primary Material Aluminum; Aluminium alloy, steel alloy
Media Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details