Arrow Pneumatics Pneumatic Regulator B742GM

Description
FILTER REGULATOR PIGGYBACK 1/4IN W/0-160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER REGULATOR PIGGYBACK 1/4IN W/0-160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 42034599 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
42034599
Pneumatic Regulator 42034599
FILTER REGULATOR PIGGYBACK 1/4IN W/0-160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR PIGGYBACK 1/4IN W/0-160PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 42034599
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
VALVES - BP-049-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-39SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details